- TE Internal #
- TE Internal Description
- Output/Spanu2009
- Pressure Rangeu2009
- Pressure Transducer Sensor Typeu2009
- Pressure Transducer Supply Voltageu2009(V)
- Pressure Typeu2009
- Pressureu2009
- Operating Temperature
- Output Type
- Series
- Accuracy
Attribute column
Manufacturer
TE Connectivity Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Board Level Pressure Sensor Styleu2009 | Board Level Pressure Sensor Typeu2009 | Body Orientation | Contact Materials | Media Isolated Pressure Sensor Accuracyu2009(%) | Media Isolated Pressure Sensor Styleu2009 | Media Isolated Pressure Sensor Supply Voltageu2009(V) | Media Isolated Pressure Sensor Typeu2009 | Mounting | Operating Temperature Rangeu2009 | Output/Spanu2009 | Pressure Rangeu2009 | Pressure Transducer Sensor Typeu2009 | Pressure Transducer Supply Voltageu2009(V) | Pressure Typeu2009 | Pressureu2009 | Pressureu2009(psi) | Proof Pressure Rangeu2009 | TE Internal # | TE Internal Description | Termination Method | Operating Temperature | Gender | Pitch | Housing Color | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPB-7BA-C20001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 mV | 0 – 7 bar | Miniature Pressure Transducers | 10 | Absolute | - | - | - | EPB-7BA-C20001 | EPB-B03-7B | - | - | - | - | - | - | ||
![]() EPB-0.35BS-C20001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mV | 0 – 0.35 bar | Miniature Pressure Transducers | 10 | Sealed | - | - | - | 11028823-00 | EPB-B02-0.35B | - | - | - | - | - | - | ||
![]() EPB-100PA-C20003 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 mV | 0 – 7 bar | Miniature Pressure Transducers | 10 | Absolute | - | - | - | EPB-100PA-C20003 | EPB-C13-100P | - | - | - | - | - | - | ||
![]() EPB-1BG-C20003 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 mV | 0 – 1 bar | Miniature Pressure Transducers | 10 | Gauge | - | - | - | EPB-1BG-C20003 | EPB-C11-1B | - | - | - | - | - | - | ||
![]() EPB-0.35BG-C20001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mV | 0 – 0.35 bar | Miniature Pressure Transducers | 10 | Gauge | - | - | - | 11029450-00 | EPB-B01-0.35B | - | - | - | - | - | - | ||
![]() EPRB1-50PA-C00003 TE Connectivity | 928 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | .5 – 4.5 V | 0 – 50 psi | Miniature Pressure Transducers | 8 – 32 | Absolute | - | - | - | 10218628-00 | EPRB-1-QU33-50P | - | - | - | - | - | - | ||
![]() EPB-7BA-C20004 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 mV | 0 – 7 bar | Miniature Pressure Transducers | 10 | Absolute | - | - | - | EPB-7BA-C20004 | EPB-C13-7B | - | - | - | - | - | - | ||
![]() AST4000A00030P4A0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 – 20 mA | 0 – 30 psi | Industrial Pressure Transducers | 10 – 28 | Gauge | - | - | - | 11101676-00 | 30 PSI, 1/4MNPT, 4-20mA, Cable, 2ft., 17 | - | - | - | - | - | - | ||
![]() AST4000A10000PAA0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mV/V | 0 – 10000 psi | Industrial Pressure Transducers | 10 – 28 | Gauge | - | - | - | 11103077-00 | 10000 PSI, 1/4MNPT, 10 mV/V, Cable, 2ft. | - | - | - | - | - | - | ||
![]() AST4300A00025P3N1000 TE Connectivity | 2647 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 1 – 5 V | 0 – 25 psi | Non-Incendive Pressure Transducer | 10 – 28 | Gauge | - | - | - | 11192576-00 | AST4300A00025P3N1000:CTO-13000000-03 | - | - | - | - | - | - | ||
![]() AST4300A05000P4N1000 TE Connectivity | 2307 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 4 – 20 mA | 0 – 5000 psi | Non-Incendive Pressure Transducer | 10 – 28 | Gauge | - | - | - | 11106137-00 | AST4300A05000P4N1000:CTO-13000000-03 | - | - | - | - | - | - | ||
![]() AST4300P00500P4L0000 TE Connectivity | 2506 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 4 – 20 mA | 0 – 500 psi | Non-Incendive Pressure Transducer | 10 – 28 | Gauge | - | - | - | 11106553-00 | AST4300P00500P4L0000:CTO-13000000-03 | - | - | - | - | - | - | ||
![]() AST4510L00001P4N1000 TE Connectivity | 2250 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 4 – 20 mA | 0 – 1 psi | Liquid Level Pressure Transducers | 10 – 28 | Gauge | - | - | - | 11108196-00 | AST4510L00001P4N1000:CTO-13000000-03 | - | - | - | - | - | - | ||
![]() 4525-MM5A150GPF TE Connectivity | In Stock | - | - | - | - | Gauge | Analog Pressure Sensor Modules | - | - | - | - | - | - | - | - | 10 - 90% Vdc | - | - | - | - | - | 150 | 300 psi | 4525-MM5A150GPF | PRESS,XDCR,4525-MM5A150GPF | - | - | - | - | - | - | ||
![]() 82-005A-XL-A1813-D TE Connectivity | In Stock | - | - | Tin | Nylon | - | - | Right Angle | Copper Alloy | - | Absolute | 5 | Media Isolated mV Output Pressure Sensors | Cable Mount | - | Sensitivity = 12 - 27mV/V | - | - | - | - | - | 5 | - | 82-005A-XL-A1813-D | ASSY,NISO,ABS,82-A1813-D | IDT | -55 to 105 °C | Receptacle | 3.9600 mm | Yellow | 31.7 mm | ||
![]() 82-005G-CT TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Gauge | - | Media Isolated mV Output Pressure Sensors | - | -20 – 70u2009°Cu2009[u2009-4 – 158u2009°Fu2009] | 100mV | - | - | - | - | .344u2009baru2009[u20095u2009psiu2009] | - | - | 82-005G-CT | NISO,LP,GAGE,CBL/CONNECT/TUBE | - | - | - | - | - | - | ||
![]() 82-010G-A3136-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Gauge | 5 | Media Isolated mV Output Pressure Sensors | - | - | Sensitivity = 12 - 27mV/V | - | - | - | - | - | 10 | - | 82-010G-A3136-2 | PRESS,NISO,CSTM MDL 82,FITTING | - | - | - | - | - | - | ||
![]() 82-500A-U TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Absolute | 5 | Media Isolated mV Output Pressure Sensors | - | - | Sensitivity = 12 - 27mV/V | - | - | - | - | 34.47u2009baru2009[u2009500u2009psiu2009] | - | - | 82-500A-U | O FIT,UNCOMP | - | - | - | - | - | - | ||
![]() 85-500G-XC-A2325 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Gauge | - | Media Isolated mV Output Pressure Sensors | - | -20 – 85u2009°Cu2009[u2009-4 – 185u2009°Fu2009] | 100mV | - | - | - | - | - | 500 | - | 85-500G-XC-A2325 | SUPP. W/ COMP. BOARD SEPARATE | - | - | - | - | - | - | ||
![]() 85BSD005BG0-3BSC TE Connectivity | In Stock | - | - | Gold | Thermoplastic | - | - | Straight | Copper Alloy | ± .25 | Gauge | - | Media Isolated Digital Output Pressure Sensors | Through Hole | - | 14 bit ADC | - | - | - | - | 5u2009baru2009[u200972.5u2009psiu2009] | - | - | 85BSD005BG0-3BSC | PRESS,ISO,BACK-SIDE DIGITAL | Press Fit | - | Plug | 2.5400 mm | - | 41.91 mm |