- TE Internal #
- TE Internal Description
- Output/Spanu2009
- Pressure Rangeu2009
- Pressure Transducer Sensor Typeu2009
- Pressure Transducer Supply Voltageu2009(V)
- Pressure Typeu2009
- Pressureu2009
- Operating Temperature
- Output Type
- Series
- Accuracy
Attribute column
Manufacturer
TE Connectivity Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Accuracy-Max (%) | Ihs Manufacturer | Linearity (%) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape/Style | Part Life Cycle Code | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Additional Feature | Reach Compliance Code | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Number of Bits | Response Time | Sensors/Transducers Type | Housing | Pressure Range-Max | Output Range | Pressure Sensing Mode | Output Interface Type | Operating Current-Max | Offset-Nom | Port Type | Pressure Range-Min | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4525DO-DS3BS005DP TE Connectivity | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | 0.25% | TE CONNECTIVITY LTD | - | 105 °C | -25 °C | - | - | RECTANGULAR | Active | - | - | - | - | Port Diameter = 3.5 MM | unknown | 12.4 mm | 9.9 mm | DIGITAL CURRENT | SOLDER | 14 | - | PRESSURE SENSOR,PIEZORESISTIVE | CERAMIC | 5 Psi | - | DIFFERENTIAL | SPI INTERFACE | 3 mA | - | BARBED | -5 Psi | 7.2 mm | ||
![]() 11109021-00 TE Connectivity | In Stock | - | - | - | - | - | 0.25% | TE CONNECTIVITY LTD | - | 85 °C | -40 °C | - | - | CYLINDRICAL | Active | - | No | 28 V | 10 V | IP 66, PORT HEIGHT=29.7688 MM, REVERSE POLARITY PROTECTION | unknown | 22.22 mm | 22.22 mm | VOLTAGE OUTPUT | CABLE | - | - | PRESSURE SENSOR,PIEZORESISTIVE | STAINLESS STEEL | 14.993 Psi | 1-5V | GAUGE | - | 10 mA | - | 1/2 MNPT | - | 22.22 mm | ||
![]() 11109798-00 TE Connectivity | In Stock | - | - | 14 Weeks | - | - | 0.5% | TE CONNECTIVITY LTD | - | 85 °C | -40 °C | - | - | CYLINDRICAL | Active | - | No | 28 V | 10 V | IP 66, PORT HEIGHT=27.1526 MM, REVERSE POLARITY PROTECTION | unknown | 22.22 mm | 22.22 mm | VOLTAGE OUTPUT | CABLE | - | - | PRESSURE SENSOR,PIEZORESISTIVE | STAINLESS STEEL | 24.94 Psi | 0-5V | - | - | 10 mA | - | 1/4 MNPT | - | 22.22 mm | ||
![]() 4525DO-DS3BI001DP TE Connectivity | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | 0.25% | TE CONNECTIVITY LTD | - | 105 °C | -25 °C | - | - | RECTANGULAR | Active | - | - | - | - | Port Diameter = 3.5 MM | unknown | 12.4 mm | 9.9 mm | DIGITAL CURRENT | SOLDER | 14 | - | PRESSURE SENSOR,PIEZORESISTIVE | CERAMIC | 1 Psi | - | DIFFERENTIAL | I2C INTERFACE | 3 mA | - | BARBED | -1 Psi | 7.2 mm | ||
![]() 1210A-015G-1L TE Connectivity | In Stock | - | - | - | NO | THROUGH HOLE MOUNT | - | TE CONNECTIVITY LTD | - | 125 °C | -40 °C | - | DIP-8 | RECTANGULAR | End Of Life | - | Yes | - | - | RATIOMETRIC TO SUPPLY CURRENT | unknown | 15.24 mm | 14.73 mm | ANALOG VOLTAGE | SOLDER | - | 1000 µs | PRESSURE SENSOR,PIEZORESISTIVE | - | 15 Psi | 0-100mV | GAGE | - | 2 mA | - | STRAIGHT | - | 16.69 mm | ||
![]() 11105983-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM5470-001-G-B TE Connectivity | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | TE CONNECTIVITY LTD | 2.5 % | 85 °C | -40 °C | - | SOIC-16 | RECTANGULAR | Obsolete | - | Yes | - | - | - | unknown | 10.26 mm | 7.52 mm | ANALOG OUTPUT | SOLDER | - | - | PRESSURE SENSOR,PIEZORESISTIVE | - | - | - | GAGE | - | - | -5MV | STRAIGHT | - | 8.62 mm | ||
![]() 11105728-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11192525-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11102162-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11191650-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11192503-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11190452-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11192312-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11104831-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11191001-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACW6229-0.50-2/9-0CK0429 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4515DO-DS3BK010DP TE Connectivity | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | 0.25% | TE CONNECTIVITY LTD | - | 85 °C | -10 °C | - | - | RECTANGULAR | Active | - | - | - | - | Port Diameter = 3.5 MM and Port Height = 7.8 MM | unknown | 12.4 mm | 9.9 mm | DIGITAL CURRENT | SOLDER | 14 | - | PRESSURE SENSOR,PIEZORESISTIVE | CERAMIC | 0.361 Psi | - | DIFFERENTIAL | I2C INTERFACE | 3 mA | - | BARBED | -0.361 Psi | 4.1 mm | ||
![]() ACW6229-0.50-G199-0CK0429 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11108642-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |