- TE Internal #
- TE Internal Description
- Output/Spanu2009
- Pressure Rangeu2009
- Pressure Transducer Sensor Typeu2009
- Pressure Transducer Supply Voltageu2009(V)
- Pressure Typeu2009
- Pressureu2009
- Operating Temperature
- Output Type
- Series
- Accuracy
Attribute column
Manufacturer
TE Connectivity Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Base Product Number | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Overload Pressure (Max) | Package | Package Shape/Style | Package Type | Part Life Cycle Code | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Voltage, Rating | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Type | Applications | Voltage - Supply | Supply Voltage | Reach Compliance Code | Output | Pin Count | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Termination Type | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Resolution | Port Size | Maximum Pressure | Sensors/Transducers Type | Housing | Pressure Range-Max | Output Range | Pressure Sensing Mode | Output Interface Type | Operating Current-Max | Product | Features | Port Type | Supply Current | Pressure Range | Pressure Range-Min | Body Height | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 86-300A-C TE Connectivity | In Stock | - | - | - | - | - | Cylinder | - | - | -- | 86-300 | - | - | - | - | - | + 125 C | TE Connectivity Measurement Specialties | - 40 C | - | O-Ring | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | -- | - | Active | - | Board Mount | -- | - | - | 0 mV ~ 100 mV | - | Cable with Connector | - | - | - | Wheatstone Bridge | 100 mV | - | - | ±0.1% | - | 300 PSI (2068.43 kPa) | Absolute | No Port | - | -- | 900 PSI (6205.28 kPa) | - | - | - | - | - | - | - | - | Temperature Compensated | No Port | - | - | - | - | - | ||
![]() 154N-001G-R TE Connectivity | In Stock | - | - | 8 Weeks | - | - | Module | - | - | -- | 154 | TE CONNECTIVITY LTD | - | TE Connectivity | - | 154N-001G-R | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | Tube | - | - | Active | Active | - | 2.36 | - | Yes | - | - | - | - | - | - | -20°C ~ 70°C | - | -- | Yes | Active | - | Board Mount | -- | - | compliant | 0 mV ~ 100 mV | - | Connector | - | - | - | Wheatstone Bridge | - | - | - | ±0.3% | - | 1 PSI (6.89 kPa) | Vented Gauge | No Port | - | -- | 10 PSI (68.95 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ||
![]() 86-300G-C TE Connectivity | In Stock | - | - | - | - | - | Cylinder | - | - | -- | 86-300 | - | - | - | - | - | + 125 C | TE Connectivity Measurement Specialties | - 40 C | - | O-Ring | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | -- | - | Active | - | Board Mount | -- | - | - | 0 mV ~ 100 mV | - | Cable with Connector | - | - | - | Wheatstone Bridge | 100 mV | - | - | ±0.1% | - | 300 PSI (2068.43 kPa) | Vented Gauge | No Port | - | -- | 900 PSI (6205.28 kPa) | - | - | - | - | - | - | - | - | Temperature Compensated | No Port | - | - | - | - | - | ||
![]() M3041-000005-100PG TE Connectivity | In Stock | - | - | - | - | - | Cylinder | - | - | -- | M3041 | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -20 to 85 °C | - | MSP300 | - | Active | - | Industrial Automation | 10 V ~ 30 V | - | - | 1 V ~ 5 V | 3 | Cable | - | - | 1 to 5 V | Analog Voltage | 30 V | - | - | ±1% | - | 100 PSI (689.48 kPa) | Vented Gauge | Threaded | - | Male - 1/4 (6.35mm) NPT | 2000 PSI (13789.51 kPa) | - | - | - | - | - | - | - | Transducers | Amplified Output, Temperature Compensated | - | - | - | - | - | - | ||
![]() M3021-000005-100PG TE Connectivity | In Stock | - | - | - | - | - | Cylinder, Threaded | - | - | -- | M3021 | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | 5VDC | -20 to 85 °C | - | MSP300 | - | Active | - | Industrial Automation | 5V | - | - | 0 mV ~ 100 mV (5V) | 4 | Cable | - | - | 0 to 0.02 V | Analog Voltage | 5 V | - | - | ±1% | - | 100 PSI (689.48 kPa) | Vented Gauge | Threaded | - | Male - 1/4 (6.35mm) NPT | 200 PSI (1378.95 kPa) | - | - | - | - | - | - | - | Transducers | Temperature Compensated | - | 3.5mA | - | - | - | - | ||
![]() 1451-100G-T TE Connectivity | In Stock | - | - | 8 Weeks | Production (Last Updated: 1 year ago) | Surface Mount | 10-SMD Module | YES | SURFACE MOUNT | -- | 1451 | TE CONNECTIVITY LTD | - | TE Connectivity | ACTIVE (Last Updated: 1 year ago) | 1451-100G-T | - | TE Connectivity Measurement Specialties | - | Surface Mount | - | - | - | - | - | 125 °C | -40 °C | - | Bulk | SQUARE | - | Active | Obsolete | - | 2.32 | - | Yes | - | 8542390000, 9026200000/9026200000/9026200000/9026200000/9026200000 | SMD | 12 V | - | - | -40 to 125 °C | - | -- | - | Active | - | Board Mount | 3 V ~ 12 V | - | compliant | 0 mV ~ 60 mV (3V) | 8 | PCB | 7.6 mm | 7.6 mm | 0 to 0.6 V | Wheatstone Bridge | - | SOLDER | - | ±0.25% | 1000 µs | 100 PSI (689.48 kPa) | Vented Gauge | Barbless | - | Male - 0.09 (2.29mm) Tube | 300 PSI (2068.43 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | CERAMIC | 100 Psi | 0-60mV | GAGE | - | - | - | -- | STRAIGHT | - | - | - | 8.38 mm | - | ||
![]() 1451-005G-T TE Connectivity | In Stock | - | - | 12 Weeks, 1 Day | Production (Last Updated: 1 year ago) | Surface Mount | 10-SMD Module | YES | SURFACE MOUNT | -- | 1451 | MEASUREMENT SPECIALTIES INC | - | TE Connectivity | ACTIVE (Last Updated: 1 year ago) | 1451-005G-T | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | 125 °C | -40 °C | - | Bulk | SQUARE | - | Transferred | Obsolete | - | 4.33 | Compliant | - | - | - | - | 12 V | - | - | -40°C ~ 125°C | - | -- | - | Active | - | Board Mount | 3 V ~ 12 V | - | unknown | 0 mV ~ 60 mV (3V) | - | PCB | 7.6 mm | 7.6 mm | - | Wheatstone Bridge | - | SOLDER | - | ±0.25% | 1000 µs | 5 PSI (34.47 kPa) | Vented Gauge | Barbless | - | Male - 0.09 (2.29mm) Tube | 15 PSI (103.42 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | CERAMIC | 5 Psi | 0-60mV | GAGE | - | - | - | -- | STRAIGHT | - | - | - | 8.38 mm | No SVHC | ||
![]() 1451-015A-N TE Connectivity | In Stock | - | - | 8 Weeks | Production (Last Updated: 1 year ago) | Surface Mount | 10-SMD Module | YES | SURFACE MOUNT | -- | 1451 | MEASUREMENT SPECIALTIES INC | - | TE Connectivity | ACTIVE (Last Updated: 1 year ago) | 1451-015A-N | - | TE Connectivity Measurement Specialties | - | Surface Mount | - | - | - | - | - | 125 °C | -40 °C | - | Bulk | SQUARE | - | Transferred | Obsolete | - | 4.32 | - | - | - | - | SMD | 12 V | - | - | -40 to 125 °C | - | -- | - | Active | - | Board Mount | 3 V ~ 12 V | - | unknown | 0 mV ~ 60 mV (3V) | 8 | PCB | 7.6 mm | 7.6 mm | 0 to 0.06 V | Wheatstone Bridge | 3.0000 V | SOLDER | - | ±0.25% | 1000 µs | 15 PSI (103.42 kPa) | Absolute | No Port | - | -- | 45 PSI (310.26 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | CERAMIC | 15 Psi | 0-60mV | ABSOLUTE | - | - | - | -- | HOLE | - | - | - | - | - | ||
![]() 13A-015G TE Connectivity | In Stock | - | - | 10 Weeks, 1 Day | - | Through Hole | TO-8 Style, 12 Leads | NO | THROUGH HOLE MOUNT | TO-8 | 13A | TE CONNECTIVITY LTD | - | TE Connectivity | - | 13A-015G | - | TE Connectivity Measurement Specialties | - | Through Hole | - | - | - | - | - | 125 °C | -40 °C | - | Tube | ROUND | - | Active | Obsolete | - | 2.39 | - | Yes | - | - | TO-8 | - | - | - | -40 to 125 °C | - | -- | - | Active | Cover | Board Mount | -- | - | unknown | 0 mV ~ 100 mV | 8 | PCB | 11.4 mm | - | 0 to 0.1 V | Wheatstone Bridge | - | SOLDER | - | ±0.1% | 1000 µs | 15 PSI (103.42 kPa) | Vented Gauge | Barbless | - | Male - 0.19 (4.78mm) Tube | 45 PSI (310.26 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | 15 Psi | 0-100mV | GAGE | - | 2 mA | - | Temperature Compensated | HOLE | - | - | - | 7.5 mm | - | ||
![]() 17-050G TE Connectivity | In Stock | - | - | 10 Weeks, 1 Day | Production (Last Updated: 1 year ago) | Through Hole | TO-8 Style, 12 Leads | NO | THROUGH HOLE MOUNT | TO-8 | - | MEASUREMENT SPECIALTIES INC | - | TE Connectivity | ACTIVE (Last Updated: 1 year ago) | 17-050G | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | 125 °C | -40 °C | - | Bulk | ROUND | - | Transferred | Obsolete | - | 5.82 | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | 17 | - | Active | - | Board Mount | -- | - | unknown | 0 mV ~ 100 mV | - | PCB | 11.4 mm | - | - | Wheatstone Bridge | - | SOLDER | - | ±0.1% | 1000 µs | 50 PSI (344.74 kPa) | Vented Gauge | Barbless | - | Male - 0.19 (4.78mm) Tube | 150 PSI (1034.21 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | 30 Psi | 0-100mV | GAGE | - | 2 mA | - | Temperature Compensated | STRAIGHT | - | - | - | 7.5 mm | - | ||
![]() 86-050G-C TE Connectivity | In Stock | - | - | - | - | - | Cylinder | - | - | -- | 86-050 | - | - | - | - | - | + 125 C | TE Connectivity Measurement Specialties | - 40 C | - | O-Ring | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | -- | - | Active | - | Board Mount | -- | - | - | 0 mV ~ 100 mV | - | Cable with Connector | - | - | - | Wheatstone Bridge | 100 mV | - | - | ±0.1% | - | 50 PSI (344.74 kPa) | Vented Gauge | No Port | - | -- | 150 PSI (1034.21 kPa) | - | - | - | - | - | - | - | - | Temperature Compensated | No Port | - | - | - | - | - | ||
![]() 325561000-50 TE Connectivity | In Stock | - | - | - | - | - | -- | - | - | -- | 32556 | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | -- | - | Active | - | Board Mount | 2.2 V ~ 3.6 V | - | - | 16 b | - | Axial Leaded | - | - | - | SPI | - | - | - | -- | - | 0.15 PSI ~ 15.95 PSI (1 kPa ~ 110 kPa) | Absolute | No Port | - | -- | 72.52 PSI (500 kPa) | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | ||
![]() 86-015A-C TE Connectivity | In Stock | - | - | - | - | - | Cylinder | - | - | -- | 86-015 | - | - | - | - | - | + 125 C | TE Connectivity Measurement Specialties | - 40 C | - | O-Ring | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | -- | - | Active | - | Board Mount | -- | - | - | 0 mV ~ 100 mV | - | Cable with Connector | - | - | - | Wheatstone Bridge | 100 mV | - | - | ±0.1% | - | 15 PSI (103.42 kPa) | Absolute | No Port | - | -- | 45 PSI (310.26 kPa) | - | - | - | - | - | - | - | - | Temperature Compensated | No Port | - | - | - | - | - | ||
![]() MS560702BA03-00 TE Connectivity | In Stock | - | - | - | - | Surface Mount | 8-SMD | - | - | 8-SMD | MS5607 | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | -- | - | Obsolete | - | Board Mount | 1.8 V ~ 3.6 V | - | - | 24 b | - | Solder Pad | - | - | - | I²C, SPI | - | - | - | ±0.022 PSI (±0.15 kPa) | - | 0.15 PSI ~ 17.4 PSI (1 kPa ~ 120 kPa) | Absolute | No Port | - | -- | 87.02 PSI (600 kPa) | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | ||
![]() LM31-00000F-002PG TE Connectivity | In Stock | - | - | - | - | - | Cylinder | - | - | -- | LM31 | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | Bag | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | - | LM | - | Active | - | Industrial Automation | 4.75 V ~ 5.25 V | - | - | 0.5 V ~ 5 V | - | Cable/Wire Leads | - | - | - | Analog Voltage | - | - | - | ±0.3% | - | 2 PSI (13.79 kPa) | Vented Gauge | Threaded | - | Male - 1/2 (12.7mm) NPT | 20 PSI (137.9 kPa) | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ||
![]() 17-015G TE Connectivity | In Stock | - | - | 10 Weeks, 1 Day | Production (Last Updated: 1 year ago) | Through Hole | TO-8 Style, 12 Leads | NO | THROUGH HOLE MOUNT | TO-8 | 17 | TE CONNECTIVITY LTD | - | TE Connectivity | ACTIVE (Last Updated: 1 year ago) | 17-015G | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | 125 °C | -40 °C | - | Tube | ROUND | - | Active | Obsolete | - | 2.37 | - | Yes | - | - | - | - | - | - | -40°C ~ 125°C | - | 17 | - | Active | - | Board Mount | -- | - | unknown | 0 mV ~ 100 mV | - | PCB | 11.4 mm | - | - | Wheatstone Bridge | - | SOLDER | - | ±0.1% | 1000 µs | 15 PSI (103.42 kPa) | Vented Gauge | Barbless | - | Male - 0.19 (4.78mm) Tube | 45 PSI (310.26 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | 30 Psi | 0-100mV | GAGE | - | 2 mA | - | Temperature Compensated | STRAIGHT | - | - | - | 7.5 mm | - | ||
![]() M3041-000005-250PG TE Connectivity | In Stock | - | - | - | - | - | Cylinder, Threaded | - | - | -- | M3041 | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -20 to 85 °C | - | MSP300 | - | Active | - | Industrial Automation | 5V | - | - | 1 V ~ 5 V | 3 | Cable | - | - | 1 to 5 V | Analog Voltage | - | - | - | ±1% | - | 250 PSI (1723.69 kPa) | Vented Gauge | Threaded | - | Male - 1/4 (6.35mm) NPT | 500 PSI (3447.38 kPa) | - | - | - | - | - | - | - | Transducers | Amplified Output, Temperature Compensated | - | - | - | - | - | - | ||
![]() 86-100A-C TE Connectivity | In Stock | - | - | - | - | - | Cylinder | - | - | -- | 86-100 | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | -- | - | Active | - | Board Mount | -- | - | - | 0 mV ~ 100 mV | - | Cable with Connector | - | - | - | Wheatstone Bridge | - | - | - | ±0.1% | - | 100 PSI (689.48 kPa) | Absolute | No Port | - | -- | 300 PSI (2068.43 kPa) | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ||
![]() 17-015A TE Connectivity | In Stock | - | - | 10 Weeks, 1 Day | Production (Last Updated: 1 year ago) | Through Hole | TO-8 Style, 12 Leads | NO | THROUGH HOLE MOUNT | TO-8 | 17 | TE CONNECTIVITY LTD | - | TE Connectivity | ACTIVE (Last Updated: 1 year ago) | 17-015A | + 125 C | TE Connectivity Measurement Specialties | - 40 C | Through Hole | Through Hole | - | - | - | - | 125 °C | -40 °C | - | Bulk | CYLINDRICAL | - | Active | Obsolete | - | 2.38 | Compliant | Yes | - | - | TO-8 | - | - | - | -40 to 125 °C | - | 17 | - | Active | - | Board Mount | -- | - | unknown | 0 mV ~ 100 mV | 8 | PCB | 11.4 mm | - | 0 to 0.1 V | Wheatstone Bridge | 100 mV | SOLDER | - | ±0.1% | 1000 µs | 15 PSI (103.42 kPa) | Absolute | Barbless | - | Male - 0.19 (4.78mm) Tube | 45 PSI (310.26 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | 15 Psi | 0-100mV | ABSOLUTE | - | 2 mA | - | Temperature Compensated | Single Radial Barbless | - | - | - | 7.5 mm | - | ||
![]() 325540009-50 TE Connectivity | In Stock | - | - | 10 Weeks, 1 Day | - | - | Module | YES | SURFACE MOUNT | -- | 32554 | TE CONNECTIVITY LTD | SPI | TE Connectivity | - | 325540009-50 | +85°C | TE Connectivity Measurement Specialties | -40°C | Surface Mount | SMD/SMT | 3.6(V) | 2.2(V) | 3(V) | -40C to 85C | 85 °C | -40 °C | 10bar | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | RECTANGULAR | SMD Module | Active | Active | No | 1.75 | - | Yes | Board Mount Pressure Sensors 1BAR WHITE GEL T&R MS5540-CM | - | SMT | 3.6 V | 2.2 V | 3V | -40°C ~ 85°C | Tape and Reel | -- | Yes | Active | Absolute | Board Mount | 2.2 V ~ 3.6 V | 2.2 → 3.6 V | unknown | 16 b | 8 | PCB | 6.4 mm | 6.2 mm | 1.76 to 3.6 V | Digital | 3 V | SOLDER | 16 | ±0.022 PSI (±0.15 kPa) | 35000 µs | 0.15 PSI ~ 15.95 PSI (1 kPa ~ 110 kPa) | Absolute | No Port | 16 bit | -- | 145.04 PSI (1000 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | 15.95 Psi | - | - | 3-WIRE INTERFACE | 1 mA | - | Temperature Compensated | No Port | 4µA | 0.01BAR TO 1.1BAR | 0.145 Psi | 3.08 mm | - |