- TE Internal #
- TE Internal Description
- Output/Spanu2009
- Pressure Rangeu2009
- Pressure Transducer Sensor Typeu2009
- Pressure Transducer Supply Voltageu2009(V)
- Pressure Typeu2009
- Pressureu2009
- Operating Temperature
- Output Type
- Series
- Accuracy
Attribute column
Manufacturer
TE Connectivity Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Part Status | Applications | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Output Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Features | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M5141-000005-10KPG TE Connectivity | In Stock | - | - | Cylinder | -- | M5141 | - | - | - | TE Connectivity Measurement Specialties | Box | - | Obsolete | - | - | -40°C ~ 125°C | M5100 | Active | Industrial Automation | 8 V ~ 30 V | - | 1 V ~ 5 V | Cable 2 | Analog Voltage | ±1% | 10000 PSI (68947.57 kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | 20000 PSI (137895.15 kPa) | Temperature Compensated | - | ||
![]() 20000983-00 TE Connectivity | 2532 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M5151-000005-05KPG TE Connectivity | In Stock | - | - | Cylinder | -- | M5151 | - | - | - | TE Connectivity Measurement Specialties | Box | - | Obsolete | - | - | -40°C ~ 125°C | M5100 | Active | Industrial Automation | 9 V ~ 30 V | - | 4 mA ~ 20 mA | Cable 2 | Analog Current | ±1% | 5000 PSI (34473.79 kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | 10000 PSI (68947.57 kPa) | Temperature Compensated | - | ||
![]() M3051-000005-10KPG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MS121-00000U-500PG TE Connectivity | In Stock | - | - | Cylinder, Threaded | - | MS121 | TE CONNECTIVITY LTD | TE Connectivity | MS121-00000U-500PG | TE Connectivity Measurement Specialties | Bulk | Active | Active | 5.74 | Yes | 0°C ~ 55°C | MSP-100 (100W) | - | - | 5V ~ 14V | compliant | 0 mV ~ 100 mV (5V) | Cable 2 | Wheatstone Bridge | - | 500PSI (3447.38kPa) | Vented Gauge | Barbed | Male - 0.36 (9.14mm) O-Ring | 750PSI (5171.07kPa) | Temperature Compensated | - |