- TE Internal #
- TE Internal Description
- Output/Spanu2009
- Pressure Rangeu2009
- Pressure Transducer Sensor Typeu2009
- Pressure Transducer Supply Voltageu2009(V)
- Pressure Typeu2009
- Pressureu2009
- Operating Temperature
- Output Type
- Series
- Accuracy
Attribute column
Manufacturer
TE Connectivity Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Supplier Device Package | Accuracy-Max (%) | Base Product Number | Board Level Pressure Sensor Styleu2009 | Board Level Pressure Sensor Typeu2009 | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Output/Spanu2009 | Package | Package Shape/Style | Part Life Cycle Code | Pressure Rangeu2009 | Pressure Transducer Sensor Typeu2009 | Pressure Transducer Supply Voltageu2009(V) | Pressure Typeu2009 | Pressureu2009 | Pressureu2009(mmHG) | Product Status | Proof Pressure Rangeu2009 | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | TE Internal # | TE Internal Description | Operating Temperature | Series | Pbfree Code | Part Status | Applications | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Output Type | Operating Supply Voltage | Termination Type | Number of Bits | Accuracy | Operating Pressure | Pressure Type | Port Style | Resolution | Port Size | Maximum Pressure | Sensors/Transducers Type | Housing | Pressure Range-Max | Pressure Sensing Mode | Output Interface Type | Operating Current-Max | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM4431-BCE-S-250-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M3011-000006-200PG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20006465-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G-VPSCO-005 TE Connectivity | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 23A-250G TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 85CV-015V-8R TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M3051-000005-2K5PG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U5231-000015-100PG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 86-050A-U TE Connectivity | In Stock | - | - | 6 Weeks | Cylinder | -- | - | 86-050 | - | - | TE CONNECTIVITY LTD | - | 86-050A-U | - | TE Connectivity Measurement Specialties | - | - | - | - | - | Tube | - | Active | - | - | - | - | - | - | Obsolete | - | 2.37 | Yes | - | - | - | - | -40°C ~ 125°C | -- | Yes | Active | Board Mount | -- | unknown | 0 mV ~ 100 mV | Cable with Connector | - | Wheatstone Bridge | - | - | - | ±0.1% | 50 PSI (344.74 kPa) | Absolute | No Port | - | -- | 150 PSI (1034.21 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | - | - | - | - | Temperature Compensated | ||
![]() 86BSD030PA-3AIC TE Connectivity | 16 |
| - | 12 Weeks | Module | -- | 0.25% | 86BS | - | - | TE CONNECTIVITY LTD | - | 86BSD030PA-3AIC | - | TE Connectivity Measurement Specialties | - | - | 125 °C | -40 °C | - | Tube | ROUND | Active | - | - | - | - | - | - | Obsolete | - | 2.33 | Yes | 5.5 V | 2.7 V | - | - | -40°C ~ 125°C | 86BSD | Yes | Active | Board Mount | 3.3V | unknown | 14 b | Cable with Connector | 15.81 mm | DIGITAL OUTPUT | - | CABLE/CONNECTOR | 14 | ±0.25% | 30 PSI (206.84 kPa) | Absolute | No Port | - | -- | 60 PSI (413.69 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | STAINLESS STEEL | 30 Psi | ABSOLUTE | I2C INTERFACE | 3 mA | Amplified Output, Temperature Compensated | ||
![]() 86BSD200PA-3AKC TE Connectivity | In Stock | - | - | - | 316L | - | 0.25% | - | - | - | TE CONNECTIVITY LTD | I2C, SPI | 86BSD200PA-3AKC | + 125 C | - | - 40 C | O-Ring | 125 °C | -40 °C | - | - | ROUND | Active | - | - | - | - | - | - | - | - | 5.48 | Yes | 5.5 V | 2.7 V | - | - | - | - | - | - | - | - | unknown | - | - | 15.81 mm | DIGITAL OUTPUT | 3 V | CABLE/CONNECTOR | 14 | 0.25 % | 0 psi to 200 psi | Absolute | - | 14 bit | - | - | PRESSURE SENSOR,PIEZORESISTIVE | STAINLESS STEEL | 200 Psi | ABSOLUTE | I2C INTERFACE | 3 mA | - | ||
![]() 85-300A-4C TE Connectivity | 16 |
| - | 12 Weeks | Cylinder | - | - | 85-300 | - | - | TE CONNECTIVITY LTD | - | 85-300A-4C | - | TE Connectivity Measurement Specialties | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | Active | - | 5.82 | - | - | - | - | - | -40°C ~ 125°C | - | Yes | - | - | - | unknown | 0 mV ~ 100 mV | Cable with Connector | - | Wheatstone Bridge | - | - | - | ±0.1% | 300PSI (2068.43kPa) | Absolute | No Port | - | - | 900PSI (6205.28kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | - | - | - | - | Temperature Compensated | ||
![]() AST46PT2P00700B1W1H000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .5 – 4.5 V | - | - | - | 0 – 700 bar | Explosion Proof Pressure Transducer | 5 | Sealed Gauge | - | - | - | - | - | - | - | - | 20024131-00 | AST46PT2P00700B1W1H000: CTO-13000000-07 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AST4100B03000P3A0000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 – 5 V | - | - | - | 0 – 3000 psi | Industrial Pressure Transducers | 10 – 28 | Gauge | - | - | - | - | - | - | - | - | 11191176-00 | 3000 PSI, 1/8MNPT, 1-5V, Cable, 2ft., 17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2003099-F TE Connectivity | In Stock | - | - | - | - | - | - | - | Gauge | Analog Pressure Sensor Modules, Digital Pressure Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 – 100u2009mbaru2009[u200940.18u2009inH2Ou2009] | 75 | - | 1 bar | - | - | - | - | 2003099-F | HDIM100GUY8P5; PRES; 0..100mbar;SMD;5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2003145-F TE Connectivity | In Stock | - | - | - | - | - | - | - | Differential | Analog Pressure Sensor Modules, Digital Pressure Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10 – 10u2009mbaru2009[u20094.01u2009inH2Ou2009] | 7.5 | - | 150 | - | - | - | - | 2003145-F | HDIM010DBE8H5; PRES; +-10mbard;SMD;5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2003239-F TE Connectivity | In Stock | - | - | - | - | - | - | - | Differential | Analog Pressure Sensor Modules, Digital Pressure Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000u2009mbaru2009[u2009803.72u2009inH2Ou2009] | 1500 | - | 4 bar | - | - | - | - | 2003239-F | HDIB002DUF8H5; PRES; 0..2bar; 4V; 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2003180-F TE Connectivity | In Stock | - | - | - | - | - | - | - | Differential | Digital Pressure Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500u2009mbaru2009[u2009200.9u2009inH2Ou2009] | 375.03 – 375.05 | - | 2 bar | - | - | - | - | 2003180-F | HCEM500DBE9P5;PRESS +/- 500mbar, 5V, SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2003158-F TE Connectivity | In Stock | - | - | - | - | - | - | - | Differential | Analog Pressure Sensor Modules, Digital Pressure Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 – 100u2009mbaru2009[u200940.18u2009inH2Ou2009] | 75 | - | 1 bar | - | - | - | - | 2003158-F | HDIM100DUE8P3; PRES; 0..100mbar;SMD;3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2003434-F TE Connectivity | 43 |
| - | - | - | - | - | - | Differential | Analog Pressure Sensor Modules, Digital Pressure Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000u2009mbaru2009[u2009401.8u2009inH2Ou2009] | 750.06 | - | 2 bar | - | - | - | - | 2003434-F | HDIB001DUF8P5; PRES; 0...1bar; 4V; 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |