- TE Internal #
- TE Internal Description
- Output/Spanu2009
- Pressure Rangeu2009
- Pressure Transducer Sensor Typeu2009
- Pressure Transducer Supply Voltageu2009(V)
- Pressure Typeu2009
- Pressureu2009
- Operating Temperature
- Output Type
- Series
- Accuracy
Attribute column
Manufacturer
TE Connectivity Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Weight | Accuracy-Max (%) | Base Product Number | Ihs Manufacturer | Interface Type | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Overload Pressure (Max) | Package | Package Shape/Style | Part Life Cycle Code | Pressure Port | Product Status | Rad Hardened | Risk Rank | Rohs Code | Standard Number | Supply Voltage-Max | Supply Voltage-Min | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Additional Feature | Capacitance | Voltage - Supply | Reach Compliance Code | Output | Pin Count | Termination Style | Approval Agency | Body Length or Diameter | Efficiency | Output Voltage | Output Type | Operating Supply Voltage | Failure Rate | Lead Spacing | Termination Type | Polarization | Current - Output (Max) | Input Type | Accuracy | Voltage - Output | Response Time | Operating Pressure | Pressure Type | Port Style | Resolution | Port Size | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Maximum Pressure | Sensors/Transducers Type | No Load Power Consumption | Pressure Range-Max | Output Range | Pressure Sensing Mode | Operating Current-Max | Product | Features | Port Type | Pressure Range | Height Seated (Max) | Body Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M5141-000005-05KPG TE Connectivity | In Stock | - | - | - | - | Axial | Axial | - | - | - | RWR80 | - | - | - | - | - | - | Vishay Dale | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 250°C | - | Military, MIL-PRF-39007, RWR80N | 0.094 Dia x 0.406 L (2.39mm x 10.31mm) | ±1% | - | Active | - | 2 | - | ±50ppm/°C | - | 10 Ohms | Wirewound | Industrial Automation | 2W | - | - | 8 V ~ 30 V | - | 1 V ~ 5 V | - | Cable 2 | - | - | - | - | Analog Voltage | - | R (0.01%) | - | - | - | - | - | ±1% | - | - | 5000 PSI (34473.79 kPa) | Vented Gauge | Threaded | - | Male - 1/4 (6.35mm) NPT | - | - | - | - | - | 10000 PSI (68947.57 kPa) | - | - | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | - | - | - | - | - | ||
![]() M3021-000002-017BG TE Connectivity | In Stock | - | - | - | - | Cylinder | -- | - | - | - | M3021 | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | -20°C ~ 85°C | - | MSP300 | - | - | - | Active | - | - | - | - | - | - | - | Industrial Automation | - | - | - | 5V | - | 0 mV ~ 100 mV (5V) | - | Wire Leads | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | ±1% | - | - | 246.56 PSI (1700 kPa) | Vented Gauge | Threaded | - | Male - 1/4 (6.35mm) BSPP | - | - | - | - | - | 493.13 PSI (3400 kPa) | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | ||
![]() M3421-000006-300PG TE Connectivity | In Stock | - | - | - | - | Cylinder | -- | - | - | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | M3421-000006-300PG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 2.4 | Yes | - | - | - | - | -20°C ~ 85°C | - | MSP340 | - | - | Yes | Active | - | - | - | - | - | - | - | - | - | - | - | 2.5 V ~ 12 V | compliant | 0 mV ~ 100 mV (5V) | - | Cable 2 | - | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | ±1% | - | - | 300 PSI (2068.43 kPa) | Vented Gauge | Threaded | - | Male - 1/8 (3.18mm) NPT | - | - | - | - | - | 600 PSI (4136.85 kPa) | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | ||
![]() M3051-000005-05KPG TE Connectivity | In Stock | - | - | - | - | Cylinder, Threaded | -- | - | - | - | M3051 | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | -20°C ~ 85°C | - | MSP300 | - | - | - | Active | - | - | - | - | - | - | - | Industrial Automation | - | - | - | 9 V ~ 30 V | - | 4 mA ~ 20 mA | - | Cable | - | - | - | - | Analog Current | 30 V | - | - | - | - | - | - | ±1% | - | - | 5000 PSI (34473.79 kPa) | Vented Gauge | Threaded | - | Male - 1/4 (6.35mm) NPT | - | - | - | - | - | 10000 PSI (68947.57 kPa) | - | - | - | - | - | - | Transducers | Amplified Output, Temperature Compensated | - | - | - | - | - | ||
![]() MSP-300-250-P-2-N-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 V to 20 mV | Millivolt | 5 V | - | - | - | - | - | - | 1 % | - | - | 0 psi to 250 psi | Gauge | - | - | 1/4 in NPT | - | - | - | - | - | - | - | - | - | - | - | - | Transducers | - | - | - | - | - | - | ||
![]() 2000915 TE Connectivity | In Stock | - | - | - | - | Cylinder | -- | - | - | - | 2000 | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 100°C | - | MSP600 | - | - | - | Obsolete | - | - | - | - | - | - | - | Industrial Automation | - | - | - | 10 V ~ 30 V | - | 4 mA ~ 20 mA | - | Cable 2 | - | - | - | - | Analog Current | - | - | - | - | - | - | - | ±0.25% | - | - | 2500 PSI (17236.89 kPa) | Vented Gauge | Threaded | - | Male - 1/4 (6.35mm) NPT | - | - | - | - | - | 5000 PSI (34473.79 kPa) | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | ||
![]() 2000968 TE Connectivity | In Stock | - | - | - | - | Cylinder | -- | - | - | - | 2000 | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 100°C | - | MSP600 | - | - | - | Obsolete | - | - | - | - | - | - | - | Industrial Automation | - | - | - | 4.75 V ~ 5.25 V | - | 0.5 V ~ 4.5 V | - | Connector | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | ±0.25% | - | - | 250 PSI (1723.69 kPa) | Vented Gauge | Threaded | - | Male - 7/16 (11.11mm) UNF | - | - | - | - | - | 500 PSI (3447.38 kPa) | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | ||
![]() US331-000005-030PG TE Connectivity | In Stock | - | - | - | - | Cylinder | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Port | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | US300 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | - | 0.5 V ~ 4.5 V | - | Cable | - | - | - | 500 mV to 4.5 V | Analog Voltage | - | - | - | - | - | - | - | ±0.25% | - | - | 30 PSI (206.84 kPa) | Vented Gauge | Threaded | - | Male - 1/4 (6.35mm) NPT | - | - | - | - | - | 90 PSI (620.53 kPa) | - | - | - | - | - | - | Transducers | Amplified Output, Temperature Compensated | - | - | - | - | - | ||
![]() 86BSD150PG-3AIC TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7V ~ 5.5V | - | 14 b | - | - | - | - | - | - | I²C | - | - | - | - | - | - | - | ±1% | - | - | 0 ~ 150PSI (0 ~ 1034.21kPa) | Gauge | No Port | - | - | - | - | - | - | - | 300PSI (2068.43kPa) | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | ||
![]() DP86-500D TE Connectivity | In Stock | - | - | - | - | Module | -- | - | - | - | DP86 | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | DP86 | - | - | - | Active | - | - | - | - | - | - | - | Industrial Automation | - | - | - | 5 V ~ 9.5 V | - | 0 mV ~ 100 mV (5V) | - | Wire Leads | - | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | ±0.1% | - | - | 500 PSI (3447.38 kPa) | Differential | No Port | - | -- | - | - | - | - | - | 1500 PSI (10342.14 kPa) | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() 2000884 TE Connectivity | In Stock | - | - | - | - | Cylinder | -- | - | 0.613 lb (278.05 g) | - | - | - | - | - | - | - | - | Kaga Electronics USA | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | Obsolete | - | - | - | 60950-1 | - | - | - | 0°C ~ 40°C | - | KTPS50 (50W) | 4.53 L x 2.09 W x 1.50 H (115.0mm x 53.0mm x 38.0mm) | - | - | Obsolete | - | - | - | - | - | - | - | ITE (Commercial) | 50 W | - | - | 10 V ~ 30 V | - | 1 V ~ 5 V | - | Cable 2 | IEC | - | Level V | - | Analog Voltage | - | - | - | - | Positive Center | 2.1A | Cord (Sold Separately) | ±0.25% | 24V | - | 75 PSI (517.11 kPa) | Vented Gauge | Threaded | - | Male - 1/4 (6.35mm) NPT | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 150 PSI (1034.21 kPa) | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | ||
![]() M5134-000004-01KPG TE Connectivity | In Stock | - | - | - | - | Cylinder | -- | - | - | - | M5134 | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C | - | M5100 | - | - | - | Active | - | - | - | - | - | - | - | Industrial Automation | - | - | - | 5V | - | 0.5 V ~ 4.5 V | - | -- | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | ±1% | - | - | 1000 PSI (6894.76 kPa) | Vented Gauge | Threaded | - | Male - 7/16 (11.11mm) O-Ring | - | - | - | - | - | 2000 PSI (13789.51 kPa) | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | ||
![]() 1210A-005G-3L TE Connectivity | In Stock | - | - | - | Through Hole | Axial | - | Polyester, Metallized | - | - | 1210A | - | - | -- | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | 630V | -55°C ~ 100°C | Bulk | MKT1813 | 0.571 Dia x 1.634 L (14.50mm x 41.50mm) | ±10% | - | Active | -- | - | PC Pins | - | - | - | - | General Purpose | - | - | 0.68µF | - | - | 0 mV ~ 100 mV | - | PCB | - | - | - | - | Wheatstone Bridge | - | - | -- | - | - | - | - | ±0.1% | - | - | 5PSI (34.47kPa) | Vented Gauge | Barbless | - | Male - 0.13 (3.23mm) Tube | - | - | - | - | - | 20PSI (137.9kPa) | - | - | - | - | - | - | - | -- | - | - | -- | - | -- | ||
![]() US631-C00005-015PG TE Connectivity | In Stock | - | - | - | - | Cylinder | - | - | - | - | US631 | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | -50°C ~ 125°C | - | US600 | - | - | - | - | - | - | - | - | - | - | - | Industrial Automation | - | - | - | 4.75V ~ 5.25V | - | 0.5 V ~ 4.5 V | - | Cable | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | ±0.1% | - | - | 15PSI (103.42kPa) | Vented Gauge | Threaded | - | Male - 1/4 (6.35mm) NPT | - | - | - | - | - | 45PSI (310.26kPa) | - | - | - | - | - | - | - | Amplified Output | - | - | - | - | - | ||
![]() DP86-300D TE Connectivity | In Stock | - | - | - | - | Module | -- | - | - | - | DP86 | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | DP86 | - | - | - | Active | - | - | - | - | - | - | - | Industrial Automation | - | - | - | 5 V ~ 9.5 V | - | 0 mV ~ 100 mV (5V) | - | Wire Leads | - | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | ±0.1% | - | - | 300 PSI (2068.43 kPa) | Differential | No Port | - | -- | - | - | - | - | - | 900 PSI (6205.28 kPa) | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() M3051-000005-250PG TE Connectivity | In Stock | - | - | 10 Weeks, 1 Day | - | Cylinder, Threaded | -- | - | - | - | M3051 | TE CONNECTIVITY LTD | - | - | TE Connectivity | M3051-000005-250PG | - | TE Connectivity Measurement Specialties | - | Stud | - | 30(V) | 9(V) | 12/15/18/24(V) | -20C to 85C | 85 °C | -20 °C | 1250PSI | Bulk | CYLINDRICAL | Active | - | Active | No | 2.36 | Yes | - | - | - | - | -20°C ~ 85°C | - | MSP300 | - | - | Yes | Active | - | - | - | - | Gage | - | - | Industrial Automation | - | - | - | 9 V ~ 30 V | unknown | 4 mA ~ 20 mA | 4 | Cable | - | - | - | - | Analog Current | - | - | - | CABLE | - | - | - | ±1% | - | - | 250 PSI (1723.69 kPa) | Vented Gauge | Threaded | - | Male - 1/4 (6.35mm) NPT | - | - | - | - | - | 500 PSI (3447.38 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | - | 0-100mV | GAGE | - | Transmitters | Amplified Output, Temperature Compensated | 1/4MNPT | 0PSI TO 250PSI | - | - | - | ||
![]() M5244-000002-350BG TE Connectivity | In Stock | - | - | 10 Weeks, 1 Day | - | Cylinder | -- | - | - | 0.25% | M5244 | TE CONNECTIVITY LTD | - | - | TE Connectivity | M5244-000002-350BG | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | 125 °C | -40 °C | - | Box | CYLINDRICAL | Active | Port | Active | - | 2.37 | Yes | - | 30 V | 10 V | - | -40°C ~ 125°C | - | M5200 | - | - | Yes | Active | - | - | - | - | - | - | - | Industrial Automation | - | Port Height = 11.94 MM | - | 8 V ~ 30 V | unknown | 1 V ~ 5 V | - | Connector | - | 24 mm | - | 1 V to 5 V | Analog Voltage | 30 V | - | - | CONNECTOR | - | - | - | ±0.25% | - | 2000 µs | 5076.32 PSI (35000 kPa) | Vented Gauge | Threaded | - | Male - 1/4 (6.35mm) BSPP | - | - | - | - | - | 10152.64 PSI (70000 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | 5000 Psi | 1-5V | GAGE | 10 mA | Transducers | Temperature Compensated | - | - | - | 66.5 mm | - | ||
![]() M3041-000006-01KPG TE Connectivity | In Stock | - | - | - | - | Cylinder, Threaded | -- | - | - | - | M3041 | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | Active | - | - | - | - | - | - | - | -20°C ~ 85°C | - | MSP300 | - | - | - | Active | - | - | - | - | - | - | - | Industrial Automation | - | - | - | 10 V ~ 30 V | - | 1 V ~ 5 V | - | Cable | - | - | - | 1 V to 5 V | Analog Voltage | 30 V | - | - | - | - | - | - | ±1% | - | - | 1000 PSI (6894.76 kPa) | Vented Gauge | Threaded | - | Male - 1/8 (3.18mm) NPT | - | - | - | - | - | 2000 PSI (13789.51 kPa) | - | - | - | - | - | - | Transducers | Amplified Output, Temperature Compensated | - | - | - | - | - | ||
![]() 4425-100D TE Connectivity | In Stock | - | - | - | Through Hole | 6-DIP Module | -- | - | - | - | 4425 | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Obsolete | - | - | - | - | - | - | - | -25°C ~ 85°C | - | 4425 | - | - | - | Active | - | - | - | - | - | - | - | Board Mount | - | - | - | 12 V ~ 20 V | - | 0 mV ~ 100 mV (12V) | - | PCB | - | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | ±0.25% | - | - | 100 PSI (689.48 kPa) | Differential | Barbed | - | Male - 0.13 (3.4mm) Tube, Dual | - | - | - | - | - | 300 PSI (2068.43 kPa) | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | ||
![]() MS5839-02BA36 TE Connectivity | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | MS5839 | - | I2C | - | - | - | + 85 C | TE Connectivity Measurement Specialties | - 20 C | - | SMD/SMT | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | - | - | -20°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5V ~ 3.6V | - | 24 b | - | SMD (SMT) Tab | - | - | - | - | I²C | 3 V | - | - | - | - | - | - | ±0.007PSI (±0.05kPa) | - | - | 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) | Absolute | No Port | 24 bit | - | - | - | - | - | - | 145.04PSI (1000kPa) | - | - | - | - | - | - | - | Temperature Compensated | No Port | - | - | - | - |