- TE Internal #
- TE Internal Description
- Output/Spanu2009
- Pressure Rangeu2009
- Pressure Transducer Sensor Typeu2009
- Pressure Transducer Supply Voltageu2009(V)
- Pressure Typeu2009
- Pressureu2009
- Operating Temperature
- Output Type
- Series
- Accuracy
Attribute column
Manufacturer
TE Connectivity Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Body Orientation | Category | Contact Materials | Continuous Drain Current Id | Description of Terminals | Frequency Aging | Insert Arrangement | Maximum Voltage Rating | Media Isolated Pressure Sensor Accuracyu2009(%) | Media Isolated Pressure Sensor Styleu2009 | Media Isolated Pressure Sensor Supply Voltageu2009(V) | Media Isolated Pressure Sensor Typeu2009 | Mounting | Output/Spanu2009 | Percentage of Resistance Tolerance @ 25C | Pressure Rangeu2009 | Pressure Transducer Sensor Typeu2009 | Pressure Transducer Supply Voltageu2009(V) | Pressure Typeu2009 | Pressureu2009(psi) | Resistance @ 25C | Standard Frequency | Supplier Package | TE Internal # | TE Internal Description | Termination Method | Thermal Time Constant | Voltage, Rating | Wire Size | Operating Temperature | Termination | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Power Rating | Pitch | Resistor Type | Frequency Stability | Pin Count | Contact Gender | Operating Frequency | Housing Color | Operating Supply Voltage | Load Capacitance | Power Dissipation | Family | Channel Type | Resistance Tolerance | Output Level | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AST4300A06000P4L1000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 – 20 mA | - | 0 – 6000 psi | Non-Incendive Pressure Transducer | 10 – 28 | Gauge | - | - | - | - | 11192623-00 | 6000 PSI, 1/4MNPT, 4-20mA, Conduit, 2ft. | - | - | - | - | - | - | 200 ppm/°C | - | 5.6 Ohm | - | - | 0.5 W | - | High Reliability | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | ||
![]() 89BSD-012BA-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ± 3 | Absolute | 3 | Media Isolated Digital Output Pressure Sensors | Flange Mount | 24 bit ADC | - | - | - | - | - | - | - | - | - | 89BSD-012BA-5 | PRESS,ISO,1/4-19BSP FTG | - | - | 500 Vac | - | -10 to 40 °C | Terminal Block/Wire Lead | - | - | - | - | - | - | - | - | - | - | - | 50, 60 Hz | - | - | - | - | 6609973-2 | - | - | - | - | 50 mm | ||
![]() 89BSD-018BS-B TE Connectivity | In Stock | - | - | Tin | Thermoplastic | Straight | - | Brass | - | - | - | - | - | ± 3 | Sealed Gauge | 3 | Media Isolated Digital Output Pressure Sensors | Through Hole | 24 bit ADC | - | - | - | - | - | - | - | - | - | 89BSD-018BS-B | PRESS,ISO,NO THRD CAPS,NO FTG | Solder | - | - | - | -65 to 105 °C | - | - | - | - | - | Header | - | 2.5400 mm | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | 35.56 mm | ||
![]() 89BSD-018BA-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ± 3 | Absolute | 3 | Media Isolated Digital Output Pressure Sensors | - | 24 bit ADC | - | - | - | - | - | - | - | - | - | 89BSD-018BA-4 | PRESS,ISO,1/4-18NPT FTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89BSD-028BS-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ± 3 | Sealed Gauge | 3 | Media Isolated Digital Output Pressure Sensors | - | 24 bit ADC | - | - | - | - | - | - | - | - | - | 89BSD-028BS-4 | PRESS,ISO,1/4-18NPT FTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89BSD-012BS-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ± 3 | Sealed Gauge | 3 | Media Isolated Digital Output Pressure Sensors | - | 24 bit ADC | - | - | - | - | - | - | - | - | - | 89BSD-012BS-8 | PRESS,ISO,1/8-27NPT FTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89BSD-028BS-5 TE Connectivity | In Stock | - | - | Gold | Polyester | Straight | - | Copper Alloy | - | - | - | - | 250 | ± 3 | Sealed Gauge | 3 | Media Isolated Digital Output Pressure Sensors | Through Hole | 24 bit ADC | - | - | - | - | - | - | - | - | - | 89BSD-028BS-5 | PRESS,ISO,1/4-19BSP FTG | Solder | - | - | - | -55 to 105 °C | - | - | Wire to Board | - | 1 | Header | - | 2.5400 mm | - | - | - | - | - | White | - | - | - | - | - | - | - | - | 27.94 mm | ||
![]() 89CV-01KA-A2486 TE Connectivity | In Stock | - | - | - | Thermoplastic | Straight | - | - | - | - | - | - | - | - | Absolute | 10 | Media Isolated mV Output Pressure Sensors | Cable Mount | 100mV | - | - | - | - | - | 1000 | - | - | - | 89CV-01KA-A2486 | PRESS SENSOR;NISO,89CV-01KA-A2486 | - | - | - | 30 to 22, 30 AWG | -65 to 105 °C | - | - | - | - | - | Plug | - | 2.5400 mm | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | 45.59 mm | ||
![]() EB1UM-00000S-1K5PA TE Connectivity | In Stock | - | - | - | Nylon 66 | Straight | - | - | - | - | - | - | - | - | - | - | - | Cable Mount | .5 – 4.5 V | - | 0 – 100 bar | Miniature Pressure Transducers | 8 – 30 | Absolute | - | - | - | - | EB1UM-00000S-1K5PA | PRESS XDCR EB1UM-00000S-1K5PA | - | - | - | - | - | - | - | - | - | - | Plug | - | 2.5000 mm | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | 9.5 mm | ||
![]() EB1UM-00000S-03KPA TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .5 – 4.5 V | - | 0 – 200 bar | Miniature Pressure Transducers | 8 – 30 | Absolute | - | - | - | - | EB1UM-00000S-03KPA | PRESS XDCR EB1UM-00000S-03KPA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EB1UM-00000N-020BA TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .5 – 4.5 V | - | 0 – 20 bar | Miniature Pressure Transducers | 8 – 30 | Absolute | - | - | - | - | EB1UM-00000N-020BA | PRESS XDCR EB1UM-00000N-020BA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EB1UP-00000P-03KPA TE Connectivity | In Stock | - | - | - | - | - | - | - | 2.5 | - | - | - | - | - | - | - | - | - | .5 – 4.5 V | - | 0 – 200 bar | Miniature Pressure Transducers | 8 – 30 | Absolute | - | - | - | - | EB1UP-00000P-03KPA | PRESS XDCR EB1UP-00000P-03KPA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3 | - | N | - | - | - | - | ||
![]() EB1US-00000N-035BA TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .5 – 4.5 V | - | 0 – 35 bar | Miniature Pressure Transducers | 8 – 30 | Absolute | - | - | - | - | EB1US-00000N-035BA | PRESS XDCR EB1US-00000N-035BA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP101-350BG-C20003 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V±5%FS | - | 0 – 350 bar | Heavy Industrial Pressure Transducers | ±15 (±12 to ±18) | Gauge | - | - | - | - | EP101-350BG-C20003 | P101-A2-350BG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPRB2-150PA-C00004 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 – 20 mA | - | 0 – 10 bar | Miniature Pressure Transducers | 10 – 30 | Absolute | - | - | - | - | EPRB2-150PA-C00004 | EPRB-2-EI53-150P-/Z35/CM3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Timer (AMP RAST 5 Appliance) Connectors | - | - | - | - | - | ||
![]() EPRB2-2BA-C00005 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 – 20 mA | - | 0 – 2 bar | Miniature Pressure Transducers | 10 – 30 | Absolute | - | - | - | - | EPRB2-2BA-C00005 | EPRB-2-PI53-2B-/Z35/CM3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXPC1-150PA-C00002 TE Connectivity | In Stock | - | - | Gold | - | Straight | - | - | - | - | - | 21-41 | - | - | - | - | - | Jam Nut | 1.2 mV/V | - | 0 – 10 bar | Miniature Pressure Transducers | 10 | Absolute | - | - | - | - | EXPC1-150PA-C00002 | XPC10-X-150PA-/Z38 | Crimp | - | - | - | -65 to 200 °C | - | - | - | - | - | Receptacle | - | - | - | - | - | SKT | - | - | - | - | - | - | - | - | - | No | 31.9 mm | ||
![]() EXP5-50BG-C00003 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mV/V | - | 0 – 50 bar | Miniature Pressure Transducers | 10 | Gauge | - | - | - | - | EXP5-50BG-C00003 | XP5-M-50BG-/Z36/L5M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXPC1-20BA-C00006 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 38.1mm Straight Lead | - | - | - | - | - | - | - | Through Hole | 1.2 mV/V | ±25 % | 0 – 20 bar | Miniature Pressure Transducers | 10 | Absolute | - | 1.3 Ohm | - | - | EXPC1-20BA-C00006 | XPC10-M-20BA-/L6M | - | 60 s | - | - | -50 to 175 °C | - | - | NTC | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXPM1-2BA-C20002 TE Connectivity | In Stock | - | - | - | - | - | MEMS | - | - | - | ±5(10th) ppm/Year | - | - | - | - | - | - | Surface Mount | 100 mV | - | 0 – 2 bar | Miniature Pressure Transducers | 10 | Absolute | - | - | 48 MHz | QFN | EXPM1-2BA-C20002 | XPM10-2BA-/HA | - | - | - | - | -40 to 85 °C | - | - | Silicon Oscillator | - | - | - | - | - | - | 10 ppm | 4 | - | - | - | 1.8 V | 15 pF | - | - | - | - | LVCMOS/LVTTL | - | - |