- TE Internal #
- TE Internal Description
- Output/Spanu2009
- Pressure Rangeu2009
- Pressure Transducer Sensor Typeu2009
- Pressure Transducer Supply Voltageu2009(V)
- Pressure Typeu2009
- Pressureu2009
- Operating Temperature
- Output Type
- Series
- Accuracy
Attribute column
Manufacturer
TE Connectivity Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Body Orientation | Dimensions | Ejector Type | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Operating Temp Range | Package | Package Type | Part Life Cycle Code | Pressure Port | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Termination Method | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Type | Resistance | Applications | Gender | Voltage - Supply | Reach Compliance Code | Frequency | Frequency Stability | Output | Pin Count | Termination Style | Function | Base Resonator | Current - Supply (Max) | Number of Contacts | Output Voltage | Output Type | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Current - Supply (Disable) (Max) | Load Capacitance | Operating Mode | Frequency Tolerance | Spread Spectrum Bandwidth | Accuracy | Operating Pressure | Pressure Type | Port Style | Resolution | Port Size | Sensor Type | Screening Level | Maximum Pressure | Sensors/Transducers Type | Absolute Pull Range (APR) | Product | Features | Port Type | Supply Current | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M3011-000006-200PG TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M3021-000005-10KPG TE Connectivity | In Stock | - | - | - | - | Cylinder, Threaded | - | M3021 | - | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | Thread Mount | Cable Mount | - | - | Bulk | - | - | Port | - | Active | - | - | - | - | - | - | - | -20 to 85 °C | - | MSP300 | - | - | - | - | - | Industrial Automation | - | 5V | - | - | - | 0 mV ~ 100 mV (5V) | - | Cable | - | - | - | - | 0 V to 20 mV | Analog Voltage | 9.0000, 30.0000 V | - | - | - | - | - | - | ±1% | 10000PSI (68947.57kPa) | Vented Gauge | Threaded | - | 1/4 in | - | - | 20000PSI (137895.15kPa) | - | - | Transducers | Temperature Compensated | - | - | - | - | - | - | ||
![]() SM7391-BBE-S-002-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 85CV-005G-4C TE Connectivity | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | 85CV-005G-4C | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PRESSURE SENSOR,PIEZORESISTIVE | - | - | - | - | - | - | - | - | - | ||
![]() 89BSD-028BA-A TE Connectivity | 2170 |
| - | 12 Weeks | - | Cylinder | -- | 89BSD | - | - | - | TE CONNECTIVITY LTD | I2C | TE Connectivity | 89BSD-028BA-A | - | + 85 C | TE Connectivity Measurement Specialties | - 40 C | O-Ring Mount | O-Ring | - | - | Tube | - | Active | - | - | Active | - | 2.34 | - | Yes | - | - | - | -40 to 85 °C | - | -- | - | Yes | Active | - | - | Board Mount | - | 1.8 V ~ 3.6 V | unknown | - | - | 24 b | - | Cable with Connector | - | - | - | - | - | I²C | 3 V | - | - | - | - | - | - | ±0.3% | 406.11 PSI (2800 kPa) | Absolute | Threaded | 24 bit | Male - 5/16 (7.94mm) UNEF | - | - | 812.21 PSI (5600 kPa) | - | - | - | -- | Single Radial Barbed | - | - | - | - | - | ||
![]() 89-01KA-4R TE Connectivity | 2391 |
| - | 12 Weeks | - | Cylinder | -- | 89-01 | - | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | 89-01KA-4R | - | + 125 C | TE Connectivity Measurement Specialties | - 40 C | - | O-Ring | - | - | Tube | - | Active | - | - | Active | - | 2.38 | - | Yes | - | - | - | -40°C ~ 125°C | - | -- | - | Yes | Active | - | - | Board Mount | - | -- | unknown | - | - | 0 mV ~ 125 mV | - | PC Pin | - | - | - | - | - | Wheatstone Bridge | 9.5 V | - | - | - | - | - | - | ±0.25% | 1000 PSI (6894.76 kPa) | Absolute | Threaded | - | Male - 1/4 (6.35mm) NPT | - | - | 3000 PSI (20684.27 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | - | Temperature Compensated | No Port | - | - | - | - | - | ||
![]() 85-500A-0R TE Connectivity | 49 |
| - | - | - | Cylinder | -- | 85-500 | - | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | Tube | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | -- | - | - | Active | - | - | Board Mount | - | -- | - | - | - | 0 mV ~ 100 mV | - | Cable with Connector | - | - | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | ±0.1% | 500 PSI (3447.38 kPa) | Absolute | No Port | - | -- | - | - | 1500 PSI (10342.14 kPa) | - | - | - | Temperature Compensated | - | - | - | - | - | - | ||
![]() SM4431-BCE-S-250-000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2000531 TE Connectivity | In Stock | - | - | - | - | Cylinder | -- | 2000 | - | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C | - | MSP400 | - | - | Obsolete | - | - | Industrial Automation | - | 10 V ~ 30 V | - | - | - | 4 mA ~ 20 mA | - | Cable | - | - | - | - | - | Analog Current | - | - | - | - | - | - | - | ±1.5% | 2500 PSI (17236.89 kPa) | Vented Gauge | Threaded | - | Male - 1/4 (6.35mm) NPT | - | - | 5000 PSI (34473.79 kPa) | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | ||
![]() SM9236-BCE-T-600-000 TE Connectivity | In Stock | - | - | - | Surface Mount | - | - | - | Right Angle | 10.26 x 10.31 mmmm | Push-Push | - | - | - | - | 600Pa | - | - | -20 °C | - | Surface Mount | 1 | -20C to 60C | - | SOIC-16 | - | - | 30.2(mm) | - | No | - | - | - | Solder | - | - | - | Tray | - | - | - | - | - | - | - | F | - | - | - | - | - | 16 | - | - | - | - | 18(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gauge Pressure Sensors | - | - | - | - | - | - | - | - | 29.5(mm) | - | 4.65(mm) | - | ||
![]() SM9336-BCE-T-250-000 TE Connectivity | 16049624 |
| - | - | Surface Mount | - | - | - | - | 10.26 x 10.31 mmmm | - | - | - | - | - | 250Pa | - | - | -20 °C | - | - | - | - | - | SOIC-16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Differential Pressure Sensors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M3021-000005-05KPG TE Connectivity | In Stock | - | - | - | - | Cylinder, Threaded | -- | M3021 | - | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | Cable Mount | - | - | Box | - | - | Port | - | Active | - | - | - | - | - | - | - | -20°C ~ 85°C | - | MSP300 | - | - | Active | - | - | Industrial Automation | - | 5V | - | - | - | 0 mV ~ 100 mV (5V) | - | Cable | - | - | - | - | 0 V to 100 mV | Analog Voltage | 5 V | - | - | - | - | - | - | ±1% | 5000 PSI (34473.79 kPa) | Vented Gauge | Threaded | - | Male - 1/4 (6.35mm) NPT | - | - | 10000 PSI (68947.57 kPa) | - | - | Transducers | Amplified Output, Temperature Compensated | - | - | - | - | - | - | ||
![]() M3051-000002-007BG TE Connectivity | In Stock | - | - | - | - | Cylinder | -- | M3051 | - | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | -20°C ~ 85°C | - | MSP300 | - | - | Active | - | - | Industrial Automation | - | 9 V ~ 30 V | - | - | - | 4 mA ~ 20 mA | - | Wire Leads | - | - | - | - | - | Analog Current | - | - | - | - | - | - | - | ±1% | 101.53 PSI (700 kPa) | Vented Gauge | Threaded | - | Male - 1/4 (6.35mm) BSPP | - | - | 203.05 PSI (1400 kPa) | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | ||
![]() 10201888-00 TE Connectivity | In Stock | - | - | 4 Weeks, 6 Days | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | 10201888-00 | - | - | - | - | O-Ring Mount | - | - | - | - | - | Active | - | - | - | - | 2.37 | - | Yes | - | - | - | 0 to 55 °C | - | - | - | Yes | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | 5.0000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PRESSURE SENSOR,PIEZORESISTIVE | - | - | - | - | - | - | - | - | - | ||
![]() 86-100A-R TE Connectivity | 30 |
| - | - | - | Cylinder | -- | 86-100 | - | - | - | - | - | - | - | - | + 125 C | TE Connectivity Measurement Specialties | - 40 C | O-Ring Mount | O-Ring | - | - | Tube | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | -40 to 125 °C | - | -- | - | - | Active | - | 330 kΩ | Board Mount | - | -- | - | - | - | 0 mV ~ 100 mV | - | Cable with Connector | - | - | - | - | 0 to 0.1 V | Wheatstone Bridge | 100 mV | - | - | - | - | - | - | ±0.1% | 100 PSI (689.48 kPa) | Absolute | No Port | - | -- | - | - | 300 PSI (2068.43 kPa) | - | - | - | Temperature Compensated | No Port | 1.5mA | - | - | - | - | ||
![]() 85BSD050PGF-3BSC TE Connectivity | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 85-030G-0U TE Connectivity | In Stock | - | - | - | - | QFN | -- | 85-030 | - | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | Surface Mount | - | -20C to 70C | Tube | - | - | - | 5(mm) | Active | - | - | - | - | - | Commercial grade | - | -40°C ~ 125°C | Bulk | -- | - | - | Active | - | - | Board Mount | - | -- | - | - | - | 0 mV ~ 100 mV | 4 | Cable with Connector | - | - | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | ±0.1% | 30 PSI (206.84 kPa) | Vented Gauge | No Port | - | -- | - | Commercial | 90 PSI (620.53 kPa) | - | - | - | Temperature Compensated | - | - | 7(mm) | - | 0.9(mm) | - | ||
![]() 154N-015A-C TE Connectivity | 2259 |
| - | - | - | QFN | -- | 154 | - | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | Surface Mount | - | -40C to 85C | Tube | - | - | - | 5(mm) | Active | - | - | - | - | - | Industrial grade | - | -40°C ~ 125°C | Bulk | -- | - | - | Active | - | - | Board Mount | - | -- | - | - | - | 0 mV ~ 100 mV | 4 | Connector | - | - | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | ±0.1% | 15 PSI (103.42 kPa) | Absolute | No Port | - | -- | - | Industrial | 45 PSI (310.26 kPa) | - | - | - | Temperature Compensated | - | - | 7(mm) | - | 0.9(mm) | - | ||
![]() M3254-000002-016BG TE Connectivity | 28 |
| - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | 30V | -40°C ~ 85°C | - | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | MHz Crystal | - | - | - | 9V ~ 30V | - | 14.7456 MHz | ±50ppm | 4 mA ~ 20 mA | - | Connector | - | - | - | - | - | Analog Current | - | 120 Ohms | - | 16pF | Fundamental | ±25ppm | - | ±0.25% | 232.06PSI (1600kPa) | Vented Gauge | - | - | - | - | - | 464PSI (3200kPa) | - | - | - | Amplified Output, Temperature Compensated | - | - | - | 0.026 (0.65mm) | - | - | ||
![]() M5131-000005-05KPG TE Connectivity | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | -- | SG-8101 | - | - | - | - | - | - | - | - | - | EPSON | - | Panel Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Obsolete | XO (Standard) | - | Industrial Automation | - | 1.8V ~ 3.3V | - | 156.256 MHz | ±15ppm | CMOS | - | Cable 2 | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | 0.5 to 4.5 V | Analog Voltage | - | - | 1.1µA | - | - | - | - | ±1% | 5000 PSI (34473.79 kPa) | Vented Gauge | Threaded | - | Male - 1/4 (6.35mm) NPT | - | - | 10000 PSI (68947.57 kPa) | - | - | - | Temperature Compensated | - | - | - | 0.055 (1.40mm) | - | - |