- TE Internal #
- TE Internal Description
- Output/Spanu2009
- Pressure Rangeu2009
- Pressure Transducer Sensor Typeu2009
- Pressure Transducer Supply Voltageu2009(V)
- Pressure Typeu2009
- Pressureu2009
- Operating Temperature
- Output Type
- Series
- Accuracy
Attribute column
Manufacturer
TE Connectivity Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape/Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Voltage Rating (DC) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Gender | Power (Watts) | Capacitance | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Type | ESR (Equivalent Series Resistance) | Failure Rate | ELV | Termination Type | Wire/Cable Type | Cable Length | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Sensors/Transducers Type | Pressure Range-Max | Output Range | Pressure Sensing Mode | Output Interface Type | Features | Diameter | Height | Height Seated (Max) | Body Height | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSP-300-500-P-2-N-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20006497-00 TE Connectivity | In Stock | - | - | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | RN73H2B | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73H | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | - | 2 | - | ±25ppm/°C | - | 22.3 kOhms | - | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() 20006835-00 TE Connectivity | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | RLR05 | - | - | - | - | Vishay Dale | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | -65°C ~ 150°C | - | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±2% | - | 2 | - | ±100ppm/°C | - | 910 Ohms | - | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | P (0.1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | ||
![]() MS580314BA01-50 TE Connectivity | In Stock | - | - | - | - | Surface Mount | 8-SMD Module | YES | SURFACE MOUNT | - | 8-SMD | - | TE CONNECTIVITY LTD | TE Connectivity | - | MS580314BA01-50 | TE Connectivity Measurement Specialties | 85 °C | -40 °C | Box | RECTANGULAR | Active | Active | 5.81 | - | Yes | 3.6 V | 1.8 V | - | -40°C ~ 85°C | - | MS5803 | - | - | - | - | - | - | - | - | - | - | - | Board Mount | - | - | - | 1.8V ~ 3.6V | unknown | 24 b | SMD (SMT) Tab | 6.4 mm | 6.2 mm | I²C, SPI | - | - | - | SOLDER | - | - | 24 | ±0.580PSI (±4kPa) | 8220 µs | 203PSI (1400kPa) | Absolute | No Port | - | 435.11PSI (3000kPa) | PRESSURE SENSOR,PIEZORESISTIVE | 203.05 Psi | 0.60-2.40V | ABSOLUTE | I2C/SPI | - | - | - | - | 3.08 mm | - | - | ||
![]() SM9541-010C-D-C-3-S TE Connectivity | 10000 |
| - | - | - | Surface Mount | 16-SOIC Module, Dual Top Ports | - | - | - | 16-SOIC | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | Box | - | - | Active | - | - | - | - | - | - | -5°C ~ 65°C | - | SM9541 | - | - | - | - | - | - | - | - | - | - | - | Board Mount | - | - | - | 3V ~ 3.6V | - | 14 b | Gull Wing | - | - | I²C | - | - | - | - | - | - | - | ±1% | - | -0.15 ~ 0.15PSI (-1 ~ 1kPa) | Differential | Barbed | Male - 0.12 (3mm) Tube, Dual | 1.5PSI (10.34kPa) | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ||
![]() 2000976 TE Connectivity | In Stock | - | - | Production (Last Updated: 1 year ago) | - | - | Cylinder | - | - | 10 | -- | 2000 | - | - | PRODUCTION (Last Updated: 1 year ago) | - | TE Connectivity Measurement Specialties | - | - | Bulk | - | - | Obsolete | - | Compliant | - | - | - | - | -40°C ~ 100°C | Bulk | MSP600 | - | - | Obsolete | - | Crimp | - | Discrete Wire | - | - | - | - | Industrial Automation | Female | - | - | 10 V ~ 30 V | - | 1 V ~ 5 V | Connector | - | - | Analog Voltage | - | - | - | - | Discrete | 82 mm | - | ±0.25% | - | 75 PSI (517.11 kPa) | Vented Gauge | Threaded | Male - 7/16 (11.11mm) UNF | 150 PSI (1034.21 kPa) | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | No | - | ||
![]() 2000521 TE Connectivity | In Stock | - | - | - | - | - | Cylinder | - | - | - | -- | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C | - | MSP400 | - | - | Obsolete | - | - | - | - | - | - | - | - | Industrial Automation | - | - | - | 10 V ~ 30 V | - | 1 V ~ 5 V | Cable | - | - | Analog Voltage | - | - | - | - | - | - | - | ±1.5% | - | 250 PSI (1723.69 kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | 500 PSI (3447.38 kPa) | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | ||
![]() 2000497 TE Connectivity | In Stock | - | - | - | Tin | - | Cylinder | - | - | - | -- | 2000 | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | Obsolete | - | Compliant | - | - | - | - | -40°C ~ 85°C | Bulk | MSP400 | - | 1 % | Obsolete | - | - | 100 ppm/°C | - | 18.7 Ω | 175 °C | -65 °C | Metal Film | Industrial Automation | - | - | - | 5V | - | 0.5 V ~ 4.5 V | Cable | - | - | Analog Voltage | - | - | - | - | - | - | - | ±1.5% | - | 10000 PSI (68947.57 kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | 20000 PSI (137895.15 kPa) | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | No | - | ||
![]() 2000290 TE Connectivity | In Stock | - | - | - | - | - | Cylinder | - | - | - | -- | 2000 | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -20°C ~ 85°C | - | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | Industrial Automation | - | - | - | 2.5 V ~ 12 V | - | 0 mV ~ 100 mV (5V) | Cable | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | ±1% | - | 100 PSI (689.48 kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | 150 PSI (1034.21 kPa) | - | - | - | - | - | -- | - | - | - | - | - | - | ||
![]() 2000872 TE Connectivity | In Stock | - | - | - | - | - | Cylinder | - | - | - | -- | 2000 | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 100°C | - | MSP600 | - | - | Obsolete | - | - | - | - | - | - | - | - | Industrial Automation | - | - | - | 10 V ~ 30 V | - | 1 V ~ 5 V | Cable 2 | - | - | Analog Voltage | - | - | - | - | - | - | - | ±0.25% | - | 25 PSI (172.37 kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | 50 PSI (344.74 kPa) | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | ||
![]() 2000527 TE Connectivity | In Stock | - | - | - | - | - | Cylinder | - | - | - | -- | 2000 | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C | - | MSP400 | - | - | Obsolete | - | - | - | - | - | - | - | - | Industrial Automation | - | - | - | 5V | - | 0.5 V ~ 4.5 V | Cable | - | - | Analog Voltage | - | - | - | - | - | - | - | ±1.5% | - | 2500 PSI (17236.89 kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | 5000 PSI (34473.79 kPa) | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | ||
![]() 2000291 TE Connectivity | In Stock | - | - | - | - | - | Cylinder | - | - | - | -- | 2000 | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -20°C ~ 85°C | - | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | Industrial Automation | - | - | - | 2.5 V ~ 12 V | - | 0 mV ~ 100 mV (5V) | Cable | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | ±1% | - | 10000 PSI (68947.57 kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | 15000 PSI (103421.36 kPa) | - | - | - | - | - | -- | - | - | - | - | - | - | ||
![]() 2000417 TE Connectivity | In Stock | - | - | - | - | - | Cylinder | - | - | - | -- | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C | - | MSP400 | - | - | Obsolete | - | - | - | - | - | - | - | - | Industrial Automation | - | - | - | 10 V ~ 30 V | - | 4 mA ~ 20 mA | Cable | - | - | Analog Current | - | - | - | - | - | - | - | ±1.5% | - | 1000 PSI (6894.76 kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | 2000 PSI (13789.51 kPa) | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | ||
![]() 2000885 TE Connectivity | In Stock | - | - | - | - | - | Cylinder | - | - | - | -- | 2000 | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 100°C | - | MSP600 | - | - | Obsolete | - | - | - | - | - | - | - | - | Industrial Automation | - | - | - | 10 V ~ 30 V | - | 4 mA ~ 20 mA | Cable 2 | - | - | Analog Current | - | - | - | - | - | - | - | ±0.25% | - | 75 PSI (517.11 kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | 150 PSI (1034.21 kPa) | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | ||
![]() 2000895 TE Connectivity | In Stock | - | - | Production (Last Updated: 4 days ago) | - | - | Cylinder | - | - | - | -- | 2000 | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | Obsolete | - | Compliant | - | - | - | - | -40°C ~ 100°C | - | MSP600 | - | - | Obsolete | - | - | - | - | - | - | - | - | Industrial Automation | - | - | - | 4.75 V ~ 5.25 V | - | 0.5 V ~ 4.5 V | Cable 2 | - | - | Analog Voltage | - | - | Not Applicable | - | - | - | - | ±0.25% | - | 250 PSI (1723.69 kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | 500 PSI (3447.38 kPa) | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | ||
![]() 2000914 TE Connectivity | In Stock | - | - | - | - | - | Cylinder | - | - | - | -- | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 100°C | - | MSP600 | - | - | Obsolete | - | - | - | - | - | - | - | - | Industrial Automation | - | - | - | 10 V ~ 30 V | - | 1 V ~ 5 V | Cable 2 | - | - | Analog Voltage | - | - | - | - | - | - | - | ±0.25% | - | 2500 PSI (17236.89 kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | 5000 PSI (34473.79 kPa) | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | ||
![]() 2000971 TE Connectivity | In Stock | - | - | - | - | - | Cylinder | - | - | - | -- | 2000 | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | Obsolete | - | Non-Compliant | - | - | - | - | -40°C ~ 100°C | - | MSP600 | - | - | Obsolete | - | - | - | - | - | - | - | - | Industrial Automation | - | - | - | 4.75 V ~ 5.25 V | - | 0.5 V ~ 4.5 V | Connector | - | - | Analog Voltage | - | - | - | - | - | - | - | ±0.25% | - | 2500 PSI (17236.89 kPa) | Vented Gauge | Threaded | Male - 7/16 (11.11mm) UNF | 5000 PSI (34473.79 kPa) | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | ||
![]() 2000983 TE Connectivity | In Stock | - | - | - | - | - | Cylinder | - | - | - | -- | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | Obsolete | - | Non-Compliant | - | - | - | - | -40°C ~ 100°C | - | MSP600 | - | - | Obsolete | - | - | - | - | - | - | - | - | Industrial Automation | - | - | - | 10 V ~ 30 V | - | 1 V ~ 5 V | Connector | - | - | Analog Voltage | - | - | - | - | - | - | - | ±0.25% | - | 10000 PSI (68947.57 kPa) | Vented Gauge | Threaded | Male - 7/16 (11.11mm) UNF | 20000 PSI (137895.15 kPa) | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | ||
![]() 2000927 TE Connectivity | In Stock | - | - | - | - | - | Cylinder | - | - | - | -- | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | Obsolete | - | Compliant | - | - | - | 250 V | -40°C ~ 100°C | - | MSP600 | - | - | Obsolete | - | - | - | - | - | - | - | - | Industrial Automation | - | - | 4.1 mF | 10 V ~ 30 V | - | 4 mA ~ 20 mA | Cable 2 | - | - | Analog Current | 29 mΩ | - | - | - | - | - | - | ±0.25% | - | 7500 PSI (51710.68 kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | 15000 PSI (103421.36 kPa) | - | - | - | - | - | Amplified Output, Temperature Compensated | 50.8 mm | 117.5 mm | - | - | - | - | ||
![]() 2000907 TE Connectivity | In Stock | - | - | - | - | - | Cylinder | - | - | - | -- | 2000 | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | Obsolete | - | - | - | - | - | - | -40°C ~ 100°C | - | MSP600 | - | - | Obsolete | - | - | - | - | - | - | - | - | Industrial Automation | Female | - | - | 4.75 V ~ 5.25 V | - | 0.5 V ~ 4.5 V | Cable 2 | - | - | Analog Voltage | - | - | - | - | - | - | - | ±0.25% | - | 1000 PSI (6894.76 kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | 2000 PSI (13789.51 kPa) | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - |