- TE Internal #
- TE Internal Description
- Output/Spanu2009
- Pressure Rangeu2009
- Pressure Transducer Sensor Typeu2009
- Pressure Transducer Supply Voltageu2009(V)
- Pressure Typeu2009
- Pressureu2009
- Operating Temperature
- Output Type
- Series
- Accuracy
Attribute column
Manufacturer
TE Connectivity Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Accuracy-Max (%) | Base Product Number | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape/Style | Part Life Cycle Code | Pressure Port | Product Status | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Pbfree Code | Part Status | Applications | Additional Feature | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Output Voltage | Output Type | Operating Supply Voltage | Termination Type | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Resolution | Port Size | Maximum Pressure | Sensors/Transducers Type | Pressure Range-Max | Output Range | Pressure Sensing Mode | Operating Current-Max | Product | Features | Port Type | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10218306-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US631-C00005-015PG TE Connectivity | In Stock | - | - | - | Cylinder | - | - | US631 | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | -50°C ~ 125°C | US600 | - | - | Industrial Automation | - | 4.75V ~ 5.25V | - | 0.5 V ~ 4.5 V | Cable | - | - | Analog Voltage | - | - | ±0.1% | - | 15PSI (103.42kPa) | Vented Gauge | Threaded | - | Male - 1/4 (6.35mm) NPT | 45PSI (310.26kPa) | - | - | - | - | - | - | Amplified Output | - | - | ||
![]() 82-030G-C TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 82C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M3021-000005-2K5PG TE Connectivity | In Stock | - | - | - | Cylinder, Threaded | -- | - | M3021 | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | -20°C ~ 85°C | MSP300 | - | Active | Industrial Automation | - | 5V | - | 0 mV ~ 100 mV (5V) | Cable | - | 0 V to 100 mV | Analog Voltage | 5 V | - | ±1% | - | 2500 PSI (17236.89 kPa) | Vented Gauge | Threaded | - | Male - 1/4 (6.35mm) NPT | 5000 PSI (34473.79 kPa) | - | - | - | - | - | Transducers | Temperature Compensated | - | - | ||
![]() 85BSD150PA4-3AIC TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U5374-000002-001BG TE Connectivity | In Stock | - | - | - | Cylinder | - | - | U5374 | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | Box | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | U5300 | - | - | Industrial Automation | - | 12V ~ 30V | - | 0 V ~ 10 V | Connector | - | - | Analog Voltage | - | - | ±0.1% | - | 14.5PSI (100kPa) | Vented Gauge | Threaded | - | Male - 1/4 (6.35mm) BSPP | 43.51PSI (300kPa) | - | - | - | - | - | - | Temperature Compensated | - | - | ||
![]() 1230-030G-3L TE Connectivity | In Stock | - | - | Through Hole | 8-DIP Module | - | - | 1230 | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | -40°C ~ 125°C | 1230 | - | - | - | - | - | - | 0 mV ~ 100 mV | PCB | - | - | Wheatstone Bridge | - | - | ±0.1% | - | 30PSI (206.84kPa) | Vented Gauge | Barbless | - | Male - 0.13 (3.23mm) Tube | 30PSI (206.84kPa) | - | - | - | - | - | - | Temperature Compensated | - | - | ||
![]() 10206283-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4425-5A TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4415-010D TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 85-030A-03EK-U10K TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82-005G-02EK-U10K TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS5839-02BA36 TE Connectivity | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | MS5839 | - | I2C | - | - | + 85 C | TE Connectivity Measurement Specialties | - 20 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | -20°C ~ 85°C | - | - | - | - | - | 1.5V ~ 3.6V | - | 24 b | SMD (SMT) Tab | - | - | I²C | 3 V | - | ±0.007PSI (±0.05kPa) | - | 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) | Absolute | No Port | 24 bit | - | 145.04PSI (1000kPa) | - | - | - | - | - | - | Temperature Compensated | No Port | - | ||
![]() 27-100G TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS5806-02BA42 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSP-300-500-P-3-N-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M3421-000006-300PG TE Connectivity | In Stock | - | - | - | Cylinder | -- | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | M3421-000006-300PG | - | - | - | - | - | - | - | - | Active | - | - | 2.4 | Yes | - | - | -20°C ~ 85°C | MSP340 | Yes | Active | - | - | 2.5 V ~ 12 V | compliant | 0 mV ~ 100 mV (5V) | Cable 2 | - | - | Wheatstone Bridge | - | - | ±1% | - | 300 PSI (2068.43 kPa) | Vented Gauge | Threaded | - | Male - 1/8 (3.18mm) NPT | 600 PSI (4136.85 kPa) | - | - | - | - | - | - | Temperature Compensated | - | - | ||
![]() M5251-000005-01KPG TE Connectivity | In Stock | - | - | - | Cylinder | -- | 0.25% | M5251 | TE CONNECTIVITY LTD | - | TE Connectivity | M5251-000005-01KPG | - | TE Connectivity Measurement Specialties | - | Cable Mount | 125 °C | -40 °C | Box | CYLINDRICAL | Active | Port | Active | 2.37 | Yes | 30 V | 8 V | -40°C ~ 125°C | M5200 | Yes | Active | Industrial Automation | Port Height = 15.24 MM | 9 V ~ 30 V | unknown | 4 mA ~ 20 mA | Connector | 24 mm | - | Analog Current | 30 V | CABLE | ±0.25% | 3000 µs | 1000 PSI (6894.76 kPa) | Vented Gauge | Threaded | - | Male - 1/4 (6.35mm) NPT | 2000 PSI (13789.51 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | 1000 Psi | 4-20mA | GAGE | 25 mA | Transmitters | Temperature Compensated | - | 64.9 mm | ||
![]() M3051-000005-05KPG TE Connectivity | In Stock | - | - | - | Cylinder, Threaded | -- | - | M3051 | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | Box | - | - | - | Active | - | - | - | - | -20°C ~ 85°C | MSP300 | - | Active | Industrial Automation | - | 9 V ~ 30 V | - | 4 mA ~ 20 mA | Cable | - | - | Analog Current | 30 V | - | ±1% | - | 5000 PSI (34473.79 kPa) | Vented Gauge | Threaded | - | Male - 1/4 (6.35mm) NPT | 10000 PSI (68947.57 kPa) | - | - | - | - | - | Transducers | Amplified Output, Temperature Compensated | - | - | ||
![]() M3431-000006-05KPG TE Connectivity | In Stock | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | M3431-000006-05KPG | - | - | - | - | - | - | - | - | Active | - | - | 5.78 | Yes | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |