- TE Internal #
- TE Internal Description
- Output/Spanu2009
- Pressure Rangeu2009
- Pressure Transducer Sensor Typeu2009
- Pressure Transducer Supply Voltageu2009(V)
- Pressure Typeu2009
- Pressureu2009
- Operating Temperature
- Output Type
- Series
- Accuracy
Attribute column
Manufacturer
TE Connectivity Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Package / Case | Supplier Device Package | Base Product Number | Manufacturer Lifecycle Status | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Part Status | Applications | Voltage - Supply | Output | Termination Style | Output Voltage | Output Type | Operating Supply Voltage | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Product | Features | Supply Current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10207704-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 3.3VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Side Port | - | - | - | - | - | ||
![]() 2000967 TE Connectivity | In Stock | - | - | - | Cylinder | -- | 2000 | - | TE Connectivity Measurement Specialties | - | Obsolete | - | -40°C ~ 100°C | MSP600 | Obsolete | Industrial Automation | 4.75 V ~ 5.25 V | 0.5 V ~ 4.5 V | Connector | - | Analog Voltage | - | ±0.25% | 100 PSI (689.48 kPa) | Vented Gauge | Threaded | Male - 7/16 (11.11mm) UNF | 200 PSI (1378.95 kPa) | - | Amplified Output, Temperature Compensated | - | ||
![]() 2000980 TE Connectivity | In Stock | - | - | - | Cylinder | -- | - | - | TE Connectivity Measurement Specialties | - | Obsolete | - | -40°C ~ 100°C | MSP600 | Obsolete | Industrial Automation | 10 V ~ 30 V | 1 V ~ 5 V | Connector | - | Analog Voltage | - | ±0.25% | 1000 PSI (6894.76 kPa) | Vented Gauge | Threaded | Male - 7/16 (11.11mm) UNF | 2000 PSI (13789.51 kPa) | - | Amplified Output, Temperature Compensated | - | ||
![]() 82-050A-A2423 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMI-1B-48-060-BBUU TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4525-TP3B050APF TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82-005A-XL-A1813-D TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82-005G-R-A1419 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82-010G-A3136-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82-010G-A3136-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82-500A-U TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M3021-000005-01KPG TE Connectivity | In Stock | - | - | - | Cylinder, Threaded | -- | M3021 | - | TE Connectivity Measurement Specialties | Bulk | Active | 5VDC | -20°C ~ 85°C | MSP300 | Active | Industrial Automation | 5V | 0 mV ~ 100 mV (5V) | Cable | 0 V to 20 mV | Analog Voltage | 5 V | ±1% | 1000 PSI (6894.76 kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | 2000 PSI (13789.51 kPa) | Transducers | Temperature Compensated | 3.5mA | ||
![]() 85-100G-07EK-U10K TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 85-500G-03EK-U10K TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82-300G-C TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 82C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 154N-005G-A2968 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4515-DS5B030GP TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82-015A-XL-A1813-D TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82-005G-P TE Connectivity | In Stock | - | - | Production (Last Updated: 3 weeks ago) | - | - | - | ACTIVE (Last Updated: 3 weeks ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M5154-000004-7K5PG TE Connectivity | In Stock | - | - | - | Cylinder | -- | M5154 | - | TE Connectivity Measurement Specialties | Box | Obsolete | - | -40°C ~ 125°C | M5100 | Active | Industrial Automation | 9 V ~ 30 V | 4 mA ~ 20 mA | -- | - | Analog Current | - | ±1% | 7500 PSI (51710.68 kPa) | Vented Gauge | Threaded | Male - 7/16 (11.11mm) O-Ring | 15000 PSI (103421.36 kPa) | - | Temperature Compensated | - |