- TE Internal #
- TE Internal Description
- Output/Spanu2009
- Pressure Rangeu2009
- Pressure Transducer Sensor Typeu2009
- Pressure Transducer Supply Voltageu2009(V)
- Pressure Typeu2009
- Pressureu2009
- Operating Temperature
- Output Type
- Series
- Accuracy
Attribute column
Manufacturer
TE Connectivity Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Accuracy-Max (%) | Base Product Number | Ihs Manufacturer | Linearity (%) | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Voltage, Rating | Operating Temperature | Series | Part Status | Applications | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Type | Interface | Termination Type | Program Memory Size | Accuracy | Response Time | Data Bus Width | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Sensors/Transducers Type | Housing | Pressure Range-Max | Output Range | Pressure Sensing Mode | Operating Current-Max | Features | Port Type | Supply Current | Product Width | Device Core | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M5131-000005-10KPG TE Connectivity | In Stock | - | - | - | Cylinder | -- | - | M5131 | - | - | - | - | TE Connectivity Measurement Specialties | - | - | Box | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C | M5100 | Active | Industrial Automation | 4.75 V ~ 5.25 V | - | 0.5 V ~ 4.5 V | Cable 2 | - | - | Analog Voltage | - | - | - | ±1% | - | - | 10000 PSI (68947.57 kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | 20000 PSI (137895.15 kPa) | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | ||
![]() 154N-500G-C TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | TE CONNECTIVITY LTD | 0.1 % | - | - | - | 125 °C | -40 °C | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | 18.97 mm | - | VOLTAGE OUTPUT | - | - | - | - | - | - | - | - | - | - | - | PRESSURE SENSOR,PIEZORESISTIVE | - | 500 Psi | 100mV | - | 1.5 mA | - | - | - | - | - | 13.8 mm | ||
![]() 11192440-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11190391-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11108626-00 TE Connectivity | 2804 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11107922-00 TE Connectivity | 2261 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11106494-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11105070-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11191453-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2000295 TE Connectivity | In Stock | - | - | - | Cylinder | -- | - | 2000 | - | - | - | - | TE Connectivity Measurement Specialties | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | -20°C ~ 85°C | -- | Obsolete | Industrial Automation | 2.5 V ~ 12 V | - | 0 mV ~ 100 mV (5V) | Cable | - | - | Wheatstone Bridge | - | - | - | ±1% | - | - | 250 PSI (1723.69 kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | 375 PSI (2585.53 kPa) | - | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() 2000299 TE Connectivity | In Stock | - | - | - | Cylinder | -- | - | 2000 | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | Obsolete | - | - | - | - | - | - | - | -20°C ~ 85°C | -- | Obsolete | Industrial Automation | 2.5 V ~ 12 V | - | 0 mV ~ 100 mV (5V) | Cable | - | - | Wheatstone Bridge | - | - | - | ±1% | - | - | 500 PSI (3447.38 kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | 1500 PSI (10342.14 kPa) | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | ||
![]() 2000902 TE Connectivity | In Stock | - | - | - | Cylinder | -- | - | 2000 | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 100°C | MSP600 | Obsolete | Industrial Automation | 10 V ~ 30 V | - | 1 V ~ 5 V | Cable 2 | - | - | Analog Voltage | - | - | - | ±0.25% | - | - | 500 PSI (3447.38 kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | 1000 PSI (6894.76 kPa) | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | ||
![]() M325M-000005-250PG TE Connectivity | 23 |
| - | - | Cylinder, Threaded | - | 0.25% | - | TE CONNECTIVITY LTD | - | TE Connectivity | M325M-000005-250PG | TE Connectivity Measurement Specialties | 125 °C | -40 °C | Box | Active | Active | - | 5.8 | - | Yes | 30 V | 9 V | - | -40°C ~ 125°C | M3200 | - | - | 9V ~ 30V | unknown | 4 mA ~ 20 mA | Cable/Wire Leads | 22.225 mm | - | Analog Current | - | CABLE | - | ±0.25% | 3000 µs | - | 250PSI (1723.69kPa) | Vented Gauge | Threaded | Male - 1/4 (6.35mm) NPT | 500PSI (3447.38kPa) | PRESSURE SENSOR,PIEZORESISTIVE | STAINLESS STEEL | 250 Psi | 4-20mA | GAGE | 5 mA | Amplified Output, Temperature Compensated | 1/4-18NPT | - | - | - | - | ||
![]() M325B-000002-100BG TE Connectivity | In Stock | - | - | - | Cylinder, Threaded | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | Box | - | Obsolete | MIL-PRF-55365/8 | - | - | - | - | - | - | -40°C ~ 125°C | M3200 | - | - | 9V ~ 30V | - | 4 mA ~ 20 mA | Connector | - | - | Analog Current | - | - | - | ±0.25% | - | - | 1450.38PSI (10000kPa) | Vented Gauge | Threaded | - | 2901PSI (20000kPa) | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | 7.3 x 4.3 x 2.8 | - | - | ||
![]() M3256-00000E-020BG TE Connectivity | In Stock | - | - | - | Cylinder, Threaded | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | Box | - | Active | - | - | - | - | - | - | 30V | -40°C ~ 125°C | M3200 | - | - | 9V ~ 30V | - | 4 mA ~ 20 mA | Connector | - | - | Analog Current | I2C/SPI/UART | - | 128 KB | ±0.25% | - | 32 Bit | 290.08PSI (2000kPa) | Vented Gauge | 1/4 - 19 BSPT | Male - 1/4 (6.35mm) BSPT | 580PSI (4000kPa) | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | ColdFire | - | ||
![]() 325561000-00 TE Connectivity | In Stock | - | - | Surface Mount | 8-SMD Module | -- | - | 32556 | - | - | - | - | TE Connectivity Measurement Specialties | - | - | Tray | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C | -- | Obsolete | Board Mount | 2.2 V ~ 3.6 V | - | 16 b | Solder Pad | - | - | SPI | - | - | - | -- | - | - | 0.15 PSI ~ 15.95 PSI (1 kPa ~ 110 kPa) | Absolute | No Port | -- | 72.52 PSI (500 kPa) | - | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() 11192556-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | 80 °C | -40 °C | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | 22.22 mm | 22.22 mm | - | - | - | - | - | - | - | - | - | - | - | - | PRESSURE SENSOR,PIEZORESISTIVE | - | 14.993 Psi | 4-20mA | - | - | - | 1/4 MNPT | - | - | - | 22.22 mm | ||
![]() 11192502-00 TE Connectivity | 895 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11191122-00 TE Connectivity | 2504 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS5837-02BA01 TE Connectivity | 12870 | - | Datasheet | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PRESSURE SENSOR,PIEZORESISTIVE | - | - | - | - | - | - | - | - | - | - | - |