- TE Internal #
- TE Internal Description
- Output/Spanu2009
- Pressure Rangeu2009
- Pressure Transducer Sensor Typeu2009
- Pressure Transducer Supply Voltageu2009(V)
- Pressure Typeu2009
- Pressureu2009
- Operating Temperature
- Output Type
- Series
- Accuracy
Attribute column
Manufacturer
TE Connectivity Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Accuracy-Max (%) | Base Product Number | Dimensions | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Operating Pressure | Maximum Operating Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape/Style | Package Type | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Typical Sensitivity | Voltage, Rating | Operating Temperature | Series | Pbfree Code | Part Status | Applications | Additional Feature | Voltage - Supply | Reach Compliance Code | Output | Pin Count | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Brand Name | Operating Supply Voltage | Termination Type | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Resolution | Port Size | Sensor Type | Maximum Pressure | Sensors/Transducers Type | Housing | Pressure Range-Max | Output Range | Pressure Sensing Mode | Output Interface Type | Operating Current-Max | Features | Port Type | Supply Current | Pressure Range-Min | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1210A-002D-3N TE Connectivity | In Stock | - | - | 10 Weeks, 1 Day | Through Hole | 8-DIP Module | NO | THROUGH HOLE MOUNT | -- | - | - | - | MEASUREMENT SPECIALTIES INC | - | 1210A-002D-3N | - | - | - | TE Connectivity Measurement Specialties | - | - | - | 125 °C | -40 °C | Tray | RECTANGULAR | - | Transferred | Obsolete | 8.51 | Yes | - | - | - | - | - | -40°C ~ 125°C | -- | - | Active | Board Mount | RATIOMETRIC TO SUPPLY CURRENT | -- | unknown | 0 mV ~ 100 mV | - | PC Pin | 15.24 mm | 14.73 mm | - | ANALOG VOLTAGE | - | - | SOLDER | - | -- | 1000 µs | 2 PSI (13.79 kPa) | Differential | No Port | - | -- | - | 6 PSI (41.37 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | 2 Psi | 0-100mV | DIFFERENTIAL | - | 2 mA | Temperature Compensated | - | - | - | - | ||
![]() 154N-001G-RT TE Connectivity | 2742 |
| - | 8 Weeks | - | Module | - | - | -- | - | 154 | - | TE CONNECTIVITY LTD | - | 154N-001G-RT | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | Tube | - | - | Active | Active | 2.36 | Yes | - | - | - | - | - | -20°C ~ 70°C | -- | Yes | Active | Board Mount | - | -- | compliant | 0 mV ~ 100 mV | - | Connector | - | - | - | Wheatstone Bridge | - | - | - | - | ±0.3% | - | 1 PSI (6.89 kPa) | Vented Gauge | No Port | - | -- | - | 10 PSI (68.95 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | ||
![]() 4515DO-DS3AI005GP TE Connectivity | In Stock | - | - | - | - | - | NO | THROUGH HOLE MOUNT | - | 0.25% | - | - | TE CONNECTIVITY LTD | - | 4515DO-DS3AI005GP | - | - | - | - | - | - | - | 85 °C | -10 °C | - | RECTANGULAR | - | Active | - | 5.79 | Yes | - | - | - | - | - | - | - | - | - | - | PORT DIAMETER = 3.5 MM | - | compliant | - | - | - | 12.4 mm | 9.9 mm | - | DIGITAL CURRENT | - | - | SOLDER | 14 | - | - | - | - | - | - | - | - | - | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 0.18 Psi | - | GAGE | I2C INTERFACE | 3 mA | - | BARBED | - | - | 7.2 mm | ||
![]() 4525DO-SS5AI100GP TE Connectivity | 19 |
| - | - | Through Hole | 8-DIP Module | NO | THROUGH HOLE MOUNT | -- | 0.25% | 4525 | - | TE CONNECTIVITY LTD | I2C | 4525DO-SS5AI100GP | - | - | + 105 C | TE Connectivity Measurement Specialties | - 25 C | - | Through Hole | 105 °C | -25 °C | Tray | RECTANGULAR | - | Active | Active | 2.34 | Yes | - | - | - | - | - | -25°C ~ 105°C | MS4525DO | - | Active | Board Mount | Port Diameter = 3.5 MM | 5V | compliant | 14 b | - | PC Pin | 12.4 mm | 9.9 mm | - | DIGITAL CURRENT | - | 5 V | SOLDER | 14 | ±0.25% | - | 100 PSI (689.48 kPa) | Vented Gauge | Barbed | 14 bit | Male - 0.14 (3.56mm) Tube | - | 300 PSI (2068.43 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | CERAMIC | 100 Psi | - | GAGE | I2C INTERFACE | 3 mA | Temperature Compensated | BARBED | - | - | 4.1 mm | ||
![]() 4515DO-DS3AI004GP TE Connectivity | In Stock | - | - | - | - | - | NO | THROUGH HOLE MOUNT | - | 0.25% | - | - | TE CONNECTIVITY LTD | - | 4515DO-DS3AI004GP | - | - | - | - | - | - | - | 85 °C | -10 °C | - | RECTANGULAR | - | Active | - | 5.79 | Yes | - | - | - | - | - | - | - | - | - | - | PORT DIAMETER = 3.5 MM | - | compliant | - | - | - | 12.4 mm | 9.9 mm | - | DIGITAL CURRENT | - | - | SOLDER | 14 | - | - | - | - | - | - | - | - | - | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 0.14 Psi | - | GAGE | I2C INTERFACE | 3 mA | - | BARBED | - | - | 7.2 mm | ||
![]() 4515DO-DS3BK004GP TE Connectivity | 19 |
| - | 10 Weeks, 1 Day | Through Hole | 8-DIP Module | NO | THROUGH HOLE MOUNT | -- | 0.25% | 4515 | - | TE CONNECTIVITY LTD | I2C | 4515DO-DS3BK004GP | - | - | + 85 C | TE Connectivity Measurement Specialties | - 10 C | - | Through Hole | 85 °C | -10 °C | Tray | RECTANGULAR | - | Active | Active | 2.37 | Yes | - | - | - | - | - | -10°C ~ 85°C | -- | Yes | Active | Board Mount | Port Diameter = 3.5 MM | 3.3V | compliant | 14 b | - | PC Pin | 12.4 mm | 9.9 mm | - | DIGITAL CURRENT | - | 3.3 V | SOLDER | 14 | ±0.25% | - | 0.15 PSI (1 kPa) | Vented Gauge | Barbed | 14 bit | Male - 0.14 (3.56mm) Tube, Dual | - | 10 PSI (68.95 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | CERAMIC | 0.144 Psi | - | GAGE | I2C INTERFACE | 3 mA | Temperature Compensated | BARBED | - | - | 4.1 mm | ||
![]() 4515DO-DS5BS002DS TE Connectivity | 19 |
| - | 10 Weeks, 1 Day | PCB Mount | 8-DIP Module | YES | SURFACE MOUNT | -- | 0.25% | 4515 | 17.4 x 12.4 x 7.5mm | TE CONNECTIVITY LTD | SPI | 4515DO-DS5BS002DS | 10psi | 5 V | +85 °C | TE Connectivity Measurement Specialties | -10 °C | - | Through Hole | 85 °C | -10 °C | Tray | RECTANGULAR | Dual Sideport | Active | Active | 2.36 | Yes | - | - | - | - | - | -10°C ~ 85°C | -- | Yes | Active | Board Mount | Port Diameter = 3.5 MM | 5V | compliant | 14 b | 8 | PC Pin | 12.4 mm | 9.9 mm | - | DIGITAL CURRENT | - | 5 V | SOLDER | 14 | ±0.25% | - | 0.07 PSI (0.5 kPa) | Differential | Barbed | 14 bit | Male - 0.14 (3.56mm) Tube, Dual | Differential Pressure Sensors | 10 PSI (68.95 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | CERAMIC | 0.072 Psi | - | DIFFERENTIAL | SPI INTERFACE | 3 mA | Temperature Compensated | BARBED | - | -0.072 Psi | 8.2 mm | ||
![]() 4515-SS3A030GP TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | 4515-SS3A030GP | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | 5.79 | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PRESSURE SENSOR,PIEZORESISTIVE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4525-DS3A005DP TE Connectivity | In Stock | - | - | - | - | 8-DIP (0.500, 12.70mm), Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | 0.25% | - | - | TE CONNECTIVITY LTD | - | 4525-DS3A005DP | - | - | + 105 C | TE Connectivity Measurement Specialties | - 25 C | - | Through Hole | 105 °C | -25 °C | Tray | RECTANGULAR | - | Active | Active | 5.5 | Yes | - | - | - | - | - | -25°C ~ 105°C | MS4525 | - | - | - | PORT HEIGHT = 7.5 MM, DIAMETER = 3.5 MM | 3.3V | compliant | 0.5 V ~ 4.5 V | - | PC Pin | 12.4 mm | 9.9 mm | - | ANALOG VOLTAGE | - | 3 V | SOLDER | - | ±1% | 1000 µs | 5PSI (34.47kPa) | Differential | Barbed | - | Male - 0.14 (3.56mm) Tube, Dual | - | 15PSI (103.42kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 15 Psi | 0.50-4.50V | DIFFERENTIAL | - | 3 mA | Amplified Output, Temperature Compensated | BARBED | - | -15 Psi | 7.2 mm | ||
![]() 4515-SS3A005GP TE Connectivity | In Stock | - | - | - | - | - | NO | THROUGH HOLE MOUNT | - | 0.25% | - | - | TE CONNECTIVITY LTD | - | 4515-SS3A005GP | - | - | - | - | - | - | - | 85 °C | -10 °C | - | RECTANGULAR | - | Active | - | 5.79 | - | - | - | - | - | - | - | - | - | - | - | PORT DIAMETER = 3.5 MM | - | unknown | - | - | - | 12.4 mm | 9.9 mm | - | ANALOG VOLTAGE | - | - | SOLDER | - | - | 1000 µs | - | - | - | - | - | - | - | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 0.18 Psi | 0.5-4.5V | GAGE | - | 3 mA | - | BARBED | - | - | 4.1 mm | ||
![]() 4525-DS3A001DP TE Connectivity | 7112031 |
| - | - | Through Hole | - | NO | THROUGH HOLE MOUNT | - | 0.25% | - | - | TE CONNECTIVITY LTD | - | 4525-DS3A001DP | 7kPa | - | + 105 C | - | - 25 C | Through Hole | Through Hole | 105 °C | -25 °C | - | RECTANGULAR | DIP | Active | - | 5.79 | Yes | DIP | - | - | 48.5mV/kPa | 3.3VDC | -25 to 105 °C | - | - | - | - | PORT HEIGHT = 7.5 MM, DIAMETER = 3.5 MM | - | compliant | - | 8 | - | 12.4 mm | 9.9 mm | 0.25 to 4.75 V | ANALOG VOLTAGE | - | 9, 36 V | SOLDER | - | 0.25 % | 1000 µs | 1 psi | Differential | Dual Side Port | - | 3/32 in | Differential Pressure Sensors | - | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 20 Psi | 0.50-4.50V | DIFFERENTIAL | - | 3 mA | - | BARBED | 3mA | -20 Psi | 7.2 mm | ||
![]() 4426-015A TE Connectivity | In Stock | - | - | - | Through Hole | 6-DIP Module | - | - | -- | - | 4426 | - | TE CONNECTIVITY LTD | - | 4426-015A | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | Bulk | - | - | Active | Obsolete | 2.39 | Yes | - | - | - | - | - | -25°C ~ 85°C | 4426 | - | Active | Board Mount | - | 12 V ~ 20 V | unknown | 0 mV ~ 90 mV (12V) | - | PCB | - | - | - | Wheatstone Bridge | - | - | - | - | ±0.15% | - | 15 PSI (103.42 kPa) | Absolute | Barbed | - | Male - 0.13 (3.4mm) Tube | - | 45 PSI (310.26 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | ||
![]() 43A-250A TE Connectivity | In Stock | - | - | - | Through Hole | TO-8 Style, 12 Leads | NO | THROUGH HOLE MOUNT | TO-8 | - | 43A | - | MEASUREMENT SPECIALTIES INC | - | 43A-250A | - | - | - | TE Connectivity Measurement Specialties | - | - | - | 125 °C | -40 °C | Bulk | ROUND | - | Transferred | Obsolete | 8.61 | Yes | - | - | - | - | - | - | * | - | Active | Board Mount | - | - | unknown | - | - | - | 11.4 mm | - | - | VOLTAGE OUTPUT | - | - | SOLDER | - | - | 1000 µs | - | - | - | - | - | - | - | PRESSURE SENSOR,PIEZORESISTIVE | - | 250 Psi | 0-100mV | ABSOLUTE | - | 2 mA | - | HOLE | - | - | 7.5 mm | ||
![]() 47-015A TE Connectivity | In Stock | - | - | 10 Weeks, 1 Day | Through Hole | TO-8 Style, 12 Leads | NO | THROUGH HOLE MOUNT | -- | - | 47 | - | MEASUREMENT SPECIALTIES INC | - | 47-015A | - | - | - | TE Connectivity Measurement Specialties | - | Through Hole | - | 125 °C | -40 °C | Tube | ROUND | - | Transferred | Obsolete | 8.56 | Yes | TO-8 | - | - | - | - | -40 to 125 °C | 47 | - | Active | Board Mount | - | -- | unknown | 0 mV ~ 100 mV | 8 | PC Pin | 11.4 mm | - | 0 to 0.1 V | ANALOG VOLTAGE | - | - | SOLDER | - | ±0.1% | 1000 µs | 15 PSI (103.42 kPa) | Absolute | No Port | - | -- | - | 45 PSI (310.26 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | 30 Psi | 0-100mV | ABSOLUTE | - | 2 mA | Temperature Compensated | STRAIGHT | - | - | 7.5 mm | ||
![]() 23A-005G TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | 23A-005G | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | 5.83 | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PRESSURE SENSOR,PIEZORESISTIVE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 325541030-00 TE Connectivity | In Stock | - | - | 10 Weeks, 1 Day | Surface Mount | 8-SMD Module | YES | SURFACE MOUNT | -- | - | 32554 | - | TE CONNECTIVITY LTD | - | 325541030-00 | - | - | - | TE Connectivity Measurement Specialties | - | - | - | 85 °C | -40 °C | Tube | RECTANGULAR | - | Active | Active | 2.36 | Yes | - | 3.6 V | 2.2 V | - | - | -40°C ~ 85°C | -- | - | Active | Board Mount | - | 2.2 V ~ 3.6 V | unknown | 16 b | - | Solder Pad | 6.4 mm | 6.2 mm | - | DIGITAL VOLTAGE | - | - | SOLDER | 16 | -- | 35000 µs | 435.11 PSI (3000 kPa) | Absolute | No Port | - | -- | - | 725.19 PSI (5000 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | 435.11 Psi | 0-3V | ABSOLUTE | 3-WIRE INTERFACE | - | -- | - | - | - | 3.08 mm | ||
![]() 325541010-00 TE Connectivity | 19 |
| - | 10 Weeks, 1 Day | Surface Mount | 8-SMD Module | YES | SURFACE MOUNT | -- | - | 32554 | - | TE CONNECTIVITY LTD | SPI | 325541010-00 | - | - | + 85 C | TE Connectivity Measurement Specialties | - 40 C | Surface Mount | SMD/SMT | 85 °C | -40 °C | Tube | RECTANGULAR | - | Active | Active | 2.36 | Yes | SMD | 3.6 V | 2.2 V | - | - | -40 to 85 °C | -- | - | Active | Board Mount | - | 2.2 V ~ 3.6 V | unknown | 16 b | 8 | Solder Pad | 6.4 mm | 6.2 mm | - | DIGITAL VOLTAGE | - | 3.0000 V | SOLDER | 16 | -- | 35000 µs | 435.11 PSI (3000 kPa) | Absolute | No Port | 16 bit | -- | - | 725.19 PSI (5000 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | 435.11 Psi | 0-3V | ABSOLUTE | 3-WIRE INTERFACE | - | -- | No Port | - | - | 3.08 mm | ||
![]() 325541009-00 TE Connectivity | In Stock | - | - | - | Surface Mount | 8-SMD Module | YES | SURFACE MOUNT | -- | - | 32554 | - | TE CONNECTIVITY LTD | - | 325541009-00 | - | - | - | TE Connectivity Measurement Specialties | - | - | - | 85 °C | -40 °C | Tube | RECTANGULAR | - | Active | Obsolete | 2.32 | Yes | - | 3 V | 2.2 V | - | - | -40°C ~ 85°C | -- | - | Active | Board Mount | IT HAS 200 MBAR ACCURACY | 2.2 V ~ 3.6 V | unknown | 16 b | - | Solder Pad | 6.4 mm | 6.2 mm | - | DIGITAL VOLTAGE | TE Connectivity | - | SOLDER | 16 | -- | 35000 µs | 203.05 PSI (1400 kPa) | Absolute | No Port | - | -- | - | 435.11 PSI (3000 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | 203.05 Psi | 0-3.6V | ABSOLUTE | 3-WIRE INTERFACE | 3.6 mA | -- | - | - | - | 3.08 mm | ||
![]() 33A-002D TE Connectivity | In Stock | - | - | 10 Weeks | Through Hole | TO-8 Style, 12 Leads | - | - | TO-8 | - | 33A | - | TE CONNECTIVITY LTD | - | 33A-002D | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | - | Tube | - | - | Active | Obsolete | 2.38 | Yes | - | - | - | - | - | -40°C ~ 125°C | -- | Yes | Active | Board Mount | - | -- | unknown | 0 mV ~ 100 mV | - | PCB | - | - | - | Wheatstone Bridge | - | - | - | - | ±0.2% | - | 2 PSI (13.79 kPa) | Differential | Barbless | - | Male - 0.19 (4.78mm) Tube, Male - 0.13 (3.18mm) Tube | - | 20 PSI (137.9 kPa) | PRESSURE SENSOR,PIEZORESISTIVE | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | ||
![]() 33A-100D TE Connectivity | 15 | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | 33A-100D | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | 5.38 | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PRESSURE SENSOR,PIEZORESISTIVE | - | - | - | - | - | - | - | - | - | - | - |