- TE Internal #
- TE Internal Description
- Discrete NTC Sensor Typeu2009
- Resistance (at 25°C)u2009(kΩ)
- Wire Connectionu2009
- Discrete NTC Wire Lengthu2009(mm)
- Beta 25/85 Valueu2009(K)
- Element Materialu2009
- Element Packageu2009
- Lead Wire Styleu2009
- Maximum Temperatureu2009
- RTD Element Typeu2009
Attribute column
Manufacturer
TE Connectivity Temperature Sensors - Analog and Digital Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Beta 25/85 Valueu2009(K) | Body Orientation | Discrete NTC Sensor Typeu2009 | Discrete NTC Wire Lengthu2009(mm) | Element Materialu2009 | Element Packageu2009 | Insert Arrangement | Lead Wire Styleu2009 | Maximum Temperatureu2009 | Mil-Spec | Model Numberu2009 | Mounting | Resistance (at 25°C)u2009(kΩ) | Resistance @ 25°C [KΩ]u2009(kΩ) | RTD Element Typeu2009 | Sensor Connector Typeu2009 | Sensor Typeu2009 | T_ref for Resistanceu2009 | TE Internal # | TE Internal Description | Termination Method | Thermocouple Sensor Packageu2009 | Thermocouple Typeu2009 | Tolerance Resistanceu2009(%) | Wire Connectionu2009 | β-Value(25/85)u2009(K) | Operating Temperature | Gender | Contact Gender | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SB0794 TE Connectivity | 2900 | - | - | - | - | - | - | - | Platinum | Glass | - | Ni/Pt | 250u2009°Cu2009[u2009482u2009°Fu2009] | - | - | - | - | - | Platinum Glass Wire Wound Element | - | - | - | SB0794 | GO1020 1Pt100 W0.15 L10/D2.0mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R-10318-69 TE Connectivity | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | 410CTUA36.0BW=10.0 | - | - | - | - | - | - | - | R-10318-69 | TC,BRG,IS,T,STD,U,.188D | - | Isolated Stainless Steel Probe with Copper Tip | T | - | - | - | - | - | - | - | - | ||
![]() GA30K6A1A TE Connectivity | In Stock | - | - | - | 4261 | - | Epoxy Coated NTC Thermistor | 76 | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | GA30K6A1A | DISCRETE 30K OHMS,+/-0.1C FROM 0C TO 70C | - | - | - | - | Open End | - | - | - | - | - | - | ||
![]() R-7124 TE Connectivity | In Stock | - | - | - | - | - | - | - | Copper | Fiberglass Body | - | Standard PTFE | 180u2009°Cu2009[u2009356u2009°Fu2009] | - | - | - | - | - | - | - | Stator | - | R-7124 | RTD,STRR,C10,427,.2%,.030T,H | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R-10318-51 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 410CEUA36.0BW=10.0 | - | - | - | - | - | - | - | R-10318-51 | TC,BRG,IS,E,STD,U,.188D | - | Isolated Stainless Steel Probe with Copper Tip | E | - | - | - | - | - | - | - | - | ||
![]() 095802 TE Connectivity | In Stock | - | - | - | 3987 | - | Epoxy Coated NTC Thermistor | 76 | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | 11028351-00 | 44903 THERM GSFC 311P18-03S7R6 | - | - | - | - | Open End | - | - | - | - | - | - | ||
![]() 055308 TE Connectivity | In Stock | - | - | - | 3978 | - | Glass Encapsulated NTC Thermistor | 65 | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | 11031852-00 | 55017-BP GEM THERM | - | - | - | - | Open End | - | - | - | - | - | - | ||
![]() 701135-M TE Connectivity | In Stock | - | - | - | 2873 | - | Epoxy Coated NTC Thermistor | 76 | - | - | - | - | - | - | - | - | .1 | - | - | - | - | - | 11032578-00 | 44035RC-BP,THERM,ROHS | - | - | - | - | Open End | - | - | - | - | - | - | ||
![]() NB-PTCO-159 TE Connectivity | 2394 |
| - | - | - | - | - | - | Platinum | Ceramic | - | Ag | 300u2009°Cu2009[u2009572u2009°Fu2009] | - | - | - | - | - | Platinum Thin Film Temperature Element | - | - | - | NB-PTCO-159 | Pt100, 2.0x2.3, Class C, PTFC101C1A0 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 055304 TE Connectivity | In Stock | - | - | Gold | 3978 | Straight | Glass Encapsulated NTC Thermistor | 65 | - | - | 23-35 | - | - | - | - | Wall Mount | 5 | - | - | - | - | - | 11028265-00 | 55007-BP GEM THERM | Crimp | - | - | - | Open End | - | -65 to 200 °C | Receptacle | Socket | No | 32.66 mm | ||
![]() SP44908X-21 TE Connectivity | In Stock | - | - | - | 3694 | - | Epoxy Coated NTC Thermistor | 260 | - | - | - | - | - | MIL-PRF-23648 | - | - | 10 | - | - | - | - | - | SP44908X-21 | 44908X GSFC 311P18-08A26R | - | - | - | - | Open End | - | - | - | - | - | - | ||
![]() R-12167-21 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 605-T-44-PE-71.0-SP | - | - | - | - | - | - | - | R-12167-21 | TC,MICRO,BIFILAR,T,44AWG,71.0L,POLYMER | - | Spool | T | - | - | - | - | - | - | - | - | ||
![]() 20016233-01 TE Connectivity | In Stock | - | - | - | - | - | - | - | Platinum | Stainless Steel | - | Jacketed Cable with Shield | 250u2009°Cu2009[u2009482u2009°Fu2009] | - | - | - | - | - | - | - | Temperature | - | 20016233-01 | railway platform D5,L130,W4,P1A1,C3,P27 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GA10K3D732 TE Connectivity | 227 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | Open End | Air/Gas | 25u2009°Cu2009[u200977u2009°Fu2009] | GA10K3D732 | PRO2- FSR20301061 | - | - | - | - | - | 3976 | - | - | - | - | - | ||
![]() A1328 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G-NIMO-002 TE Connectivity | 700 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20016233-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | Platinum | Stainless Steel | - | Jacketed Cable with Shield | 250u2009°Cu2009[u2009482u2009°Fu2009] | - | - | - | - | - | - | - | Temperature | - | 20016233-00 | railway platform D4,L100,W4,P1A1,C3, P27 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20015623-00 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.252 | - | Open End | Immersion, Patient Monitoring, Surface Sensor | 25u2009°Cu2009[u200977u2009°Fu2009] | 20015623-00 | THR-A#-2251-D1-304-0.23-0.11-00-Z-32-2 | - | - | - | - | - | 3976 | - | - | - | - | - | ||
![]() 20021086-04 TE Connectivity | In Stock | - | - | - | - | - | Leadless Chip and SMD NTC Thermistor | 603 | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | 20021086-04 | RSEN-SMD DEVICE | - | - | - | ± 1 @ 25 °C | SMD | - | - | - | - | - | - | ||
![]() 20021086-03 TE Connectivity | In Stock | - | - | - | - | - | Leadless Chip and SMD NTC Thermistor | 603 | - | - | - | - | - | - | - | - | 47 | - | - | - | - | - | 20021086-03 | RSEN-SMD DEVICE | - | - | - | ± 1 @ 25 °C | SMD | - | - | - | - | - | - |