- TE Internal #
- TE Internal Description
- Discrete NTC Sensor Typeu2009
- Resistance (at 25°C)u2009(kΩ)
- Wire Connectionu2009
- Discrete NTC Wire Lengthu2009(mm)
- Beta 25/85 Valueu2009(K)
- Element Materialu2009
- Element Packageu2009
- Lead Wire Styleu2009
- Maximum Temperatureu2009
- RTD Element Typeu2009
Attribute column
Manufacturer
TE Connectivity Temperature Sensors - Analog and Digital Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Material | Dielectric Material | Material Finish | Accuracy T_Rangeu2009(°C) | Base Product Number | Beta 25/85 Valueu2009(K) | Colour outer sheath | Conductor category | Core identification | Description/Function | Designed for | Discrete NTC Sensor Typeu2009 | Discrete NTC Wire Lengthu2009(mm) | Element Materialu2009 | Element Packageu2009 | Flame retardant | Ihs Manufacturer | Interface Type | Lead Wire Styleu2009 | Low smoke (according to EN 61034-2) | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Temperatureu2009 | Mfr | Mil-Spec | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Model Numberu2009 | Mounting Styles | MSL | Nominal cross section conductor | Nominal voltage U | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operational Class | Outer diameter approx. | Package | Package Type | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Precision Thermometer Typeu2009 | Probe Diameteru2009 | Probe Lengthu2009 | Product Status | Qualification | Resistance (at 25°C)u2009(kΩ) | Risk Rank | RoHS | Rohs Code | RTD Element Typeu2009 | Samacsys Description | Screen over stranding | Screen over stranding element | Sensor Typeu2009 | Stranding element | TE Internal # | TE Internal Description | Temperature Sensor Accuracyu2009(°C) | Test Conditions | Thermopile Infrared Sensor Packageu2009 | Thermopile Infrared Sensor Typeu2009 | Thermopile Infrared Sensor Wire Lengthu2009 | TP Voltage (T_BB/T_amb)u2009(mV) | Voltage Rating (DC) | Voltage, Rating | Wire Connectionu2009 | Operating Temperature | Packaging | Series | Tolerance | Part Status | Temperature Coefficient | Resistance | Capacitance | Power Rating | Voltage - Supply | Resistor Type | Reach Compliance Code | Output Type | Dielectric | Note | Operating Supply Current | Life (Hours) | Accuracy | Resolution | Temperature Range | Sensor Type | Sensors/Transducers Type | Resistance Tolerance | Accuracy - Highest (Lowest) | Sensing Temperature - Local | Sensing Temperature - Remote | Product | Features | Humidity Range | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GA10K3A1IC TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 3976 | - | - | - | - | - | Epoxy Coated NTC Thermistor | 76 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | GA10K3A1IC | DISCRETE 10K OHMS,+/-0.5C FROM 0C TO 70C | - | - | - | - | - | - | - | - | Open End | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R-11277-1 TE Connectivity | In Stock | - | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | 250 V | - | - | - | - | 10 % | - | - | 100 Ohms | 220 nF | - | - | - | - | - | PET | - | - | 1000 hours | - | - | - | - | - | - | - | - | - | Temperature Sensors | - | - | - | ||
![]() G-NIMO-005 TE Connectivity | 1126 |
| - | - | Surface Mount | 8-VFDFN Exposed Pad | - | - | - | - | G-NIMO | - | Grey | Class 5 = flexible | Numbers | - | - | - | - | - | - | According to IEC/EN 60332-1-2 | - | Serial (I2C) | - | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | TE Connectivity Measurement Specialties | - | 239 | 120 | - | - | - | 16 | 600 | 3.6(V) | 1.5(V) | IC | 23.9 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | TDFN EP | - | -40 - 90 | -5 - 90 | - | - | - | Active | - | - | - | - | - | - | - | Braiding | None | - | No | - | - | - | -5°C ~ 50°C (-40°C ~ 125°C) | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | -- | - | Active | - | - | - | - | 1.5 V ~ 3.6 V | - | - | Digital | - | - | - | - | ±1C(LSB) | 16(b) | - | Digital, Local | - | - | ±0.2°C (±1°C ) | -40°C ~ 125°C | -- | - | Standby Mode | - | - | ||
![]() 20018975-22 TE Connectivity | 501 |
| - | - | - | - | - | - | - | -20 – 130 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermometer & Probe System | 3.96u2009mmu2009[u2009.156u2009inu2009] | 165.1u2009mmu2009[u20096.5u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | 20018975-22 | CE_MARK-TVK-5443-1CH-TUB-6.5 | ± .05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP44908X-2 TE Connectivity | 2654 |
| - | - | - | - | - | - | - | - | - | 3694 | - | - | - | - | - | Epoxy Coated NTC Thermistor | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | SP44908X-2 | 44908X GSFC 311P18-08T30R | - | - | - | - | - | - | - | - | Open End | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G-TPCO-033 TE Connectivity | 330135 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TS305-11C55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-39007 | - | - | - | - | - | - | - | - | - | - | G-TPCO-033 | Analog Thermopile TO-05, FOV 88, NTC Ref | - | - | TO-5 | Thermopile Temperature Element | 13.5u2009mmu2009[u2009.53u2009inu2009] | 7 ± 2.1 | - | - | - | - | - | - | - | - | 400.0000 ppm/°C | 1 Ohm | - | 2.0000 W | - | High Reliability, MIL-PRF-39007 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 10.31 | ||
![]() PF5020009 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTFC101B1G0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTFC101B1A0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Platinum Temperature Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 Ohms | - | - | - | - | - | - | - | - | 1.4 mA | - | +/- 0.3 C | - | - 50 C to + 600 C | - | - | - | - | - | - | Temperature Sensors | - | - | - | ||
![]() TSYS03-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTFC102A1G0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Platinum Temperature Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kOhms | - | - | - | - | - | - | - | - | 400 uA | - | +/- 0.15 C | - | - 30 C to + 300 C | - | - | - | - | - | - | Temperature Sensors | - | - | - | ||
![]() TSD305-1C55 TE Connectivity | 1006 | - | - | - | - | - | AL | - | Nature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SK85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NB-PTCO-005 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Platinum | Ceramic | - | - | - | Ni/Au | - | - | - | - | - | 600u2009°Cu2009[u20091112u2009°Fu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Platinum Thin Film Temperature Element | - | - | - | - | - | NB-PTCO-005 | Pt100, 2.0x2.3, Class C, PTFC101C1G0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP44901X-16 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 3987 | - | - | - | - | - | Epoxy Coated NTC Thermistor | 320 | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-23648 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.252 | - | - | - | - | - | - | - | - | - | SP44901X-16 | GSFC SPACE QUALIFIED THERMISTOR | - | - | - | - | - | - | - | - | Open End | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 055115 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 3978 | - | - | - | - | - | Glass Encapsulated NTC Thermistor | 65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | 11028264-00 | 55037 GEM THERM | - | - | - | - | - | - | - | - | Open End | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G-NICO-023 TE Connectivity | In Stock | - | - | 10 Weeks, 1 Day | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | G-NICO-023 | - | - | - | - | - | - | - | - | PCB Mount | MSL 1 - Unlimited | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.47 | - | Yes | - | TSYS01-FAMILY Digital Temperature Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | - | - | - | - | - | ||
![]() G-TPMO-024 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP44908X-11 TE Connectivity | 2841 |
| - | - | - | - | - | - | - | - | - | 3694 | - | - | - | - | - | Epoxy Coated NTC Thermistor | 150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | SP44908X-11 | 44908X GSFC 311P18-08T15R | - | - | - | - | - | - | - | - | Open End | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP44907X-40 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | 3694 | - | - | - | - | - | Epoxy Coated NTC Thermistor | 610 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | SP44907X-40 | 44907X GSFC 311P18-07A61R | - | - | - | - | - | - | - | - | Open End | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R-8205 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | Fiberglass Body | - | - | - | Standard PTFE | - | - | - | - | - | 180u2009°Cu2009[u2009356u2009°Fu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stator | - | R-8205 | RTD,STRR,N120,672,.5%,.030T,H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |