- TE Internal #
- TE Internal Description
- Discrete NTC Sensor Typeu2009
- Resistance (at 25°C)u2009(kΩ)
- Wire Connectionu2009
- Discrete NTC Wire Lengthu2009(mm)
- Beta 25/85 Valueu2009(K)
- Element Materialu2009
- Element Packageu2009
- Lead Wire Styleu2009
- Maximum Temperatureu2009
- RTD Element Typeu2009
Attribute column
Manufacturer
TE Connectivity Temperature Sensors - Analog and Digital Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | Beta 25/85 Valueu2009(K) | Discrete NTC Sensor Typeu2009 | Discrete NTC Wire Lengthu2009(mm) | Element Materialu2009 | Element Packageu2009 | Lead Wire Styleu2009 | Maximum Temperatureu2009 | Model Numberu2009 | Resistance (at 25°C)u2009(kΩ) | Resistance @ 25°C [KΩ]u2009(kΩ) | RTD Element Typeu2009 | Sensor Connector Typeu2009 | Sensor Typeu2009 | T_ref for Resistanceu2009 | TE Internal # | TE Internal Description | Thermocouple Sensor Packageu2009 | Thermocouple Typeu2009 | Tolerance Resistanceu2009(%) | Wire Connectionu2009 | β-Value(25/85)u2009(K) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R-12454-13 TE Connectivity | 15 |
| - | - | - | - | - | - | - | - | - | 605-T-40-PE-71.0-SP | - | - | - | - | - | - | R-12454-13 | TC,MICRO,BIFILAR,T,40AWG,71.0L,POLYMER | Spool | T | - | - | - | ||
![]() SP44907X-34 TE Connectivity | In Stock | - | - | - | 3694 | Epoxy Coated NTC Thermistor | 200 | - | - | - | - | - | 10 | - | - | - | - | - | SP44907X-34 | 44907X GSFC 311P18-07A20R | - | - | - | Open End | - | ||
![]() 20002106-00 TE Connectivity | In Stock | - | - | R-8789-102 | - | - | - | - | - | - | - | ANDO-400 | - | - | - | - | - | - | 20002106-00 | TC,STRR,J,STD,U,.060T,2.0L,.344W,96.0Y | Fiberglass Body | J | - | - | - | ||
![]() SP44907X-23 TE Connectivity | In Stock | - | - | - | 3694 | Epoxy Coated NTC Thermistor | 76 | - | - | - | - | - | 10 | - | - | - | - | - | SP44907X-23 | 44907X GSFC 311P18-07A7R6 | - | - | - | Open End | - | ||
![]() SP44905X-19 TE Connectivity | In Stock | - | - | - | 3987 | Epoxy Coated NTC Thermistor | 200 | - | - | - | - | - | 5 | - | - | - | - | - | SP44905X-19 | 44905X GSFC 311P18-05A20R | - | - | - | Open End | - | ||
![]() SP44907X-10 TE Connectivity | 2649 |
| - | - | 3694 | Epoxy Coated NTC Thermistor | 1000 | - | - | - | - | - | 10 | - | - | - | - | - | SP44907X-10 | 44907X GSFC 311P18-07T101 | - | - | - | Open End | - | ||
![]() SP44901X-6 TE Connectivity | In Stock | - | - | - | 3987 | Epoxy Coated NTC Thermistor | 76 | - | - | - | - | - | 2.252 | - | - | - | - | - | SP44901X-6 | 44901X GSFC 311P18-01A7R6 | - | - | - | Open End | - | ||
![]() GA10K3435STM010 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | Open End | HVAC/R | 25u2009°Cu2009[u200977u2009°Fu2009] | GA10K3435STM010 | PRO4-OVERMOLDED PROBE | - | - | - | - | 3435 | ||
![]() A1004BT22P0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | Open End | HVAC/R, Surface Sensor | 25u2009°Cu2009[u200977u2009°Fu2009] | A1004BT22P0 | NTC THERMISTOR ASSEMBLY | - | - | - | - | 3976 | ||
![]() GA100K6MCD1 TE Connectivity | 93 | - | - | - | - | Epoxy Coated NTC Thermistor | 152 | - | - | - | - | - | 100 | - | - | - | - | - | GA100K6MCD1 | MCD PROBE, 100K OHMS, | - | - | ± .88 | Open End | - | ||
![]() NB-PTCO-037 TE Connectivity | In Stock | - | - | - | - | - | - | Platinum | Ceramic | Ni/Au | 300u2009°Cu2009[u2009572u2009°Fu2009] | - | - | - | Platinum Thin Film Temperature Element | - | - | - | NB-PTCO-037 | Pt100, 2.0x5.0, Class A, PTFD101A1G0 | - | - | - | - | - | ||
![]() SB0873 TE Connectivity | In Stock | - | - | - | - | - | - | Platinum | Glass | Ni/Pt | 400u2009°Cu2009[u2009752u2009°Fu2009] | - | - | - | Platinum Glass Wire Wound Element | - | - | - | SB0873 | GO3045 1Pt100 W0.3 L30/D4.5mm | - | - | - | - | - | ||
![]() SB0920 TE Connectivity | In Stock | - | - | - | - | - | - | Platinum | Glass | Ni/Pt | 250u2009°Cu2009[u2009482u2009°Fu2009] | - | - | - | Platinum Glass Wire Wound Element | - | - | - | SB0920 | GX1513 1Pt100 W0.15 L15/D1.3mm | - | - | - | - | - | ||
![]() 20016233-07 TE Connectivity | In Stock | - | - | - | - | - | - | Platinum | Stainless Steel | Jacketed Cable with Shield | 250u2009°Cu2009[u2009482u2009°Fu2009] | - | - | - | - | - | Temperature | - | 20016233-07 | railway platform D6,L150,W3,P1A1,C3,P27 | - | - | - | - | - | ||
![]() 055301 TE Connectivity | In Stock | - | - | - | 3978 | Glass Encapsulated NTC Thermistor | 65 | - | - | - | - | - | 2.252 | - | - | - | - | - | 11029675-00 | 55004-BP GEM THERM | - | - | - | Open End | - | ||
![]() SB0862 TE Connectivity | In Stock | - | - | - | - | - | - | Platinum | Glass | Ni/Pt | 400u2009°Cu2009[u2009752u2009°Fu2009] | - | - | - | Platinum Glass Wire Wound Element | - | - | - | SB0862 | GO1545 1Pt100 W0.3 L15/D4.5mm | - | - | - | - | - | ||
![]() GA10K3MRBD1 TE Connectivity | 41 |
| - | - | - | NTC Thermistor | 56 | - | - | - | - | - | 10 | - | - | - | - | - | GA10K3MRBD1 | MBD9-MRBD | - | - | ± .88 | Open End | - | ||
![]() NB-PTCO-050 TE Connectivity | In Stock | - | - | - | - | - | - | Platinum | Ceramic | Ni/Au | 300u2009°Cu2009[u2009572u2009°Fu2009] | - | - | - | Platinum Thin Film Temperature Element | - | - | - | NB-PTCO-050 | Pt1000, 1.2x4.0, Class A, PTFM102A1G0 | - | - | - | - | - | ||
![]() NB-PTCO-157 TE Connectivity | In Stock | - | - | - | - | - | - | Platinum | Ceramic | Ag | 300u2009°Cu2009[u2009572u2009°Fu2009] | - | - | - | Platinum Thin Film Temperature Element | - | - | - | NB-PTCO-157 | Pt1000, 2.0x2.3, Class B, PTFC102B1A0 | - | - | - | - | - | ||
![]() GAG10K3976A1 TE Connectivity | 231000 | - | - | - | - | NTC Thermistor | 65 | - | - | - | - | - | 10 | - | - | - | - | - | GAG10K3976A1 | RSEN-GLASS BEAD | - | - | ± 1 | Open End | - |