- TE Internal #
- TE Internal Description
- Discrete NTC Sensor Typeu2009
- Resistance (at 25°C)u2009(kΩ)
- Wire Connectionu2009
- Discrete NTC Wire Lengthu2009(mm)
- Beta 25/85 Valueu2009(K)
- Element Materialu2009
- Element Packageu2009
- Lead Wire Styleu2009
- Maximum Temperatureu2009
- RTD Element Typeu2009
Attribute column
Manufacturer
TE Connectivity Temperature Sensors - Analog and Digital Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accuracy T_Rangeu2009(°C) | Beta 25/85 Valueu2009(K) | CCT(K) | Description/Function | Discrete NTC Sensor Typeu2009 | Discrete NTC Wire Lengthu2009(mm) | Element Materialu2009 | Element Packageu2009 | Ihs Manufacturer | Lead Free Status / RoHS Status | Lead Wire Styleu2009 | Manufacturer | Manufacturer Part Number | Maximum Temperatureu2009 | Mil-Spec | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape/Style | Part Life Cycle Code | Precision Thermometer Typeu2009 | Probe Diameteru2009 | Probe Lengthu2009 | Resistance (at 25°C)u2009(kΩ) | Risk Rank | Rohs Code | RTD Element Typeu2009 | Sensor Typeu2009 | TE Internal # | TE Internal Description | Temperature Sensor Accuracyu2009(°C) | Tolerance Resistanceu2009(%) | Wire Connectionu2009 | Packaging | Series | Size / Dimension | Part Status | Temperature Coefficient | Type | Resistance | Color | Power Rating | Resistor Type | Reach Compliance Code | Body Length or Diameter | Body Breadth | Configuration | Termination Type | Operating Supply Current | Voltage - Forward (Vf) (Typ) | Viewing Angle | Accuracy | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Temperature Range | Flux @ Current/Temperature - Test | Light Emitting Surface (LES) | Wavelength | Sensors/Transducers Type | Resistance Tolerance | Housing | Repetitive Peak Reverse Voltage | Product | Features | R0-Nom | Height | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R-7123 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Nickel | Fiberglass Body | - | - | Standard PTFE | - | - | 180u2009°Cu2009[u2009356u2009°Fu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stator | R-7123 | RTD,STRR,N120,672,.5%,.030T,H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 701132 TE Connectivity | In Stock | - | - | - | 3943 | - | - | Epoxy Coated NTC Thermistor | 76 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | 11029326-00 | 44032RC-BP,THERM,ROHS | - | - | Open End | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NB-PTCO-012 TE Connectivity | 129 |
| - | - | - | - | - | - | - | Platinum | Ceramic | - | - | Ni/Au | - | - | 600u2009°Cu2009[u20091112u2009°Fu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | Platinum Thin Film Temperature Element | - | NB-PTCO-012 | Pt1000, 1.2x4.0, Class B, PTFM102B1G0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NB-PTCO-187 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Platinum | Ceramic | - | - | Ag | - | - | 300u2009°Cu2009[u2009572u2009°Fu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | Platinum Thin Film Temperature Element | - | NB-PTCO-187 | Pt100, 1.2x4.0, Class A, PTFM101A1A0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SB0870 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Platinum | Glass | - | - | Ni/Pt | - | - | 400u2009°Cu2009[u2009752u2009°Fu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | Platinum Glass Wire Wound Element | - | SB0870 | GO2327 1Pt100 W0.3 L23/D2.7mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20018975-23 TE Connectivity | 583 |
| - | -20 – 130 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermometer & Probe System | 3.96u2009mmu2009[u2009.156u2009inu2009] | 304.8u2009mmu2009[u200912u2009inu2009] | - | - | - | - | - | 20018975-23 | CE_MARK-TVK-5444-1CH-TUB-12 | ± .05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP44907X-12 TE Connectivity | In Stock | - | - | - | 3694 | - | - | Epoxy Coated NTC Thermistor | 200 | - | - | - | - | - | - | - | - | MIL-PRF-23648 | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | SP44907X-12 | 44907X GSFC 311P18-07S20R | - | - | Open End | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GA10K4CG517 TE Connectivity | 7 |
| - | - | 3694 | - | - | Leadless NTC Gold Chips | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | GA10K4CG517 | CHPG-10K +/-2% B 3694 +/- 2% BT4-D | - | ± 2, ± 2 | Solder/Wire Bond | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP44901X-15 TE Connectivity | In Stock | - | - | - | 3987 | - | - | Epoxy Coated NTC Thermistor | 760 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.252 | - | - | - | - | SP44901X-15 | 44901X GSFC 311P18-01A76R | - | - | Open End | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | - | - | - | ||
![]() SP44905X-5 TE Connectivity | 2179 |
| - | - | 3987 | - | - | Epoxy Coated NTC Thermistor | 76 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | SP44905X-5 | 44905X GSFC 311P18-05T7R6 | - | - | Open End | - | - | - | - | 50 ppm/K | - | 2.21 kOhm | - | 0.2 W | Sulfur Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | - | - | ||
![]() 055102 TE Connectivity | In Stock | - | - | - | 3978 | - | - | Glass Encapsulated NTC Thermistor | 65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | 11028989-00 | 55005 GEM THERM | - | - | Open End | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20016233-05 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Platinum | Stainless Steel | - | - | Jacketed Cable with Shield | - | - | 250u2009°Cu2009[u2009482u2009°Fu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature | 20016233-05 | railway platform D4,L100,W3,P1A1,C3,P27 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GA10K3CG1311 TE Connectivity | In Stock | - | - | - | 3956 | - | - | Leadless NTC Gold Chips | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | GA10K3CG1311 | CHPG-10K +/- 1% B 3956 +/- 1% BT647H-D | - | ± 1 | Solder/Wire Bond | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP44907X-42 TE Connectivity | In Stock | - | - | - | 3694 | - | - | Epoxy Coated NTC Thermistor | 76 | - | - | - | - | - | - | - | - | MIL-PRF-23648 | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | SP44907X-42 | 44907X GSFC 311P18-07N7R6 | - | - | Open End | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP44907X-22 TE Connectivity | 2485 |
| - | - | 3694 | - | - | Epoxy Coated NTC Thermistor | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | SP44907X-22 | 44907X GSFC 311P18-07S101 | - | - | Open End | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTFD101T1A0 TE Connectivity | In Stock | - | - | - | - | - | Platinum Temperature Sensor | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 Ohms | - | - | - | - | - | - | - | - | 1.7 mA | - | - | +/- 0.1 C | - | - | - | - | - | - 30 C to + 200 C | - | - | - | - | - | - | - | Temperature Sensors | - | - | - | - | ||
![]() 20018975-21 TE Connectivity | In Stock | - | - | -20 – 130 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermometer & Probe System | 3.96u2009mmu2009[u2009.156u2009inu2009] | 123.19u2009mmu2009[u20094.85u2009inu2009] | - | - | - | - | - | 20018975-21 | CE_MARK-TVK-5442-1CH-TUB-4.85 | ± .05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GA10K4A1IA TE Connectivity | In Stock | - | - | - | 3694 | - | - | Epoxy Coated NTC Thermistor | 76 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | GA10K4A1IA | DISCRETE 10K OHMS,+/-0.1C FROM 0C TO 70C | - | - | Open End | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NB-PTCO-175 TE Connectivity | In Stock | - | - | - | - | 2700K 3-Step MacAdam Ellipse | - | - | - | - | - | TE CONNECTIVITY LTD | -- | - | TE Connectivity | NB-PTCO-175 | - | - | - | 600 °C | -50 °C | PACKAGE-2 | RECTANGULAR | Active | - | - | - | - | 5.67 | Yes | - | - | - | - | - | - | - | Tray | CLU036 | 19.00mm L x 19.00mm W | Active | - | Chip On Board (COB) | 100 Ohms | White, Warm | - | - | unknown | 4 mm | 2 mm | Square | WIRE | - | 34.6V | -- | - | 450mA | 111 lm/W | 90 | 1.15A | Flat | - | 1730 lm (Typ) | 14.50mm Diameter | -- | TEMPERATURE SENSOR,RTD,PLATINUM | - | PLATINUM | - | Temperature Sensors | -- | 100 Ω | 1.40mm | 1.1 mm | ||
![]() SP44908X-26 TE Connectivity | In Stock | - | - | - | 3694 | - | - | Epoxy Coated NTC Thermistor | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | SP44908X-26 | 44908X GSFC 311P18-08A101 | - | - | Open End | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |