- Packaging
- Resistor Type
- Thermistor Application
- Terminal Shape
- Resistance
- Package / Case
- RoHS Status
- Number of Terminations
- Max Operating Temperature
- Min Operating Temperature
- Operating Supply Voltage
- Hold Current
Attribute column
Manufacturer
TE Connectivity Temperature Sensors - PTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Body Material | Power Dissipation (Max) | Voltage Rated | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Resistor Type | Current Rating | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Lead Pitch | Physical Dimension | Lead Length | Operating Supply Voltage | Lead Diameter | ELV | Power Dissipation | Terminal Placement | Max Voltage Rating (DC) | Lead/Base Style | Wire/Cable Diameter | Rated (AC) Voltage (URac) | Hold Current | Current Rating (Max) | Thermistor Application | Time to Trip | Trip Current | Voltage - Working | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRF250-080U TE Connectivity | In Stock | - | Datasheet | 8 Weeks | - | - | Through Hole | Radial | - | WIRE | - | - | Polymer | - | - | Bulk | 2006 | - | e3 | - | Active | 2 | - | EAR99 | 33Ohm | - | 85°C | -40°C | - | 8533.40.80.70 | - | 60V | - | 5mm | - | PTC RESETTABLE FUSE | 3A | - | - | CSA, TUV, UL | - | 5mm | 4.8mm x 3.8mm x 9.3mm | - | 60V | 640 μm | - | 600mW | - | 60V | Kinked | - | - | 80mA | 3A | TEMPERATURE SENSING | 4 s | 160mA | 60V | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() MINISMDC110F-2 TE Connectivity | 2000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | - | - | WRAPAROUND | - | - | Plastic | - | - | Tape & Reel | 2008 | - | - | yes | Active | 2 | SMD/SMT | EAR99 | 210mOhm | - | 85°C | -40°C | - | 8533.40.80.70 | - | 8V | TR | - | - | PTC RESETTABLE FUSE | 1.1A | - | 4532 | CSA, TUV, UL | 1812 | - | - | - | 8V | - | Compliant | 1.2W | DUAL | 8V | - | - | 8V | 1.1A | 100A | OVERLOAD PROTECTION | 300 ms | 2.2A | - | - | 620μm | 4.73mm | 3.41mm | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() RXEF025 TE Connectivity | 66666 | - | Datasheet | 8 Weeks | - | - | Through Hole | Radial | - | WIRE | - | - | Polymer | - | - | Bulk | 2005 | - | e3 | yes | Active | 2 | - | - | 3Ohm | Matte Tin (Sn) | 85°C | -40°C | - | - | - | 72V | - | - | - | PTC RESETTABLE FUSE | 250mA | 72V | - | CSA, TUV, UL | - | 5.8mm | - | 7.6mm | 72V | - | Compliant | 450mW | - | - | - | 510 μm | - | 250mA | 40A | TEMPERATURE SENSING | 2.5 s | 500mA | - | 7.4mm | 12.7mm | - | - | 3mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() RUEF400 TE Connectivity | 420000 | - | Datasheet | 8 Weeks | - | - | Through Hole | Radial | - | WIRE | - | - | Polymer | - | - | Bulk | 2007 | - | e3 | - | Active | 2 | - | EAR99 | 50mOhm | - | 85°C | -40°C | RESISTANCE RANGE(MIN-MAX): 0.010-0.030 | 8533.40.80.70 | - | 30V | - | - | - | PTC RESETTABLE FUSE | 100A | 30V | - | CSA, TUV, UL | - | 5.8mm | - | 7.6mm | 30V | - | Compliant | 2.5W | - | - | - | 810 μm | - | 4A | 100A | TEMPERATURE SENSING | 12.7 s | 8A | 30V | - | 20.1mm | - | 14mm | 3mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() MINISMDC075F-2 TE Connectivity | 56870 | - | Datasheet | 8 Weeks | - | - | Surface Mount | - | - | WRAPAROUND | - | - | Plastic | - | - | Tape & Reel | 2006 | - | - | - | Active | 2 | SMD/SMT | EAR99 | 450mOhm | - | 85°C | -40°C | - | 8533.40.80.70 | - | 13.2V | TR | - | - | PTC RESETTABLE FUSE | 750mA | - | 4532 | CSA, TUV, UL | 1812 | - | - | - | 13.2V | - | Compliant | 1W | DUAL ENDED | 13.2V | - | - | - | 750mA | 100A | TEMPERATURE SENSING | 200 ms | 1.5A | 13.2V | - | 620μm | 4.73mm | 3.41mm | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() RUEF135 TE Connectivity | In Stock | - | Datasheet | - | - | - | Through Hole | Radial | - | WIRE | - | - | Polymer | - | - | Bulk | 2005 | - | e3 | yes | Active | 2 | - | EAR99 | 130mOhm | Tin (Sn) | 85°C | -40°C | RESISTANCE RANGE(MIN-MAX): 0.040-0.080 | 8533.40.80.70 | - | 30V | - | - | - | PTC RESETTABLE FUSE | 1.35A | 30V | - | CSA, TUV, UL | - | 5.8mm | - | 7.6mm | 30V | - | Compliant | 800mW | - | - | - | 510 μm | - | 1.35A | 100A | TEMPERATURE SENSING | 7.3 s | 2.7A | 30V | - | 13.5mm | - | 8.9mm | 3mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() RXEF110 TE Connectivity | 600000 | - | Datasheet | 8 Weeks | - | Tin | Through Hole | Radial | - | WIRE | - | - | Polymer | - | - | Bulk | 2005 | - | e3 | yes | Active | 2 | - | - | 380mOhm | - | 85°C | -40°C | - | - | - | 72V | - | 5.8mm | - | PTC RESETTABLE FUSE | 40A | 72V | - | CSA, TUV, UL | - | 5.8mm | - | - | 72V | - | Compliant | 1.5W | - | - | - | 810 μm | - | 1.1A | 40A | TEMPERATURE SENSING | 8.2 s | 2.2A | 72V | 12.8mm | 17.5mm | - | - | 3mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() RXEF135 TE Connectivity | 706 | - | Datasheet | 8 Weeks | - | - | Through Hole | Radial | - | WIRE | - | - | Polymer | - | - | Bulk | 2005 | - | e3 | yes | Active | 2 | - | EAR99 | 300mOhm | Tin (Sn) | 85°C | -40°C | - | 8533.40.80.70 | - | 72V | - | - | - | PTC RESETTABLE FUSE | 40A | 72V | - | CSA, TUV, UL | - | 5.8mm | - | - | 72V | - | Compliant | 1.7W | - | 72V | - | 810 μm | - | 1.35A | 40A | TEMPERATURE SENSING | 9.6 s | 2.7A | 72V | 14.5mm | 19.1mm | - | - | 3mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() MICROSMD035F-2 TE Connectivity | 38600 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 1210 | - | - | - | - | Plastic | - | 6V | Tape & Reel | 2006 | - | - | - | Active | 2 | SMD/SMT | - | 1.3Ohm | - | 85°C | -40°C | - | - | - | 6V | - | - | - | - | 350mA | - | 3225 | CSA, TUV, UL | 1210 | - | - | - | 6V | - | Compliant | 800mW | - | 6V | - | - | - | 350mA | 40A | - | 200 ms | 750mA | 6V | - | 620μm | 3.43mm | 2.8mm | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() RXEF010 TE Connectivity | 360000 | - | Datasheet | 8 Weeks | - | - | Through Hole | Radial | - | WIRE | - | - | Polymer | - | - | Bulk | 2005 | - | e3 | yes | Active | 2 | - | - | 7.5Ohm | Tin (Sn) | 85°C | -40°C | - | - | - | 60V | - | - | - | PTC RESETTABLE FUSE | 100mA | 60V | - | CSA, TUV, UL | - | 5.8mm | - | 7.6mm | 60V | - | Compliant | 380mW | - | - | - | 510 μm | - | 100mA | 40A | TEMPERATURE SENSING | 4 s | 200mA | 60V | 7.4mm | 12.7mm | - | - | 3mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() RXEF160 TE Connectivity | 500 | - | Datasheet | 8 Weeks | - | Tin | Through Hole | Radial | - | WIRE | - | - | Polymer | - | - | Bulk | 2005 | - | e3 | - | Active | 2 | - | EAR99 | 220mOhm | - | 85°C | -40°C | RESISTANCE RANGE(MIN-MAX): 0.09-0.14 | 8533.40.80.70 | - | 72V | TR, 14.6 INCH | 5.8mm | - | PTC RESETTABLE FUSE | 40A | 72V | - | CSA, TUV, UL | - | 5.8mm | - | - | 72V | - | Compliant | 1.9W | - | - | - | 810 μm | - | 1.6A | 40A | TEMPERATURE SENSING | 11.4 s | 3.2A | 72V | 16.3mm | 20.8mm | - | - | 3mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() RXEF040 TE Connectivity | 66666 | - | Datasheet | 8 Weeks | - | - | Through Hole | Radial | - | WIRE | - | - | Polymer | - | - | Bulk | 2005 | - | - | yes | Active | 2 | - | EAR99 | 1.29Ohm | - | 85°C | -40°C | RESISTANCE RANGE(MIN-MAX): 0.55-0.86 | 8533.40.80.70 | - | 72V | - | - | - | PTC RESETTABLE FUSE | 40A | 72V | - | CSA, TUV, UL | - | 5.8mm | - | 7.6mm | 72V | - | Compliant | 560mW | - | - | - | 510 μm | - | 400mA | 40A | TEMPERATURE SENSING | 3.8 s | 800mA | 72V | 7.6mm | 13.5mm | 13.5mm | - | 3mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() RXEF020 TE Connectivity | 88000 | - | Datasheet | 8 Weeks | - | - | Through Hole | Radial | - | WIRE | - | - | Polymer | - | - | Bulk | 2005 | - | e3 | yes | Active | 2 | - | EAR99 | 4.4Ohm | Tin (Sn) | 85°C | -40°C | - | 8533.40.80.70 | - | 72V | - | - | - | PTC RESETTABLE FUSE | 200mA | 72V | - | CSA, TUV, UL | - | 5.8mm | - | 7.6mm | 72V | - | Compliant | 410mW | - | - | - | 510 μm | - | 200mA | 40A | TEMPERATURE SENSING | 2.2 s | 400mA | - | 7.4mm | 12.2mm | - | 7.4mm | 3mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() RXEF030 TE Connectivity | 24350 | - | Datasheet | 8 Weeks | - | - | Through Hole | Radial | - | WIRE | - | - | Polymer | - | - | Bulk | 2005 | - | - | yes | Active | 2 | - | EAR99 | 2.1Ohm | - | 85°C | -40°C | RESISTANCE RANGE(MIN-MAX): 0.88-1.33 | 8533.40.80.70 | - | 72V | - | - | - | PTC RESETTABLE FUSE | 300mA | 72V | - | CSA, TUV, UL | - | 5.8mm | - | 7.6mm | 72V | - | Compliant | 490mW | - | - | - | 510 μm | - | 300mA | 40A | TEMPERATURE SENSING | 3 s | 600mA | 72V | 7.4mm | 13mm | 12.7mm | - | 3mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() RXEF005 TE Connectivity | 10000 | - | Datasheet | 8 Weeks | - | - | Through Hole | Radial | - | WIRE | - | - | Polymer | - | - | Bulk | 2005 | - | e3 | yes | Active | 2 | - | EAR99 | 20Ohm | - | 85°C | -40°C | RESISTANCE RANGE(MIN-MAX): 7.3-11.1 | 8533.40.80.70 | - | 60V | - | - | - | PTC RESETTABLE FUSE | 50mA | 60V | - | CSA, TUV, UL | - | 5.8mm | - | - | 60V | - | Compliant | 260mW | - | - | - | 510 μm | - | 50mA | 40A | TEMPERATURE SENSING | 5 s | 100mA | 100V | 8mm | 8.3mm | - | - | - | No | Unknown | RoHS Compliant | - | Lead Free | ||
![]() RXEF017 TE Connectivity | 420000 | - | Datasheet | 8 Weeks | - | - | Through Hole | Radial | - | WIRE | - | - | Polymer | - | - | Bulk | 2005 | - | e3 | yes | Active | 2 | - | - | 8Ohm | Tin (Sn) | 85°C | -40°C | RESISTANCE RANGE(MIN-MAX): 3.3-5.21 | - | - | 60V | - | - | - | PTC RESETTABLE FUSE | 170mA | 60V | - | CSA, TUV, UL | - | 5.8mm | - | 7.6mm | 60V | - | Compliant | 480mW | - | - | - | 510 μm | - | 170mA | 40A | TEMPERATURE SENSING | 3 s | 340mA | - | 7.4mm | 12.7mm | - | - | 3mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() TRF250-145 TE Connectivity | 38600 | - | Datasheet | 7 Weeks | - | - | Through Hole | Radial | - | WIRE | - | - | Polymer | - | - | Bulk | 2007 | - | e3 | - | Active | 2 | - | EAR99 | 14Ohm | - | 85°C | -40°C | RESISTANCE RANGE(MIN-MAX): 3.0-6.0 | 8533.40.80.70 | - | 60V | - | - | - | PTC RESETTABLE FUSE | 3A | - | - | CSA, TUV, UL | - | 5mm | 6.5mm x 4.6mm x 11mm | 4.7mm | 60V | - | Compliant | 800mW | - | 60V | Kinked | - | - | 145mA | 3A | TEMPERATURE SENSING | 5 s | 290mA | 60V | - | 11mm | - | 6.5mm | 4.6mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() LVR016K TE Connectivity | 26800 | - | Datasheet | 8 Weeks | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | Bulk | 2004 | - | e3 | - | Active | 2 | - | - | 7.8Ohm | - | 85°C | -40°C | RESISTANCE RANGE(MIN-MAX): 2.5-4.1 | - | - | 240V | - | - | - | PTC RESETTABLE FUSE | 2A | 240V | - | CSA, TUV, UL | - | 5.8mm | - | 7.6mm | 240V | - | Compliant | 1.4W | - | 240V | Kinked | 500 μm | - | 160mA | 2A | TEMPERATURE SENSING | 15 s | 370mA | 240V | - | 13.8mm | 13.8mm | - | - | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 1624340-1 TE Connectivity | In Stock | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 0805 | - | WRAPAROUND | - | 2 | - | 100mW | - | Bulk | 2007 | 5% | - | yes | Active | 2 | - | - | 680Ohm | - | 125°C | -40°C | - | - | 100mW | - | TR | - | 1.25mm | PTC THERMISTOR | - | - | - | - | - | - | - | - | - | - | Compliant | - | DUAL ENDED | - | - | - | - | - | - | TEMPERATURE SENSING | - | - | - | - | - | 2mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() SMD030F-2 TE Connectivity | 41 | - | - | 8 Weeks | - | - | Surface Mount | SMD/SMT | - | - | - | - | Plastic | - | - | Tape & Reel | 2011 | - | - | yes | Active | 2 | - | EAR99 | 4.8Ohm | - | 85°C | -40°C | - | 8533.40.80.70 | - | 60V | TR | - | - | PTC RESETTABLE FUSE | 10A | - | 7351 | CSA, TUV, UL | 2920 | - | 7.98mm x 5.44mm x 3.18mm | - | 60V | - | Compliant | 1.7W | - | 60V | - | - | - | 300mA | 10A | TEMPERATURE SENSING | 3 s | 600mA | 60V | - | 3.18mm | 7.98mm | 5.44mm | - | No | Unknown | RoHS Compliant | - | Lead Free |