- Packaging
- Resistor Type
- Thermistor Application
- Terminal Shape
- Resistance
- Package / Case
- RoHS Status
- Number of Terminations
- Max Operating Temperature
- Min Operating Temperature
- Operating Supply Voltage
- Hold Current
Attribute column
Manufacturer
TE Connectivity Temperature Sensors - PTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Resistor Type | Current Rating | Case Code (Metric) | Rated Power Dissipation (P) | Approval Agency | Case Code (Imperial) | Operating Supply Voltage | Power Dissipation | Terminal Placement | Max Voltage Rating (DC) | Rated (AC) Voltage (URac) | Hold Current | Current Rating (Max) | Thermistor Application | Trip Current | Length | Width | Width - Tab | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMD150-2018 TE Connectivity | In Stock | - | - | - | YES | FLAT | SURFACE MOUNT | 85°C | -40°C | - | - | e0 | - | 2 | - | EAR99 | 130mOhm | TIN LEAD | - | - | 0.13 OHMS AT 20 DEG CEL | 8533.40.80.70 | - | TR | PTC THERMISTOR | - | - | 1.4W | - | - | - | - | END | - | - | 1.5A | - | OVERLOAD PROTECTION | 3A | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() VTP170X TE Connectivity | In Stock | - | - | - | YES | FLAT | SURFACE MOUNT | 85°C | -40°C | - | Bulk | - | - | 2 | - | - | 41mOhm | - | - | - | 0.03-0.052 OHMS AT 25 DEG CEL | - | - | - | PTC THERMISTOR | - | - | - | CSA, TUV, UL | - | 16V | 700mW | DUAL | 16V | - | 1.7A | 100A | OVERLOAD PROTECTION | 3.4A | - | - | - | No | - | RoHS Compliant | - | ||
![]() VTP200U TE Connectivity | In Stock | - | - | - | - | FLAT | - | - | - | - | - | - | - | 2 | - | EAR99 | 31mOhm | - | - | - | - | 8533.40.80.70 | - | - | PTC RESETTABLE FUSE | - | - | - | CSA, UL | - | 16V | - | - | - | - | 2A | 100A | OVERLOAD PROTECTION | 4.7A | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TAC210F TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Axial | - | 113mOhm | - | 85°C | -40°C | - | - | - | - | - | 50A | - | - | - | - | 15V | - | - | - | - | 2.1A | 50A | - | 4.7A | 17.5mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SRP120L TE Connectivity | In Stock | - | - | Axial | YES | FLAT | SURFACE MOUNT | 85°C | -40°C | - | Bulk | - | - | 2 | - | - | 123mOhm | - | - | - | RESISTANCE VALUE 0.123 OHM AT 20 DEG CEL | - | - | - | PTC THERMISTOR | - | - | 0.8W | - | - | 15V | - | DUAL | - | - | 1.2A | - | OVERLOAD PROTECTION | 2.7A | - | - | - | - | - | RoHS Compliant | - | ||
![]() TAC170-09F TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Axial | - | 140mOhm | - | 85°C | -40°C | - | - | - | - | - | 50A | - | - | - | - | 15V | - | - | - | - | 1.7A | 50A | - | 3.7A | 17.5mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MINISMDC260F TE Connectivity | 1999 | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | 1W | - | e3 | yes | 2 | SMD/SMT | - | - | Tin (Sn) | 85°C | -40°C | RESISTANCE VARIES FROM 0.015 TO 0.047 OHMS | - | 6V | - | PTC THERMISTOR | - | 4532 | - | CSA, TUV, UL | 1812 | 6V | 1W | DUAL | 6V | - | 2.6A | 100A | OVERLOAD PROTECTION | 5A | - | 4.73mm | 250μm | No | No SVHC | RoHS Compliant | - | ||
![]() VTP175U TE Connectivity | In Stock | - | - | - | YES | FLAT | SURFACE MOUNT | 85°C | - | - | Bulk | - | - | 2 | - | EAR99 | 40mOhm | - | - | - | RESISTANCE RANGE(MIN-MAX): 0.029-0.051 | 8533.40.80.70 | - | - | PTC RESETTABLE FUSE | - | - | 1.4W | CSA, UL | - | 16V | - | AXIAL | - | - | 1.75A | 100A | TEMPERATURE SENSING | 3.6A | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() AHRF1300-AP TE Connectivity | In Stock | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | 125°C | -40°C | - | - | e3 | - | 2 | - | EAR99 | 0.0034Ohm | TIN | - | - | - | 8533.40.80.70 | - | AMMO PACK | PTC RESETTABLE FUSE | - | - | 6.9W | - | - | - | - | - | - | 16V | - | - | OVERLOAD PROTECTION | - | - | - | - | - | - | RoHS Compliant | Lead Free |