- Number of Positions
- Series
- Contact Materials
- Termination Style
- Packaging
- Mfr
- Package
- Product Status
- Mounting Type
- Actuator Type
- Washable
- Length
Attribute column
Manufacturer
TE Connectivity DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Supplier Device Package | Housing Material | Body Material | Actuator | Actuator Style | Base Product Number | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Data Converters | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of I/Os | Operating Temp Range | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Primary Material | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seal | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Voltage Rated | Voltage Rating (DC) | Voltage Rating (VDC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | HTS Code | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Actuator Type | Housing Color | Brand Name | Circuit | Failure Rate | Switch Function | Lead Spacing | Current - Supply (Disable) (Max) | ELV | Termination Type | Oscillator Type | Speed | RAM Size | Lead Style | Voltage - Supply (Vcc/Vdd) | Core Processor | Throw Configuration | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Product Type | Illumination Color | EEPROM Size | Number of Switch Sections | Current Rating (Max) | Absolute Pull Range (APR) | Switch Action | Washable | Actuator Level | Contact Configuration | Lamp Type | Mounting Angle | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Body Height | Height Above Board | Product Height (mm) | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADP05 TE Connectivity | In Stock | - | - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | Copper Alloy | - | 1,000 Cycles | - | TE CONNECTIVITY LTD | - | TE Connectivity | ADP05 | AD | - | Glenair | - | - | - | - | Retail Package | - | - | Obsolete | - | - | - | Active | - | 5.29 | - | No | - | - | - | - | - | - | - | 24VDC | -30°C ~ 85°C | Tube | * | - | - | Obsolete | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | 25mA | 0.100 (2.54mm), Full | - | - | - | compliant | 100mA | - | - | - | - | - | Gold | PC Pin | - | - | - | - | - | Piano | - | Alcoswitch | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | PIANO DIP SWITCH | - | - | - | - | - | - | - | - | - | Yes | Raised | - | - | - | -- | - | - | - | - | 0.578 (14.68mm) | - | 0.294 (7.47mm) | - | - | - | - | ||
![]() 1-1393546-3 TE Connectivity | In Stock | - | - | - | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | -- | - | - | - | - | - | - | -- | - | -- | - | TE CONNECTIVITY LTD | - | TE Connectivity | 1-1393546-3 | - | - | PEI-Genesis | - | - | - | - | Bulk | ROHS COMPLIANT | - | Obsolete | - | - | - | Active | - | 5.82 | - | Yes | - | - | - | - | - | - | - | -- | -- | Bulk | * | - | - | Obsolete | - | - | EAR99 | - | - | - | - | 24 | - | - | - | - | - | - | 8536.50.90.40 | - | - | - | - | 0.100 (2.54mm), Full | - | - | - | compliant | -- | - | - | - | - | - | -- | PC Pin | - | - | - | 60.96 mm | 12.42 mm | -- | - | Alcoswitch | SPST | - | SPST | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | SLIDE DIP SWITCH | - | - | - | - | - | 24 | - | - | MOMENTARY | No | Raised | - | - | - | -- | - | - | - | - | 2.400 (60.96mm) | 8.1 mm | 0.319 (8.10mm) | - | - | - | - | ||
![]() 1825472-1 TE Connectivity | In Stock | - | - | - | - | - | -- | - | - | - | - | - | - | -- | - | - | 1825472 | - | TE Connectivity / Alcoswitch | - | -- | - | -- | 35 | - | Non-Illuminated | TE Connectivity | - | - | - | Glenair | - | - | - | - | Retail Package | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -- | -- | -- | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | -- | - | - | - | - | -- | - | - | - | - | - | -- | -- | - | - | - | - | - | -- | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | Rotary Switches | - | - | - | - | - | - | -- | -- | - | - | - | -- | Rotary Switches | - | - | - | -- | - | -- | - | - | - | - | ||
![]() 1825013-4 TE Connectivity | In Stock | - | - | - | - | - | Surface Mount, Right Angle | - | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | 1825013 | - | - | - | Beryllium Copper | - | 10,000 Steps | - | - | - | - | - | - | - | KEMET | - | - | - | - | Tray | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 20VAC/DC | -30°C ~ 85°C | Tube | * | - | - | Obsolete | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | 0.4VA | 0.100 (2.54mm), Full | - | - | - | - | 0.4VA | - | - | - | - | - | Gold | Gull Wing | - | - | - | - | - | Rotary for Tool | - | - | BCD Complement | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20,000 Steps | - | - | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | Process Sealed | - | - | - | - | 0.276 (7.00mm) | - | 0.295 (7.50mm) | - | - | - | - | ||
![]() TDS08SGRSTU04 TE Connectivity | 8 |
| - | Production (Last Updated: 5 days ago) | Gold | Surface Mount | - | 0603 (1608 Metric) | - | - | - | 0603 | Nylon | - | Recessed | Recessed | RN731J | - | TE Connectivity / Alcoswitch | - | Copper Alloy | - | - | 20 | - | Illuminated | TE Connectivity | - | - | + 85 C | KOA Speer Electronics, Inc. | - 20 C | PCB Mount | - | - | Tape & Reel (TR) | - | 1-2319747-3 | - | - | - | - | Obsolete | - | - | Details | - | - | - | - | - | - | 24 V | - | - | -55°C ~ 155°C | - | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | 2 | - | - | ±100ppm/°C | - | Switch | 39.7 kOhms | 8 Position | 85 °C | -20 °C | Thin Film | - | - | 0.063W, 1/16W | - | - | - | Switches | - | 2.54 mm | - | - | 2.54 mm | - | 25 mA | - | - | - | - | - | - | Gull Wing Lead | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | SP3T | DIP Switches | - | - | - | - | - | - | - | - | - | - | Straight | Moisture Resistant | DIP Switches / SIP Switches | - | 4.0894 mm | 0.022 (0.55mm) | 21.4884 mm | - | - | - | - | - | - | ||
![]() EDSP08SGLFNTR04 TE Connectivity | In Stock | - | - | - | Gold/Nickel | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | Polyamide (PA), Nylon | Piano | LONG PIANO | SG-8101 | Straight | TE Connectivity / Alcoswitch | - | Copper Alloy | - | 2,000 Cycles | 700 | - | Non-Illuminated | TE Connectivity | - | - | + 85 C | EPSON | - 20 C | Surface Mount | - | -20C to 85C | Tape & Reel (TR) | - | 4-2319764-4 | - | SPST | - | 9.8(mm) | Active | No | - | Details | - | No | ON OFF | 2.54(mm) | 8 | - | - | 24(V) | 24VDC | -40°C ~ 85°C | Tape and Reel | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Active | - | - | - | - | - | XO (Standard) | - | 8 | - | - | - | - | - | - | - | - | - | Switches | 25mA | 0.100 (2.54mm), Full | 1.8V ~ 3.3V | - | 2.54 mm | - | 25mA | 62.8 MHz | ±15ppm | CMOS | - | - | Gold | Gull Wing | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | Piano | - | - | SPST | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | DIP | - | SPST | DIP Switches | - | - | - | 0.025(A) | - | - | No | Raised | - | - | Straight | -- | DIP Switches / SIP Switches | 20.22(mm) | - | 0.055 (1.40mm) | 0.796 (20.22mm) | - | 0.197 (5.00mm) | 5(mm) | - | - | - | ||
![]() TDS10SGRNTU04 TE Connectivity | 1590 |
| - | Production (Last Updated: 6 days ago) | Gold | Surface Mount | Panel Mount, Through Hole | - | - | Flange | Stainless Steel | - | Nylon | Polyamide (PA), Nylon | Recessed | Recessed | TDS10 | - | TE Connectivity / Alcoswitch | Gold | Copper Alloy | - | 2,000 Cycles | 34 | - | Illuminated | TE Connectivity | - | - | + 85 C | Glenair | - 20 C | PCB Mount | - | - | Retail Package | - | 1-2319747-0 | - | - | Metal | - | Active | - | - | Details | - | - | - | - | - | - | 24 V | - | 24VDC | -65°C ~ 175°C | - | 806 | - | - | - | - | Solder | - | - | Receptacle, Female Sockets | Switch | - | 10 Position | 85 °C | -20 °C | - | Silver | - | - | - | - | Threaded | Switches | 25mA | 2.54 mm | - | E | 2.54 mm | - | 25 mA | - | - | - | Passivated | 23-3 | Gold | Gull Wing Lead | - | - | - | - | - | Slide (Standard) | Black | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2,000 Cycles | DIP | - | SP3T | DIP Switches | - | - | - | - | - | - | No | Flush, Recessed | - | - | Straight | - | DIP Switches / SIP Switches | - | 4.0894 mm | - | 26.5684 mm | - | 0.146 (3.70mm) | - | - | - | - | ||
![]() EDSP06SGRFNTU04 TE Connectivity | 1963 |
| - | - | Gold/Nickel | - | Panel Mount, Through Hole | - | - | Flange | Aluminum | - | - | Polyamide (PA), Nylon | - | SHORT PIANO | EDSP06 | Straight | TE Connectivity / Alcoswitch | Gold | Copper Alloy | - | 2,000 Cycles | 31 | - | Non-Illuminated | TE Connectivity | - | - | + 85 C | Glenair | - 20 C | Surface Mount | - | -20C to 85C | Retail Package | - | 1-2319764-8 | - | SPST | Metal | 9.8(mm) | Active | No | - | Details | - | No | ON OFF | 2.54(mm) | 6 | - | - | 24(V) | 24VDC | -65°C ~ 175°C | Tube | 806 | - | - | Active | - | Solder | - | - | Receptacle, Female Sockets | - | - | 6 | - | - | - | Olive Drab | - | - | - | - | Threaded | Switches | 25mA | 0.100 (2.54mm), Full | - | D | 2.54 mm | - | 25mA | - | - | - | Olive Drab Cadmium | 43-4 | Gold | Gull Wing | - | - | - | - | - | Piano | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | DIP | - | SPST | DIP Switches | - | - | - | 0.025(A) | - | - | No | Flush, Recessed | - | - | Straight | Ground | DIP Switches / SIP Switches | 15.14(mm) | - | - | 0.596 (15.14mm) | - | 0.197 (5.00mm) | 5(mm) | - | - | - | ||
![]() EDS04SNNNTR04Q TE Connectivity | In Stock | - | - | - | Gold/Nickel | - | Surface Mount | 1210 (3225 Metric) | - | - | - | 1210 | - | Polyamide (PA), Nylon | Raised | Raised Slide | RN73H2E | Straight | TE Connectivity / Alcoswitch | - | Copper Alloy | - | 2,000 Cycles | 900 | - | Non-Illuminated | TE Connectivity | - | - | + 85 C | KOA Speer Electronics, Inc. | - 20 C | Surface Mount | - | -20C to 85C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 3-2319847-5 | - | SPST | - | 7.86(mm) | Active | No | - | Details | - | No | OFF ON | 2.54(mm) | 4 | - | - | 24(V) | 24VDC | -55°C ~ 155°C | Tape and Reel | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±0.5% | Active | 2 | - | - | ±25ppm/°C | - | - | 149 Ohms | 4 | - | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | Switches | 25mA | 0.100 (2.54mm), Full | - | - | 2.54 mm | - | 25mA | - | - | - | - | - | Gold | J-Bend | - | - | - | - | - | Slide (Standard) | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | DIP | - | SPST | DIP Switches | - | - | - | 0.025(A) | - | - | No | Raised | - | - | Straight | Automotive AEC-Q200, Moisture Resistant | DIP Switches / SIP Switches | 10.06(mm) | - | 0.028 (0.70mm) | 0.396 (10.06mm) | - | 0.152 (3.85mm) | 3.85(mm) | - | - | AEC-Q200 | ||
![]() EDS05SGNNTR04Q TE Connectivity | In Stock | - | - | - | Gold/Nickel | - | Surface Mount | - | - | - | - | - | - | Polyamide (PA), Nylon | Raised | Raised Slide | EDS05 | Straight | TE Connectivity / Alcoswitch | - | Copper Alloy | - | 2,000 Cycles | 900 | - | Non-Illuminated | TE Connectivity | - | - | + 85 C | KEMET | - 20 C | Surface Mount | - | -20C to 85C | Bulk | - | 2-2319847-6 | - | SPST | - | 9.8(mm) | Active | No | - | - | - | No | OFF ON | 2.54(mm) | 5 | - | - | 24(V) | 24VDC | -20°C ~ 85°C | Tape and Reel | * | - | - | Active | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | Switches | 25mA | 0.100 (2.54mm), Full | - | - | 2.54 mm | - | 25mA | - | - | - | - | - | Gold | Gull Wing | - | - | - | - | - | Slide (Standard) | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | DIP | 25 @ 24 mA @ V dc | SPST | DIP Switches | - | - | - | 0.025(A) | - | - | No | Raised | SPST | - | Straight | -- | DIP Switches / SIP Switches | 12.6(mm) | - | - | 0.496 (12.60mm) | - | 0.150 (3.80mm) | 3.8(mm) | - | - | - | ||
![]() TDS04SGRSTU04 TE Connectivity | 34 |
| - | - | Gold | - | Surface Mount | - | - | - | - | - | - | - | Recessed | Recessed | - | - | TE Connectivity / Alcoswitch | - | Au over Nickel Plated, Cu Alloy | - | - | 41 | - | Illuminated | TE Connectivity | - | - | + 85 C | Glenair | - 20 C | PCB Mount | - | - | Retail Package | - | 1-2319747-1 | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | 2.54 mm | - | 25 mA | - | - | - | - | - | - | Gull Wing Lead | - | - | - | - | - | Recessed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | 25 @ 24 mA @ V dc | SP3T | DIP Switches | - | - | - | - | - | - | - | - | SPTT | - | Straight | - | DIP Switches / SIP Switches | - | - | - | - | - | - | - | - | - | - | ||
![]() EDS06SNNNTU04Q TE Connectivity | 25 |
| - | - | Gold/Nickel | - | Surface Mount | - | - | - | - | - | - | Polyamide (PA), Nylon | Raised | Raised Slide | EDS06 | Straight | TE Connectivity / Alcoswitch | - | Copper Alloy | - | 2,000 Cycles | 31 | - | Non-Illuminated | TE Connectivity | - | - | + 85 C | KYOCERA AVX | - 20 C | Surface Mount | - | -20C to 85C | Bulk | - | 1-2319847-6 | - | SPST | - | 7.86(mm) | Active | No | - | Details | - | No | OFF ON | 2.54(mm) | 6 | - | - | 24(V) | 24VDC | -20°C ~ 85°C | Tube | * | - | - | Active | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | Switches | 25mA | 0.100 (2.54mm), Full | - | - | 2.54 mm | - | 25mA | - | - | - | - | - | Gold | J Lead | - | - | - | - | - | Slide (Standard) | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2,000 Cycles | DIP | - | SPST | DIP Switches | - | - | - | 0.025(A) | - | - | No | Raised | - | - | Straight | -- | DIP Switches / SIP Switches | 15.14(mm) | - | - | 0.596 (15.14mm) | - | 0.152 (3.85mm) | 3.85(mm) | - | - | - | ||
![]() EDS04SGRSTU04Q TE Connectivity | In Stock | - | - | - | Gold/Nickel | - | Surface Mount | - | - | - | - | - | - | Polyamide (PA), Nylon | Recessed | Recessed Slide | EDS04 | Straight | TE Connectivity / Alcoswitch | - | Copper Alloy | - | 2,000 Cycles | 47 | TE CONNECTIVITY LTD | Non-Illuminated | TE Connectivity | EDS04SGRSTU04Q | - | + 85 C | PEI-Genesis | - 20 C | Surface Mount | - | -20C to 85C | Bulk | - | 2-2319848-5 | Active | SPST | - | 9.8(mm) | Active | No | - | Details | - | Tape | OFF ON | 2.54(mm) | 4 | - | - | 24(V) | 24VDC | -20°C ~ 85°C | Tube | * | - | - | Active | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | Switches | 25mA | 0.100 (2.54mm), Full | - | - | 2.54 mm | unknown | 25mA | - | - | - | - | - | Gold | Gull Wing | - | - | - | - | - | Slide (Standard) | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2,000 Cycles | DIP | - | SPST | DIP Switches | - | - | - | 0.025(A) | - | - | Yes | Flush, Recessed | - | - | Straight | -- | DIP Switches / SIP Switches | 10.06(mm) | - | - | 0.396 (10.06mm) | - | 0.134 (3.40mm) | 3.4(mm) | - | - | - | ||
![]() EDS08SNRSTR04Q TE Connectivity | In Stock | - | - | - | Gold | - | Surface Mount | 32-WFQFN Exposed Pad | - | - | - | 32-HWQFN (5x5) | - | Polyamide (PA), Nylon | Recessed | Recessed | R7FA2E1 | - | TE Connectivity / Alcoswitch | - | Copper Alloy | A/D 10x12b SAR | 2,000 Cycles | 900 | TE CONNECTIVITY LTD | Non-Illuminated | TE Connectivity | EDS08SNRSTR04Q | - | + 85 C | Renesas Electronics America Inc | - 20 C | PCB Mount | 23 | - | Tray | - | 8-2319848-1 | Active | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | 24VDC | -40°C ~ 105°C (TA) | Tape & Reel (TR) | RA2E1 | - | - | Active | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | Switches | 25mA | 0.100 (2.54mm), Full | - | - | 2.54 mm | unknown | 25mA | - | - | - | - | - | Gold | J Lead | - | - | - | - | - | Slide (Standard) | - | - | SPST | - | - | - | - | - | - | Internal | 48MHz | 16K x 8 | - | 1.6V ~ 5.5V | ARM® Cortex®-M23 | - | AES, DMA, LVD, POR, PWM, Temp Sensor, TRNG, WDT | FLASH | 32-Bit | 128KB (128K x 8) | - | I²C, SmartCard, SPI, UART/USART | 2,000 Cycles | DIP | - | SPST | DIP Switches | - | 4K x 8 | - | - | - | - | Yes | Flush, Recessed | - | - | Straight | -- | DIP Switches / SIP Switches | - | - | - | 0.796 (20.22mm) | - | 0.136 (3.45mm) | - | - | - | - | ||
![]() EDS06SNRNTR04Q TE Connectivity | 925 |
| - | - | Gold/Nickel | - | Surface Mount | - | - | - | - | - | - | Polyamide (PA), Nylon | Recessed | Recessed Slide | EDS06 | Straight | TE Connectivity / Alcoswitch | - | Copper Alloy | - | 2,000 Cycles | 900 | TE CONNECTIVITY LTD | Non-Illuminated | TE Connectivity | EDS06SNRNTR04Q | - | + 85 C | Glenair | - 20 C | Surface Mount | - | -20C to 85C | Retail Package | - | 5-2319848-8 | Active | SPST | - | 7.86(mm) | Active | No | - | Details | - | No | OFF ON | 2.54(mm) | 6 | - | - | 24(V) | 24VDC | -20°C ~ 85°C | Tape & Reel (TR) | * | - | - | Active | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | Switches | 25mA | 0.100 (2.54mm), Full | - | - | 2.54 mm | unknown | 25mA | - | - | - | - | - | Gold | J Lead | - | - | - | - | - | Slide (Standard) | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2,000 Cycles | DIP | - | SPST | DIP Switches | - | - | - | 0.025(A) | - | - | No | Flush, Recessed | - | - | Straight | -- | DIP Switches / SIP Switches | 15.14(mm) | - | - | 0.596 (15.14mm) | - | 0.136 (3.45mm) | 3.45(mm) | - | - | - | ||
![]() ADPA06S TE Connectivity | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | Polyester | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | Copper Alloy | - | 1,000 Cycles | - | - | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 24VDC | -30°C ~ 85°C | Tube | * | - | - | Obsolete | - | - | - | - | - | Switch | - | 6 | - | - | - | - | - | - | - | - | - | - | 25mA | 0.100 (2.54mm), Full | - | - | - | - | 100mA | - | - | - | - | - | Gold | Gull Wing | - | - | - | - | - | Piano | - | - | SPST | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | Yes | Raised | - | - | - | -- | - | - | - | - | 0.678 (17.22mm) | - | 0.274 (6.95mm) | - | UL94 V-0 | Contains Lead | - | ||
![]() 7-435469-1 TE Connectivity | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | Polyester (PET), Glass Filled | - | - | - | - | - | - | Copper Alloy | - | 7,000 Cycles | - | - | - | - | - | - | - | Glenair | - | - | - | - | Retail Package | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -55°C ~ 105°C | Tube | * | - | - | Obsolete | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 25mA | 0.100 (2.54mm), Full | - | - | - | - | 25mA | - | - | - | - | - | Gold | PC Pin | - | - | - | - | - | Toggle | - | - | DPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7,000 Cycles | - | - | - | - | - | - | - | - | - | - | No | Raised | - | - | - | -- | - | - | - | - | 0.280 (7.11mm) | - | 0.460 (11.68mm) | - | - | - | - | ||
![]() GDP06S TE Connectivity | In Stock | - | - | - | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | Copper Alloy | - | 1,000 Cycles | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 3000V (3kV) | - | - | 24VDC | -55°C ~ 125°C | Tube | - | 0.181 L x 0.079 W (4.60mm x 2.00mm) | -20%, +80% | Obsolete | - | - | - | X7R | - | - | - | 6 | - | - | - | - | General Purpose | - | - | 1000 pF | - | - | 25mA | 0.100 (2.54mm), Full | - | - | - | - | 25mA | - | - | - | - | - | Gold | Gull Wing | - | - | - | - | - | Piano | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | - | - | - | 0.638 (16.21mm) | - | 0.343 (8.70mm) | - | - | - | - | ||
![]() 5-435469-7 TE Connectivity | In Stock | - | - | - | Gold, Nickel | Through Hole | Through Hole | - | - | - | - | - | Polyester | Polyester (PET), Glass Filled | - | - | 435469 | - | - | - | Copper Alloy | - | 7,000 Cycles | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | Compliant | - | - | - | - | - | - | - | - | 24VDC | -55°C ~ 105°C | Tube | * | - | - | Obsolete | - | PC Pins | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 25mA | 0.100 (2.54mm), Full | - | - | - | - | 25mA | - | - | - | - | - | Gold | PC Pin | - | - | - | - | - | Rocker | Black | - | 4PST | - | - | - | - | Compliant | - | - | - | - | - | - | - | 4PST, SPST | - | - | - | - | - | - | 7,000 Cycles | - | - | - | - | - | - | - | - | - | - | No | Raised | - | - | - | -- | - | - | - | - | 0.480 (12.19mm) | - | 0.360 (9.14mm) | - | UL94 V-0 | Lead Free | - | ||
![]() ADP02SA TE Connectivity | In Stock | - | - | - | - | - | Panel Mount, Through Hole | - | - | Flange | Stainless Steel | - | - | Polyphenylene Sulfide (PPS) | - | - | ADP02 | - | - | Gold | Copper Alloy | - | 1,000 Cycles | - | TE CONNECTIVITY LTD | - | TE Connectivity | ADP02SA | AD | - | Glenair | - | - | - | - | Retail Package | - | - | Obsolete | - | Metal | - | Active | - | 5.62 | - | No | - | - | - | - | - | - | - | 24VDC | -65°C ~ 175°C | Tube | 806 | - | - | Obsolete | - | Solder | - | - | Receptacle, Female Sockets | - | - | 2 | - | - | - | Silver | - | - | - | - | Threaded | - | 25mA | 0.100 (2.54mm), Full | - | A | - | unknown | 100mA | - | - | - | Passivated | 20-4 | Gold | J Lead | - | - | - | - | - | Piano | - | Alcoswitch | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | PIANO DIP SWITCH | - | - | - | - | - | - | - | - | - | Yes | Raised | - | - | - | -- | - | - | - | - | 0.278 (7.06mm) | - | 0.301 (7.65mm) | - | - | - | - |