- Number of Positions
- Series
- Contact Materials
- Termination Style
- Packaging
- Mfr
- Package
- Product Status
- Mounting Type
- Actuator Type
- Washable
- Length
Attribute column
Manufacturer
TE Connectivity DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Body Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | Actuator Style | ActuatorColor | Base Product Number | Body Orientation | Brand | Contact Materials | Dielectric Strength | Dielectric Withstand Volts | ECCN | ElectricalLife | EU RoHS Compliant | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Insulator Material | Itar Registered | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Style | Part Life Cycle Code | Pole Throw Configuration | Power Rating (Max) | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Samacsys Description | Seal | Status | Switch Configuration | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Housing Color | Lead Length | Brand Name | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Switching Voltage | Contact Timing | Release Time | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Number of Switch Sections | Current Rating (Max) | PCB Hole Count | Contact Function | Switch Action | Washable | Actuator Level | Body Color | Switching Current | Contact Configuration | Switching Capacity | Lamp Type | Mounting Angle | Features | Terminal Length | Product Category | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Product Height (mm) | Radiation Hardening | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-1825013-1 TE Connectivity | In Stock | - | Datasheet | - | Production (Last Updated: 1 year ago) | Gold/Nickel | Through Hole | Through Hole | - | - | Thermoplastic | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | Flush Screwdriver | - | 1-1825013 | Straight | - | Copper Alloy | - | - | - | 10,000 Steps | - | - | - | - | - | - | - | - | ACTIVE (Last Updated: 1 year ago) | - | - | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | Through Hole | -30C to 85C | - | - | Tube | - | - | - | SP16T | - | 8.25(mm) | Obsolete | No | - | Compliant | - | - | Process | - | - | N.O./N.C. | 2.54(mm) | 16 | - | 20 V | 20 V | 20(V) | - | 20VAC/DC | -30 to 85 °C | Tape and Reel | MRD | - | Active | PC Pins | - | Switch | 16 | 85 °C | -30 °C | - | - | - | - | 0.4VA | 0.100 (2.54mm), Full | - | Straight | 2.54 mm | - | - | 0.4VA | Gold | PC Pins | - | - | Rotary for Tool | - | - | - | Hexadecimal | - | 100 mΩ | - | - | - | Compliant | - | 20 V | - | - | SP16T | 20 V | 20000 | - | 1 mA | - | - | - | - | - | - | 20 V | - | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | 20 mA | - | - | - | - | Process Sealed | - | - | 20(V) | 7.01(mm) | - | 0.276 (7.00mm) | - | - | 0 m | 0.130 (3.30mm) | 3.3(mm) | - | UL94 V-0 | - | - | ||
![]() 5161390-5 TE Connectivity | In Stock | - | Datasheet | - | - | Tin | - | Through Hole | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | Slide | Slide | - | 5161390 | Straight | TE Connectivity | Phosphor Bronze | - | - | - | 2,000 Cycles | - | 500 | - | - | Non-Illuminated | - | - | TE Connectivity | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | Through Hole | -25C to 70C | - | - | Box | - | - | - | SPST | - | 9.9(mm) | Active | No | - | Details | - | - | No | - | ON (OFF) | OFF ON | 2.54(mm) | 5 | 0.072065 oz | - | - | 50(V) | - | 50VDC | -25 to 70 °C | Box/Carton | DIP | - | Active | - | - | - | 5 | - | - | - | - | Switches | - | 25mA | 0.100 (2.54mm), Full | - | - | 2.54 mm | - | - | 25mA | Tin | PC Pins | - | - | Slide (Standard) | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | 2,000 Cycles | DIP | - | SPST | DIP Switches | - | - | - | - | - | - | - | - | - | - | 25@50VDC(A) | - | - | - | No | Raised | - | - | - | - | - | - | -- | - | DIP Switches / SIP Switches | - | 15.24(mm) | - | 0.600 (15.24mm) | - | - | - | 0.335 (8.50mm) | 8.5(mm) | - | - | - | - | ||
![]() 1825008-6 TE Connectivity | In Stock | - | Datasheet | 21 Weeks | - | Gold Flash/Nickel | - | Through Hole, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | Shaft | - | 1825008 | Right Angle | - | Copper Alloy | - | - | - | 20,000 Steps | Yes | - | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | - | 1825008-6 | 1825008 | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | Through Hole | -30C to 85C | 85 Cel | -30 Cel | Tube | ROHS COMPLIANT | - | Active | SP10T | 0.4 W | 19.3(mm) | Active | No | 0.72 | - | Yes | - | No | Active | - | N.O./N.C. | 2.54(mm) | 10 | - | - | - | 20(V) | - | 20VAC/DC | -30 to 85 °C | Tube | DR | Yes | Active | - | EAR99 | - | 10 | - | - | - | 8536.50.90.20 | - | - | 0.4VA | 0.100 (2.54mm), Full | TUBE | - | - | - | compliant | 0.4VA | Gold | PC Pins | 12 mm | 10 mm | Rotary with Shaft | - | - | Alcoswitch | BCD | BINARY CODED DECIMAL | - | - | 0.0200 A | - | - | 20 V | - | SOLDER | - | - | - | 20,000 Steps | ROTARY CODED SWITCH | - | - | - | - | - | 0.0200 A | - | - | - | - | - | 20 V | 1 | - | - | - | LATCHED | No | Raised | - | - | - | - | - | - | -- | - | - | 20(V) | 10(mm) | - | 0.393 (10.00mm) | - | 10 mm | - | 0.413 (10.50mm) | 10.5(mm) | - | - | - | - | ||
![]() 1-1825006-7 TE Connectivity | 3766 |
| Datasheet | - | - | Gold/Nickel | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Flush Slide | - | 1825006 | Straight | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Through Hole | -45C to 100C | - | - | Bulk | - | - | - | SPST | - | 8.4(mm) | Active | No | - | - | - | - | Tape | - | - | OFF ON | 2.54(mm) | 10 | - | - | - | 24(V) | - | - | - | Tube | GDS | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | Standard | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.025(A) | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | - | - | - | - | - | 25.26(mm) | - | - | - | - | - | - | 2.7(mm) | - | - | - | - | ||
![]() 1-435802-7 TE Connectivity | In Stock | - | Datasheet | - | Production (Last Updated: 1 week ago) | Gold/Nickel | Through Hole | Through Hole, Right Angle | NO | THROUGH HOLE-STRAIGHT | Polyester | Polyester (PET), Glass Filled | Thermoplastic | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | Piano | Piano | WHITE | 1-435802 | Straight | TE Connectivity / Alcoswitch | Copper Alloy | - | 500VDC V | - | 7 kcycles | - | 18 | - | TE CONNECTIVITY LTD | Non-Illuminated | GLASS FILLED POLYESTER | - | TE Connectivity | - | 1-435802-7 | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Through Hole | -55C to 105C | 105 °C | -55 °C | Tube | - | - | Active | SPST | - | 9.65(mm) | Active | No | 1.47 | Non-Compliant | No | - | Hot Melt | - | - | OFF ON | 2.54(mm) | 6 | - | - | 50 V | 24(V) | - | 24VDC | -55°C ~ 105°C | PACKAGE | 7000 | - | Active | PC Pins | EAR99 | Switch | 6 | 105 °C | -55 °C | LOW PROFILE | 8536.50.90.40 | Switches | - | 25mA | 2.54 mm | BULK | Straight | 2.54 mm | 9.65 mm | compliant | 25mA | Gold | PC Pins | 17.27 mm | 9.65 mm | Piano | Black | 3.556 mm | Alcoswitch | SPST | SPST | 50 mΩ | 100000000000 Ω | 0.025 A | - | Compliant | 24 V | - | SOLDER | 100 mA | SPST | 24 V | 7,000 Cycles | DIP | 1.5 A | SPST | DIP Switches | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | 6 | 0.1(A) | 12 | ON-OFF | MOMENTARY | Yes | Raised | BLACK | - | - | - | - | Right Angle | Tape Seal | 0.14 inch | DIP Switches / SIP Switches | - | 17.27(mm) | 7.366 mm | 17.272 mm | - | 7.37 mm | - | 0.290 (7.37mm) | 7.37(mm) | No | UL94 V-0 | Lead Free | - | ||
![]() 2-1825058-8 TE Connectivity | In Stock | - | Datasheet | - | - | Gold Flash/Nickel | - | Surface Mount | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | Raised Slide | - | 1825058 | Straight | - | Copper Alloy | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Surface Mount | -30C to 85C | - | - | Tube | - | - | - | SPST | - | 9.29(mm) | Obsolete | No | - | - | - | - | No | - | - | OFF ON | 2.54(mm) | 12 | - | - | - | 24(V) | - | 24VDC | -30°C ~ 85°C | Tube | ADE | - | Obsolete | - | - | - | 12 | - | - | - | - | - | - | 100mA | 0.100 (2.54mm), Full | - | - | - | - | - | 100mA | Gold | Gull Wing | - | - | Slide (Standard) | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1(A) | - | - | - | Yes | Raised | - | - | - | - | - | - | -- | - | - | - | 32.51(mm) | - | 1.280 (32.51mm) | - | - | - | 0.217 (5.50mm) | 5.54(mm) | - | - | - | - | ||
![]() 4-1571999-5 TE Connectivity | In Stock | - | Datasheet | 25 Weeks | - | Gold/Nickel | - | Surface Mount | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | - | - | Piano | - | 4-1571999 | Straight | - | Copper Alloy | - | - | - | 1000 Cycle(s) | - | - | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | - | 4-1571999-5 | 1571999 | - | TE Connectivity ALCOSWITCH Switches | - | Surface Mount | Surface Mount | -30C to 85C | 85 °C | -30 °C | Tube | ROHS COMPLIANT | - | Active | SPST | - | 11.04(mm) | Active | No | 1.73 | - | Yes | - | No | - | OFF (ON) | OFF ON | 2.54(mm) | 4 | - | - | - | 24(V) | - | - | -30 to 85 °C | Box/Tube | ADPA | Yes | - | - | EAR99 | - | 4 | - | - | - | 8536.50.90.65 | - | - | - | - | TUBE | - | - | - | compliant | - | - | Gull Wing | 12.14 mm | 8.15 mm | Piano | - | - | TE Connectivity | SPST | 4PST | - | - | 0.1 A | - | - | 0.5 V | - | SOLDER | - | - | - | - | PIANO DIP SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 0.1(A) | - | - | LATCHED | Yes | Raised | - | - | - | - | - | - | - | - | - | - | 12.14(mm) | - | - | - | 5.99 mm | - | - | 6.94(mm) | - | - | - | - | ||
![]() 4-5435640-1 TE Connectivity | In Stock | - | Datasheet | 6 Weeks | - | Gold/Nickel | - | Through Hole | NO | THROUGH HOLE-STRAIGHT | - | Polyester (PET), Glass Filled | - | - | - | - | - | - | Rocker | Raised Rocker | - | 5435640 | Straight | TE Connectivity / P&B | Copper Alloy | - | - | - | 2,000 Cycles | - | 11 | - | TE CONNECTIVITY LTD | Non-Illuminated | - | - | TE Connectivity | - | 4-5435640-1 | 5435640 | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | Through Hole | -55C to 105C | - | - | Tube | ROHS COMPLIANT | - | Active | SPST | - | 9.65(mm) | Active | No | 1.33 | Details | Yes | TE CONNECTIVITY / ALCOSWITCH - 4-5435640-1 - SWITCH, DIP, 10 POSITION, SPST, ROCKER | - | - | OFF (ON) | OFF ON | 2.54(mm) | 10 | 0.169315 oz | - | - | 40(V) | - | 5VDC | -55 to 105 °C | Tube | 7100 | - | Active | - | EAR99 | - | 10 | - | - | - | 8536.50.90.65 | Switches | - | 60mA | 0.100 (2.54mm), Full | TUBE | - | 2.54 mm | - | compliant | 60mA | Gold | PC Pins | 27.43 mm | 9.65 mm | Rocker | - | - | Alcoswitch | SPST | SPST | - | - | - | - | - | - | - | SOLDER | - | - | - | 2,000 Cycles | DIP | - | SPST | DIP Switches | - | - | - | - | - | - | - | - | - | 10 | 1@40VDC(A) | - | - | LATCHED | Yes | Raised | - | - | - | - | - | - | Sealed | - | DIP Switches / SIP Switches | - | 27.43(mm) | - | 1.080 (27.43mm) | - | 7.37 mm | - | 0.340 (8.64mm) | 8.64(mm) | - | - | - | - | ||
![]() 5435668-9 TE Connectivity | 200 |
| Datasheet | 6 Weeks | - | Gold/Nickel | - | Through Hole | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | Rocker | Recessed Rocker | - | 5435668 | Straight | - | Copper Alloy | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | Non-Illuminated | - | - | TE Connectivity | - | 5435668-9 | 5435668 | + 105 C | TE Connectivity ALCOSWITCH Switches | - 55 C | Through Hole | Through Hole | - | - | - | Tape & Reel (TR) | ROHS COMPLIANT | - | Active | SPST | - | 9.65(mm) | Active | No | 5.47 | - | Yes | - | No | - | OFF (ON) | OFF ON | 2.54(mm) | 10 | - | - | - | - | - | - | - | Tube | 7100 | - | - | - | EAR99 | - | 10 | - | - | LOW PROFIE | 8536.50.90.65 | - | - | - | - | - | - | 2.54 mm | - | compliant | 60 mA | - | PC Pins | 27.43 mm | 9.65 mm | Rocker | - | - | Alcoswitch | SPST | SPST | - | - | - | - | - | - | - | SOLDER | - | - | - | - | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | LATCHED | No | Flush, Recessed | - | - | - | - | - | - | - | - | - | - | 27.43(mm) | - | - | - | 7.37 mm | - | - | 7.4(mm) | - | - | - | - | ||
![]() 5435640-3 TE Connectivity | 104 |
| Datasheet | 9 Weeks | - | Gold/Nickel | - | Through Hole | NO | THROUGH HOLE-STRAIGHT | - | Polyester (PET), Glass Filled | - | - | - | - | - | - | Rocker | Raised Rocker | - | 5435640 | Straight | TE Connectivity / AMP | Copper Alloy | - | - | EAR99 | 2,000 Cycles | - | 14 | - | TE CONNECTIVITY LTD | Non-Illuminated | - | No | TE Connectivity | - | 5-435640-3 | - | + 105 C | TE Connectivity ALCOSWITCH Switches | - 55 C | Through Hole | Through Hole | -55C to 105C | - | - | Tube | ROHS COMPLIANT | - | Active | SPST | - | 9.65(mm) | Active | No | 1.93 | Details | Yes | - | No | - | - | OFF ON | 2.54(mm) | 5 | 0.070548 oz | - | - | - | 5 VDC | 5VDC | -55°C ~ 105°C | Tube | 7100 | - | Active | - | EAR99 | - | 8 | - | - | - | 8536.50.90.65 | Switches | - | 60mA | 0.100 (2.54mm), Full | - | - | 2.54 mm | - | unknown | 60mA | Gold | PC Pins | 14.73 mm | 9.65 mm | Rocker | - | - | Alcoswitch | SPST | SPST | - | - | - | - | - | - | - | SOLDER | - | - | - | 2,000 Cycles | DIP | - | SPST | DIP Switches | - | - | - | - | - | - | - | - | - | 5 | - | - | - | LATCHED | Yes | Raised | - | - | - | - | - | - | Sealed | - | DIP Switches / SIP Switches | - | 14.73(mm) | - | 0.880 (22.35mm) | - | 7.37 mm | - | 0.340 (8.64mm) | 8.64(mm) | - | - | - | - | ||
![]() 1-1825006-3 TE Connectivity | 43 |
| Datasheet | - | - | Gold/Nickel | - | Through Hole | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | Slide | Flush Slide | - | 1825006 | Straight | - | Copper Alloy | - | - | - | 1,000 Cycles | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Through Hole | -45C to 100C | - | - | Tube | - | - | - | SPST | - | 8.4(mm) | Active | No | - | - | - | - | TAPE(POLYIMIDE FILM) | - | - | OFF ON | 2.54(mm) | 8 | - | - | - | 24(V) | - | 24VDC | -30°C ~ 85°C | Tube | GDS | - | Active | - | - | - | 8 | - | - | - | - | - | - | 25mA | 0.100 (2.54mm), Full | - | - | 2.54 mm | - | - | 25mA | Gold | PC Pins | - | - | Slide (Standard) | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | - | 0.025(A) | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | - | Tape Seal | - | - | - | 20.18(mm) | - | 0.794 (20.17mm) | - | - | - | 0.114 (2.90mm) | 2.7(mm) | - | - | - | - | ||
![]() 1-1825002-7 TE Connectivity | 1923 |
| Datasheet | - | Production (Last Updated: 5 days ago) | Gold Flash/Nickel | Through Hole | Through Hole | - | - | Polyphenylene | Polyphenylene Sulfide (PPS) | Polyamide | - | - | - | - | - | Flush | Flush Slide | - | 1-1825002 | Straight | - | Copper Alloy | - | - | - | 1,000 Cycles | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Through Hole | -30C to 85C | - | - | Tube | - | - | - | SPST | - | 8.35(mm) | Active | No | - | Compliant | - | - | No | - | - | OFF ON | 2.54(mm) | 10 | - | - | 5 V | 24(V) | - | 24VDC | -30°C ~ 85°C | Tube | ADF | - | Active | PC Pins, Solder | - | Switch | 10 | 85 °C | -30 °C | - | - | - | 400 mW | 25mA | 0.100 (2.54mm), Full | - | Straight | 2.54 mm | - | - | 100mA | Gold | PC Pins | - | - | Slide (Standard) | Black | 4 mm | - | SPST | - | 50 mΩ | - | - | - | Compliant | - | - | - | 100 mA | SPST | 24 V | 1,000 Cycles | DIP | 1 A | SPST | - | - | - | - | - | - | - | - | - | - | - | 0.1(A) | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | - | -- | - | - | - | 27.4(mm) | 4 mm | 1.078 (27.38mm) | - | - | 0 m | 0.189 (4.80mm) | 4.81(mm) | - | UL94 V-0 | Lead Free | - | ||
![]() 1825002-1 TE Connectivity | In Stock | - | Datasheet | 27 Weeks | - | Gold Flash/Nickel | - | Through Hole | NO | THROUGH HOLE-STRAIGHT | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | Flush | Flush Slide | - | 1825002 | Straight | - | Copper Alloy | - | - | - | 1,000 Cycles | - | - | - | TE CONNECTIVITY LTD | Non-Illuminated | - | - | TE Connectivity | - | 1825002-1 | - | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | Through Hole | -30C to 85C | 85 °C | -30 °C | Tube | ROHS COMPLIANT | - | Active | SPST | - | 8.35(mm) | Active | No | 1.71 | - | Yes | - | No | - | OFF (ON) | OFF ON | 2.54(mm) | 2 | - | - | - | 24(V) | - | 24VDC | -30 to 85 °C | Tube | ADF | Yes | Active | - | EAR99 | - | 2 | - | - | - | 8536.50.90.65 | - | - | 25mA | 0.100 (2.54mm), Full | TUBE | - | 2.54 mm | - | compliant | 100mA | Gold | PC Pins | 7.06 mm | 7.49 mm | Slide (Standard) | - | - | Alcoswitch | SPST | SPST | - | - | 0.1 A | - | - | 24 V | - | SOLDER | - | - | - | 1,000 Cycles | DIP | - | SPST | - | - | - | - | - | - | - | - | - | - | 2 | 0.1(A) | - | - | LATCHED | Yes | Flush, Recessed | - | - | - | - | - | - | -- | - | - | - | 7.06(mm) | - | 0.278 (7.06mm) | - | 3.51 mm | - | 0.189 (4.80mm) | 4.81(mm) | - | - | - | - | ||
![]() 1825006-5 TE Connectivity | 54 |
| Datasheet | 19 Weeks, 6 Days | - | Gold/Nickel | - | Through Hole | NO | THROUGH HOLE-STRAIGHT | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | Slide | Flush Slide | - | 1825006 | Straight | - | Copper Alloy | - | - | - | 1,000 Cycles | - | - | - | TE CONNECTIVITY LTD | Non-Illuminated | - | - | TE Connectivity | - | 1825006-5 | - | +85°C | TE Connectivity ALCOSWITCH Switches | -30°C | Through Hole | Through Hole | -45C to 100C | 100 °C | -45 °C | Tube | ROHS COMPLIANT | DIP | Active | SPST | - | 8.4(mm) | Active | No | 1.31 | - | Yes | - | TAPE(POLYIMIDE FILM) | - | OFF (ON) | OFF ON | 2.54(mm) | 4 | - | - | - | 24(V) | - | 24VDC | -45 to 100 °C | Tube | GDS | Yes | Active | - | EAR99 | - | 4 | - | - | LOW PROFILE | 8536.50.90.65 | - | - | 25mA | 0.100 (2.54mm), Full | - | - | 2.54 mm | - | compliant | 25mA | Gold | PC Pins | 10.01 mm | 6.2 mm | Slide (Standard) | - | - | Alcoswitch | SPST | SPST | - | - | 0.025 A | TAPE SEALED | - | 24 V | - | SOLDER | - | - | - | 1,000 Cycles | DIP | 25 mA@ 24 V dc | SPST | - | -30 → +85°C | - | - | - | - | - | - | - | - | 4 | 0.025(A) | - | - | LATCHED | Yes | Flush, Recessed | - | - | SPST | - | - | - | Tape Seal | - | - | - | 10.01(mm) | - | 0.394 (10.01mm) | - | 2.7 mm | - | 0.114 (2.90mm) | 2.7(mm) | - | - | - | - | ||
![]() 3-5435668-4 TE Connectivity | 73 |
| Datasheet | 9 Weeks | - | Gold/Nickel | - | Through Hole | NO | THROUGH HOLE-STRAIGHT | - | Polyester (PET), Glass Filled | - | - | - | - | - | - | Rocker | Recessed Rocker | - | 5435668 | Straight | TE Connectivity / P&B | Copper Alloy | - | - | - | 2,000 Cycles | - | 25 | - | TE CONNECTIVITY LTD | Non-Illuminated | - | - | TE Connectivity | - | 3-5435668-4 | 5435668 | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | Through Hole | -55C to 105C | - | - | Tube | ROHS COMPLIANT | - | Active | SPST | - | 9.65(mm) | Active | No | 1.32 | Details | Yes | - | Tape | - | OFF (ON) | OFF ON | 2.54(mm) | 4 | 0.034251 oz | - | - | - | - | 5VDC | -55 to 105 °C | Tube | 7100 | - | Active | - | EAR99 | - | 4 | - | - | LOW PROFILE | 8536.50.90.65 | Switches | - | 60mA | 0.100 (2.54mm), Full | - | - | 2.54 mm | - | compliant | 60mA | Gold | PC Pins | 12.19 mm | 9.65 mm | Rocker | - | - | Alcoswitch | SPST | SPST | - | - | - | TAPE SEALED | - | - | - | SOLDER | - | - | - | 2,000 Cycles | DIP | - | SPST | DIP Switches | - | - | - | - | - | - | - | - | - | 4 | - | - | - | LATCHED | Yes | Flush, Recessed | - | - | - | - | - | - | Tape Seal | - | DIP Switches / SIP Switches | - | 12.19(mm) | - | 0.480 (12.19mm) | - | 7.49 mm | - | 0.290 (7.37mm) | 8.64(mm) | - | - | - | - | ||
![]() 1-2319764-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1571999-9 TE Connectivity | In Stock | - | - | - | - | - | - | Surface Mount, Right Angle | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | 1571999 | - | - | Copper Alloy | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -30°C ~ 85°C | Tape & Reel (TR) | ADP | - | Active | - | - | - | 6 | - | - | - | - | - | - | 25mA | 0.100 (2.54mm), Full | - | - | - | - | - | 10 A | Gold | Gull Wing | - | - | Piano | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | 250 V | - | 20 ms | - | - | - | - | - | - | - | Yes | Raised | - | - | - | 1.8 kW | - | - | -- | - | - | - | - | 60.8 mm | 0.678 (17.22mm) | 17.5 mm | - | - | 0.273 (6.93mm) | - | - | - | - | IP20 | ||
![]() 3-435668-0 TE Connectivity | In Stock | - | Datasheet | 6 Weeks | Production (Last Updated: 6 days ago) | Gold/Nickel | Through Hole | Through Hole | NO | THROUGH HOLE-STRAIGHT | Polyester | Polyester (PET), Glass Filled | THERMOPLASTIC | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | Recessed Rocker | WHITE | 435668 | Straight | TE Connectivity / Alcoswitch | Copper Alloy | - | 500VDC V | - | 2,000 Cycles | - | 11 | - | TE CONNECTIVITY LTD | Non-Illuminated | GLASS FILLED POLYESTER | - | TE Connectivity | - | 3-435668-0 | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Through Hole | -55C to 105C | 105 °C | -55 °C | Tube | - | - | Active | SPST | - | 9.65(mm) | Obsolete | No | 2.12 | Compliant | No | - | Tape/Bottom | - | - | OFF ON | 2.54(mm) | 10 | - | - | 40 V | 24(V) | - | 5VDC | -55°C ~ 105°C | Tube | 7100 | - | Obsolete | PC Pins | EAR99 | Switch | 10 | 105 °C | -55 °C | LOW PROFILE | 8536.50.90.65 | Switches | - | 60mA | 0.100 (2.54mm), Full | - | Straight | 2.54 mm | - | compliant | 60mA | Gold | PC Pins | 27.43 mm | 9.65 mm | Rocker | Blue | 3.556 mm | Alcoswitch | SPST | SPST | 0.1 mΩ | 1000000000 Ω | 0.015 A | TAPE SEALED | Compliant | 24 V | - | SOLDER | - | SPST | - | 2,000 Cycles | DIP | 1 A | - | DIP Switches | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | 10 | 0.06@5VDC(A) | 20 | ON-OFF | LATCHED | Yes | Flush, Recessed | BLUE | - | - | - | - | - | Tape Seal | 0.14 inch | DIP Switches / SIP Switches | - | 27.43(mm) | 7.366 mm | 1.080 (27.43mm) | - | 7.37 mm | 0 m | 0.290 (7.37mm) | 7.37(mm) | No | UL94 V-0 | Lead Free | - | ||
![]() 1825428-6 TE Connectivity | In Stock | - | Datasheet | - | - | Gold/Nickel | - | Through Hole | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | Raised Slide | - | 1825428 | Straight | - | Copper Alloy | - | - | - | 5,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Through Hole | -30C to 85C | - | - | Tube | - | - | - | SPST | - | 8.38(mm) | Active | No | - | - | - | - | - | - | - | OFF ON | 2.54(mm) | 8 | - | - | - | 20(V) | - | 24VDC | -30°C ~ 85°C | Tube | ARE | - | Active | - | - | - | 8 | - | - | - | - | - | - | 100mA | 0.100 (2.54mm), Full | - | - | - | - | - | 100mA | Gold | PC Pins | - | - | Slide (Standard) | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | 5,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Raised | - | - | - | - | - | - | -- | - | - | - | 22.3(mm) | - | 0.878 (22.30mm) | - | - | - | 0.228 (5.80mm) | 5.79(mm) | - | - | - | - | ||
![]() 1825007-6 TE Connectivity | In Stock | - | Datasheet | 27 Weeks | - | Gold Flash/Nickel | - | Through Hole | NO | THROUGH HOLE-STRAIGHT | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | Flush | Flush Screwdriver | - | 1825007 | Straight | - | Copper Alloy | 300V ac | - | - | 10,000 Steps | - | - | - | TE CONNECTIVITY LTD | Non-Illuminated | - | - | TE Connectivity | - | 1825007-6 | 1825007 | +85°C | TE Connectivity ALCOSWITCH Switches | -30°C | Through Hole | Through Hole | -30C to 85C | 85 °C | -30 °C | Tube | ROHS COMPLIANT | DIP | Active | SP10T | 0.4 W | 10(mm) | Active | No | 1.75 | - | Yes | - | - | - | - | N.O./N.C. | 2.54(mm) | 10 | - | - | - | 20(V) | - | 20VAC/DC | -30 to 85 °C | Tube | DRD | - | Active | - | EAR99 | - | 10 | - | - | - | 8536.50.90.20 | - | - | 0.4VA | 0.100 (2.54mm), Full | TUBE | - | - | - | compliant | 0.4VA | Gold | PC Pins | 10.01 mm | 10.01 mm | Rotary for Tool | - | - | Alcoswitch | BCD | DECIMAL | - | - | 0.02 A | - | - | 20 V | - | SOLDER | - | - | - | 10,000 Steps | ROTARY CODED SWITCH | 20 mA @ 20 V dc | - | - | -30 → +85°C | - | 0.02 A | - | - | - | - | - | 20 V | 1 | - | - | - | LATCHED | Yes | Flush, Recessed | - | - | 10P | - | - | - | -- | - | - | 20(V) | 10(mm) | - | 0.393 (10.00mm) | - | 5.99 mm | - | 0.256 (6.50mm) | 6.5(mm) | - | - | - | - |