- Number of Positions
- Series
- Contact Materials
- Termination Style
- Packaging
- Mfr
- Package
- Product Status
- Mounting Type
- Actuator Type
- Washable
- Length
Attribute column
Manufacturer
TE Connectivity DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Material | Housing Material | Body Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | (Ø) | Actuator | Actuator Style | ActuatorColor | Angle | Base Product Number | Body Orientation | Brand | Colour outer sheath | Conductor category | Connections | Contact Materials | Core identification | Degree of protection (IP) | Dielectric Strength | Dielectric Withstand Volts | Dim | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Ihs Manufacturer | Illuminated | Insulator Material | Low smoke (according to EN 61034-2) | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Material (details) | Material core insulation | Material outer sheath | Material quality | Max. switching capacity | Max. temperature | Maximum Operating Temperature | Mfr | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Min. temperature | Minimum Operating Temperature | Model | Mounting | Mounting Styles | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package | Package Description | Package Style | Part # Aliases | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pole Throw Configuration | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Samacsys Description | Schedule B | Screen over stranding | Screen over stranding element | Seal | Stranding element | Surface protection | Switch Configuration | Switch Function Configuration | Switching current (max.) | Switching voltage (max.) | Terminal Pitch (mm) | Total # of Positions | Transparent | Type of fastening | Unit Weight | Voltage Rating (DC) | Voltage Rating (VDC) | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Housing Color | Lead Length | Brand Name | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | ELV | Number of Circuits | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Accessory Type | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Terminal Type | Product Type | Operating Temperature Range | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Number of Switch Sections | Current Rating (Max) | PCB Hole Count | Contact Function | Switch Action | Washable | Actuator Level | Solderability | Life (Cycles) | Body Color | Contact (DC) Max Power Rating R Load | Contact Configuration | Switching Capacity | Features | Terminal Length | Product Category | Temperature | Product Length (mm) | Height | Length | Width | Thickness | Body Height | Actuator Length | Height Above Board | Product Height (mm) | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1825360-3 TE Connectivity | 103 |
| Datasheet | 27 Weeks | - | Gold Flash/Nickel | - | Through Hole | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | Extended | Raised Slide | - | - | 1825360 | Straight | TE Connectivity / P&B | - | - | - | Copper Alloy | - | - | - | - | - | 1,000 Cycles | 35 | - | TE CONNECTIVITY LTD | Non-Illuminated | - | - | TE Connectivity | - | 1825360-3 | 1825360 | - | - | - | - | - | - | +85°C | TE Connectivity ALCOSWITCH Switches | - | - | - | -30°C | - | Through Hole | Through Hole | - | - | - | -30C to 85C | - | - | - | Tube | - | DIP | - | Active | - | - | SPST | 7.5(mm) | Active | No | 1.71 | Details | Yes | - | - | - | - | No | - | - | OFF (ON) | OFF ON | - | - | 2.54(mm) | 4 | - | - | 0.352740 oz | - | 24(V) | 24VDC | -30 to 85 °C | Tube | ADE | - | - | - | Active | - | EAR99 | - | - | - | 4 | - | - | - | - | - | - | - | Switches | - | 100mA | 0.100 (2.54mm), Full | - | - | 2.54 mm | - | compliant | 100mA | Gold | PC Pins | - | - | Slide (Standard) | - | - | Alcoswitch | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | DIP | 100 mA@ 24 V dc | SPST | PC Pins | DIP Switches | -30 → +85°C | - | - | - | - | - | 0.1(A) | - | - | - | Yes | Raised | - | - | - | - | SPST | - | -- | - | DIP Switches / SIP Switches | - | 12.09(mm) | - | 0.476 (12.09mm) | - | - | - | - | 0.228 (5.80mm) | 4.5(mm) | - | - | - | - | ||
![]() 1825057-5 TE Connectivity | In Stock | - | Datasheet | 27 Weeks | Production (Last Updated: 6 days ago) | Gold Flash/Nickel | Through Hole | Through Hole | NO | THROUGH HOLE-STRAIGHT | 6 | - | Polyphenylene | Polyphenylene Sulfide (PPS) | Polyamide | GOLD | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD | - | Extended | Extended Slide | WHITE | - | 1825057 | Straight | - | - | - | - | Copper Alloy | - | - | - | 500VAC V | - | 1,000 Cycles | - | - | TE CONNECTIVITY LTD | Non-Illuminated | POLYPHENYLENE SULPHIDE | - | TE Connectivity | ACTIVE (Last Updated: 6 days ago) | 1825057-5 | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | Through Hole | Through Hole | - | - | - | -30C to 85C | 85 °C | -30 °C | - | Bulk | ROHS COMPLIANT | - | - | Active | - | - | SPST | 8.35(mm) | Active | No | 1.68 | Compliant | Yes | TE CONNECTIVITY - 1825057-5 - DIP SWITCH, 6POS, SPST, SLIDE | 8536509065, 8536509065/8536509065, 8536509065/8536509065/8536509065, 8536509065/8536509065/8536509065/8536509065 | - | - | No | - | - | - | OFF ON | - | - | 2.54(mm) | 6 | - | - | - | 5 V | 24(V) | 24VDC | -30 to 85 °C | Tube | ADE | - | e4 | Yes | Active | PC Pins | EAR99 | - | Switch | - | 6 | Gold (Au) - with Nickel (Ni) barrier | 85 °C | -30 °C | - | UL | 8536.50.90.65 | - | - | 400 mW | 100mA | 0.100 (2.54mm), Full | TUBE | Straight | 2.54 mm | 7.49 mm | compliant | 100mA | Gold | PC Pins | 17.22 mm | 7.49 mm | Slide (Standard) | Black | 4 mm | Alcoswitch | SPST | SPST | 50 mΩ | 1 GΩ | 0.1 A | - | Compliant | 6 | 24 V | SOLDER | 100 mA | - | SPST | 24 V | 1,000 Cycles | DIP | 100 mA | SPST | - | - | - | - | - | - | - | 6 | 0.1(A) | 6 | OFF-ON | LATCHED | Yes | Raised | WAVE | 1 kcycles | BLACK | - | - | 400 mW | -- | 0.106 inch | - | - | 17.22(mm) | 3.5052 mm | 0.678 (17.22mm) | 7.5 mm | - | 3.51 mm | 1 mm | 0.228 (5.80mm) | 5.8(mm) | No | No SVHC | UL94 V-0 | Lead Free | ||
![]() 5435640-2 TE Connectivity | In Stock | - | Datasheet | 9 Weeks | Production (Last Updated: 1 week ago) | Gold/Nickel | Through Hole | Through Hole | NO | THROUGH HOLE-STRAIGHT | - | - | Polyester | Polyester (PET), Glass Filled | Polyester | - | - | - | - | - | - | Rocker | Raised Rocker | - | - | 5435640 | Straight | - | - | - | - | Copper Alloy | - | - | - | - | - | 2,000 Cycles | - | - | TE CONNECTIVITY LTD | Non-Illuminated | - | - | TE Connectivity | ACTIVE (Last Updated: 1 week ago) | 5-435640-2 | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | Through Hole | Through Hole | - | - | - | -55C to 105C | - | - | - | Tube | ROHS COMPLIANT | - | - | Obsolete | - | - | SPST | 9.65(mm) | Active | No | 5.59 | Compliant | Yes | DIP Switches / SIP Switches SPST 4POS RCKR UNSLD T/H DIP SWITCH | - | - | - | No | - | - | OFF (ON) | OFF ON | - | - | 2.54(mm) | 4 | - | - | - | 40 V | 40(V) | 5VDC | -55 to 105 °C | Box/Carton | 7100 | - | - | - | Active | PC Pins | EAR99 | - | Switch | - | 4 | - | 70 °C | -55 °C | - | - | 8536.50.90.65 | - | - | - | 60mA | 0.100 (2.54mm), Full | - | Straight | 2.54 mm | 9.65 mm | compliant | 60mA | Gold | PC Pins | 12.19 mm | 9.65 mm | Rocker | Blue | 3.556 mm | Alcoswitch | SPST | SPST | 50 mΩ | - | - | - | Compliant | 4 | - | SOLDER | - | - | SPST | 24 V | 2000 | SLIDE DIP SWITCH | 1 A | SPST | - | - | - | - | - | - | - | 4 | 1@40VDC(A) | - | - | LATCHED | No | Raised | - | - | - | - | - | - | -- | - | - | - | 12.19(mm) | 8.636 mm | 0.480 (12.19mm) | - | - | 7.37 mm | 1.27 mm | 0.340 (8.64mm) | 8.64(mm) | No | Unknown | - | Lead Free | ||
![]() C42315A1347A108 TE Connectivity | In Stock | - | - | - | - | Tin | Through Hole | - | NO | THROUGH HOLE-STRAIGHT | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | IP20 | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | - | C42315-A1347-A108 | C42315-A1347 | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | Movement sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 5.83 | Compliant | - | - | - | - | - | - | - | Untreated | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Solder | EAR99 | - | - | - | 8 | - | - | - | - | - | 8536.50.90.40 | - | - | - | - | - | - | - | 2.54 mm | 45 | unknown | - | - | - | 20.32 mm | 12.42 mm | - | - | - | - | - | SPST | - | - | - | - | - | - | - | SOLDER | - | - | SPST | - | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | 8 | - | - | - | MOMENTARY | No | - | - | - | - | - | - | 5 W | - | - | - | -5 - 45 | - | 55.5 | - | 55.5 | - | 8.1 mm | - | - | - | - | - | - | Lead Free | ||
![]() C42315A1347A107 TE Connectivity | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | 90 - 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | - | C42315-A1347-A107 | C42315-A1347 | - | - | - | Polyvinyl chloride (PVC) | - | - | - | - | - | - | - | - | Moulded hood | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 5.83 | - | - | - | - | - | - | - | - | Untreated | - | - | - | - | - | - | - | Snap on | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | 8536.50.90.40 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | 17.78 mm | 12.42 mm | - | - | - | - | - | SPST | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | 7 | - | - | - | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | - | - | 61 | - | 230 | - | 8.1 mm | - | - | - | - | - | - | - | ||
![]() GDS04 TE Connectivity | In Stock | - | - | - | - | - | - | Through Hole | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | - | - | GDS04 | - | - | Grey | Class 5 = flexible | - | Copper Alloy | Numbers | - | - | - | - | 1,000 Cycles | - | According to IEC/EN 60332-1-2 | - | - | - | No | - | - | - | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | TE Connectivity ALCOSWITCH Switches | 104 | 56 | - | - | - | - | - | 1 | 500 | 300 | - | - | - | 13.8 | Tube | - | - | - | - | -40 - 80 | -15 - 80 | - | - | Obsolete | - | - | - | - | - | - | None | None | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -30°C ~ 85°C | Tube | GDS | - | - | - | Obsolete | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 25mA | 0.100 (2.54mm), Full | - | - | - | - | - | 25mA | Gold | PC Pin | - | - | Slide (Standard) | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | - | Tape Seal | - | - | - | - | - | 0.394 (10.01mm) | - | - | - | - | 0.114 (2.90mm) | - | - | - | - | - | ||
![]() MRD10C04 TE Connectivity | In Stock | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | 3.3 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6002 mm | 787.4 µm | 939.8 µm | - | - | - | - | - | - | - | - | ||
![]() ADE05 TE Connectivity | In Stock | - | - | - | - | - | - | Through Hole | NO | THROUGH HOLE-STRAIGHT | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | 1,000 Cycles | - | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | - | ADE05 | AD | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | Obsolete | - | - | - | - | Obsolete | - | 8.18 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -30°C ~ 85°C | Tube | ADE | - | - | - | Obsolete | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | 100mA | 0.100 (2.54mm), Full | - | - | - | - | compliant | 100mA | Gold | PC Pin | - | - | Slide (Standard) | - | - | Alcoswitch | SPST | SPST | - | - | - | - | - | - | - | SOLDER | - | - | - | - | 1,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | 5 | - | - | - | LATCHED | Yes | Raised | - | - | - | - | - | - | -- | - | - | - | - | - | 0.578 (14.68mm) | - | - | - | - | 0.232 (5.90mm) | - | - | - | - | - | ||
![]() DPS9131AL TE Connectivity | In Stock | - | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | - | DPS9-131-AL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 °C | -20 °C | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 10 | - | - | - | - | - | 8536.50.70.00 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | 39 mm | 8 mm | - | - | - | - | - | BINARY CODED DECIMAL | - | - | 0.02 A | DUST PROOF; EPOXY TERMINAL SEALED | - | - | 20 V | - | - | - | - | - | - | THUMB/PUSHWHEEL SWITCH | - | - | - | - | - | 0.02 A | - | - | 20 V | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.5 mm | - | - | - | - | - | - | - | ||
![]() GDS06 TE Connectivity | In Stock | - | - | - | - | Gold | - | Through Hole | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | - | - | GDS06 | - | - | - | - | - | Copper Alloy | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -30°C ~ 85°C | Tube | GDS | - | - | - | Obsolete | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | 25mA | 0.100 (2.54mm), Full | - | Vertical | - | - | - | 25mA | Gold | PC Pin | - | - | Slide (Standard) | Black | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | - | Tape Seal | - | - | - | - | - | 0.594 (15.09mm) | - | - | - | - | 0.114 (2.90mm) | - | - | - | - | Contains Lead | ||
![]() ADF12S TE Connectivity | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | Brass | - | - | - | - | - | - | - | ADF12 | - | - | - | - | - | Copper Alloy | - | - | - | - | - | 1,000 Cycles | - | - | TE CONNECTIVITY LTD | - | - | - | Stearns | - | 566842000 | AD | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | Obsolete | - | - | - | - | Obsolete | - | 5.63 | Non-Compliant | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -30°C ~ 85°C | Tube | ADF | - | - | - | Obsolete | - | - | - | Switch | - | 12 | - | - | - | - | - | - | - | - | - | 25mA | 0.100 (2.54mm), Full | - | - | - | - | unknown | 100mA | Gold | Gull Wing | - | - | Slide (Standard) | Black | - | Alcoswitch | SPST | - | - | - | - | - | Non-Compliant | - | - | - | - | Friction Disc Kits | SPST | - | 1,000 Cycles | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | - | -- | - | - | - | - | - | 1.280 (32.51mm) | - | - | - | - | 0.181 (4.60mm) | - | - | - | UL94 V-0 | Contains Lead | ||
![]() DRD10CSETR04 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | - | DRD10CSETR04 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 7.9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY CODED SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRM1004 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | POLYPHENYLENE SULPHIDE | - | POLYPHENYLENE SULPHIDE | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | Shaft | Shaft | RED | - | - | - | TE Connectivity / Alcoswitch | - | - | - | Copper Alloy | - | - | - | 300VAC V | - | - | 35 | - | TE CONNECTIVITY LTD | Non-Illuminated | POLYPHENYLENE SULPHIDE | - | TE Connectivity | - | DRM1004 | DRM | - | - | - | - | - | - | + 85 C | - | - | - | - | - 30 C | - | - | PCB Mount | - | - | - | - | 85 °C | -30 °C | - | - | - | - | 1825033-1 | Active | - | - | - | - | - | - | 5.81 | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 10 Position | - | - | - | - | - | - | - | Switches | 400 mVA | - | - | - | - | - | - | unknown | 400 mVA | - | Solder Terminal | 10.0076 mm | 10.0076 mm | ROTARY | - | - | - | - | BINARY CODED DECIMAL | 0.3 mΩ | 1000000000 Ω | - | - | - | - | - | SOLDER | - | - | - | - | - | ROTARY CODED SWITCH | - | - | - | DIP Switches | - 30 C to + 85 C | - | - | - | - | - | - | - | - | CIRCULAR | - | - | - | - | BLACK | - | - | - | - | 0.146 inch | DIP Switches / SIP Switches | - | - | - | - | - | - | 5.9944 mm | 0.287 inch | - | - | - | - | - | - | ||
![]() 6-1571999-2 TE Connectivity | In Stock | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1571999 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ADPA | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Piano | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Raised | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRW16CRA04 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Alcoswitch | - | - | - | - | - | - | - | - | - | - | 30 | - | - | Non-Illuminated | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | 1-1825008-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-2319764-0 TE Connectivity | 2764 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CPS 511 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.16mm | - | - | - | - | - | - | - | - | - | Open end cable | - | - | - | - | - | (Ø x L) 6.16 mm x 25.4 mm | - | - | - | - | - | - | - | - | - | - | - | Polyamide | - | - | - | 10W | +70°C | - | - | - | - | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 100V DC,250V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PS 511 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4mm | - | - | - | - | - | - | - | - | - | - | ||
![]() SSH02 TE Connectivity | In Stock | - | - | - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | - | - | SSH | - | - | - | - | - | Beryllium Copper | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20VAC/DC | -30°C ~ 85°C | - | SSH | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.4VA | 0.100 (2.54mm), Full | - | - | - | - | - | - | Gold | PC Pin | - | - | Slide (Standard) | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | - | Process Sealed | - | - | - | - | - | 0.298 (7.58mm) | - | - | - | - | 0.169 (4.30mm) | - | - | - | - | - | ||
![]() ARE103.3K04 TE Connectivity | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.25 % | - | - | - | - | - | 50 ppm/°C | - | 8.76 Ω | 10 | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GDH02S04 TE Connectivity | 6350 |
| - | - | - | Gold/Nickel | - | Surface Mount | NO | SURFACE MOUNT-STRAIGHT | - | - | POLYPHENYLENE SULPHIDE | - | LIQUID CRYSTAL POLYMER | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | - | Rocker | Recessed Rocker | - | - | - | Straight | TE Connectivity / Alcoswitch | Grey | Class 5 = flexible | - | Copper Alloy | Numbers | - | 300V ac | 300VAC V | - | 1000 Cycle(s) | 125 | According to IEC/EN 60332-1-2 | TE CONNECTIVITY LTD | Non-Illuminated | POLYPHENYLENE SULPHIDE | No | TE Connectivity | - | GDH02S04 | GDH | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | +85°C | - | 157 | 79 | - | -30°C | - | - | Surface Mount | 1 | 500 | 300 | -30C to 85C | 85 °C | -30 °C | 15.7 | - | ROHS COMPLIANT | DIP | 1571983-1 | Active | -40 - 80 | -10 - 80 | SPST | 8.13(mm) | - | No | 1.3 | Details | Yes | 2way half pitch surface mount DIL switch 2 Way Surface Mount DIP Switch DP | - | Braiding | None | Tape | No | - | - | OFF ON | - | - | 1.27(mm) | 2 | - | - | 0.008113 oz | - | 24(V) | - | - | Tube | - | - | - | - | - | - | EAR99 | - | - | - | 2 | - | - | - | - | - | 8536.50.90.65 | - | Switches | - | - | - | - | - | 1.27 mm | - | compliant | 100 mA | - | Gull Wing | 3.66 mm | 6.18 mm | Slide | - | - | - | - | SPST | 0.1 mΩ | 100000000 Ω | 0.025 A | TAPE SEALED | - | - | 24 V | SOLDER | - | - | - | - | - | DIP Sealed | 25 mA@ 24 V dc | SPST | - | DIP Switches | -30 → +85°C | - | - | - | - | 2 | 0.025(A) | - | ON-OFF | LATCHED | - | - | - | - | BLACK | - | DPST | - | - | - | DIP Switches / SIP Switches | - | 3.66(mm) | - | - | - | - | 2.31 mm | - | - | 2.3(mm) | - | - | - | - |