- Number of Positions
- Series
- Contact Materials
- Termination Style
- Packaging
- Mfr
- Package
- Product Status
- Mounting Type
- Actuator Type
- Washable
- Length
Attribute column
Manufacturer
TE Connectivity DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Housing Material | Body Material | Actuator | Actuator Style | Base Product Number | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Country of Origin | Data Converters | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Lead Free Status / RoHS Status | LED Size | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Power Rating | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of I/Os | Operating Temp Range | Package | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Primary Material | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seal | Special Features | Supplier Package | Switch Configuration | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Voltage Rated | Voltage Rating (VDC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Pitch | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Pin Count | Shell Size - Insert | Contact Finish | Termination Style | Actuator Type | Housing Color | Brand Name | Circuit | Failure Rate | Lead Spacing | ELV | Oscillator Type | Speed | RAM Size | Lead Style | Voltage - Supply (Vcc/Vdd) | Core Processor | Throw Configuration | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Terminal Type | Product Type | EEPROM Size | Current Rating (Max) | Washable | Actuator Level | Contact Configuration | Mounting Angle | Features | Product Category | Product Length (mm) | Height Seated (Max) | Length | Thickness (Max) | Height Above Board | Product Height (mm) | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EDS04SNNNTR04Q TE Connectivity | In Stock | - | - | Gold/Nickel | - | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | Polyamide (PA), Nylon | Raised | Raised Slide | RN73H2E | Straight | TE Connectivity / Alcoswitch | - | Copper Alloy | - | - | - | 2,000 Cycles | 900 | - | Non-Illuminated | - | - | TE Connectivity | - | - | + 85 C | - | KOA Speer Electronics, Inc. | - 20 C | - | Surface Mount | - | -20C to 85C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 3-2319847-5 | - | SPST | - | 7.86(mm) | Active | No | - | Details | - | No | - | - | - | OFF ON | 2.54(mm) | 4 | - | 24(V) | 24VDC | -55°C ~ 155°C | Tape and Reel | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±0.5% | Active | - | 2 | - | ±25ppm/°C | - | - | 149 Ohms | 4 | Metal Film | - | - | 0.25W, 1/4W | - | - | Switches | 25mA | 0.100 (2.54mm), Full | - | 2.54 mm | - | 25mA | - | - | - | Gold | J-Bend | Slide (Standard) | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | DIP | - | SPST | - | DIP Switches | - | 0.025(A) | No | Raised | - | Straight | Automotive AEC-Q200, Moisture Resistant | DIP Switches / SIP Switches | 10.06(mm) | 0.028 (0.70mm) | 0.396 (10.06mm) | - | 0.152 (3.85mm) | 3.85(mm) | - | - | AEC-Q200 | ||
![]() EDS05SGNNTR04Q TE Connectivity | In Stock | - | - | Gold/Nickel | - | Surface Mount | - | - | - | - | - | Polyamide (PA), Nylon | Raised | Raised Slide | EDS05 | Straight | TE Connectivity / Alcoswitch | - | Copper Alloy | - | - | - | 2,000 Cycles | 900 | - | Non-Illuminated | - | - | TE Connectivity | - | - | + 85 C | - | KEMET | - 20 C | - | Surface Mount | - | -20C to 85C | Bulk | 2-2319847-6 | - | SPST | - | 9.8(mm) | Active | No | - | - | - | No | - | - | - | OFF ON | 2.54(mm) | 5 | - | 24(V) | 24VDC | -20°C ~ 85°C | Tape and Reel | * | - | - | Active | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | Switches | 25mA | 0.100 (2.54mm), Full | - | 2.54 mm | - | 25mA | - | - | - | Gold | Gull Wing | Slide (Standard) | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | DIP | 25 @ 24 mA @ V dc | SPST | - | DIP Switches | - | 0.025(A) | No | Raised | SPST | Straight | -- | DIP Switches / SIP Switches | 12.6(mm) | - | 0.496 (12.60mm) | - | 0.150 (3.80mm) | 3.8(mm) | - | - | - | ||
![]() TDS04SGRSTU04 TE Connectivity | 34 |
| - | Gold | - | Surface Mount | - | - | - | - | - | - | Recessed | Recessed | - | - | TE Connectivity / Alcoswitch | - | Au over Nickel Plated, Cu Alloy | - | - | - | - | 41 | - | Illuminated | - | - | TE Connectivity | - | - | + 85 C | - | Glenair | - 20 C | - | PCB Mount | - | - | Retail Package | 1-2319747-1 | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | Switches | - | - | - | 2.54 mm | - | 25 mA | - | - | - | - | Gull Wing Lead | Recessed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | 25 @ 24 mA @ V dc | SP3T | - | DIP Switches | - | - | - | - | SPTT | Straight | - | DIP Switches / SIP Switches | - | - | - | - | - | - | - | - | - | ||
![]() EDS06SNNNTU04Q TE Connectivity | 25 |
| - | Gold/Nickel | - | Surface Mount | - | - | - | - | - | Polyamide (PA), Nylon | Raised | Raised Slide | EDS06 | Straight | TE Connectivity / Alcoswitch | - | Copper Alloy | - | - | - | 2,000 Cycles | 31 | - | Non-Illuminated | - | - | TE Connectivity | - | - | + 85 C | - | KYOCERA AVX | - 20 C | - | Surface Mount | - | -20C to 85C | Bulk | 1-2319847-6 | - | SPST | - | 7.86(mm) | Active | No | - | Details | - | No | - | - | - | OFF ON | 2.54(mm) | 6 | - | 24(V) | 24VDC | -20°C ~ 85°C | Tube | * | - | - | Active | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | Switches | 25mA | 0.100 (2.54mm), Full | - | 2.54 mm | - | 25mA | - | - | - | Gold | J Lead | Slide (Standard) | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2,000 Cycles | DIP | - | SPST | - | DIP Switches | - | 0.025(A) | No | Raised | - | Straight | -- | DIP Switches / SIP Switches | 15.14(mm) | - | 0.596 (15.14mm) | - | 0.152 (3.85mm) | 3.85(mm) | - | - | - | ||
![]() EDS04SGRSTU04Q TE Connectivity | In Stock | - | - | Gold/Nickel | - | Surface Mount | - | - | - | - | - | Polyamide (PA), Nylon | Recessed | Recessed Slide | EDS04 | Straight | TE Connectivity / Alcoswitch | - | Copper Alloy | - | - | - | 2,000 Cycles | 47 | TE CONNECTIVITY LTD | Non-Illuminated | - | - | TE Connectivity | EDS04SGRSTU04Q | - | + 85 C | - | PEI-Genesis | - 20 C | - | Surface Mount | - | -20C to 85C | Bulk | 2-2319848-5 | Active | SPST | - | 9.8(mm) | Active | No | - | Details | - | Tape | - | - | - | OFF ON | 2.54(mm) | 4 | - | 24(V) | 24VDC | -20°C ~ 85°C | Tube | * | - | - | Active | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | Switches | 25mA | 0.100 (2.54mm), Full | - | 2.54 mm | unknown | 25mA | - | - | - | Gold | Gull Wing | Slide (Standard) | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2,000 Cycles | DIP | - | SPST | - | DIP Switches | - | 0.025(A) | Yes | Flush, Recessed | - | Straight | -- | DIP Switches / SIP Switches | 10.06(mm) | - | 0.396 (10.06mm) | - | 0.134 (3.40mm) | 3.4(mm) | - | - | - | ||
![]() EDS08SNRSTR04Q TE Connectivity | In Stock | - | - | Gold | - | Surface Mount | 32-WFQFN Exposed Pad | - | - | 32-HWQFN (5x5) | - | Polyamide (PA), Nylon | Recessed | Recessed | R7FA2E1 | - | TE Connectivity / Alcoswitch | - | Copper Alloy | - | A/D 10x12b SAR | - | 2,000 Cycles | 900 | TE CONNECTIVITY LTD | Non-Illuminated | - | - | TE Connectivity | EDS08SNRSTR04Q | - | + 85 C | - | Renesas Electronics America Inc | - 20 C | - | PCB Mount | 23 | - | Tray | 8-2319848-1 | Active | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | 24VDC | -40°C ~ 105°C (TA) | Tape & Reel (TR) | RA2E1 | - | - | Active | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | Switches | 25mA | 0.100 (2.54mm), Full | - | 2.54 mm | unknown | 25mA | - | - | - | Gold | J Lead | Slide (Standard) | - | - | SPST | - | - | - | Internal | 48MHz | 16K x 8 | - | 1.6V ~ 5.5V | ARM® Cortex®-M23 | - | AES, DMA, LVD, POR, PWM, Temp Sensor, TRNG, WDT | FLASH | 32-Bit | 128KB (128K x 8) | I²C, SmartCard, SPI, UART/USART | 2,000 Cycles | DIP | - | SPST | - | DIP Switches | 4K x 8 | - | Yes | Flush, Recessed | - | Straight | -- | DIP Switches / SIP Switches | - | - | 0.796 (20.22mm) | - | 0.136 (3.45mm) | - | - | - | - | ||
![]() EDS06SNRNTR04Q TE Connectivity | 925 |
| - | Gold/Nickel | - | Surface Mount | - | - | - | - | - | Polyamide (PA), Nylon | Recessed | Recessed Slide | EDS06 | Straight | TE Connectivity / Alcoswitch | - | Copper Alloy | - | - | - | 2,000 Cycles | 900 | TE CONNECTIVITY LTD | Non-Illuminated | - | - | TE Connectivity | EDS06SNRNTR04Q | - | + 85 C | - | Glenair | - 20 C | - | Surface Mount | - | -20C to 85C | Retail Package | 5-2319848-8 | Active | SPST | - | 7.86(mm) | Active | No | - | Details | - | No | - | - | - | OFF ON | 2.54(mm) | 6 | - | 24(V) | 24VDC | -20°C ~ 85°C | Tape & Reel (TR) | * | - | - | Active | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | Switches | 25mA | 0.100 (2.54mm), Full | - | 2.54 mm | unknown | 25mA | - | - | - | Gold | J Lead | Slide (Standard) | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2,000 Cycles | DIP | - | SPST | - | DIP Switches | - | 0.025(A) | No | Flush, Recessed | - | Straight | -- | DIP Switches / SIP Switches | 15.14(mm) | - | 0.596 (15.14mm) | - | 0.136 (3.45mm) | 3.45(mm) | - | - | - | ||
![]() ADPA06S TE Connectivity | In Stock | - | - | Gold | Surface Mount | Surface Mount, Right Angle | - | - | - | - | Polyester | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | Copper Alloy | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 24VDC | -30°C ~ 85°C | Tube | * | - | - | Obsolete | - | - | - | - | - | Switch | - | 6 | - | - | - | - | - | - | - | 25mA | 0.100 (2.54mm), Full | - | - | - | 100mA | - | - | - | Gold | Gull Wing | Piano | - | - | SPST | - | - | Non-Compliant | - | - | - | - | - | - | SPST | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | Yes | Raised | - | - | -- | - | - | - | 0.678 (17.22mm) | - | 0.274 (6.95mm) | - | UL94 V-0 | Contains Lead | - | ||
![]() 7-435469-1 TE Connectivity | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | Polyester (PET), Glass Filled | - | - | - | - | - | - | Copper Alloy | - | - | - | 7,000 Cycles | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | -55°C ~ 105°C | Tube | * | - | - | Obsolete | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 25mA | 0.100 (2.54mm), Full | - | - | - | 25mA | - | - | - | Gold | PC Pin | Toggle | - | - | DPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7,000 Cycles | - | - | - | - | - | - | - | No | Raised | - | - | -- | - | - | - | 0.280 (7.11mm) | - | 0.460 (11.68mm) | - | - | - | - | ||
![]() GDP06S TE Connectivity | In Stock | - | - | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | Copper Alloy | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 3000V (3kV) | - | 24VDC | -55°C ~ 125°C | Tube | - | 0.181 L x 0.079 W (4.60mm x 2.00mm) | -20%, +80% | Obsolete | - | - | - | X7R | - | - | - | 6 | - | - | General Purpose | - | 1000 pF | - | - | 25mA | 0.100 (2.54mm), Full | - | - | - | 25mA | - | - | - | Gold | Gull Wing | Piano | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | - | 0.638 (16.21mm) | - | 0.343 (8.70mm) | - | - | - | - | ||
![]() 5-435469-7 TE Connectivity | In Stock | - | - | Gold, Nickel | Through Hole | Through Hole | - | - | - | - | Polyester | Polyester (PET), Glass Filled | - | - | 435469 | - | - | - | Copper Alloy | - | - | - | 7,000 Cycles | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 24VDC | -55°C ~ 105°C | Tube | * | - | - | Obsolete | - | - | PC Pins | - | - | - | - | 1 | - | - | - | - | - | - | - | 25mA | 0.100 (2.54mm), Full | - | - | - | 25mA | - | - | - | Gold | PC Pin | Rocker | Black | - | 4PST | - | - | Compliant | - | - | - | - | - | - | 4PST, SPST | - | - | - | - | - | 7,000 Cycles | - | - | - | - | - | - | - | No | Raised | - | - | -- | - | - | - | 0.480 (12.19mm) | - | 0.360 (9.14mm) | - | UL94 V-0 | Lead Free | - | ||
![]() ADP02SA TE Connectivity | In Stock | - | - | - | - | Panel Mount, Through Hole | - | Flange | Stainless Steel | - | - | Polyphenylene Sulfide (PPS) | - | - | ADP02 | - | - | Gold | Copper Alloy | - | - | - | 1,000 Cycles | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | ADP02SA | AD | - | - | Glenair | - | - | - | - | - | Retail Package | - | Obsolete | - | Metal | - | Active | - | 5.62 | - | No | - | - | - | - | - | - | - | - | - | 24VDC | -65°C ~ 175°C | Tube | 806 | - | - | Obsolete | - | - | Solder | - | Receptacle, Female Sockets | - | - | 2 | - | Silver | - | - | - | Threaded | - | 25mA | 0.100 (2.54mm), Full | A | - | unknown | 100mA | Passivated | - | 20-4 | Gold | J Lead | Piano | - | Alcoswitch | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | PIANO DIP SWITCH | - | - | - | - | - | - | Yes | Raised | - | - | -- | - | - | - | 0.278 (7.06mm) | - | 0.301 (7.65mm) | - | - | - | - | ||
![]() SSH08 TE Connectivity | In Stock | - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | KJA7T | - | - | - | Beryllium Copper | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 20VAC/DC | -30°C ~ 85°C | - | * | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 0.4VA | 0.100 (2.54mm), Full | - | - | - | - | - | - | - | Gold | PC Pin | Slide (Standard) | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | Process Sealed | - | - | - | 0.898 (22.82mm) | - | 0.169 (4.30mm) | - | - | - | - | ||
![]() 1-435802 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Piano | Piano | - | - | TE Connectivity / Alcoswitch | - | - | - | - | - | - | 43 | - | Non-Illuminated | - | - | TE Connectivity | - | - | - | - | - | - | - | PCB Mount | - | - | - | 1-435802-0 | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Position | - | - | - | - | - | - | Switches | - | - | - | 2.54 mm | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | DIP Switches | - | - | - | - | - | Right Angle | - | DIP Switches / SIP Switches | - | - | - | - | - | - | - | - | - | ||
![]() 1977830-1 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | DIP | OFF (ON) | - | - | - | - | - | - | -30 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EDS09SNRSTU04Q TE Connectivity | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | China | - | EAR99 | - | - | - | - | - | 3mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flanged | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MSL1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 Deg Viewing Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1825033-1 TE Connectivity | In Stock | - | - | Gold Flash | - | Through Hole | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | 1825033 | - | - | - | Copper Alloy | - | - | - | 20,000 Steps | - | - | - | - | - | - | - | - | - | 0.4@20VAC 20VDC VA | TE Connectivity ALCOSWITCH Switches | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 20VAC/DC | -30 to 85 °C | - | DR | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | 0.4VA | 0.100 (2.54mm), Full | - | - | - | - | - | - | - | Gold | PC Pin | Rotary with Shaft | - | - | BCD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20,000 Steps | - | - | - | PC Pins | - | - | - | No | Raised | - | - | - | - | - | - | 0.394 (10.00mm) | - | 0.543 (13.80mm) | - | - | - | - | ||
![]() 5-2319764-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | - | - | - | - | 700 | - | - | - | - | TE Connectivity | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | PCB Mount | - | - | Box | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Switches | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | - | - | - | - | - | ||
![]() 1-1825058-3 TE Connectivity | 5296 |
| - | Gold Flash | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | Polyphenylene Sulfide (PPS) | - | Raised Slide | - | Straight | - | - | Copper Alloy | - | - | - | 1,000 Cycles | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | Surface Mount | Surface Mount | - | -30C to 85C | - | - | - | SPST | - | 9.29(mm) | - | No | - | - | - | No | - | - | - | OFF ON | 2.54(mm) | 6 | 50V | 24(V) | 24VDC | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Active | 1 (Unlimited) | - | - | C0G, NP0 | - | - | - | 6 | - | - | Automotive | - | 2200pF | - | - | - | 0.100 (2.54mm), Full | - | - | - | 100mA | - | - | - | Gold | Gull Wing | Slide (Standard) | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | 0.1(A) | Yes | Raised | - | - | - | - | 17.22(mm) | - | 0.678 (17.22mm) | 0.086 (2.18mm) | 0.217 (5.50mm) | 5.43(mm) | - | - | AEC-Q200 | ||
![]() ADF04ST TE Connectivity | In Stock | - | - | Gold | Surface Mount | Surface Mount | - | - | - | - | Polyester | Polyphenylene Sulfide (PPS) | - | - | ADF04 | - | - | - | Copper Alloy | - | - | - | 1,000 Cycles | - | - | - | - | - | Miscellaneous | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | Tube | - | - | - | - | - | Obsolete | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 24VDC | -30°C ~ 85°C | Tube | ADF | - | - | Obsolete | - | - | - | - | - | Switch | - | 4 | - | - | - | - | - | - | - | 25mA | 0.100 (2.54mm), Full | - | - | - | 100mA | - | - | - | Gold | Gull Wing | Slide (Standard) | Grey | - | SPST | - | - | Non-Compliant | - | - | - | - | - | - | SPST | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | Tape Seal | - | - | - | 0.478 (12.14mm) | - | 0.177 (4.50mm) | - | UL94 V-0 | Contains Lead | - |