- Number of Positions
- Series
- Contact Materials
- Termination Style
- Packaging
- Mfr
- Package
- Product Status
- Mounting Type
- Actuator Type
- Washable
- Length
Attribute column
Manufacturer
TE Connectivity DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Body Material | Actuator | Actuator Style | Base Product Number | Body Orientation | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Seal | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Temperature Coefficient | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Current Rating (Amps) | Pitch | Terminal Pitch | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Actuator Type | Circuit | Contact Style | Mechanical Life | Switch Type | Contact Form | Product Type | Current Rating (Max) | Number of Poles per Deck | Washable | Actuator Level | Mounting Angle | Features | Product Category | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Height Above Board | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-1825007-8 TE Connectivity | In Stock | - | - | - | Surface Mount | Polyphenylene Sulfide (PPS) | - | - | 1-1825007 | - | - | Copper Alloy | 10,000 Steps | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | Tube | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 20VAC/DC | -30°C ~ 85°C | Tube | DRD | - | Active | - | - | 16 | - | - | - | - | - | 0.4VA | 0.100 (2.54mm), Full | - | - | 0.4VA | Gold | Gull Wing | Rotary for Tool | Hexadecimal | - | 10,000 Steps | - | - | - | - | - | Yes | Flush, Recessed | - | -- | - | - | - | - | 0.393 (10.00mm) | 0.291 (7.39mm) | - | ||
![]() GDS02 TE Connectivity | In Stock | - | - | - | Through Hole | Polyphenylene Sulfide (PPS) | - | - | GDS02 | - | - | Copper Alloy | 1,000 Cycles | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 24VDC | -30°C ~ 85°C | Tube | GDS | - | Obsolete | - | - | 2 | - | - | - | - | - | 25mA | 0.100 (2.54mm), Full | - | - | 25mA | Gold | PC Pin | Slide (Standard) | SPST | - | 1,000 Cycles | - | - | - | - | - | Yes | Flush, Recessed | - | Tape Seal | - | - | - | - | 0.194 (4.93mm) | 0.114 (2.90mm) | - | ||
![]() 2319847-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | 21 | - | - | TE Connectivity | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Switches | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | - | - | ||
![]() 2319747-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | 18 | - | - | TE Connectivity | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Switches | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | - | - | ||
![]() 2319847-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | 63 | - | - | TE Connectivity | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Switches | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | - | - | ||
![]() EDS08SGNNTR04Q TE Connectivity | 2187 |
| - | Gold/Nickel | Surface Mount | Polyamide (PA), Nylon | Raised | Raised Slide | EDS08 | Straight | TE Connectivity / Alcoswitch | Copper Alloy | 2,000 Cycles | 900 | - | Non-Illuminated | TE Connectivity | - | - | + 85 C | TE Connectivity ALCOSWITCH Switches | - 20 C | Surface Mount | -20C to 85C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2-2319847-9 | - | SPST | 9.8(mm) | Active | No | - | Non-Compliant | No | OFF ON | 2.54(mm) | 8 | 24(V) | - | 24VDC | -20°C ~ 85°C | Tape and Reel | EDS | - | Active | - | - | 8 | - | - | - | Switches | - | 25mA | 0.100 (2.54mm), Full | 2.54 mm | - | 25mA | Gold | Gull Wing | Slide (Standard) | SPST | - | 2000 | DIP | SPST | DIP Switches | 0.025(A) | - | No | Raised | Straight | -- | DIP Switches / SIP Switches | - | 20.22(mm) | - | 0.796 (20.22mm) | 0.150 (3.80mm) | 3.8(mm) | ||
![]() MRD16STR04 TE Connectivity | 715 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | 1 % | - | 25 ppm/°C | 101 Ω | - | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() 1814424-1 TE Connectivity | In Stock | - | - | - | Through Hole | Polyphenylene Sulfide (PPS) | - | - | 1814424 | - | - | Copper Alloy | 1,000 Cycles | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | Tape & Box (TB) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 24VDC | -30°C ~ 85°C | Tube | ADF | - | Active | - | - | 10 | - | - | - | - | - | 25mA | 0.100 (2.54mm), Full | - | - | 100mA | Gold | PC Pin | Slide (Standard) | SPST | - | 1,000 Cycles | - | - | - | - | - | Yes | Flush, Recessed | - | Tape Seal | - | - | - | - | 1.078 (27.38mm) | 0.189 (4.80mm) | - | ||
![]() MRSSV0DG10THT TE Connectivity | In Stock | - | - | Gold | Through Hole | Polyphenylene Sulfide (PPS) | Rotary | Screwdriver, Flush | - | - | TE Connectivity / Alcoswitch | Copper Alloy | 10,000 Steps | 60 | - | Non-Illuminated | TE Connectivity | - | - | + 85 C | TE Connectivity ALCOSWITCH Switches | - 40 C | - | - | Tube | 1-2396233-5 | - | - | - | Active | - | - | Details | - | - | - | - | - | 20 VDC | 20VAC/DC | -40°C ~ 85°C | Tube | MRSS | - | - | - | - | 10 Position | - | - | - | Switches | 400 mVA | 0.4VA | 0.100 (2.54mm), Full | - | - | 20 mA | Gold | Through Hole | Rotary for Tool | Gray Code | Non-Shorting | 10,000 Steps | - | - | Rotary Switches | - | 1 Deck | No | Flush, Recessed | - | - | Rotary Switches | - | - | - | 0.283 (7.20mm) | 0.130 (3.30mm) | - | ||
![]() MRSSH4DG10THT TE Connectivity | In Stock | - | - | Gold | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Rotary | Screwdriver, Flush | - | - | TE Connectivity / Alcoswitch | Copper Alloy | 10,000 Steps | 60 | - | Non-Illuminated | TE Connectivity | - | - | + 85 C | TE Connectivity ALCOSWITCH Switches | - 40 C | - | - | Tube | 2396236-9 | - | - | - | Active | - | - | Details | - | - | - | - | - | 20 VDC | 20VAC/DC | -40°C ~ 85°C | Tube | MRSS | - | - | - | - | 10 Position | - | - | - | Switches | 400 mVA | 0.4VA | 0.050 (1.27mm), Half | - | - | 20 mA | Gold | Through Hole | Rotary for Tool | Gray Code | Non-Shorting | 10,000 Steps | - | - | Rotary Switches | - | 1 Deck | No | Flush, Recessed | - | - | Rotary Switches | - | - | - | 0.303 (7.70mm) | 0.303 (7.70mm) | - | ||
![]() MRSSH4DC10SMGWT TE Connectivity | In Stock | - | - | Gold | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS) | Rotary | Screwdriver, Flush | - | - | TE Connectivity / Alcoswitch | Copper Alloy | 10,000 Steps | 45 | - | Non-Illuminated | TE Connectivity | - | - | + 85 C | TE Connectivity ALCOSWITCH Switches | - 40 C | SMD/SMT | - | Tube | 2396236-2 | - | - | - | Active | - | - | Details | - | - | - | - | - | 20 VDC | 20VAC/DC | -40°C ~ 85°C | Tube | MRSS | - | - | - | - | 10 Position | - | - | - | Switches | 400 mVA | 0.4VA | 0.050 (1.27mm), Half | - | - | 20 mA | Gold | Gull Wing Lead | Rotary for Tool | BCD Complement | Non-Shorting | 10,000 Steps | - | - | Rotary Switches | - | 1 Deck | No | Flush, Recessed | - | - | Rotary Switches | - | - | - | 0.303 (7.70mm) | 0.303 (7.70mm) | - | ||
![]() MRSSV1DG10SMGWT TE Connectivity | In Stock | - | - | Gold | Surface Mount | Polyphenylene Sulfide (PPS) | Rotary | Screwdriver, Flush | - | - | TE Connectivity / Alcoswitch | Copper Alloy | 10,000 Steps | 60 | - | Non-Illuminated | TE Connectivity | - | - | + 85 C | TE Connectivity ALCOSWITCH Switches | - 40 C | SMD/SMT | - | Tube | 1-2396234-4 | - | - | - | Active | - | - | Details | - | - | - | - | - | 20 VDC | 20VAC/DC | -40°C ~ 85°C | Tube | MRSS | - | - | - | - | 10 Position | - | - | - | Switches | 400 mVA | 0.4VA | 0.100 (2.54mm), Full | - | - | 20 mA | Gold | Gull Wing Lead | Rotary for Tool | Gray Code | Non-Shorting | 10,000 Steps | - | - | Rotary Switches | - | 1 Deck | No | Flush, Recessed | - | - | Rotary Switches | - | - | - | 0.283 (7.20mm) | 0.122 (3.10mm) | - | ||
![]() MRSSV1DR10SMGWT TE Connectivity | In Stock | - | - | Gold | Surface Mount | Polyphenylene Sulfide (PPS) | Rotary | Screwdriver, Flush | - | - | TE Connectivity / Alcoswitch | Copper Alloy | 10,000 Steps | 60 | - | Non-Illuminated | TE Connectivity | - | - | + 85 C | TE Connectivity ALCOSWITCH Switches | - 40 C | SMD/SMT | - | Tube | 2-2396234-4 | - | - | - | Active | - | - | Details | - | - | - | - | - | 20 VDC | 20VAC/DC | -40°C ~ 85°C | Tube | MRSS | - | - | - | - | 10 Position | - | - | - | Switches | 400 mVA | 0.4VA | 0.100 (2.54mm), Full | - | - | 20 mA | Gold | Gull Wing Lead | Rotary for Tool | BCD | Non-Shorting | 10,000 Steps | - | - | Rotary Switches | - | 1 Deck | No | Flush, Recessed | - | - | Rotary Switches | - | - | - | 0.283 (7.20mm) | 0.122 (3.10mm) | - | ||
![]() MRSSV1DC16SMJT TE Connectivity | In Stock | - | - | Gold | Surface Mount | Polyphenylene Sulfide (PPS) | Rotary | Screwdriver, Flush | - | - | TE Connectivity / Alcoswitch | Copper Alloy | 10,000 Steps | 60 | - | Non-Illuminated | TE Connectivity | - | - | + 85 C | TE Connectivity ALCOSWITCH Switches | - 40 C | SMD/SMT | - | Tube | 2396234-7 | - | - | - | Active | - | - | Details | - | - | - | - | - | 20 VDC | 20VAC/DC | -40°C ~ 85°C | Tube | MRSS | - | - | - | - | 16 Position | - | - | - | Switches | 400 mVA | 0.4VA | 0.100 (2.54mm), Full | - | - | 20 mA | Gold | J Form Lead | Rotary for Tool | Hexadecimal Complement | Non-Shorting | 10,000 Steps | - | - | Rotary Switches | - | 1 Deck | No | Flush, Recessed | - | - | Rotary Switches | - | - | - | 0.283 (7.20mm) | 0.119 (3.02mm) | - | ||
![]() MRSSV1DR10SMJT TE Connectivity | In Stock | - | - | Gold | Surface Mount | Polyphenylene Sulfide (PPS) | Rotary | Screwdriver, Flush | - | - | TE Connectivity / Alcoswitch | Copper Alloy | 10,000 Steps | 60 | - | Non-Illuminated | TE Connectivity | - | - | + 85 C | TE Connectivity ALCOSWITCH Switches | - 40 C | SMD/SMT | - | Tube | 2-2396234-2 | - | - | - | Active | - | - | Details | - | - | - | - | - | 20 VDC | 20VAC/DC | -40°C ~ 85°C | Tube | MRSS | - | - | - | - | 10 Position | - | - | - | Switches | 400 mVA | 0.4VA | 0.100 (2.54mm), Full | - | - | 20 mA | Gold | J Form Lead | Rotary for Tool | BCD | Non-Shorting | 10,000 Steps | - | - | Rotary Switches | - | 1 Deck | No | Flush, Recessed | - | - | Rotary Switches | - | - | - | 0.283 (7.20mm) | 0.119 (3.02mm) | - | ||
![]() MRSSH4DG10SMGWT TE Connectivity | In Stock | - | - | Gold | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS) | Rotary | Screwdriver, Flush | - | - | TE Connectivity / Alcoswitch | Copper Alloy | 10,000 Steps | 45 | - | Non-Illuminated | TE Connectivity | - | - | + 85 C | TE Connectivity ALCOSWITCH Switches | - 40 C | SMD/SMT | - | Tube | 2396236-8 | - | - | - | Active | - | - | Details | - | - | - | - | - | 20 VDC | 20VAC/DC | -40°C ~ 85°C | Tube | MRSS | - | - | - | - | 10 Position | - | - | - | Switches | 400 mVA | 0.4VA | 0.050 (1.27mm), Half | - | - | 20 mA | Gold | Gull Wing Lead | Rotary for Tool | Gray Code | Non-Shorting | 10,000 Steps | - | - | Rotary Switches | - | 1 Deck | No | Flush, Recessed | - | - | Rotary Switches | - | - | - | 0.303 (7.70mm) | 0.303 (7.70mm) | - | ||
![]() DPS8137AKU TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | DPS8137AKU | DPS8 | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | THUMB/PUSHWHEEL SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRS16 TE Connectivity | In Stock | - | - | - | Through Hole | Polyphenylene Sulfide (PPS) | - | - | DRS16 | - | - | Copper Alloy | 20,000 Steps | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 20VAC/DC | -30°C ~ 85°C | Tube | DR | - | Obsolete | - | - | 16 | - | - | - | - | - | 0.4VA | 0.100 (2.54mm), Full | - | - | 0.4VA | Gold | PC Pin | Rotary with Shaft | Hexadecimal | - | 20,000 Steps | - | - | - | - | - | No | Raised | - | -- | - | - | - | - | 0.516 (13.11mm) | 1.476 (37.50mm) | - | ||
![]() DRS1004 TE Connectivity | In Stock | - | - | Gold Flash/Nickel | - | - | - | Shaft | - | Straight | TE Connectivity / Alcoswitch | Copper Alloy | - | 25 | - | Non-Illuminated | TE Connectivity | - | - | - | - | - | Through Hole | -30C to 85C | - | 4-1825033-1 | - | SP10T | 10(mm) | - | No | - | - | No | N.O./N.C. | 2.54(mm) | 10 | 20(V) | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | DIP Switches | - | - | - | - | - | - | DIP Switches / SIP Switches | 20(V) | 13.1(mm) | - | - | - | 37.49(mm) | ||
![]() ADF04SA TE Connectivity | In Stock | - | - | - | Surface Mount | Polyphenylene Sulfide (PPS) | - | - | ADF04 | - | - | Copper Alloy | 1,000 Cycles | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 24VDC | -30°C ~ 85°C | Tube | ADF | - | Obsolete | - | - | 4 | - | - | - | - | - | 25mA | 0.100 (2.54mm), Full | - | - | 100mA | Gold | J Lead | Slide (Standard) | SPST | - | 1,000 Cycles | - | - | - | - | - | Yes | Flush, Recessed | - | -- | - | - | - | - | 0.478 (12.14mm) | 0.203 (5.15mm) | - |