- Number of Positions
- Series
- Contact Materials
- Termination Style
- Packaging
- Mfr
- Package
- Product Status
- Mounting Type
- Actuator Type
- Washable
- Length
Attribute column
Manufacturer
TE Connectivity DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Shell Material | Housing Material | Insert Material | Body Material | Backshell Material, Plating | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | Actuator Style | ActuatorColor | Approvals | Base Product Number | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Style | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Primary Material | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Schedule B | Seal | Switch Configuration | Switch Function Configuration | Terminal Pitch (mm) | Torque-Screw | Total # of Positions | Unit Weight | Voltage Rating (DC) | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Voltage-UL | Operating Temperature | Packaging | Series | Tolerance | Part Status | Termination | ECCN Code | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Additional Feature | HTS Code | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Pitch | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Insulation Height | Reach Compliance Code | Current Rating | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Body Length or Diameter | Lead Pitch | Body Breadth | Actuator Type | Housing Color | Brand Name | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Lead Diameter | Contact Current(DC)-Max | Contact Tail Length | Sealing | Contact Voltage(DC)-Max | Termination Type | Number of Levels | Shell Size, MIL | Mechanical Life | Cable Opening | Contact Mating Finish | Lead/Base Style | Protections | Switch Type | Contact Current Rating | Wire Gauge or Range - AWG | Contact Form | Positions Per Level | Plug Wire Entry | Header Orientation | Current - Max | Terminal Type | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Operating Temperature Range | Contact Timing | Contact (DC) Max Rating R Load | Screw Size | Number of Switch Sections | Current Rating (Max) | PCB Hole Count | Contact Function | Switch Action | Washable | Actuator Level | Voltage - Max | Body Color | Outline L x W x H | Contact Configuration | Qmax @ Th | Delta Tmax @ Th | Mounting Angle | Features | Terminal Length | Product Category | Product Width | Voltage Rating (VAC) | Product Length (mm) | Height | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Body Height | Actuator Length | Height Above Board | Product Height (mm) | Material Flammability Rating | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1825286-3 TE Connectivity | In Stock | - | - | - | - | Gold Flash/Nickel | - | Through Hole | - | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | Recessed Rocker | - | - | 1825286 | Straight | - | - | Copper Alloy | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Through Hole | -30C to 85C | - | - | Tube | - | - | - | SPST | - | 9.6(mm) | Active | No | - | Yes | - | - | Tape/Epoxy | - | OFF ON | 2.54(mm) | - | 4 | - | - | 24(V) | - | 24VDC | - | -30°C ~ 85°C | Tube | GDR | - | Active | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 25mA | 0.100 (2.54mm), Full | - | - | - | - | - | - | - | 25mA | - | - | Gold | PC Pin | - | - | - | Rocker | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.025(A) | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | - | - | Tape Seal | - | - | - | - | 11.13(mm) | - | - | 0.438 (11.11mm) | - | - | - | 0.270 (6.85mm) | 6.86(mm) | - | - | - | - | ||
![]() 2-1825006-0 TE Connectivity | In Stock | - | - | - | - | Gold | Flanges, Panel | - | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Crimp | - | Receptacle | - | - | 13 | 200 °C | -65 °C | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Environment Resistant | ||
![]() 2319747-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | Box | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-2319848-3 TE Connectivity | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | 5-2319848-3 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 1.77 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRS1604 TE Connectivity | 213 |
| - | - | - | Gold Flash/Nickel | - | PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shaft | - | CE, CSA, UL | - | Straight | TE Connectivity / Alcoswitch | - | Copper Alloy | - | - | - | - | 25 | - | Non-Illuminated | - | Altech | - | 3G20UM | - | - | - | - | DIN Rail | Through Hole | -30C to 85C | - | - | - | - | 5-1825033-1 | - | SP16T | - | 10(mm) | - | No | - | - | - | - | No | - | N.O./N.C. | 2.54(mm) | - | 16 | 0.368013 oz | - | 20(V) | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Motor | - | - | - | - | - | - | - | - | Screw | - | DIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | 20(V) | 13.1(mm) | - | - | - | - | - | - | - | 37.49(mm) | - | - | - | - | ||
![]() 1825007-7 TE Connectivity | In Stock | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | - | - | 1825007 | - | - | - | Copper Alloy | - | - | - | 10,000 Steps | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | Tube | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20VAC/DC | - | -30°C ~ 85°C | Tube | DRD | - | Active | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | 0.4VA | 0.100 (2.54mm), Full | - | - | - | - | - | - | - | 0.4VA | - | - | Gold | J Lead | - | - | - | Rotary for Tool | - | - | BCD | - | - | - | - | - | - | - | - | - | - | - | 10,000 Steps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | 0.393 (10.00mm) | - | - | - | 0.291 (7.39mm) | - | - | - | - | - | ||
![]() EDS03SGNNTR04Q TE Connectivity | In Stock | - | - | - | - | Gold | - | Surface Mount | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Raised | Raised | - | - | EDS03 | - | TE Connectivity / Alcoswitch | - | Copper Alloy | - | - | - | 2,000 Cycles | 900 | - | Non-Illuminated | - | TE Connectivity | - | - | - | + 85 C | TE Connectivity ALCOSWITCH Switches | - 20 C | - | PCB Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 2-2319847-4 | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C ~ 85°C | Tape & Reel (TR) | EDS | - | Active | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | Switches | 25mA | 0.100 (2.54mm), Full | - | - | - | 2.54 mm | - | - | - | 25mA | - | - | Gold | Gull Wing | - | - | - | Slide (Standard) | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | 2,000 Cycles | - | - | - | - | DIP | - | - | SPST | - | - | - | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | - | - | No | Raised | - | - | - | - | - | - | Straight | -- | - | DIP Switches / SIP Switches | - | - | - | - | - | 0.296 (7.52mm) | - | - | - | 0.150 (3.80mm) | - | - | - | - | - | ||
![]() ADF10STR04 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flush | Flush | - | - | - | - | TE Connectivity / Alcoswitch | - | - | - | - | - | - | 750 | - | Non-Illuminated | - | TE Connectivity | - | - | - | + 85 C | - | - 30 C | - | PCB Mount | - | - | - | - | - | 6-1825059-2 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | Reel | - | - | - | - | - | - | - | - | 10 Position | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | 100 mA | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | DIP Switches | - | - 30 C to + 85 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-435470-4 TE Connectivity | In Stock | - | - | 142 Weeks, 5 Days | - | Gold | - | Through Hole | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | Polyester (PET), Glass Filled | - | THERMOPLASTIC | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | Extended | Extended | WHITE | - | 2-435470 | - | TE Connectivity / Alcoswitch | - | Copper Alloy | - | - | 500VDC V | 7,000 Cycles | 14 | TE CONNECTIVITY LTD | Non-Illuminated | GLASS FILLED POLYESTER | TE Connectivity | - | 2-435470-4 | - | - | TE Connectivity ALCOSWITCH Switches | - | - | PCB Mount | - | 105 °C | -55 °C | Tube | - | - | Active | - | - | - | Active | - | 5.5 | Details | No | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | 150°C | Tube | ET | - | Active | - | EAR99 | - | - | 2.22 Ohms | 4 | - | - | - | - | - | EXTENDED LEVER | 8536.50.90.65 | - | - | Switches | 25mA | 0.100 (2.54mm), Full | - | - | - | 2.54 mm | - | - | compliant | 25mA | - | - | Gold | PC Pin | 22.35 mm | - | 9.65 mm | Toggle | - | Alcoswitch | SPDT | SPDT | 0.1 mΩ | 100000000000 Ω | - | 1.5 A | - | - | 50 V | SOLDER | - | - | 7,000 Cycles | - | - | - | - | DIP | - | - | SPDT | - | - | - | 7.8A | - | - | DIP Switches | - | - | MAKE-BEFORE-BREAK | - | - | 8 | - | 16 | ON-OFF | LATCHED | No | Raised | 16.9V | BLACK | 26.92mm x 24.56mm x 1.96mm | - | 69.0W @ 25°C | 65°C @ 25°C | - | Lead Wires, Lapped, Sealed | 0.14 inch | DIP Switches / SIP Switches | - | - | - | - | - | 0.880 (22.35mm) | - | 7.37 mm | 0.17 inch | 0.460 (11.68mm) | - | - | - | - | - | ||
![]() 5161390-2 TE Connectivity | 516 |
| - | - | - | Tin | - | Through Hole | - | - | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | Slide | Slide | - | - | 5161390 | Straight | TE Connectivity | - | Phosphor Bronze | - | - | - | 2,000 Cycles | 1000 | - | Non-Illuminated | - | ABB | - | MP3-42C01T1 | - | +70°C | TE Connectivity ALCOSWITCH Switches | -25°C | Through Hole | Through Hole | - | - | - | Box | DIP | - | - | SPST | - | 9.9(mm) | Active | No | - | Details | - | - | No | ON (OFF) | OFF ON | 2.54(mm) | - | 2 | 0.026773 oz | - | - | - | 50VDC | - | -25°C ~ 70°C | Box/Carton | DIP | - | Active | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | Switches | 25mA | 0.100 (2.54mm), Full | - | - | - | 2.54 mm | - | - | - | 25mA | - | - | Tin | PC Pin | - | - | - | Slide (Standard) | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | 2,000 Cycles | - | - | - | - | DIP | 25 mA@ 50 V dc | - | SPST | - | - | - | - | - | - | DIP Switches | - | -25 → +70°C | - | - | - | - | - | - | - | - | No | Raised | - | - | - | SPST | - | - | - | -- | - | DIP Switches / SIP Switches | - | - | 7.62(mm) | - | - | 0.300 (7.62mm) | - | - | - | 0.335 (8.50mm) | 8.5(mm) | - | - | - | - | ||
![]() GDS1004 TE Connectivity | In Stock | - | - | - | - | Gold/Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | Flush Slide | - | - | - | Straight | TE Connectivity / AMP | - | Copper Alloy | - | - | - | - | 15 | - | Non-Illuminated | - | TE Connectivity | - | - | - | + 85 C | - | - 30 C | - | Through Hole | -45C to 100C | - | - | - | - | 1-1825006-7 | - | SPST | - | 8.4(mm) | - | No | - | Details | - | - | Tape | - | OFF ON | 2.54(mm) | - | 10 | 0.028396 oz | - | 24(V) | 24 VDC | - | - | - | Tube | GDS | - | - | - | - | - | - | - | 10 Position | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 2.54 mm | - | - | - | 25 mA | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | SPST | - | - | - | - | - | - | DIP Switches | - | - 30 C to + 85 C | - | - | - | - | 0.025(A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | 25.26(mm) | - | - | - | - | - | - | - | 2.7(mm) | - | - | - | - | ||
![]() GDB02 TE Connectivity | In Stock | - | - | - | - | - | - | Through Hole | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 1,000 Cycles | - | TYCO ELECTRONICS ALCOSWITCH | - | - | TE Connectivity | - | GDB02 | GD | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | Obsolete | - | 5.73 | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -30°C ~ 85°C | Bulk | GDB | - | Obsolete | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 25mA | 0.100 (2.54mm), Full | - | - | - | - | - | - | unknown | 25mA | - | - | Gold | PC Pin | 6.04 mm | - | - | Rocker | - | Alcoswitch | SPST | SPST | - | - | - | - | - | TAPE SEALED | - | SOLDER | - | - | 1,000 Cycles | - | - | - | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | LATCHED | Yes | Flush, Recessed | - | - | - | - | - | - | - | Tape Seal | - | - | 3.2 x 1.6 x 1.3 | - | - | - | - | 0.238 (6.04mm) | - | - | - | 0.169 (4.30mm) | - | - | - | - | - | ||
![]() GDB08S TE Connectivity | In Stock | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | - | - | GDB08 | - | - | - | Copper Alloy | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -30°C ~ 85°C | Bulk | GDB | - | Obsolete | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 25mA | 0.100 (2.54mm), Full | - | - | - | - | - | - | - | 25mA | - | - | Gold | Gull Wing | - | - | - | Rocker | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | - | - | Tape Seal | - | - | - | - | - | - | - | 0.838 (21.29mm) | - | - | - | 0.209 (5.30mm) | - | - | - | Contains Lead | - | ||
![]() TDS04SGNNTR04 TE Connectivity | 1589 |
| - | - | - | Gold | - | Surface Mount | - | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Raised | Raised | - | - | TDS04 | - | TE Connectivity / Alcoswitch | - | Au over Nickel Plated, Cu Alloy | - | - | - | 2,000 Cycles | 900 | - | Illuminated | - | Cutler Hammer, Div of Eaton Corp | - | BR255 | - | + 85 C | TE Connectivity ALCOSWITCH Switches | - 20 C | - | PCB Mount | - | - | - | Tape & Reel (TR) | - | 1-2319747-6 | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | -20°C ~ 85°C | - | TDS | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | Switches | 25mA | 0.100 (2.54mm), Full | - | - | - | 2.54 mm | - | - | - | 25 mA | - | - | Gold | Gull Wing Lead | - | - | - | Raised | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | 2,000 Cycles | - | - | - | - | DIP | 25 @ 24 mA @ V dc | - | SP3T | - | - | - | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | - | - | No | Raised | - | - | - | SPTT | - | - | Straight | - | - | DIP Switches / SIP Switches | - | - | - | - | - | 0.446 (11.33mm) | - | - | - | 0.161 (4.10mm) | - | - | - | - | - | ||
![]() 5338048-9 TE Connectivity | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | 5338048-9 | 5338048 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.75 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 20 % | - | Radial | - | - | - | - | - | 125 °C | -40 °C | Ceramic | - | - | - | - | 4.7 nF | - | - | - | - | - | - | - | - | 4.5 mm | - | unknown | - | - | - | - | - | - | 10 mm | - | - | - | TE Connectivity | - | - | - | - | 600 µm | - | - | - | - | - | - | - | - | - | - | Straight | - | SLIDE DIP SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.0114 mm | - | - | - | - | - | - | - | No | - | - | ||
![]() EDSP06SGLFNTU04 TE Connectivity | In Stock | - | - | - | - | Gold | - | Through Hole | - | - | - | - | Thermoplastic | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Piano | Piano | - | - | EDSP06 | - | TE Connectivity / Alcoswitch | - | Copper | -- | 5.5A | - | 2,000 Cycles | 31 | - | Non-Illuminated | - | TE Connectivity | - | - | - | + 85 C | TE Connectivity ALCOSWITCH Switches | - 20 C | - | PCB Mount | - | - | - | Tube | - | 1-2319764-3 | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | -- | - | - | - | - | - | 24VDC | 300V | -40°C ~ 115°C | Bulk | KE | - | Active | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 4 | - | - | - | Green | - | - | - | - | - | Switches | 25mA | 0.150 (3.81mm) | - | - | -- | 2.54 mm | - | 0.535 (13.60mm) | - | 25mA | - | - | Gold | Solder | - | - | - | Piano | - | - | SPST | - | - | - | - | - | 0.102 (2.60mm) | - | - | - | 2 | - | 2,000 Cycles | - | Tin | - | - | DIP | - | -- | SPST | 2 | -- | Vertical | - | - | -- | DIP Switches | -- | - | - | - | -- | - | - | - | - | - | No | Raised | - | - | - | - | - | - | Straight | Mating Flange | - | DIP Switches / SIP Switches | - | - | - | - | - | 0.596 (15.14mm) | - | - | - | 0.197 (5.00mm) | - | UL94 V-0 | - | - | - | ||
![]() 4-2319764-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | Box | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EDS12SGNNTR04Q TE Connectivity | In Stock | - | - | - | Production (Last Updated: 1 week ago) | Gold/Nickel | Surface Mount | Panel Mount | - | Flange | - | Aluminum Alloy | Nylon | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | Raised | Raised Slide | - | - | LJT00RE9 | Straight | TE Connectivity / Alcoswitch | Gold | Copper Alloy | - | - | - | 2,000 Cycles | 900 | - | Non-Illuminated | - | TE Connectivity | ACTIVE (Last Updated: 1 week ago) | - | - | + 85 C | Amphenol Aerospace Operations | - 20 C | - | Surface Mount | -20C to 85C | - | - | Bulk | - | 3-2319847-2 | - | SPST | Metal | 9.8(mm) | Active | No | - | Non-Compliant | - | 8536509065, 8536509065/8536509065/8536509065/8536509065/8536509065 | No | - | OFF ON | 2.54(mm) | - | 12 | - | 24 V | 24(V) | - | - | - | -65°C ~ 175°C | Tape and Reel | MIL-DTL-38999 Series I, LJT | - | Active | Crimp | - | Receptacle, Female Sockets | Switch | - | 4 | 85 °C | -20 °C | - | - | Aviation, Marine, Military | - | - | - | Bayonet Lock | Switches | - | 2.54 mm | N (Normal) | Unshielded | Environment Resistant | 2.54 mm | - | - | - | 25mA | Cadmium over Nickel | 9-44 | Gold | Gull Wing | - | - | - | Slide (Standard) | Black | - | SPST | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | DIP | - | - | SPST | - | - | - | - | - | - | DIP Switches | - | - | - | - | - | - | 0.025(A) | - | - | - | No | Raised | - | - | - | - | - | - | Straight | - | - | DIP Switches / SIP Switches | - | - | 30.38(mm) | 3.8 mm | - | 30.3784 mm | 50.0µin (1.27µm) | - | - | 0.150 (3.80mm) | 3.8(mm) | - | - | - | - | ||
![]() 147353-2 TE Connectivity | In Stock | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | 147353 | - | TE Connectivity / Alcoswitch | - | Copper Alloy | - | - | - | -- | 21 | - | Non-Illuminated | - | TE Connectivity | - | - | - | - | Knowles Syfer | - | - | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | Tube | * | - | Active | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | Switches | - | 0.100 (2.54mm), Full | - | - | - | - | - | - | - | -- | - | - | Gold | PC Pin | - | - | - | Rocker | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | - | -- | - | DIP Switches / SIP Switches | - | - | - | - | - | 0.580 (14.73mm) | - | - | - | 0.290 (7.37mm) | - | - | - | - | - | ||
![]() 1977105-5 TE Connectivity | In Stock | - | - | - | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | - | - | 1977105 | - | - | - | Copper Alloy | - | - | - | 1,000 Cycles | - | - | - | - | ABB | - | ACH580-BCR-414A-4+B056+E213+J4 | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | Tube | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | - | -30°C ~ 85°C | Tube | STR | - | Active | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | 10mA | 0.100 (2.54mm), Full | - | - | - | - | - | - | - | 10mA | - | - | Gold | PC Pin | - | - | - | Slide (Standard) | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | 1.126 (28.60mm) | - | - | - | 0.244 (6.20mm) | - | - | - | - | - |