- Number of Positions
- Series
- Contact Materials
- Termination Style
- Packaging
- Mfr
- Package
- Product Status
- Mounting Type
- Actuator Type
- Washable
- Length
Attribute column
Manufacturer
TE Connectivity DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Body Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | Actuator Style | ActuatorColor | Base Product Number | Body Orientation | Brand | Contact Materials | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Indexing Angle | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Style | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Schedule B | Seal | Supplier Package | Switch Configuration | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Subcategory | Power Rating | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Pin Count | Contact Finish | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Housing Color | Lead Length | Brand Name | Circuit | Polarity | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | ELV | Number of Circuits | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Lead/Base Style | Switch Type | Contact Current Rating | Clamping Voltage | Contact Form | Product Type | Operating Temperature Range | Illumination Color | Contact Timing | Contact (DC) Max Rating R Load | Number of Switch Sections | Current Rating (Max) | PCB Hole Count | Contact Function | Switch Action | Washable | Actuator Level | Life (Cycles) | Body Color | Contact Configuration | Switching Capacity | Lamp Type | Mounting Angle | Features | Terminal Length | Product Category | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Product Height (mm) | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1825006-3 TE Connectivity | 3159 |
| Datasheet | - | - | Gold/Nickel | - | Surface Mount | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | Slide | Recessed Slide | - | 1825006 | Straight | TE Connectivity | Copper Alloy | - | 1,000 Cycles | 90 | - | Non-Illuminated | - | - | TE Connectivity | - | - | - | +100°C | TE Connectivity ALCOSWITCH Switches | -45°C | Surface Mount | Surface Mount | -45C to 100C | - | - | Tube | - | DIP | - | - | SPST | 9.3(mm) | Active | No | - | - | - | - | TAPE(POLYIMIDE FILM) | - | OFF (ON) | OFF ON | 2.54(mm) | 2 | - | - | - | 24(V) | - | 24VDC | -45 to 100 °C | Tube | GDS | - | - | Active | - | - | - | 2 | - | - | - | - | - | - | - | Switches | - | 25mA | 0.100 (2.54mm), Full | - | - | 2.54 mm | - | - | 25mA | - | Gold | Gull Wing | - | - | Slide (Standard) | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | DIP | 25 mA @ 24 V dc | - | SPST | DIP Switches | -45 → +100°C | - | - | - | - | 0.025(A) | - | - | - | Yes | Flush, Recessed | - | - | SPST | - | - | - | Tape Seal | - | DIP Switches / SIP Switches | - | 4.93(mm) | - | 0.194 (4.93mm) | - | - | - | 0.114 (2.90mm) | 3(mm) | - | - | - | - | ||
![]() 1437507-7 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 500 V | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | 125 °C | -65 °C | Black | 1 | - | - | - | - | - | 2.54 mm | - | Straight | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | - | 10 mΩ | 2 GΩ | - | - | Compliant | - | - | - | - | - | 500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 2-435802-0 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 6 days ago) | Gold | Through Hole | Through Hole, Right Angle | NO | THROUGH HOLE-STRAIGHT | - | Polyester | Polyester (PET), Glass Filled | THERMOPLASTIC | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | Piano | Piano | WHITE | 435802 | - | TE Connectivity / Alcoswitch | Copper Alloy | 500VDC V | 7000 Cycle(s) | 11 | TE CONNECTIVITY LTD | Non-Illuminated | - | GLASS FILLED POLYESTER | - | - | 2-435802-0 | - | - | TE Connectivity ALCOSWITCH Switches | - | - | PCB Mount | - | 105 °C | -55 °C | Tube | ROHS COMPLIANT | - | - | Active | - | - | Obsolete | - | 1.5 | Details | No | - | - | - | - | - | - | - | - | - | 50 V | - | - | 24VDC | -55°C ~ 105°C | Tube | 7000 | - | - | Obsolete | PC Pins | EAR99 | Switch | 10 | - | 105 °C | -55 °C | - | - | LOW PROFILE | 8536.50.90.40 | Switches | - | 25mA | 0.100 (2.54mm), Full | BULK | Straight | 2.54 mm | - | not_compliant | 25mA | - | Gold | PC Pin | 27.43 mm | 9.65 mm | PIANO | Black | 3.556 mm | Alcoswitch | SPST | - | SPST | 0.1 mΩ | 100000000000 Ω | 0.025 A | - | - | - | 24 V | SOLDER | 100 mA | SPST | 24 V | 7,000 Cycles | - | PIANO DIP SWITCH | 1.5 A | - | SPST | DIP Switches | - | - | BREAK-BEFORE-MAKE | - | 10 | - | 20 | ON-OFF | MOMENTARY | Yes | Raised | - | BLACK | - | - | - | Right Angle | Tape Seal | 0.14 inch | DIP Switches / SIP Switches | - | - | 7.366 mm | 1.080 (27.43mm) | - | 7.37 mm | - | 0.290 (7.37mm) | - | No | - | UL94 V-0 | Lead Free | ||
![]() 5-5435640-3 TE Connectivity | In Stock | - | - | 6 Weeks | - | - | - | Through Hole | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | 5435640 | - | TE Connectivity | - | - | - | 14 | TE CONNECTIVITY LTD | Non-Illuminated | - | - | - | - | 5-5435640-3 | 5435640 | - | TE Connectivity ALCOSWITCH Switches | - | - | PCB Mount | - | - | - | Tube | ROHS COMPLIANT | - | - | Active | - | - | Active | - | 5.49 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7100 | - | - | - | - | EAR99 | - | 8 | - | - | - | - | - | - | 8536.50.90.65 | Switches | - | - | - | - | - | - | - | compliant | - | - | - | - | 22.35 mm | 9.65 mm | Rocker | - | - | Alcoswitch | SPST | - | SPST | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | SLIDE DIP SWITCH | - | - | - | DIP Switches | - | - | - | - | 8 | - | - | - | LATCHED | Yes | Raised | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | - | 7.37 mm | - | - | - | - | - | - | - | ||
![]() GDH04SA04 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 1 week ago) | Gold/Nickel | Surface Mount | Surface Mount | - | - | - | Polyphenylene | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | Rocker | Recessed Rocker | - | GDH04 | Straight | TE Connectivity / Alcoswitch | Copper Alloy | - | 1,000 Cycles | 70 | - | Non-Illuminated | - | - | TE Connectivity | - | - | - | + 85 C | TE Connectivity ALCOSWITCH Switches | - 35 C | - | Surface Mount | -30C to 85C | - | - | Tube | - | - | 1977830-2 | - | SPST | 6.35(mm) | Active | No | - | Details | - | - | TAPE(POLYIMIDE FILM) | - | - | OFF ON | 1.27(mm) | 4 | 0.032029 oz | 300 V | 50 V | 24(V) | 24 VDC | 24VDC | -30°C ~ 85°C | Box/Tube | GDH | - | - | Active | SMD/SMT | - | Switch | 4 | - | 85 °C | -30 °C | - | - | - | - | Switches | - | 25mA | 0.050 (1.27mm), Half | - | - | 1.27 mm | - | - | 25mA | - | Gold | J-Bend | - | - | Slide (Standard) | Black | - | - | SPST | - | - | - | - | - | - | Compliant | 4 | - | - | - | SPST | 24 V | 1,000 Cycles | - | DIP | 100 mA | - | SPST | DIP Switches | - 35 C to + 85 C | - | - | - | - | 0.025(A) | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | - | Tape Seal | - | DIP Switches / SIP Switches | - | 6.21(mm) | 2.2 mm | 0.244 (6.20mm) | - | - | - | 0.093 (2.35mm) | 2.35(mm) | - | Unknown | UL94 V-0 | Lead Free | ||
![]() 7-2319848-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | - | 900 | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | 600 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bidirectional | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 19.9 V | - | DIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-2319848-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | - | 900 | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9-435626-0 TE Connectivity | In Stock | - | - | 6 Weeks | - | - | - | Through Hole | NO | THROUGH HOLE-STRAIGHT | - | GLASS FILLED POLYESTER | - | THERMOPLASTIC | GOLD OVER NICKEL | COPPER ALLOY | - | - | - | Lever | Lever | WHITE | 435626 | - | TE Connectivity / Alcoswitch | - | 500VDC V | 7000 Cycle(s) | 18 | TE CONNECTIVITY LTD | Non-Illuminated | - | - | - | - | 9-435626-0 | 435626 | - | TE Connectivity ALCOSWITCH Switches | - | - | PCB Mount | - | 105 °C | -55 °C | Tape & Reel (TR) | ROHS COMPLIANT | - | - | Active | - | - | Active | - | 5.49 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 7000 | - | - | - | - | EAR99 | - | 6 | - | - | - | - | - | LOW PROFILE | 8536.50.90.40 | Switches | - | - | - | TUBE | - | 2.54 mm | - | compliant | - | - | - | Through Hole | 17.27 mm | 9.65 mm | ROCKER | - | - | Alcoswitch | SPST | - | SPST | 0.1 mΩ | 100000000000 Ω | 0.025 A | TAPE SEALED | - | - | 24 V | SOLDER | - | - | - | - | - | SLIDE DIP SWITCH | - | - | SPST | DIP Switches | - | - | - | - | 6 | - | - | - | MOMENTARY | Yes | Flush, Recessed | - | BLACK | - | - | - | - | - | 0.14 inch | DIP Switches / SIP Switches | - | - | - | - | - | 7.49 mm | - | - | - | - | - | - | - | ||
![]() RRD16C3.3KRA04 TE Connectivity | In Stock | - | Datasheet | - | - | Gold Flash/Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flush Screwdriver | - | - | Right Angle | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | -30C to 85C | - | - | - | - | - | - | - | SP16T | 12.29(mm) | - | No | - | - | - | - | - | - | - | N.O./N.C. | 2.54(mm) | 16 | - | - | - | 20(V) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20(V) | 10.01(mm) | - | - | - | - | - | - | 10.52(mm) | - | - | - | - | ||
![]() 5-435626-5 TE Connectivity | In Stock | - | Datasheet | 9 Weeks | - | - | - | Through Hole | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | Rocker | Recessed Rocker | - | 435626 | Straight | TE Connectivity / Alcoswitch | Gold | - | - | 14 | TE CONNECTIVITY LTD | Non-Illuminated | - | - | TE Connectivity | - | 5-435626-5 | 435626 | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | Through Hole | -55C to 105C | - | - | Tape & Reel (TR) | ROHS COMPLIANT | - | - | Active | SPST | 9.65(mm) | Active | No | 1.37 | Details | Yes | - | Tape | - | OFF (ON) | OFF ON | 2.54(mm) | 8 | 0.062823 oz | - | - | 50(V) | - | - | - | Tube | 7000 | - | - | - | - | EAR99 | - | 8 Position | - | - | - | - | - | LOW PROFILE | 8536.50.90.40 | Switches | - | - | - | TUBE | - | 2.54 mm | - | compliant | - | - | - | PC Pins | 22.35 mm | 9.65 mm | Rocker | - | - | Alcoswitch | SPST | - | SPST | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | DIP | - | - | SPST | DIP Switches | - | - | - | - | 8 | 1.5(A) | - | - | MOMENTARY | No | Flush, Recessed | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | 22.35(mm) | - | - | - | 7.49 mm | - | - | 8(mm) | - | - | - | - | ||
![]() 1825360-4 TE Connectivity | 20 |
| Datasheet | - | - | Gold Flash/Nickel | - | Through Hole | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | Extended | Raised Slide | - | 1825360 | Straight | TE Connectivity / P&B | Copper Alloy | - | 1,000 Cycles | 25 | - | Non-Illuminated | - | - | TE Connectivity | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Through Hole | -30C to 85C | - | - | Tube | - | - | - | - | SPST | 7.49(mm) | Active | No | - | Details | - | - | No | - | - | OFF ON | 2.54(mm) | 6 | 1.763698 oz | - | - | 24(V) | - | 24VDC | -30°C ~ 85°C | Tube | ADE | - | - | Active | - | - | - | 6 | - | - | - | - | - | - | - | Switches | - | 100mA | 0.100 (2.54mm), Full | - | - | 2.54 mm | - | - | 100mA | - | Gold | PC Pins | - | - | Slide (Standard) | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | DIP | - | - | SPST | DIP Switches | - | - | - | - | - | 0.1(A) | - | - | - | Yes | Raised | - | - | - | - | - | - | -- | - | DIP Switches / SIP Switches | - | 17.17(mm) | - | 0.676 (17.17mm) | - | - | - | 0.228 (5.80mm) | 4.5(mm) | - | - | - | - | ||
![]() 1-1571983-3 TE Connectivity | 1397 |
| Datasheet | 23 Weeks | Production (Last Updated: 5 days ago) | Gold/Nickel | Surface Mount | Surface Mount | NO | SURFACE MOUNT-STRAIGHT | 10 | Polyphenylene | Polyphenylene Sulfide (PPS) | Polymer | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | Rocker | Recessed Rocker | - | 1571983 | Straight | TE Connectivity | Copper Alloy | 300VAC V | 1,000 Cycles | 30 | TE CONNECTIVITY LTD | Non-Illuminated | - | POLYPHENYLENE SULPHIDE | TE Connectivity | ACTIVE (Last Updated: 5 days ago) | 1-1571983-3 | - | +85°C | TE Connectivity ALCOSWITCH Switches | -35°C | Surface Mount | Surface Mount | -30C to 85C | 85 °C | -30 °C | Tube | ROHS COMPLIANT | DIP | - | Active | SPST | 8.13(mm) | Active | No | 1.33 | Details | Yes | 8536509065 | Tape | - | ON (OFF) | OFF ON | 1.27(mm) | 10 | - | - | 24 V | 24(V) | - | 24VDC | -30 to 85 °C | Tape and Reel | GDH | e4 | - | Active | Gull Wing | EAR99 | Switch | 10 | Gold (Au) - with Nickel (Ni) barrier | 85 °C | -30 °C | - | - | ROHS COMPLIANT | 8536.50.90.65 | Switches | - | 25mA | 0.050 (1.27mm), Half | - | Straight | 1.27 mm | 8.13 mm | compliant | 25mA | - | Gold | Gull Wing | 13.82 mm | 6.2 mm | Slide (Standard) | Black | - | Alcoswitch | SPST | - | SPST | 100 mΩ | 100 MΩ | 0.025 A | TAPE SEALED | Compliant | 10 | 24 V | SOLDER | 25 mA | SPST | 24 V | 1,000 Cycles | Gull Wing | DIP Sealed | 25 mA @ 24 V dc | - | SPST | DIP Switches | -35 → +85°C | - | - | - | 10 | 0.025(A) | - | ON-OFF | LATCHED | Yes | Flush, Recessed | 1 kcycles | - | SPST | 400 mW | - | - | Tape Seal | - | DIP Switches / SIP Switches | - | 13.82(mm) | 2.3 mm | 0.544 (13.82mm) | 6 mm | 2.31 mm | 0 m | 0.091 (2.30mm) | 2.3(mm) | No | No SVHC | UL94 V-0 | Lead Free | ||
![]() 1977830-5 TE Connectivity | 3634 |
| Datasheet | - | Production (Last Updated: 6 days ago) | Gold/Nickel | Surface Mount | - | - | - | - | Polyphenylene | - | - | - | - | - | - | - | - | Recessed Rocker | - | - | Straight | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | Surface Mount | Surface Mount | -30C to 85C | - | - | Box | - | - | - | - | SPST | 6.35(mm) | Active | No | - | Compliant | - | - | TAPE(POLYIMIDE FILM) | DIP | OFF (ON) | OFF ON | 1.27(mm) | 10 | - | 300 V | 50 V | 24(V) | - | - | -30 to 85 °C | Tube | * | - | - | - | SMD/SMT | - | Switch | 10 | - | 85 °C | -30 °C | - | - | - | - | - | - | - | 1.27 mm | - | - | 1.27 mm | - | - | - | 20 | - | J-Bend | - | - | - | Black | - | - | - | - | - | - | - | - | - | Compliant | 10 | - | - | - | SPST | 24 V | - | - | - | 100 mA | - | - | - | - | - | - | - | - | 0.025(A) | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 13.83(mm) | 2.2 mm | 13.83 mm | - | - | - | - | 2.35(mm) | - | Unknown | UL94 V-0 | Lead Free | ||
![]() 53137-5 TE Connectivity | In Stock | - | Datasheet | 9 Weeks | - | Gold/Nickel | - | Through Hole, Right Angle | NO | THROUGH HOLE-RIGHT ANGLE | - | POLYESTER | Polyester (PET), Glass Filled | - | GOLD OVER NICKEL | BERYLLIUM COPPER | - | BERYLLIUM COPPER | GOLD OVER NICKEL | Screwdriver Slot | Screwdriver | - | 53137 | Straight | TE Connectivity / Alcoswitch | Copper Alloy | 300VAC V | -- | 13 | TE CONNECTIVITY LTD | Non-Illuminated | 22.5 deg | - | TE Connectivity | - | 53137-5 | - | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | Through Hole | - | 70 °C | -40 °C | Bulk | - | - | - | Active | 4PDT | 9.47(mm) | Active | No | 2.32 | Details | Yes | - | Bottom | - | N.O./N.C. | OFF ON | 2.54(mm) | 16 | 0.135417 oz | - | - | - | - | 28VDC | -- | Tube | -- | - | No | Active | - | EAR99 | - | 16 | - | - | - | - | - | SCREWDRIVER SLOT | 8536.50.70.00 | Switches | - | 100mA | 0.100 (2.54mm), Full | - | - | - | - | compliant | 100mA | - | Gold | PC Pins | 9.14 mm | 9.14 mm | Rotary for Tool | - | - | Alcoswitch | Hexadecimal with Complement | - | HEXADECIMAL COMPLEMENT | 0.1 mΩ | 1000000000 Ω | - | BOTTOM SEALED | - | - | - | SOLDER | - | - | - | -- | - | ROTARY CODED SWITCH | - | - | - | Rotary Switches | - | - | - | - | 1 | - | - | - | LATCHED | No | Flush, Recessed | - | BLACK | - | - | - | - | Sealed | 0.12 inch | Rotary Switches | - | 22.86(mm) | - | 0.900 (22.86mm) | - | 22.86 mm | - | 0.360 (9.14mm) | 9.78(mm) | - | - | - | - | ||
![]() 4-1825058-0 TE Connectivity | 17 |
| - | 27 Weeks | - | - | - | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | 1000 Cycle(s) | 500 | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | - | 4-1825058-0 | - | - | - | - | - | PCB Mount | - | 85 °C | -30 °C | - | - | - | - | Active | - | - | - | - | 5.75 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | EAR99 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 8536.50.90.65 | Switches | - | - | - | TR, 13 INCH | - | - | - | compliant | - | - | - | - | 27.3 mm | 7.5 mm | - | - | - | - | - | - | - | - | - | 0.1 A | - | - | - | 24 V | SOLDER | - | - | - | - | - | SLIDE DIP SWITCH | - | - | - | DIP Switches | - | - | - | - | 10 | - | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | - | 3.5 mm | - | - | - | - | - | - | - | ||
![]() ADF08SATTR04 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | 4-1825059-0 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | AD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STR02 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | 1977105-1 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8-435470-1 TE Connectivity | In Stock | - | - | 142 Weeks, 5 Days | Production (Last Updated: 1 week ago) | Gold | Through Hole | Through Hole | NO | THROUGH HOLE-STRAIGHT | - | Polyester | Polyester (PET), Glass Filled | THERMOPLASTIC | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | Extended | Extended | WHITE | 8-435470 | - | TE Connectivity / Alcoswitch | Copper Alloy | 500VDC V | 7000 Cycle(s) | 25 | TE CONNECTIVITY LTD | Non-Illuminated | - | - | - | - | 8-435470-1 | 435470 | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | PCB Mount | - | 105 °C | -55 °C | Tube | ROHS COMPLIANT | - | - | Active | DPDT | - | Active | - | 1.95 | Compliant | Yes | - | - | - | ON (OFF) | - | - | - | - | - | 50 V | - | - | 24VDC | -55°C ~ 105°C | Tube | 7000 | e4 | - | Active | PC Pins | EAR99 | Switch | 1 | - | 105 °C | -55 °C | - | - | EXTENDED LEVER | 8536.50.90.65 | Switches | - | 25mA | 0.100 (2.54mm), Full | - | Straight | 2.54 mm | 9.65 mm | compliant | 25mA | - | Gold | PC Pin | 12.19 mm | 9.65 mm | ROCKER | Black | 3.556 mm | Alcoswitch | DPDT | - | DPDT | 0.1 mΩ | 100000000000 Ω | 0.1 A | - | Compliant | - | 24 V | SOLDER | - | DPDT | - | 7,000 Cycles | - | SLIDE DIP SWITCH | 1.5 A | - | DPDT | DIP Switches | - | - | MAKE-BEFORE-BREAK | - | 4 | - | - | - | LATCHED | No | Raised | - | BLACK | - | - | - | - | -- | 0.14 inch | DIP Switches / SIP Switches | - | - | 9.144 mm | 0.480 (12.19mm) | - | 7.37 mm | 0.17 inch | 0.460 (11.68mm) | - | No | - | UL94 V-0 | Lead Free | ||
![]() DRD10CRA TE Connectivity | In Stock | - | - | - | - | - | - | Through Hole, Right Angle | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | DRD10 | - | - | Copper Alloy | - | 10,000 Steps | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | - | DRD10CRA | DRD | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | Tube | - | - | - | Obsolete | - | - | Obsolete | - | 8.78 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 20VAC/DC | -30°C ~ 85°C | Tube | DRD | - | - | Obsolete | - | - | - | 10 | - | - | - | - | - | - | - | - | - | 0.4VA | 0.100 (2.54mm), Full | - | - | - | - | unknown | 0.4VA | - | Gold | PC Pin | - | - | Rotary for Tool | - | - | Alcoswitch | BCD Complement | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Steps | - | ROTARY CODED SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | -- | - | - | - | - | - | 0.393 (10.00mm) | - | - | - | 0.413 (10.50mm) | - | - | - | - | - | ||
![]() 3-435668-3 TE Connectivity | In Stock | - | - | 9 Weeks | - | Gold | - | Through Hole | NO | THROUGH HOLE-STRAIGHT | - | GLASS FILLED POLYESTER | Polyester (PET), Glass Filled | POLYESTER | GOLD OVER NICKEL | COPPER ALLOY | - | COPPER ALLOY | GOLD OVER NICKEL | Rocker | Rocker | WHITE | 435668 | - | TE Connectivity / Alcoswitch | Copper Alloy | 500VDC V | 2,000 Cycles | 32 | TE CONNECTIVITY LTD | Non-Illuminated | - | - | TE Connectivity | - | 3-435668-3 | 435668 | + 105 C | TE Connectivity ALCOSWITCH Switches | - 55 C | Through Hole | PCB Mount | - | 105 °C | -55 °C | Tube | - | - | - | Active | - | - | Active | - | 2.1 | N | No | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | -55°C ~ 105°C | Tube | 7100 | - | - | Active | - | EAR99 | - | 3 | - | - | - | - | - | LOW PROFILE | 8536.50.90.65 | Switches | - | 60mA | 0.100 (2.54mm), Full | - | - | 2.54 mm | - | not_compliant | 60mA | - | Gold | PC Pin | 9.65 mm | 9.65 mm | Rocker | - | - | Alcoswitch | SPST | - | SPST | 0.1 mΩ | 1000000000 Ω | 0.015 A | TAPE SEALED | - | - | 24 V | SOLDER | - | - | - | 2,000 Cycles | - | DIP | - | - | SPST | DIP Switches | - 55 C to + 105 C | - | - | - | 3 | - | - | ON-OFF | LATCHED | Yes | Flush, Recessed | - | - | - | - | - | - | Tape Seal | 0.14 inch | DIP Switches / SIP Switches | - | - | - | 0.380 (9.65mm) | - | 7.37 mm | - | 0.290 (7.37mm) | - | - | - | - | - |