- Number of Positions
- Series
- Contact Materials
- Termination Style
- Packaging
- Mfr
- Package
- Product Status
- Mounting Type
- Actuator Type
- Washable
- Length
Attribute column
Manufacturer
TE Connectivity DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Body Material | Shape | Actuator Material | Center Contact Plating | Center Contact Material | End Contact Material | End Contact Plating | Actuator | Actuator Style | Base Product Number | Body Orientation | Brand | Contact Materials | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Indexing Angle | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Style | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seal | Switch Configuration | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Current Rating (Amps) | Pitch | Packing Method | Orientation | Terminal Pitch | Depth | Resistor Type | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Body Length or Diameter | Lead Pitch | Body Breadth | Actuator Type | Housing Color | Lead Length | Brand Name | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Contact Current(DC)-Max | Sealing | ELV | Number of Circuits | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Timing | Contact (DC) Max Rating R Load | Number of Switch Sections | Current Rating (Max) | Number of Poles per Deck | PCB Hole Count | Resistance Tolerance | Contact Function | Switch Action | Washable | Actuator Level | Life (Cycles) | Body Color | Contact (AC) Max Power Rating R Load | Contact Configuration | Lamp Type | Mounting Angle | Features | Terminal Length | Product Category | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Height Above Board | Product Height (mm) | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-5435802-7 TE Connectivity | In Stock | - | - | - | - | Gold | - | Through Hole, Right Angle | - | - | - | Polyester (PET), Glass Filled | - | - | - | - | - | - | Piano | Piano | 1-5435802 | - | TE Connectivity / P&B | Copper Alloy | - | 7,000 Cycles | 18 | - | Non-Illuminated | - | - | TE Connectivity | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | PCB Mount | - | - | - | Tube | - | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | - | 0.044304 oz | - | - | - | - | 24VDC | -55°C ~ 105°C | Tube | 7000 | - | - | Active | - | - | - | 6 | - | - | - | - | - | Switches | 125 mW | 25mA | 0.100 (2.54mm), Full | - | - | 2.54 mm | - | High Reliability, MIL-PRF-55182 | - | 25mA | Gold | PC Pin | - | - | - | Piano | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7,000 Cycles | DIP | - | SPST | PC Pins | DIP Switches | - | - | - | - | - | - | - | - | 1 | - | - | Yes | Raised | - | - | - | - | - | Right Angle | Tape Seal | - | DIP Switches / SIP Switches | - | - | - | 0.680 (17.27mm) | - | - | - | 0.290 (7.37mm) | - | - | - | - | ||
![]() ADP0704 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | Danaher Controls | - | HS351024E3331PS | ADP | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIANO DIP SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1825059-9 TE Connectivity | 20 |
| Datasheet | 27 Weeks | Production (Last Updated: 1 week ago) | Gold Flash | Surface Mount | Surface Mount | NO | SURFACE MOUNT-STRAIGHT | Polyphenylene | Polyphenylene Sulfide (PPS) | - | Polyamide | - | - | - | - | Flush | Flush Slide | 2-1825059 | Straight | - | Copper Alloy | - | 1,000 Cycles | - | TE CONNECTIVITY LTD | Non-Illuminated | - | - | TE Connectivity | ACTIVE (Last Updated: 1 week ago) | 2-1825059-9 | - | - | TE Connectivity ALCOSWITCH Switches | - | Surface Mount | Surface Mount | -30C to 85C | 85 °C | -30 °C | Tube | ROHS COMPLIANT | - | - | Active | SPST | 9.3(mm) | Active | No | 1.33 | Compliant | Yes | Tape | OFF (ON) | OFF ON | 2.54(mm) | 6 | - | - | 24 V | 24(V) | - | 24VDC | -30 to 85 °C | Tape and Reel | ADF | - | - | Active | Gull Wing, SMD/SMT | EAR99 | Switch | 6 | - | 85 °C | -30 °C | - | 8536.50.90.65 | - | - | 25mA | 0.100 (2.54mm), Full | TAPE AND REEL; TUBE | Straight | 2.54 mm | - | - | compliant | 100mA | Gold | Gull Wing | 17.22 mm | - | 7.5 mm | Slide (Standard) | Black | - | Alcoswitch | SPST | SPST | - | 50 mΩ | - | - | 1 A | TAPE SEALED | - | 6 | 24 V | - | SOLDER | 100 mA | SPST | 24 V | 1,000 Cycles | DIP | 100 mA | SPST | - | - | - | - | - | - | 6 | 0.1(A) | - | - | - | - | LATCHED | Yes | Flush, Recessed | 1 kcycles | - | - | - | - | - | Tape Seal | - | - | - | 17.22(mm) | 3.5052 mm | 0.678 (17.22mm) | - | 3.5 mm | 0 m | 0.177 (4.50mm) | 4.44(mm) | No | UL94 V-0 | Lead Free | ||
![]() 54792-1 TE Connectivity | In Stock | - | Datasheet | 22 Weeks | - | Gold/Nickel | - | Through Hole, Right Angle | NO | THROUGH HOLE-STRAIGHT | - | Polyester (PET), Glass Filled | - | - | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | Rotary | Flush Screwdriver | 54792 | Right Angle | TE Connectivity / AMP | Copper Alloy | 300VAC V | -- | 13 | TE CONNECTIVITY LTD | Non-Illuminated | 22.5 deg | GLASS FILLED POLYESTER | TE Connectivity | - | 54792-1 | - | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | Through Hole | -40C to 70C | - | - | Tube | - | - | - | Active | 4PDT | 22.99(mm) | Active | No | 2.32 | Details | Yes | Tape/Bottom | - | OFF ON | 2.54(mm) | 16 | 0.035274 oz | - | - | 28(V) | - | 28VDC | -40 to 70 °C | Tube | -- | - | No | Active | - | EAR99 | - | 16 | - | - | - | SCREWDRIVER SLOT | 8536.50.70.00 | Switches | - | 100mA | 0.100 (2.54mm), Full | - | - | - | - | - | compliant | 100mA | Gold | PC Pins | 9.4742 mm | - | 9.144 mm | Rotary for Tool | - | - | Alcoswitch | Hexadecimal Complement | HEXADECIMAL COMPLEMENT | - | 0.1 mΩ | 1000000000 Ω | - | - | BOTTOM SEALED | - | - | - | - | SOLDER | - | - | - | -- | ROTARY CODED SWITCH | - | - | - | Rotary Switches | - | - | BREAK-BEFORE-MAKE | - | 1 | 0.1(A) | - | 16 | - | ON-ON | LATCHED | Yes | Flush, Recessed | - | BLACK | - | - | - | - | Tape Seal | 0.14 inch | Rotary Switches | - | 9.47(mm) | - | 0.905 (22.99mm) | - | 22.86 mm | - | 0.385 (9.78mm) | 9.14(mm) | - | - | - | ||
![]() 1-1825057-0 TE Connectivity | In Stock | - | Datasheet | 13 Weeks | Production (Last Updated: 4 days ago) | Gold Flash/Nickel | Through Hole | Through Hole | NO | THROUGH HOLE-STRAIGHT | Polyphenylene | - | - | Polyamide | - | - | - | - | - | Extended Slide | 1825057 | Straight | - | Copper Alloy | - | 1 kcycles | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | - | 1-1825057-0 | - | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | Through Hole | -30C to 85C | 85 °C | -30 °C | Tape & Reel (TR) | ROHS COMPLIANT | - | - | Active | SPST | 8.35(mm) | Active | No | 1.35 | Compliant | Yes | No | OFF (ON) | OFF ON | 2.54(mm) | 12 | - | - | 5 V | 24(V) | - | - | -30 to 85 °C | Tube | ADE | - | Yes | - | PC Pins | EAR99 | Switch | 12 | - | 85 °C | -30 °C | - | 8536.50.90.65 | - | - | - | 2.54 mm | TUBE | Straight | 2.54 mm | 7.49 mm | - | compliant | - | - | PC Pins | 32.51 mm | 2.54 mm | 7.49 mm | Standard | Black | 4 mm | TE Connectivity | SPST | SPST | - | 50 mΩ | 1 GΩ | 7.62 mm | 0.1 A | - | Compliant | - | 24 V | - | SOLDER | 100 mA | SPST | 24 V | - | SLIDE DIP SWITCH | 20 mA | - | - | - | - | - | - | - | 12 | 0.1(A) | - | - | - | - | LATCHED | Yes | Raised | - | - | - | - | - | - | - | - | - | - | 32.51(mm) | 3.5052 mm | 32.51 mm | 7.5 mm | 3.61 mm | 1 mm | - | 5.8(mm) | No | UL94 V-0 | Lead Free | ||
![]() 1-1825013-9 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 1 year ago) | Gold/Nickel | Surface Mount | Surface Mount | - | - | Thermoplastic | Polyphenylene Sulfide (PPS) | - | Nylon, Polyamide | - | - | - | - | Rotary | Flush Screwdriver | - | Straight | - | Copper Alloy | - | 10,000 Steps | - | - | Non-Illuminated | - | - | - | ACTIVE (Last Updated: 1 year ago) | - | - | - | TE Connectivity ALCOSWITCH Switches | - | Surface Mount | Surface Mount | -30C to 85C | - | - | Tube | - | - | - | - | 16P | 8.99 mm | Obsolete | No | - | Compliant | - | Process | - | - | 2.54 mm | 16 | - | 20 V | 20 V | 20V | - | 20VAC/DC | -30 to 85 °C | Tube | MRD | - | - | Active | Gull Wing | - | Switch | 16 | - | 85 °C | -30 °C | - | - | - | - | 0.4VA | 0.100 (2.54mm), Full | - | Straight | 2.54 mm | 8.99 mm | - | - | 0.4VA | Gold | Gull Wing | - | - | - | Rotary for Tool | Black | - | - | Hexadecimal | - | - | 50 mΩ | - | - | - | - | Compliant | - | - | 20 V | - | - | SP16T | 20 V | 20000 | - | 1 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | Process Sealed | - | - | 20V | 7.01 mm | - | 0.276 (7.00mm) | - | - | 0 m | 0.122 (3.10mm) | 3.1 mm | No | UL94 V-0 | Lead Free | ||
![]() 1825057-9 TE Connectivity | In Stock | - | Datasheet | 27 Weeks | - | Gold Flash/Nickel | - | Through Hole | NO | THROUGH HOLE-STRAIGHT | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | Extended | Extended Slide | 1825057 | Straight | - | Copper Alloy | - | 1,000 Cycles | - | TE CONNECTIVITY LTD | Non-Illuminated | - | - | TE Connectivity | - | 1825057-9 | - | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | Through Hole | -30C to 85C | 85 °C | -30 °C | Tube | ROHS COMPLIANT | - | - | Active | SPST | 8.35(mm) | Active | No | 1.31 | - | Yes | No | OFF (ON) | OFF ON | 2.54(mm) | 10 | - | - | - | 24(V) | - | 24VDC | -30 to 85 °C | Tube | ADE | - | Yes | Active | - | EAR99 | - | 10 | - | - | - | - | 8536.50.90.65 | - | - | 100mA | 0.100 (2.54mm), Full | TUBE | - | 2.54 mm | - | - | compliant | 100mA | Gold | PC Pins | 27.38 mm | - | 7.49 mm | Slide (Standard) | - | - | Alcoswitch | SPST | SPST | - | - | - | - | 0.1 A | - | - | - | 24 V | - | SOLDER | - | - | - | 1,000 Cycles | DIP | - | SPST | - | - | - | - | - | - | 10 | 0.1(A) | - | - | - | - | LATCHED | Yes | Raised | - | - | - | SPST | - | - | -- | - | - | - | 27.4(mm) | - | 1.078 (27.38mm) | - | 3.51 mm | - | 0.228 (5.80mm) | 5.8(mm) | - | - | - | ||
![]() 1-5161390-5 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 4 weeks ago) | Tin | Through Hole | - | NO | THROUGH HOLE-STRAIGHT | Nylon | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Alcoswitch | Bronze | - | - | 150 | TE CONNECTIVITY LTD | Non-Illuminated | - | - | - | - | 1-5161390-5 | - | - | - | - | - | PCB Mount | - | - | - | - | ROHS COMPLIANT | - | - | Active | - | - | - | - | 5.76 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | EAR99 | Switch | 15 | - | 70 °C | -25 °C | - | 8536.50.90.65 | Switches | - | - | 2.54 mm | BULK | - | - | - | - | compliant | - | - | - | 40.64 mm | - | 9.9 mm | - | Natural | 3.19786 mm | TE Connectivity | - | SPST | - | - | - | - | - | - | Compliant | - | - | - | SOLDER | - | SPST | - | - | SLIDE DIP SWITCH | - | - | - | DIP Switches | - | - | - | - | 15 | - | - | - | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | 8.4836 mm | 40.64 mm | - | 8.5 mm | - | - | - | - | UL94 V-0 | - | ||
![]() 2-5435668-5 TE Connectivity | 5148 |
| - | 6 Weeks | - | Gold | - | Through Hole | NO | THROUGH HOLE-STRAIGHT | - | Polyester (PET), Glass Filled | - | - | - | - | - | - | Rocker | Recessed Rocker | 2-5435668 | Straight | TE Connectivity / Alcoswitch | Copper Alloy | - | 2,000 Cycles | 18 | TE CONNECTIVITY LTD | Non-Illuminated | - | - | - | - | 2-5435668-5 | 5435668 | + 105 C | TE Connectivity ALCOSWITCH Switches | - 55 C | Through Hole | Through Hole | - | - | - | Tube | ROHS COMPLIANT | - | - | Active | SPST | 9.65(mm) | Active | No | 1.32 | Details | Yes | Tape | OFF (ON) | OFF ON | 2.54(mm) | 6 | 0.049278 oz | - | - | 40(V) | - | 5VDC | -55°C ~ 105°C | Tube | 7100 | e4 | - | Active | - | EAR99 | - | 6 | Gold (Au) | - | - | LOW PROFILE | 8536.50.90.65 | Switches | - | 60mA | 0.100 (2.54mm), Full | - | - | 2.54 mm | - | - | compliant | 60mA | Gold | PC Pins | 17.27 mm | - | 9.65 mm | Rocker | - | - | Alcoswitch | SPST | SPST | - | - | - | - | - | TAPE SEALED | - | - | - | - | SOLDER | - | - | - | 2,000 Cycles | SLIDE DIP SWITCH | - | SPST | - | DIP Switches | - 55 C to + 105 C | - | - | - | 6 | 1@40VDC(A) | - | - | - | - | LATCHED | Yes | Flush, Recessed | - | - | - | - | - | Straight | Tape Seal | - | DIP Switches / SIP Switches | - | 17.27(mm) | - | 0.680 (17.27mm) | - | 7.49 mm | - | 0.290 (7.37mm) | 7.37(mm) | - | - | - | ||
![]() 1977105-4 TE Connectivity | In Stock | - | - | - | - | - | - | Through Hole, Right Angle | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | 1977105 | - | - | Copper Alloy | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | Tube | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5VDC | -30°C ~ 85°C | Tube | STR | - | - | Active | - | - | - | 8 | - | - | - | - | - | - | - | 10mA | 0.100 (2.54mm), Full | - | - | - | - | - | - | 10mA | Gold | PC Pin | - | - | - | Slide (Standard) | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | - | - | - | -- | - | - | - | - | - | 0.926 (23.52mm) | - | - | - | 0.244 (6.20mm) | - | - | - | - | ||
![]() ADP05STR04 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Piano | Piano | - | - | TE Connectivity / Alcoswitch | - | - | - | 500 | TE CONNECTIVITY LTD | Non-Illuminated | - | - | TE Connectivity | - | ADP05STR04 | - | + 85 C | - | - 30 C | - | PCB Mount | - | - | - | - | - | - | 1-1571999-4 | Obsolete | - | - | - | - | 5.82 | Details | Yes | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | Reel | ADP | - | - | - | - | EAR99 | - | 5 Position | - | - | - | - | - | Switches | - | - | - | - | - | 2.54 mm | - | - | unknown | 100 mA | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP | - | SPST | - | DIP Switches | - 30 C to + 85 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-5435802-1 TE Connectivity | In Stock | - | - | 6 Weeks | - | Gold | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | Piano | Piano | - | - | TE Connectivity / Alcoswitch | Copper Alloy | - | - | 10 | TE CONNECTIVITY LTD | Non-Illuminated | - | - | - | - | 2-5435802-1 | - | - | - | - | - | PCB Mount | - | - | - | - | ROHS COMPLIANT | - | - | Active | - | - | - | - | 5.76 | Details | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | Yes | - | - | EAR99 | - | 11 Position | - | - | - | LOW PROFILE | 8536.50.90.40 | Switches | - | - | - | - | - | 2.54 mm | - | - | compliant | - | - | Through Hole | - | - | - | - | - | - | Alcoswitch | - | SPST | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | PIANO DIP SWITCH | - | SPST | - | DIP Switches | - | - | - | - | 11 | - | - | - | - | - | MOMENTARY | - | - | - | - | - | - | - | Right Angle | - | - | DIP Switches / SIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1825002-6 TE Connectivity | 112 |
| - | - | - | Gold Flash | - | Through Hole | - | - | - | - | Round | - | - | - | - | - | - | Recessed Slide | 1825002 | Straight | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | +85°C | TE Connectivity ALCOSWITCH Switches | -30°C | Through Hole | Through Hole | -30C to 85C | - | - | Bulk | - | DIP | - | - | SPST | 7.87(mm) | Active | No | - | - | - | Tape | ON (OFF) | OFF ON | 2.54(mm) | 4 | - | - | - | 24(V) | - | - | -30 to 85 °C | Tube | ADF | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | Slide | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA @ 24 V dc | - | - | - | -30 → +85°C | - | - | - | - | 0.1(A) | - | - | - | - | - | Yes | Flush, Recessed | - | - | - | SPST | - | - | - | - | - | - | 12.14(mm) | - | - | - | - | - | - | 3.5(mm) | - | - | - | ||
![]() ADF08T04900 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Alcoswitch | - | - | - | 20 | - | Non-Illuminated | - | - | TE Connectivity | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | 1814424-2 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADF04SAT04 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | 1-1825059-5 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | AD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GDH04STR04 TE Connectivity | 15000 |
| - | - | - | Gold/Nickel | - | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | - | Rocker | Recessed Rocker | - | Straight | TE Connectivity / Alcoswitch | Copper Alloy | - | 1000 Cycle(s) | 2000 | TE CONNECTIVITY LTD | Non-Illuminated | - | - | - | - | GDH04STR04 | - | - | - | - | - | Surface Mount | -30C to 85C | 85 °C | -30 °C | - | ROHS COMPLIANT | - | 1571983-5 | Active | SPST | 8.13(mm) | - | No | 3.34 | Details | Yes | Tape | - | OFF ON | 1.27(mm) | 4 | 0.007055 oz | - | - | 24(V) | - | - | - | Tape and Reel | - | - | - | - | - | EAR99 | - | 4 Position | - | - | - | - | 8536.50.90.65 | Switches | - | - | - | TAPE AND REEL | - | 1.27 mm | - | - | compliant | - | - | Gull Wing | 6.18 mm | - | 6.18 mm | - | - | - | Alcoswitch | - | SPST | - | - | - | - | 0.025 A | TAPE SEALED | - | - | 24 V | - | SOLDER | - | - | - | - | SLIDE DIP SWITCH | - | SPST | - | DIP Switches | - | - | - | - | 4 | 0.025(A) | - | - | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | 6.2(mm) | - | - | - | 2.31 mm | - | - | 2.3(mm) | - | - | - | ||
![]() MRSSV1DC10SMGWT TE Connectivity | In Stock | - | - | - | - | Gold | - | Surface Mount | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | Rotary | Screwdriver, Flush | - | - | TE Connectivity / Alcoswitch | Copper Alloy | - | 10,000 Steps | 60 | - | Non-Illuminated | - | - | TE Connectivity | - | - | - | + 85 C | TE Connectivity ALCOSWITCH Switches | - 40 C | - | SMD/SMT | - | - | - | Tube | - | - | 2396234-4 | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | 20 VDC | 20VAC/DC | -40°C ~ 85°C | Tube | MRSS | - | - | - | - | - | - | 10 Position | - | - | - | - | - | Switches | 400 mVA | 0.4VA | 0.100 (2.54mm), Full | - | - | - | - | - | - | 20 mA | Gold | Gull Wing Lead | - | - | - | Rotary for Tool | - | - | - | BCD Complement | - | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Steps | - | - | - | - | Rotary Switches | - | - | - | - | - | - | 1 Deck | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | 0.283 (7.20mm) | - | - | - | 0.122 (3.10mm) | - | - | - | - | ||
![]() MRSSV1DR16SMGWT TE Connectivity | In Stock | - | - | - | - | Gold | - | Surface Mount | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | Rotary | Screwdriver, Flush | - | - | TE Connectivity / Alcoswitch | Copper Alloy | - | 10,000 Steps | 60 | - | Non-Illuminated | - | - | TE Connectivity | - | - | - | + 85 C | TE Connectivity ALCOSWITCH Switches | - 40 C | - | SMD/SMT | - | - | - | Tube | - | - | 2-2396234-9 | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | 20 VDC | 20VAC/DC | -40°C ~ 85°C | Tube | MRSS | - | - | - | - | - | - | 16 Position | - | - | - | - | - | Switches | 400 mVA | 0.4VA | 0.100 (2.54mm), Full | - | - | - | - | - | - | 20 mA | Gold | Gull Wing Lead | - | - | - | Rotary for Tool | - | - | - | Hexadecimal | - | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Steps | - | - | - | - | Rotary Switches | - | - | - | - | - | - | 1 Deck | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | 0.283 (7.20mm) | - | - | - | 0.122 (3.10mm) | - | - | - | - | ||
![]() MRSSV0DC10SMJT TE Connectivity | In Stock | - | - | - | - | Gold | - | Surface Mount | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | Rotary | Screwdriver, Flush | - | - | TE Connectivity / Alcoswitch | Copper Alloy | - | 10,000 Steps | 60 | - | Non-Illuminated | - | - | TE Connectivity | - | - | - | + 85 C | TE Connectivity ALCOSWITCH Switches | - 40 C | - | SMD/SMT | - | - | - | Tube | - | - | 2396233-2 | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | 20 VDC | 20VAC/DC | -40°C ~ 85°C | Tube | MRSS | - | - | - | - | - | - | 10 Position | - | - | - | - | - | Switches | 400 mVA | 0.4VA | 0.100 (2.54mm), Full | - | - | - | - | - | - | 20 mA | Gold | J Form Lead | - | - | - | Rotary for Tool | - | - | - | BCD Complement | - | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Steps | - | - | - | - | Rotary Switches | - | - | - | - | - | - | 1 Deck | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | 0.283 (7.20mm) | - | - | - | 0.119 (3.02mm) | - | - | - | - | ||
![]() MRSSH4DG16SMGWT TE Connectivity | In Stock | - | - | - | - | Gold | - | Surface Mount, Right Angle | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | Rotary | Screwdriver, Flush | - | - | TE Connectivity / Alcoswitch | Copper Alloy | - | 10,000 Steps | 45 | - | Non-Illuminated | - | - | TE Connectivity | - | - | - | + 85 C | TE Connectivity ALCOSWITCH Switches | - 40 C | - | SMD/SMT | - | - | - | Tube | - | - | 1-2396236-1 | - | - | - | Active | - | - | Details | - | - | - | - | - | - | - | - | - | - | 20 VDC | 20VAC/DC | -40°C ~ 85°C | Tube | MRSS | - | - | - | - | - | - | 16 Position | - | - | - | - | - | Switches | 400 mVA | 0.4VA | 0.050 (1.27mm), Half | - | - | - | - | - | - | 20 mA | Gold | Gull Wing Lead | - | - | - | Rotary for Tool | - | - | - | Gray Code | - | Non-Shorting | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Steps | - | - | - | - | Rotary Switches | - | - | - | - | - | - | 1 Deck | - | - | - | - | No | Flush, Recessed | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | 0.303 (7.70mm) | - | - | - | 0.303 (7.70mm) | - | - | - | - |