- Switching capacity
- Temperature range
- Type
- Cable length
- Connections
- Contact type
- Material (details)
- Max. switching capacity
- Max. temperature
- Min. temperature
- Switching current (max.)
- Switching voltage (max.)
Attribute column
Manufacturer
TE Connectivity Magnetic, Reed Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Connections | Contact Materials | Enclosure material | For Use With | Material (details) | Max. switching capacity | Max. temperature | Min. temperature | Switching current (max.) | Switching voltage (max.) | Type | Contact type | Cable length | Temperature range | Switching current | Switching capacity | Features | Supply Current | IP rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS 811 TE Connectivity | 3710 | - | - | Open end cable | - | - | - | Polyamide/PVC | 10W | +120°C | -30°C | 1A | 100V DC,250V AC | Polyamide 6.6 M8 x 38.2 mm with 2 x 0.5 m lead 22 AWG, PVC insulated | 1 maker | 1.50m | -30 - +120°C | - | 10W | - | 1A | IP67 | ||
![]() PS2021 TE Connectivity | In Stock | - | - | 0.5 m 2 x 24 AWG with PVC insulation | Rhodium | Polyamide | - | Polyamide casing | 3W | +105°C | -40°C | 0.3A | 100V AC | PS2021 | 1 breaker | 0.50m | -30 - +70°C | <br> <Max/> 0.3A | 3 W .<Max/> 0.3 A, <Max/> 100 V/AC | + mounting holes | - | - | ||
![]() PM102 TE Connectivity | 172 | - | - | - | - | Plastic | Gentech PS1 & PS2 Series Magnetic Reed Switch Position Sensors | - | - | - | - | - | - | PM102 | - | - | -30 - +70°C | - | - | + mounting holes | - | - | ||
![]() PS 801 TE Connectivity | 63 | - | - | Open end cable | - | - | - | Stainless steel | 10W | +120°C | -30°C | 1A | 100V DC,250V AC | Stainless steel M10 x 65 mm with 1.5 m double-insulated cable | 1 maker | 1.50m | -30 - +120°C | - | 10W | - | 1A | IP67 |