- Type
- Actuator Type
- Base Product Number
- Contact Finish
- Contact Materials
- Current Rating (Amps)
- ElectricalLife
- Features
- Functions, Extra
- Ingress Protection
- Mechanical Life
- Mfr
Attribute column
Manufacturer
TE Connectivity Navigation Switches, Joystick
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Actuator | Base Product Number | Body Orientation | Contact Materials | ElectricalLife | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Number of Contact Rows | Operating Voltage (Max) | Package | Part Life Cycle Code | Product Status | Rad Hardened | Risk Rank | Termination Method | Voltage Rating DC | Operating Temperature | Series | Part Status | ECCN Code | Type | HTS Code | Subcategory | Current Rating (Amps) | Voltage - Supply | Ingress Protection | Reach Compliance Code | Current Rating | Output | Contact Finish | Termination Style | Body Length or Diameter | Number of Contacts | Actuator Type | Brand Name | Switch Function | Panel Cutout Dimensions | Termination Type | Mechanical Life | Switch Type | Operating Force | Product Type | Switch Action | Product | Features | Functions, Extra | Body Height | Actuator Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2434804-1 TE Connectivity | 87 |
| - | Silver | Surface Mount | - | - | - | Polyphthalamide | Square | 2434804 | - | - | 100,000 Cycles | - | Non-Illuminated | - | - | - | + 85 C | TE Connectivity ALCOSWITCH Switches | - 40 C | Vertical | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | 12 V | -40°C ~ 85°C | - | - | - | Navigation Switch, 2 - Axis | - | Switches | 50mA (DC) | - | IP40 | - | 50 mA | Digital (Mechanical Switch) | - | J Lead | - | - | Plunger for Cap | - | 4-Way Directional, Center Select | - | - | 100,000 Cycles | - | 240/360gf | Tactile Switches | - | Tactile Switches | - | - | - | 3 mm | ||
![]() M25310 TE Connectivity | In Stock | - | - | - | Panel Mount | - | - | - | - | - | M253 | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | * | - | - | Joystick, 1 - Axis | - | - | - | - | - | - | - | Digital (Mechanical Switch) | - | - | - | - | Ball Tip | - | 2-Way Directional | Circular - 22.00mm Dia | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 444 TE Connectivity | In Stock | - | - | - | - | - | - | Phenolic | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | Cable | 2 | 600VAC | - | - | - | No | - | Screw | - | - | - | - | - | NEMA | - | - | - | - | - | - | - | - | - | - | - | 2(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M65510 TE Connectivity | In Stock | - | - | - | Panel Mount | NO | PANEL MOUNT | - | - | - | M655 | - | -- | -- | TE CONNECTIVITY LTD | - | TE Connectivity | M65510 | 6000 | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | Bulk | Obsolete | Obsolete | - | 5.68 | - | - | -- | 6000 | Obsolete | EAR99 | Joystick, 2 - Axis | 8536.50.70.00 | - | - | -- | -- | unknown | -- | Digital (Mechanical Switch) | -- | -- | 34 mm | - | Ball Tip | Alcoswitch | 4-Way Directional | Circular - 30.00mm Dia | SCREW | -- | JOYSTICK SWITCH | -- | - | MOMENTARY | - | -- | -- | 27 mm | - | ||
![]() 2425755-1 TE Connectivity | 1743 |
| - | - | Surface Mount | - | - | - | - | - | 2425755 | - | - | 100,000 Cycles | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | 12 V | -25°C ~ 70°C | - | - | - | Navigation Switch, 2 - Axis | - | - | 50mA (DC) | - | IP40 | - | - | Digital (Mechanical Switch) | - | J Lead | - | - | Plunger for Cap | - | 4-Way Directional, Center Select | - | - | 100,000 Cycles | - | 250/350gf | - | - | - | - | - | - | - |