- Manufacturer
- Product Type
- Subcategory
- Series
- Type
- Brand
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Package
- Mfr
- Product Status
Attribute column
Manufacturer
TE Connectivity Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Material | Housing Material | Material - Insulation | Actuator Material | Shell Material, Finish | Surface Mount Land Size | AC Voltage Rating (Max) | Actuator | Actuator Length (mm) | Actuator Style | ActuatorColor | Base Product Number | Base/Housing Material | Body Orientation | Brand | Cap Color | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Direction | Mounting Styles | Number of I/Os | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Seal | Switch Configuration | Switch Function Configuration | Terminal Seal | Unit Weight | Usage Level | Voltage Rated | Voltage Rating (AC) | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Contact Type | Current Rating (Amps) | Pitch | Packing Method | Voltage - Supply | Ingress Protection | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Function | Body Length or Diameter | Number of Contacts | Body Breadth | Actuator Type | Brand Name | ESR (Equivalent Series Resistance) | Circuit | Switch Function | Lead Spacing | Panel Cutout Dimensions | Wire Gauge | Card Type | Read Out | Number of Positions/Bay/Row | Flange Feature | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Termination Type | Polarization | Connector Style | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Illumination | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Shell Size, Connector Layout | Operating Force | Illumination Type | Terminal Type | Number of Logic Elements/Cells | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Total RAM Bits | Contact (DC) Max Rating R Load | Number of LABs/CLBs | Screening Level | Contact Voltage(AC)-Max | Actuator Marking | Backset Spacing | Current Rating (Max) | Legend | Switch Action | Background Color | Operating Force-Max | Contact Configuration | Product | Language | Lamp Type | Features | Product Category | IP Rating | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Card Thickness | Body Height | Product Height (mm) | Material Flammability Rating | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AV1911E612R04 TE Connectivity | In Stock | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | Diallyl Phthalate (DAP) | - | - | - | - | - | - | - | - | 317-040 | - | - | TE Connectivity / Alcoswitch | - | Copper Alloy | 50,000 Cycles | 100 | - | - | - | - | TE Connectivity | - | - | - | EDAC Inc. | - | - | - | - | - | - | - | - | Bulk | - | 3-2213767-4 3-2213767-4 | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | - | 20V | - | -65°C ~ 125°C | Tray | 317 | - | - | - | Active | - | Wire Wrap | - | - | Vandal Resistant, Illuminated | - | 40 | - | Green | - | 1 | Female | - | - | - | Switches | - | Cantilever with Back-Up Spring | 0.4VA (AC/DC) | 0.156 (3.96mm) | - | - | IP67 - Dust Tight, Waterproof | - | 0.4VA (AC/DC) | Gold | Solder Lug | - | - | - | - | Round, Button, Flush | - | - | SPST | Off-On | - | Circular - 19.20mm Dia | - | Non Specified - Single Edge | Single | 40 | Top Mount Opening, Threaded Insert, 4-40 | Silver | - | 12 VDC | LED, Green | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | 10.0µin (0.25µm) | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | - | - | - | - | - | ||
![]() AV1910R724R04 TE Connectivity | In Stock | - | - | - | - | - | - | Surface Mount | 676-BBGA, FCBGA | - | - | 676-FCBGA (27x27) | - | - | - | - | - | - | - | - | - | - | - | XC4VLX15 | - | - | TE Connectivity / Alcoswitch | - | - | 50,000 Cycles | 100 | - | - | - | - | TE Connectivity | - | - | - | AMD | - | - | - | - | 320 | - | - | - | Tray | - | 2-2213764-0 2-2213764-0 | - | - | - | Obsolete | - | Details | - | - | - | - | - | - | - | - | - | - | 20V | - | 0°C ~ 85°C (TJ) | Tray | Virtex®-4 LX | - | - | - | Active | - | - | - | - | Vandal Resistant, Illuminated | - | - | - | - | - | - | - | - | - | - | Switches | - | - | 0.4VA (AC/DC) | - | - | 1.14V ~ 1.26V | IP67 - Dust Tight, Waterproof | - | 0.4VA (AC/DC) | - | Solder Lug | - | - | - | - | Round, Button, Flush | - | - | SPST-NO | Off-Mom | - | Circular - 19.20mm Dia | - | - | - | - | - | Silver | - | 24 VDC | LED, Blue | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | 13824 | Pushbutton Switches | - | - | - | 884736 | - | 1536 | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | Fixed LED Ring | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PB6B2HS7M3CAL00 TE Connectivity | 94 |
| - | - | - | Gold | - | Panel Mount | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | Plunger | - | - | - | PB6B2 | - | - | TE Connectivity / Alcoswitch | Blue | - | 500,000 Cycles | 50 | - | No | - | - | TE Connectivity | - | - | + 85 C | TE Connectivity ALCOSWITCH Switches | - 35 C | - | - | Panel Mount | - | - | - | - | Tray | - | 1-2329328-5 | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | 0.133336 oz | - | - | - | - | 50 VDC | 50 V dc, 125V ac | -30°C ~ 85°C | Bulk | PB6 | - | - | - | - | - | - | - | - | Sealed | - | - | - | - | - | - | - | - | - | - | Switches | - | - | 125mA (AC), 200mA (DC) | - | - | - | IP68 - Dust Tight, Waterproof | - | - | - | Solder Lug | - | - | - | - | Round, Button | - | - | SPST-NO | OFF - (ON) | - | Circular - 13.60mm Dia | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | SPST | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | No Marking | - | - | Blank | - | - | - | SPST - NO | Standard Switches | - | - | - | Pushbutton Switches | IP68 | - | 17.5 mm | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() 8-1437572-0 TE Connectivity | In Stock | - | - | - | - | Gold Plated Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | Round | - | - | - | - | TE Connectivity / Alcoswitch | Black | - | - | 25 | - | Non-Illuminated | - | - | TE Connectivity | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | TPF11FGRA0 | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TPF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | 400 mA | - | PC Pin | - | - | - | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AVH19MSFPA121604 TE Connectivity | In Stock | - | - | - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | Round, Flat | - | Momentary | - | AVH19M | - | - | TE Connectivity / Alcoswitch | - | - | 50,000 Cycles | 10 | - | Illuminated | - | - | TE Connectivity | - | - | + 85 C | TE Connectivity ALCOSWITCH Switches | - 25 C | - | - | Panel Mount | - | - | - | - | Box | - | 2-2364574-1 | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 85°C | - | AVH | - | - | - | - | - | - | - | - | Anti-Vandal | - | - | - | - | - | - | - | - | - | - | Switches | - | - | 16A (AC) | - | - | - | IP67 - Dust Tight, Waterproof | - | 16 A | - | Solder Terminal | - | - | - | - | Round, Button, Flush | - | - | SPDT | ON - OFF | - | Circular - 19.10mm Dia | - | - | - | - | - | Silver | - | 12 VDC | LED, Red/Green | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | SPST | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | Power Symbol | - | - | - | - | - | - | - | Standard Switches | - | LED | - | Pushbutton Switches | IP67 | - | 19 mm | - | - | 15.6 mm | - | - | - | - | - | - | - | - | - | ||
![]() AVH25LSSFE1241604 TE Connectivity | In Stock | - | - | - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | Round, Flat | - | Locking | - | AVH25L | - | - | TE Connectivity / Alcoswitch | - | - | 50,000 Cycles | 10 | - | Illuminated | - | - | TE Connectivity | - | - | + 85 C | TE Connectivity ALCOSWITCH Switches | - 25 C | - | - | Panel Mount | - | - | - | - | Box | - | 2364700-4 | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 85°C | - | AVH | - | - | - | - | - | - | - | - | Anti-Vandal | - | - | - | - | - | - | - | - | - | - | Switches | - | - | 16A (AC) | - | - | - | IP67 - Dust Tight, Waterproof | - | 16 A | - | Solder Terminal | - | - | - | - | Round, Button, Flush | - | - | SPDT | (ON) - (OFF) | - | Circular - 25.20mm Dia | - | - | - | - | - | Silver | - | 24 VDC | LED, White | - | - | - | - | - | - | - | 500,000 Cycles | - | - | SPST | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | Power Symbol | - | - | - | - | - | - | - | Standard Switches | - | LED | - | Pushbutton Switches | IP67 | - | 25 mm | - | - | 17.3 mm | - | - | - | - | - | - | - | - | - | ||
![]() AV1910PG24Q04 TE Connectivity | In Stock | - | - | - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AV1910 | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 55°C | Tray | AV19 | - | - | - | Active | - | - | - | - | Vandal Resistant, Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A (AC) | - | - | - | IP67 - Dust Tight, Waterproof | - | 3A (AC) | - | Solder Lug | - | - | - | - | Round, Button, Flush | - | - | SPST-NO | Off-Mom | - | Circular - 19.20mm Dia | - | - | - | - | - | Silver | - | 24 VDC | LED, Red/Yellow | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Symbol | - | - | - | - | - | - | - | - | - | - | Power Symbol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PB6B2FM6M1CAL01Y500 TE Connectivity | 150 |
| - | - | - | Gold | - | Panel Mount, Front | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | Round, Flat | - | Round | - | PB6B2 | - | - | TE Connectivity / AMP | Green | - | 500,000 Cycles | 25 | - | Yes | - | - | TE Connectivity | - | - | + 85 C | TE Connectivity ALCOSWITCH Switches | - 35 C | - | - | Bushing Mount | - | - | - | - | Bulk | - | 1-2329389-6 | - | - | - | Active | - | Details | - | - | - | - | - | 0.552743 oz | - | - | - | - | 50V | 50 V dc, 125V ac | -30°C ~ 85°C | Bulk | PB6 | - | - | - | Active | - | - | - | - | Standard, Illuminated | - | - | - | - | - | - | - | - | - | - | Switches | - | - | 125mA (AC), 200mA (DC) | - | - | - | IP68 - Dust Tight, Waterproof | - | 125mA (AC), 200mA (DC) | - | Wire Leads | - | - | - | - | Round, Button | - | - | SPST-NO | Off-Mom | - | Circular - 13.60mm Dia | - | - | - | - | - | Green | - | -- | LED, White | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | SPST | - | - | - | - | - | Pushbutton Switches | White | - | - | - | - | - | - | - | No Marking | - | - | Blank | - | - | - | SPST - NO | Standard Switches | - | LED | -- | Pushbutton Switches | IP68 | - | 17.5 mm | - | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() FSM2JSMLS TE Connectivity | 10000 | - | - | - | - | Silver | - | - | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | - | Round | 0.7(mm) | Round Button | Blue | - | - | Straight | - | - | Stainless Steel | 1000000 Cycle(s) | - | TE CONNECTIVITY LTD | Non-Illuminated | - | - | TE Connectivity | FSM2JSMLS | - | - | - | - | - | Straight | Surface Mount | - | -40C to 105C | 105 °C | -40 °C | - | ROHS COMPLIANT | - | Active | SPST | 10(mm) | - | 5.76 | - | Yes | No | - | OFF ON | - | - | - | - | - | 24(V) | - | - | - | Bulk | - | - | - | e4 | - | - | - | EAR99 | - | - | - | - | Silver (Ag) | - | - | - | - | - | 8536.50.90.31 | - | Switches | - | - | - | - | TAPE AND REEL | - | - | compliant | - | - | Gull Wing Lead | - | 6 mm | - | 6 mm | - | - | - | - | SPST | - | - | - | - | - | - | - | - | 0.05 A | - | - | 24 V | SOLDER | - | - | - | - | - | 1000000 | PUSHBUTTON SWITCH | - | - | - | 0.98(N) | Not Required | Gull Wing | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | 0.05(A) | - | MOMENTARY | - | 1.27 N | - | - | - | - | - | - | - | 6(mm) | - | - | - | - | - | - | - | 4.29 mm | 4.39(mm) | - | - | - | - | ||
![]() MPA106FPC TE Connectivity | In Stock | - | - | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 Cycle(s) | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | MPA106FPC | - | - | - | - | - | - | - | - | - | 85 °C | -20 °C | - | ROHS COMPLIANT | - | Obsolete | - | - | - | 8.66 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | PANEL MOUNTABLE | 8536.50.90.31 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | 13 mm | 50 | 8 mm | PLUNGER | - | - | - | SPDT | - | - | - | - | - | - | - | - | 4 A | - | - | 28 V | SOLDER | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | 125 V | - | - | - | - | MOMENTARY | - | 19.61 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.68 mm | - | - | - | Lead Free | - | ||
![]() TPBF11CGRA004 TE Connectivity | 493 |
| - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Flush | - | - | - | - | - | - | TE Connectivity / P&B | Black | - | - | 25 | - | Non-Illuminated | - | - | TE Connectivity | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | 2-1825097-1 | - | - | - | - | - | Non-Compliant | - | - | - | - | Unsealed | 0.076474 oz | - | - | - | - | 20 VDC | - | - | Bulk | TPB | - | - | - | - | - | - | - | - | - | 22 Ω | - | - | - | - | - | - | - | - | - | Switches | 400 mVA | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Switches | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() TPBF11CGPCES0 TE Connectivity | In Stock | - | - | - | - | Gold Plated Nickel | - | Through Hole | - | - | - | - | - | Polyester | - | - | - | - | - | Plunger | - | - | - | TPBF11 | - | - | TE Connectivity / Alcoswitch | Black | - | 100,000 Cycles | 25 | - | Non-Illuminated | - | - | TE Connectivity | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | PCB Mount | - | - | - | - | Bulk | - | 9-1437571-2 | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 20V | - | -30°C ~ 65°C | Bulk | TP | - | - | - | Active | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | Switches | 400 mVA | - | 0.4VA (AC/DC) | - | - | - | -- | - | 0.4VA (AC/DC) | - | PC Pin | - | - | - | - | Round, Plunger, Flush | - | - | SPST-NO | Off-Mom | - | -- | - | - | - | - | - | Black | - | -- | -- | - | - | - | - | - | - | - | -- | - | - | SPST | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | -- | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AVH25MSSFE1A241604 TE Connectivity | In Stock | - | - | - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | Round, Flat | - | Momentary | - | AVH25M | - | - | TE Connectivity / Alcoswitch | - | - | 50,000 Cycles | 10 | - | Illuminated | - | - | TE Connectivity | - | - | + 85 C | TE Connectivity ALCOSWITCH Switches | - 25 C | - | - | Panel Mount | - | - | - | - | Box | - | 2-2364702-3 | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 85°C | - | AVH | - | - | - | - | - | - | - | - | Anti-Vandal | - | - | - | - | - | - | - | - | - | - | Switches | - | - | 16A (AC) | - | - | - | IP67 - Dust Tight, Waterproof | - | 16 A | - | Solder Terminal | - | - | - | - | Round, Button, Flush | - | - | SPDT | ON - OFF | - | Circular - 25.20mm Dia | - | - | - | - | - | Silver | - | 24 VDC | LED, Red/Green | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | SPST | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | Power Symbol | - | - | - | - | - | - | - | Standard Switches | - | LED | - | Pushbutton Switches | IP67 | - | 25 mm | - | - | 17.3 mm | - | - | - | - | - | - | - | - | - | ||
![]() AVH22MSSFE11121604 TE Connectivity | In Stock | - | - | - | - | - | - | Panel Mount, Front | - | - | - | - | - | - | - | - | - | - | - | Round, Flat | - | Momentary | - | AVH22M | - | - | TE Connectivity / Alcoswitch | - | - | 50,000 Cycles | 10 | - | Illuminated | - | - | TE Connectivity | - | - | + 85 C | TE Connectivity ALCOSWITCH Switches | - 25 C | - | - | Panel Mount | - | - | - | - | Box | - | 2364688-1 | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 85°C | - | AVH | - | - | - | - | - | - | - | - | Anti-Vandal | - | - | - | - | - | - | - | - | - | - | Switches | - | - | 16A (AC) | - | - | - | IP67 - Dust Tight, Waterproof | - | 16 A | - | Solder Terminal | - | - | - | - | Round, Button, Flush | - | - | SPDT | ON - OFF | - | Circular - 22.20mm Dia | - | - | - | - | - | Silver | - | 12 VDC | LED, White | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | SPST | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | Power Symbol | - | - | - | - | - | - | - | Standard Switches | - | LED | - | Pushbutton Switches | IP67 | - | 22 mm | - | - | 17.3 mm | - | - | - | - | - | - | - | - | - | ||
![]() MSPM101C2 TE Connectivity | In Stock | - | - | - | - | - | - | Panel Mount, Rear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MSPM101 | - | - | - | - | - | 50,000 Cycles | - | TE CONNECTIVITY LTD | - | - | - | TE Connectivity | MSPM101C2 | MSPM | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | Obsolete | 5.84 | - | No | - | - | - | - | - | - | - | - | - | 50V | - | -10°C ~ 80°C | Bulk | MSPM | - | - | - | Obsolete | - | - | EAR99 | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA (DC) | - | - | - | -- | unknown | 100mA (DC) | - | PC Pin | - | - | - | - | Round, Button | Alcoswitch | - | SPST-NO | Off-Mom | - | Circular - 6.35mm Dia | - | - | - | - | - | Red | - | -- | -- | - | - | - | - | - | - | - | -- | PUSHBUTTON SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1571990-9 TE Connectivity | In Stock | - | - | - | - | - | - | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | Aluminum, Anodized Black Plated | - | - | - | - | - | - | 1571990 | - | - | - | - | Copper Alloy | 60,000 Cycles | - | - | - | -- | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 20V | -- | -55°C ~ 125°C | Bulk | 83513-Style Micro D Metal Shell (MDM) | - | - | - | Active | - | Solder | - | Receptacle, Female Sockets | Standard | - | 15 | - | -- | - | 3 | - | - | - | - | - | - | Signal | 0.4VA (AC/DC) | - | - | - | -- | - | 3A | Gold | PC Pin | - | - | - | - | Round, Plunger, Flush | - | - | SPDT | On-Mom | - | -- | -- | - | - | - | Mating Side, Female Screwlock (2-56) | Black | - | -- | -- | - | - | - | D-Type, Micro-D | - | - | - | -- | - | - | -- | 0.050 Pitch x 0.100 Row to Row | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | -- | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | - | - | ||
![]() 7-2213764-5 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 1 week ago) | Silver | Panel | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Alcoswitch | - | - | - | 100 | - | - | - | - | Brady | 84630 | - | - | - | - | - | - | - | - | - | - | - | - | - | AV1921R624Q04 | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Exit Signs | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | Exit | - | White | - | - | - | English | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2329361-3 TE Connectivity | In Stock | - | - | - | - | Gold/Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round Button | - | - | Diallyl Phthalate | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | OFF-(ON) | - | - | - | Industrial grade | - | - | - | - | - | -30 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Momentary Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000000 Cycles | - | - | - | - | - | Non-Illuminated | Wire Leaded | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV2210000Q04 TE Connectivity | 19 |
| - | 15 Weeks, 3 Days | - | Silver | - | Panel Mount, Front | - | - | - | - | Stainless Steel | PBT | - | Stainless Steel | - | - | 250 | Round | - | Flush Round Button | - | AV2210 | - | - | TE Connectivity / P&B | - | Copper | 50,000 Cycles | 100 | TE CONNECTIVITY LTD | No | - | - | TE Connectivity | AV2210000Q04 | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | Panel | - | - | - | - | Tray | - | 2213771-1 | Active | SPDT | 25(mm) | Active | 2.15 | Details | - | - | OFF ON | - | - | 1 oz | - | - | - | - | - | 250V ac | -20°C ~ 55°C | Tray | AV22 | - | - | - | Active | - | - | - | - | Vandal Resistant | - | - | - | Silver | - | - | - | - | - | - | Switches | - | - | 3A (AC) | - | - | - | IP67 - Dust Tight, Waterproof | unknown | 3A (AC) | - | Solder Lug | - | - | - | - | Round, Button, Flush | - | - | SPST-NO | Off-Mom | - | Circular - 22.20mm Dia | - | - | - | - | - | Silver | - | -- | -- | - | - | - | - | - | - | - | 1,000,000 Cycles | PUSHBUTTON SWITCH | 3 A | SPST | - | - | Not Required | Solder Lug | - | Pushbutton Switches | - | - | - | - | - | - | - | - | No Marking | - | 3(A) | - | - | - | - | SPST | Industrial Switches | - | - | -- | Pushbutton Switches | IP67 | 25(mm) | - | 34.2 mm | - | 24.8 mm | 24.8 mm | - | - | - | 37(mm) | - | UL 94 V-0 | - | - | ||
![]() AVP22MAIOC000T5A04 TE Connectivity | In Stock | - | - | - | - | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | Aluminum | - | -- | - | Plunger | - | Flush | - | AVP22 | - | - | TE Connectivity | Black | - | 50,000,000 Cycles | 1 | - | Non-Illuminated | -- | 2000 Hrs @ 105°C | TE Connectivity | - | - | + 65 C | TE Connectivity ALCOSWITCH Switches | - 20 C | - | - | Panel Mount | - | - | - | - | Bulk | - | 2342844-1 | - | - | - | Active | - | Details | - | - | - | - | Epoxy | 0.776027 oz | - | 450V | - | - | 24 VDC | - | -25°C ~ 105°C | Bulk | CKE | 0.394 Dia (10.00mm) | ±20% | - | Active | -- | - | - | - | Anti-Vandal | - | - | - | - | Bypass, Decoupling | - | - | - | - | 3.3µF | Switches | - | - | 1A (AC/DC) | - | - | - | IP68 - Dust Tight, Waterproof | - | 1 A | - | Wire Lead | - | - | - | - | Round, Button, Flush | - | 100.477 Ohm @ 120Hz | SPST-NO | OFF - (ON) | 0.197 (5.00mm) | Circular - 22.20mm Dia | - | - | - | - | - | Silver | - | - | - | - | - | Polar | - | 44mA @ 120Hz | 110mA @ 100kHz | LED | 50,000,000 Cycles | - | - | SPST | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | Piezo Switches | - | - | - | Pushbutton Switches | IP68 | - | 22 mm | - | 0.846 (21.50mm) | - | - | - | - | - | - | - | - | - | -- |