- Number of Positions
- Current Rating
- Switch Function
- Current Rating (Amps)
- Features
- Mfr
- Mounting Type
- Package
- Product Status
- Series
- Termination Style
- ElectricalLife
Attribute column
Manufacturer
TE Connectivity Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Housing Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | Actuator Style | Approvals | Base Product Number | Brand | Bushing Size | Contact Finish Mating | Contact Materials | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Indexing | Indexing Angle | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Color | Additional Feature | HTS Code | Fastening Type | Subcategory | Current Rating (Amps) | Technology | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Approval Agency | Body Length or Diameter | Actuator Type | Brand Name | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Inductance | ELV | Termination Type | Diode Type | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Illumination | Mechanical Life | Switch Type | Number of Decks | Contact Form | Operating Force | Current - Average Rectified (Io) | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Inductance Tolerance | Contact Timing | RMS Current (Irms) | Index Stops | Circuit per Deck | Depth Behind Panel | Index Angle | Number of Switch Sections | Number of Poles per Deck | Angle of Throw | Switch Action | Voltage - Peak Reverse (Max) | Solderability | Depth Behind Flange | Lamp Type | Key Type | Features | Terminal Length | Product Category | Product Length | Product Width | Contact Finish Thickness - Mating | Body Height | Actuator Length | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-435167-1 TE Connectivity | In Stock | - | - | 20 Weeks | Gold | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | 1-435167 | - | - | - | Phosphor Bronze | - | - | - | TYCO ELECTRONICS ALCOSWITCH | - | - | 30 deg | - | 1-435167-1 | 435167 | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | - | 88 °C | -18 °C | Tray | - | - | Transferred | SP16T | - | Active | 5.23 | - | Yes | - | - | - | - | -18 to 88 °C | - | 6000 | e3 | - | Active | - | EAR99 | - | - | 16 | Tin (Sn) | - | - | 8536.50.90.20 | - | - | - | - | - | - | - | unknown | -- | - | - | Gold | PC Pin | - | 23.4 mm | BAR HANDLE TYPE | Alcoswitch | - | HEXADECIMAL | -- | - | - | 0.02 A | - | - | - | - | SOLDER | - | - | - | - | - | - | ROTARY CODED SWITCH | 1 | - | 10gfm | - | PC Pins | - | - | - | - | Non-Shorting (BBM) | - | Continuous | Hexadecimal | -- | - | 1 | -- | 15° | LATCHED | - | - | - | - | - | -- | - | - | - | - | - | 5.6 mm | 3.81mm | - | ||
![]() 2-435167-1 TE Connectivity | In Stock | - | - | - | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | 435167 | - | - | - | Phosphor Bronze | - | - | - | TYCO ELECTRONICS ALCOSWITCH | - | - | 22.3 deg | - | 2-435167-1 | 435167 | - | TE Connectivity ALCOSWITCH Switches | - | - | - | 88 °C | -18 °C | Tray | ROHS COMPLIANT | - | Transferred | - | - | Active | 5.24 | - | Yes | - | - | - | - | - | - | 6000 | e3 | - | Active | - | EAR99 | - | - | 16 | Tin (Sn) | - | - | 8536.50.90.20 | - | - | - | - | - | - | - | unknown | -- | - | - | Gold | PC Pin | - | 23.4 mm | THUMBWHEEL TYPE | Alcoswitch | - | HEXADECIMAL | -- | - | - | 0.02 A | - | - | - | - | SOLDER | - | - | - | - | - | - | ROTARY CODED SWITCH | 1 | - | 10gfm | - | - | - | - | - | - | Non-Shorting (BBM) | - | Continuous | Hexadecimal | -- | - | 1 | -- | 15° | LATCHED | - | - | - | - | - | -- | - | - | - | - | - | 9.1 mm | Flush | - | ||
![]() KC24A13.001NLS TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E-SWITCH INC | - | - | - | - | KC24A13.001NLS | KC24A13.001NLS | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROTARY SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RM3130 TE Connectivity | In Stock | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | RM31 | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | 120V | - | - | -- | - | Reliant22 | - | - | Obsolete | - | - | - | Standard | 3 | - | - | - | - | - | - | 6A (AC) | - | - | - | IP65 - Dust Tight, Oil and Water Resistant | - | 6A (AC) | - | - | - | -- | - | - | - | - | -- | On-On-On | Circular - 22.00mm Dia | - | - | - | -- | -- | - | - | - | - | - | - | - | Non-Illuminated | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | -- | - | - | - | - | - | - | - | - | ||
![]() 1-435097-1 TE Connectivity | In Stock | - | - | 20 Weeks | Gold | - | Through Hole | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | GOLD OVER NICKEL | PHOSPHOR BRONZE | BRASS | PHOSPHOR BRONZE | GOLD OVER NICKEL | - | - | - | - | - | - | - | Phosphor Bronze | 500VDC V | 1000 Cycle(s) | - | TE CONNECTIVITY LTD | - | - | 36 deg | - | 1-435097-1 | - | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | - | 88 °C | -18 °C | Bulk | - | - | Obsolete | SP10T | - | Obsolete | 5.78 | - | Yes | - | - | - | - | -18 to 88 °C | - | 6000 | e3 | Yes | Obsolete | - | EAR99 | - | - | 10 | - | - | PANEL MOUNT-THREADED ALSO AVILABLE | 8536.50.70.00 | - | - | - | - | - | - | - | compliant | -- | - | - | Gold | PC Pin | - | 19.05 mm | SCREW DRIVER SLOT | Alcoswitch | - | SP10T | -- | 0.025 mΩ | 100000000 Ω | - | - | - | - | - | SOLDER | - | - | - | - | - | - | ROTARY CODED SWITCH | 1 | - | 10gfm | - | PC Pins | - | - | - | - | BREAK-BEFORE-MAKE | - | Continuous | SP10T | -- | - | 1 | 1 | 36° | LATCHED | - | HAND | - | - | - | -- | 0.19 inch | - | - | - | - | 5.59 mm | Flush | - | ||
![]() M64100 TE Connectivity | In Stock | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | M641 | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | 120V | - | - | -- | - | 6000 | - | - | Obsolete | - | - | - | Standard | 3 | - | - | - | - | - | - | 6A (AC) | - | - | - | -- | - | 6A (AC) | - | - | - | -- | - | - | - | - | -- | On-Off-On | Circular - 30.00mm Dia | - | - | - | -- | -- | 10 uH | - | - | - | - | - | - | Non-Illuminated | -- | - | - | - | - | - | - | - | - | - | 20 | - | 850 mA | - | - | - | - | - | - | - | - | - | - | 27.00mm | - | - | Long Lever | - | - | 3.1 | 3.1 mm | - | - | - | - | ||
![]() 164P2B22 TE Connectivity | In Stock | - | - | - | Gold | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | CSA, UL | 164P2 | TE Connectivity / Alcoswitch | - | - | - | - | 100,000 Cycles | 1 | - | Non-Illuminated | - | - | TE Connectivity | - | - | + 70 C | TE Connectivity ALCOSWITCH Switches | - 20 C | - | - | - | - | Bulk | - | 2-1437569-1 | - | - | - | Active | - | Details | - | - | 250V | 24V | 250 VAC | -20°C ~ 70°C | - | Command | - | - | Active | - | - | - | Standard | 2 | - | - | - | - | - | Switches | 5A (AC/DC) | - | - | - | -- | - | 5A (AC/DC) | - | - | - | Quick Connect - 0.110 (2.8mm) | CSA, UL | - | - | - | DPDT | On-On | Circular - 15.87mm Dia | - | - | - | -- | -- | - | - | - | - | - | - | - | Non-Illuminated | 100,000 Cycles | - | - | SPST | - | - | - | Rotary Switches | - 20 C to + 70 C | - | - | - | - | - | - | - | 90 deg | - | 4 Pole | - | - | - | - | 42.49mm | - | - | Bezel - Square | - | Rotary Switches | - | - | - | - | - | - | ||
![]() 164P3B33 TE Connectivity | In Stock | - | - | - | Gold | Panel | Free Hanging (In-Line) | - | - | - | 3 | Aluminum Alloy | - | Thermoplastic | - | - | - | - | - | - | - | CSA, UL | MS3101F20 | - | - | Silver | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | Bulk | - | - | - | - | Metal | Active | - | Compliant | - | - | 250V | 24V | 200VAC, 250VDC | -55°C ~ 125°C | - | Military, MIL-DTL-5015, MS | - | - | Active | Solder Cup | - | Receptacle, Female Sockets | Standard | 6 | - | Olive Drab | - | - | Threaded | - | 22A, 74A | - | N (Normal) | - | Environment Resistant | - | 5A (AC/DC) | Olive Drab Cadmium | 20-8 | - | Quick Connect - 0.110 (2.8mm) | CSA, UL | - | - | - | 3PDT | On-Off-On | Circular - 15.87mm Dia | - | - | - | -- | -- | - | Compliant | - | - | - | - | - | Non-Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42.49mm | - | - | Cable Clamp | - | - | - | - | - | - | - | Not Applicable | ||
![]() 164P2B11 TE Connectivity | In Stock | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | CIRTB | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | 250V | 24V | - | -20°C ~ 70°C | - | * | - | - | Active | - | - | - | Standard | 2 | - | - | - | - | - | - | 5A (AC/DC) | - | - | - | -- | - | 5A (AC/DC) | - | - | - | Quick Connect - 0.110 (2.8mm) | CSA, UL | - | - | - | SPDT | On-On | Circular - 15.87mm Dia | - | - | - | -- | -- | - | - | - | - | - | - | - | Non-Illuminated | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42.49mm | - | - | Bezel - Square | - | - | - | - | - | - | - | - | ||
![]() M64020 TE Connectivity | In Stock | - | - | - | - | - | QC Terminal | 4-Square, MB-35 | - | - | - | - | MB-35 | - | - | - | - | - | - | - | - | -- | MB3510 | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Micro Commercial Co | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | 120V | - | - | -55°C ~ 125°C | - | - | - | - | Obsolete | - | - | - | Standard | 2 | - | - | - | - | - | - | 6A (AC) | Standard | - | - | -- | - | 6A (AC) | - | - | - | -- | - | - | - | - | -- | On-On | Circular - 30.00mm Dia | - | - | - | -- | -- | - | - | - | Single Phase | 10 µA @ 1000 V | - | 1.1 V @ 17.5 A | Non-Illuminated | -- | - | - | - | - | 35 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kV | - | 27.00mm | - | - | Long Lever | - | - | - | - | - | - | - | - | ||
![]() 164P3B22 TE Connectivity | In Stock | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | Thermoplastic (TP) | - | - | - | - | - | - | - | CSA, UL | 164P3 | TE Connectivity / AMP | 16 mm | - | - | - | 100,000 Cycles | 10 | - | Non-Illuminated | 90 deg | - | TE Connectivity | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | Bulk | - | 2-1437569-2 | - | - | - | Active | - | Details | - | 1.455968 oz | 250V | 24V | - | -20°C ~ 70°C | Bulk | Command | - | - | Active | - | - | - | Standard | 3 | - | - | - | - | - | Switches | 5A (AC/DC) | - | - | - | -- | - | 5A (AC/DC) | - | - | - | Quick Connect - 0.110 (2.8mm) | CSA, UL | - | - | - | DPDT | On-Off-On | Circular - 15.87mm Dia | - | - | - | -- | -- | - | - | - | - | - | - | - | Non-Illuminated | 100,000 Cycles | - | - | 4P4T | - | - | - | Keylock Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42.49mm | - | Short Handle Selector | Bezel - Square | - | Keylock Switches | - | - | - | - | - | - | ||
![]() 35-411-160-R TE Connectivity | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lever | - | - | TE Connectivity / Kissling | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | TE Connectivity | - | - | - | - | - | - | Panel Mount | - | - | - | - | K1132338 | - | - | - | - | - | - | - | - | - | 32 VDC | - | - | - | - | - | - | - | - | - | - | - | 1 Position | - | - | - | - | - | Switches | - | - | - | - | - | - | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Deck | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | 1 Pole | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - |