- Actuator Material
- Contact Materials
- Switch Function
- ElectricalLife
- Termination Style
- Actuator Type
- Series
- Actuator Length
- Mfr
- Package
- Product Status
- Operating Temperature
Attribute column
Manufacturer
TE Connectivity Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator | Actuator Style | Base Product Number | Base/Housing Material | Brand | Contact Materials | DC Voltage Rating (Max) | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Power Rating | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Schedule B | Switch Configuration | Tail Length | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Subcategory | Power Rating | Current Rating (Amps) | Voltage - Supply | Orientation | Depth | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Actuator Type | Brand Name | Circuit | Switch Function | Contact Style | Contact Resistance | Current - Supply (Disable) (Max) | Insulation Resistance | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Spread Spectrum Bandwidth | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Current Rating (Max) | PCB Hole Count | Absolute Pull Range (APR) | Switch Travel | Switch Action | Solderability | Operating Force-Max | Washability | Lamp Type | Mounting Angle | Features | Terminal Length | Product Category | Product Length (mm) | Height Seated (Max) | Length | Width | Body Height | Actuator Length | Product Height (mm) | Radiation Hardening | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SE1DGRA04 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | TE Connectivity / Alcoswitch | Phosphor Bronze | - | - | - | 25 | - | Non-Illuminated | - | TE Connectivity | - | - | - | + 80 C | - | - | - 20 C | - | PCB Mount | - | - | - | - | - | - | - | 1825031-1 | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 400 mA | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | ON - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | Slide Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | Slide Switches | - | - | - | - | - | - | - | - | UL 94 V-0 | - | - | ||
![]() MSSA1450R TE Connectivity | In Stock | - | - | - | - | Silver | - | Through Hole, Right Angle | - | NO | THROUGH HOLE-RIGHT ANGLE | - | COLD ROLLED STEEL | Polyester | SILVER | - | - | - | SILVER | - | Extended | - | MSSA145 | - | TE Connectivity / P&B | Copper Alloy | - | 500VRMS V | 15,000 Cycles | 25 | TE CONNECTIVITY LTD | Non-Illuminated | - | TE Connectivity | - | MSSA-1450R | - | + 85 C | - | TE Connectivity ALCOSWITCH Switches | - 20 C | - | Through Hole | - | - | - | 85 °C | -20 °C | Bulk | - | 3-1437580-9 | Active | - | - | Active | 5.52 | Details | No | - | - | - | 0.320005 oz | - | - | - | -20°C ~ 85°C | Bulk | MSSA | - | - | - | Active | - | EAR99 | Slide Switch | - | - | - | - | - | 8536.50.90.50 | Switches | 400 mVA | 300mA (AC) | - | - | - | compliant | 300mA (AC) | - | - | - | Silver | PC Pin | - | - | - | 24.003 mm | 9.3472 mm | Standard | - | SP4T | On-On-On-On | - | 0.02 mΩ | - | 1000000000 Ω | 0.02 A | EPOXY | - | 20 V | - | SOLDER | - | - | - | - | - | 15,000 Cycles | SLIDE SWITCH | - | SP4T | 470gf | - | Slide Switches | - | 0.3 A | - | Shorting (MBB) | - | 125 V | - | 9 | - | 2.00mm | LATCHED | WAVE | - | SOLVENT | - | Straight | Epoxy Sealed Terminals | 0.115 inch | Slide Switches | - | - | - | - | 14.9098 mm | 9.02mm | - | - | UL 94 V-0 | - | - | ||
![]() ASF22RS TE Connectivity | In Stock | - | - | - | - | - | - | Surface Mount, Right Angle | - | - | - | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | - | - | - | ASF22 | - | - | Copper Alloy | - | - | 15,000 Cycles | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | - | Tube | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 80°C | Tube | ASF | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 300mA (AC) | - | - | - | - | 300mA (AC) | - | - | - | Silver | J Lead | - | - | - | - | - | Screwdriver Slot | - | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15,000 Cycles | - | - | - | 950gf | - | - | - | - | - | Shorting (MBB) | - | - | - | - | - | 2.79mm | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | Flush | - | - | - | - | - | ||
![]() MSSA2450G04 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | + 85 C | - | - | - 20 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 mA | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DP4T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STS1400RA TE Connectivity | In Stock | - | - | - | - | Silver | Through Hole | - | - | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 2.79 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 HB | - | - | ||
![]() 1571982-3 TE Connectivity | 2438 |
| - | - | - | Gold | - | Through Hole | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | 1571982 | - | - | Copper | - | - | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 20V | -20 to 80 °C | Bulk | TSS | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 0.4VA (AC/DC) | - | - | - | - | 0.4VA (AC/DC) | - | - | - | Gold | PC Pin | - | - | - | - | - | Flush | - | SPDT | On-Off-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60,000 Cycles | - | - | - | 150 ~ 600gf | - | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | - | 3.05mm | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | Flush | - | - | - | - | - | ||
![]() 2-1437579-4 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | ON OFF ON | - | - | - | - | - | -20 to 80 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSSA204N1 TE Connectivity | In Stock | - | - | - | - | Silver | - | Through Hole | - | - | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | - | - | MSSA204 | - | - | Copper Alloy | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | DPDT | - | Active | - | - | - | - | ON None ON | - | - | - | - | - | -20 to 65 °C | Bulk | MSSA-01 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 3A (AC) | - | - | - | - | 3A (AC) | - | - | - | Silver | PC Pin | - | - | - | - | - | Flush | - | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | 600gf | PC Pins | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | - | 3.05mm | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | - | Flush | - | - | - | - | - | ||
![]() 1571423-1 TE Connectivity | In Stock | - | - | - | - | Gold | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | 85 °C | -20 °C | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SP4T | 20 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMS22 TE Connectivity | 1514 |
| - | - | - | Silver/Nickel | - | Surface Mount | 4-SMD, No Lead | NO | THROUGH HOLE-STRAIGHT | - | - | Polyester | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | 30 | - | Top Slide | SG-8101 | - | - | Copper Alloy | 30 | 500VAC V | 10,000 Cycles | - | TE CONNECTIVITY LTD | - | POLYESTER | TE Connectivity | - | MMS22 | - | - | - | EPSON | - | - | Through Hole | -10C to 60C | 60C | -10C | 60 °C | -10 °C | Tape & Reel (TR) | ROHS COMPLIANT | - | Obsolete | DPDT | 7.31(mm) | Active | 7.91 | - | Yes | - | - | - | - | - | - | 30V | -40°C ~ 105°C | Bulk | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | e4 | Yes | Active | - | EAR99 | XO (Standard) | - | Silver (Ag) | - | - | - | 8536.50.90.50 | - | - | 100mA (DC) | 1.8V ~ 3.3V | - | - | compliant | 100mA (DC) | 30.21 MHz | ±20ppm | CMOS | Silver | PC Pin | Standby (Power Down) | Crystal | 6.8mA (Typ) | 11 mm | 7.31 mm | Standard | Alcoswitch | DPDT | On-On | - | 0.03 mΩ | 1.1µA | 1000000000 Ω | 0.1 A | EPOXY TERMINAL SEALED | - | 30 V | - | SOLDER | - | - | - | - | - | 10,000 Cycles | SLIDE SWITCH | - | - | 200gf | PC Pins | - | - | 0.1 A | - | Shorting (MBB) | - | 30 V | 0.1(A) | 6 | - | 2.00mm | LATCHED | - | 3.43 N | SOLVENT | - | - | Epoxy Sealed Terminals | 0.098 inch | - | 11(mm) | 0.055 (1.40mm) | - | - | 5.7 mm | 2.00mm | 7.7(mm) | - | - | - | - | ||
![]() 1437575-8 TE Connectivity | 3289 |
| Datasheet | - | - | Silver/Nickel | - | - | - | - | - | - | - | Polyester | - | - | - | - | - | 30 | - | Top Slide | - | - | - | Copper Alloy | 30 | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Through Hole | -10C to 60C | 60C | -10C | - | - | Box | - | - | - | DP3T | 7(mm) | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | 0.1(A) | - | - | - | - | - | - | - | - | - | - | - | - | 16(mm) | - | - | - | - | - | 7.52(mm) | - | - | - | - | ||
![]() 1825289-5 TE Connectivity | 2120 |
| Datasheet | 16 Weeks | - | Silver/Nickel | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT | - | - | Thermoplastic | - | - | - | - | - | 125 | - | Top Slide | 1825289 | - | - | Copper Alloy | - | - | 15,000 Cycles | - | TE CONNECTIVITY LTD | Non-Illuminated | - | TE Connectivity | - | 1825289-5 | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | -20C to 85C | 85C | -20C | 85 °C | -20 °C | Bulk | ROHS COMPLIANT | - | Active | DPDT | 6.7(mm) | Active | 1.33 | - | Yes | - | ON OFF ON | - | - | - | - | - | -20 to 85 °C | Tray | MHS | - | - | - | Active | - | EAR99 | - | - | - | - | - | - | 8536.50.90.50 | Switches | - | 300mA (AC) | - | - | - | compliant | 300mA (AC) | - | - | - | Silver | PC Pin | - | - | - | 15 mm | 6.2 mm | Standard | Alcoswitch | DPDT | On-Off-On | - | - | - | - | - | EPOXY TERMINAL SEALED | - | - | - | SOLDER | - | - | - | - | - | 15,000 Cycles | SLIDE SWITCH | - | - | 600gf | PC Pins | Slide Switches | - | 0.3 A | - | Shorting (MBB) | - | 125 V | 0.3(A) | - | - | 2.00mm | LATCHED | - | 8.82 N | - | - | - | Epoxy Sealed Terminals | - | - | 16(mm) | - | - | - | 7.5 mm | 4.50mm | 12(mm) | - | - | - | - | ||
![]() 1825255-5 TE Connectivity | In Stock | - | Datasheet | - | - | Silver/Nickel | - | Through Hole | - | - | - | - | - | Polyoxymethylene | - | - | - | - | - | 125 | - | Extended Top Slide | 1825255 | - | - | Copper Alloy | - | - | 15,000 Cycles | - | - | Non-Illuminated | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Through Hole | -20C to 85C | 85C | -20C | - | - | Bulk | - | - | - | SPDT | 6.7(mm) | Active | - | - | - | - | ON OFF ON | - | - | - | - | - | -20°C ~ 85°C | Tray | MHS | - | - | - | Active | - | - | Low Profile | - | - | - | - | - | - | Switches | - | 300mA (AC) | - | - | - | - | 300mA (AC) | - | - | - | Silver | PC Pin | - | - | - | - | - | Standard | - | SPDT | On-Off-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15,000 Cycles | - | - | - | 600gf | PC Pins | Slide Switches | - | - | - | Shorting (MBB) | - | - | 0.3(A) | - | - | 2.00mm | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 16(mm) | - | - | - | - | 4.50mm | 12(mm) | - | - | - | - | ||
![]() 3-1825011-5 TE Connectivity | 458 |
| Datasheet | - | - | Tin | - | Surface Mount, Right Angle | - | - | - | - | - | Polyester | - | - | - | - | - | 115 | - | Flush Slide | 1825011 | - | - | Copper Alloy | 115V VDC | - | 15,000 Cycles | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Surface Mount | -40C to 80C | 80C | -40C | - | - | Tube | - | - | - | 4PDT | 7.37(mm) | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 80°C | Tube | ASF | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 300mA (AC) | - | - | - | - | 300mA (AC) | - | - | - | Silver | Gull Wing | - | - | - | - | - | Screwdriver Slot | - | 4PDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15,000 Cycles | - | - | - | 950gf | Gull Wing | - | - | - | - | Shorting (MBB) | - | - | 0.3(A) | - | - | 2.79mm | - | - | - | - | - | - | -- | - | - | 17.78(mm) | - | - | - | - | Flush | 5.35(mm) | - | - | - | - | ||
![]() 1825204-3 TE Connectivity | In Stock | - | Datasheet | 14 Weeks | - | Silver/Nickel | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT | - | - | Nylon | - | - | - | - | - | 125 | - | Extended Top Slide | 1825204 | - | - | Copper Alloy | - | - | 15,000 Cycles | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | - | 1825204-3 | 1825204 | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Through Hole | -20C to 85C | 85C | -20C | 85 °C | -20 °C | Bulk | ROHS COMPLIANT | - | Active | 4P4T | 9.35(mm) | Active | 1.95 | - | Yes | - | - | - | - | - | - | - | -20 to 85 °C | Tray | MSSA | - | - | - | Active | - | EAR99 | - | - | - | - | - | - | 8536.50.90.50 | - | - | 300mA (AC) | - | - | - | compliant | 300mA (AC) | - | - | - | Silver | PC Pin | - | - | - | 26.67 mm | 9.35 mm | Standard | Alcoswitch | 4P4T | On-On-On-On | - | - | - | - | - | EPOXY TERMINAL SEALED | - | - | - | SOLDER | - | - | - | - | - | 15,000 Cycles | SLIDE SWITCH | - | - | 600gf | PC Pins | - | - | 0.3 A | - | Shorting (MBB) | - | 125 V | 0.3(A) | - | - | 2.00mm | LATCHED | - | 8.83 N | - | - | - | Epoxy Sealed Terminals | - | - | 26.67(mm) | - | - | - | 11.99 mm | 10.41mm | 22.4(mm) | - | - | - | - | ||
![]() 1825261-2 TE Connectivity | In Stock | - | Datasheet | 15 Weeks | - | Gold/Nickel | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT | - | - | Polyester | - | - | - | - | - | 20 | - | Top Slide | 1825261 | - | - | Copper Alloy | 20 | - | 15,000 Cycles | - | TE CONNECTIVITY LTD | Non-Illuminated | - | TE Connectivity | - | 1825261-2 | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | -20C to 85C | 85C | -20C | 85 °C | -20 °C | Bulk | ROHS COMPLIANT | - | Active | DPDT | 5.8(mm) | Active | 1.35 | - | Yes | - | - | - | - | - | - | 20V | -20 to 85 °C | Tray | MSS | - | - | - | Active | - | EAR99 | - | - | - | - | - | - | 8536.50.90.50 | Switches | - | 0.4VA (AC/DC) | - | - | - | compliant | 0.4VA (AC/DC) | - | - | - | Gold | PC Pin | - | - | - | 14 mm | 5.8 mm | Standard | Alcoswitch | DPDT | On-On | - | - | - | - | 0.02 A | EPOXY TERMINAL SEALED | - | 20 V | - | SOLDER | - | - | - | - | - | 15,000 Cycles | SLIDE SWITCH | - | - | 600gf | PC Pins | Slide Switches | - | 0.02 A | - | Shorting (MBB) | - | 20 V | - | - | - | 2.00mm | LATCHED | - | 8.83 N | - | - | - | Epoxy Sealed Terminals | - | - | 14(mm) | - | - | - | 10 mm | 2.30mm | 12.3(mm) | - | - | - | - | ||
![]() 1825270-2 TE Connectivity | In Stock | - | Datasheet | - | - | Gold/Nickel | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | 3 | - | Polyoxymethylene | - | - | - | - | - | 20 | - | Extended Side Slide | 1825270 | - | - | Copper Alloy | 20 | - | 15 kcycles | - | - | - | - | - | - | - | - | - | 0.4@20VAC 20VDC VA | TE Connectivity ALCOSWITCH Switches | - | - | - | -20C to 85C | 85C | -20C | - | - | Bulk | - | - | - | 4P3T | 22.1(mm) | Obsolete | - | Compliant | - | - | ON ON ON | - | - | 20 V | 20 V | 20V | -20 to 85 °C | Bulk | MSS | - | - | - | Active | PC Pin, PC Pins | - | - | - | - | 85 °C | -20 °C | - | - | - | - | 0.4VA (AC/DC) | - | Right Angle | 24.1 mm | - | 0.4VA (AC/DC) | - | - | - | Gold | PC Pin | - | - | - | - | - | Standard | - | 4P3T | On-On-On | Shorting | 30 mΩ | - | - | - | - | - | - | 20 V | - | - | - | 4P3T | 20 V | - | 15 kcycles | - | 20 mA | - | 600gf | PC Pins | - | - | - | - | Shorting (MBB) | - | - | - | - | - | 2 mm | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 22(mm) | - | 22 mm | - | - | 14 mm | 11.5(mm) | No | UL94 V-0 | Lead Free | - | ||
![]() 1825266-1 TE Connectivity | In Stock | - | Datasheet | - | - | Silver | - | Through Hole | - | - | - | - | - | Polyoxymethylene | - | - | - | - | - | 125 | - | Extended Top Slide | 1825266 | - | - | Copper Alloy | - | - | 15,000 Cycles | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | -20C to 85C | 85C | -20C | - | - | Bulk | - | - | - | 4PDT | 9.2(mm) | Active | - | - | - | - | - | - | - | - | - | - | -20 to 85 °C | Tray | MSS | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 300mA (AC) | - | - | - | - | 300mA (AC) | - | - | - | Silver | PC Pin | - | - | - | - | - | Standard | - | 4PDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15,000 Cycles | - | - | - | 600gf | PC Pins | - | - | - | - | Shorting (MBB) | - | - | 0.3(A) | - | - | 2.00mm | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 16(mm) | - | - | - | - | 12.00mm | - | - | - | - | - | ||
![]() 1825011-5 TE Connectivity | In Stock | - | Datasheet | - | - | Gold | - | Surface Mount | - | - | - | - | - | Polyester | - | - | - | - | - | 20 | Flush | Flush Slide | 1825011 | PCT (Polychlorinated Terphenyl) | - | Copper Alloy | 20 | - | 15,000 Cycles | - | - | Non-Illuminated | - | - | - | - | - | + 80 C | - | TE Connectivity ALCOSWITCH Switches | - 40 C | Surface Mount | Surface Mount | -40C to 80C | 80C | -40C | - | - | Tube | - | - | - | DPDT | - | Active | - | - | - | - | - | - | - | - | - | 20V | -40 to 80 °C | Tube | ASF | - | - | - | Active | - | - | Auto-insertable | - | - | - | - | - | - | Switches | - | 0.4VA (AC/DC) | - | - | - | - | 0.4VA (AC/DC) | - | - | - | Gold | Gull Wing | - | - | - | - | - | Screwdriver Slot | - | DPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15,000 Cycles | - | - | DPDT | 950gf | Gull Wing | Slide Switches | - | - | - | Shorting (MBB) | - | - | - | - | - | 2.79mm | - | - | - | - | - | Straight | Tape Seal | - | - | 10.16(mm) | - | - | - | - | Flush | 5.35(mm) | - | UL 94 V-0 | - | - | ||
![]() 2-1825011-1 TE Connectivity | In Stock | - | Datasheet | - | Production (Last Updated: 1 week ago) | Silver | PCB, Through Hole | Through Hole | - | - | - | - | Polychlorinated | Polyester | - | - | - | - | - | 115 | Flush | Flush Slide | 1825011 | PCT (Polychlorinated Terphenyl) | - | Copper Alloy | 115V VDC | - | 15,000 Cycles | - | - | Non-Illuminated | - | - | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | Through Hole | -40C to 80C | 80C | -40C | - | - | Tube | - | - | - | 4PDT | 8.38(mm) | Active | - | Compliant | - | 8536509050, 8536509050/8536509050/8536509050/8536509050/8536509050 | - | 4.064 mm | - | 115 V | 20 V | - | -40 to 80 °C | Tube | ASF | - | - | - | Active | PC Pins, Solder | - | Switch | 4 | - | 80 °C | -40 °C | Natural | - | Switches | - | 300mA (AC) | - | Straight | 8.38 mm | - | 300mA (AC) | - | - | - | Silver | PC Pin | - | - | - | - | - | Screwdriver Slot | - | 4PDT | On-On | Shorting | 40 mΩ | - | - | - | - | Compliant | - | 115 V | - | 300 mA | 4 | 4PDT | 115 V | - | 15,000 Cycles | - | 300 mA | 4PDT | 950gf | PC Pins | Slide Switches | - | - | - | Shorting (MBB) | - | - | 0.3(A) | - | - | 2.79mm | - | - | - | - | - | Straight | Tape Seal | - | - | 17.78(mm) | - | 17.78 mm | 7.35076 mm | - | Flush | 5.52(mm) | No | UL94 V-0 | Lead Free | - |