- Operating Force
- Series
- Termination Style
- Mechanical Life
- Operating Temperature
- Mfr
- Package
- Product Status
- Switch Function
- Mounting Type
- Features
- Actuator Type
Attribute column
Manufacturer
TE Connectivity Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Actuator Material | Actuator | Actuator Length (mm) | Actuator Style | ActuatorColor | Base Product Number | Base/Housing Material | Body Orientation | Brand | Cap Color | Contact Materials | Contact Sizes | Dimensions | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Power Rating | Mfr | Minimum Operating Temperature | Mounting | Mounting Direction | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Seal | Stem Height | Switch Configuration | Switch Function Configuration | Unit Weight | Voltage Rating (DC) | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Fastening Type | Subcategory | Power Rating | Contact Type | Packing Method | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Housing Color | Brand Name | ESR (Equivalent Series Resistance) | Circuit | Switch Function | Note | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Termination Type | Load Capacitance | Operating Mode | Shell Size, MIL | Throw Configuration | Illumination | Frequency Tolerance | Max Voltage Rating (DC) | Power Line Protection | Voltage - Breakdown (Min) | Mechanical Life | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Switch Type | Contact Current Rating | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Bidirectional Channels | Operating Temperature Range | Illumination Color | Includes | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | Index Angle | Current Rating (Max) | Switch Travel | Switch Action | Actuator Height off PCB, Vertical | Number of Switches | Operating Force-Max | Contact Configuration | Product | Lamp Type | Features | Circuit Configuration | Product Category | Travel | IP Rating | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Body Height | Actuator Length | Actuator Length, Right Angle | Product Height (mm) | Material Flammability Rating | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSLPT5252CG1BTR TE Connectivity | 44 |
| - | - | - | Silver | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Thermoplastic | Round | - | - | - | MSLPT5252 | - | - | TE Connectivity / Alcoswitch | - | - | - | - | - | 3000 | - | Non-Illuminated | TE Connectivity | - | - | + 70 C | - | Suntsu Electronics, Inc. | - 25 C | - | Straight | SMD/SMT | - | - | - | Bulk | - | 2337238-1 | - | - | - | Active | - | Details | - | - | - | - | - | 0.002363 oz | - | - | 12 VDC | - | 0°C ~ 70°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | Black | - | - | Switches | - | - | - | - | - | - | - | 50 mA | 13.56 MHz | ±30ppm | - | - | - | Gull Wing Lead | - | - | Round Button | - | - | 100 Ohms | SPST-NO | OFF - (ON) | - | - | - | - | - | - | 10pF | Fundamental | - | - | Non-Illuminated | ±15ppm | - | - | - | 1,000,000 Cycles | - | - | - | 50 mA | - | - | SPST | 70 gf | - | Gull Wing | Tactile Switches | - | - | - | - | Top Actuated | - | 5.20mm x 5.20mm | 0.05A @ 12VDC | - | - | 0.25mm | - | 2.00mm | - | - | SPST | Tactile Switches | - | - | - | Tactile Switches | 0.25 mm | - | - | 2 mm | 0.031 (0.80mm) | 5.2 mm | 5.2 mm | - | - | - | - | - | - | - | ||
![]() 2-2213819-6 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 1 week ago) | Silver | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | ABB Control | DS201A-C4/0.03 | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() FSMRA6J TE Connectivity | In Stock | - | - | - | - | - | - | Through Hole, Right Angle | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | Acetal | - | - | - | - | FSMR | - | - | - | - | - | - | - | 100000 Cycle(s) | - | TYCO ELECTRONICS ALCOSWITCH | - | TE Connectivity | FSMRA6J | FSMRAJ | - | - | Reliance North America | - | - | - | - | - | 85 °C | -20 °C | Tape & Box (TB) | ROHS COMPLIANT | - | Obsolete | - | - | Active | 5.81 | - | Yes | - | - | - | - | - | - | - | - | - | -20°C ~ 85°C | Bulk | * | - | e4 | Obsolete | - | - | - | - | - | Silver (Ag) | - | - | - | - | - | - | - | - | BULK | - | - | -- | unknown | - | - | - | - | - | - | PC Pin | 7.11 mm | 6.29 mm | Standard | - | Alcoswitch | - | SPST-NO | Off-Mom | - | 0.05 A | -- | -- | 12 V | SOLDER | - | - | - | - | Non-Illuminated | - | - | - | - | 100,000 Cycles | - | - | KEYPAD SWITCH | - | - | - | - | 160gf | - | - | - | - | - | - | - | Side Actuated | - | 7.10mm x 7.00mm | 0.05A @ 24VDC | - | - | 0.30mm | MOMENTARY-TACTILE | -- | 1 | 1.57 N | - | - | - | -- | 1X1 | - | - | - | - | - | - | - | - | 8.66 mm | - | 6.85mm | - | - | - | - | ||
![]() FSMIJ61AR04 TE Connectivity | In Stock | - | - | - | - | Silver | - | Through Hole | - | - | - | - | - | - | - | Thermoplastic | Without Cap | 2.2(mm) | Rectangular Button | Brown | FSMIJ61 | - | Straight | TE Connectivity / Alcoswitch | - | Stainless Steel | - | - | - | 75 | - | Illuminated | TE Connectivity | - | - | - | - | PEI-Genesis | - | - | Straight | Through Hole | -25C to 70C | - | - | Bulk | - | 2213818-7 | - | SPST | 7.8(mm) | Active | - | Details | - | - | - | - | OFF ON | 0.010547 oz | - | 12(V) | 12 VDC | - | -25°C ~ 70°C | Tube | * | - | - | Active | - | - | - | - | - | - | - | - | Black | - | - | Switches | - | - | - | - | - | -- | - | 50 mA | - | - | - | - | - | PC Pin | - | - | Plunger for Cap | - | - | - | SPST-NO | Off-Mom | - | - | -- | LED, Red | - | - | - | - | - | - | Illuminated | - | - | - | - | 500000 | - | - | - | - | - | - | SPST | 0.98(N) | Led | PC Pins | Tactile Switches | - | - | Red | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.05(A) | 0.20mm | - | -- | - | - | - | - | LED | Tactile/Audible Feedback | - | Tactile Switches | - | - | 6.1(mm) | - | - | 6 mm | 6 mm | - | - | -- | 7(mm) | - | - | - | ||
![]() 4-2213819-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | 4-2213819-6 | 2213819 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.73 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEYPAD SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 147934-1 TE Connectivity | In Stock | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | Silicon Rubber | - | - | - | - | 147934 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | Compliant | - | - | - | - | - | - | - | - | - | - | -35°C ~ 85°C | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | J Lead | - | - | Standard | - | - | - | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | 160gf | - | - | - | - | - | - | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 24VDC | - | - | 0.25mm | - | 3.40mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSMIJ62AB04 TE Connectivity | In Stock | - | - | - | - | Silver | - | Through Hole | - | - | - | - | - | - | - | Thermoplastic | - | 2.2(mm) | Rectangular Button | Brown | FSMIJ62 | - | Straight | TE Connectivity / Alcoswitch | - | Stainless Steel | - | - | - | 75 | - | Illuminated | TE Connectivity | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | Through Hole | -25C to 70C | - | - | Tube | - | 1-2213818-7 | - | SPST | 7.8(mm) | Active | - | Details | - | - | - | - | OFF ON | 0.010547 oz | - | 12(V) | - | - | -25°C ~ 70°C | Tube | FSMIJ | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | -- | - | - | - | - | - | - | - | PC Pin | - | - | Plunger for Cap | - | - | - | SPST-NO | Off-Mom | - | - | -- | LED, Blue | - | - | - | - | - | - | Illuminated | - | - | - | - | 500000 | - | - | - | - | - | - | - | 1.57(N) | Led | PC Pins | Tactile Switches | - | - | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.05(A) | 0.20mm | - | -- | - | - | - | - | - | Tactile/Audible Feedback | - | Tactile Switches | - | - | 6.1(mm) | - | - | - | - | - | - | -- | 7(mm) | - | - | - | ||
![]() 1-1977177-8 TE Connectivity | 37 |
| - | - | - | Silver Over Nickel | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | Polyamide (PA6T), Nylon 6T | Round | 4.24(mm) | Round Button | White | 1-1977177 | PPS (Polyphenylene Sulfide) | Right Angle | TE Connectivity / AMP | - | Copper Alloy | - | - | - | 1000 | - | Non-Illuminated | TE Connectivity | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | Through Hole | Right Angle | Through Hole | -35C to 85C | - | - | Bag | - | - | - | SPST | 10.86(mm) | Active | - | Details | - | - | 3.25 mm | OFF (ON) | OFF ON | 0.017954 oz | 24 V | 24(V) | 24 VDC | - | -35 to 85 °C | Bulk | * | - | - | Active | PC Pins | - | - | - | - | - | 85 °C | -35 °C | Brown | - | - | Switches | - | - | - | - | - | - | - | 50 mA | - | - | - | 2 | - | Solder Pin | - | - | Standard | - | - | - | SPST-NO | OFF - (ON) | - | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 24 V | - | - | 100 kcycles | - | - | - | 50 mA | - | - | SPST | 2.55(N) | Not Required | PC Pins | Tactile Switches | - | - | - | - | Side Actuated | - | 7.11mm x 6.60mm | 0.05A @ 24VDC | - | 0.05(A) | 0.25mm | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | 8.41(mm) | 7.01 mm | - | 9.86 mm | 7.11 mm | - | - | 6.85mm | 7.01(mm) | - | No SVHC | - | ||
![]() FSM104 TE Connectivity | In Stock | - | - | 9 Weeks | - | Silver | - | Through Hole, Right Angle | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | Acetal | Round | 7.2(mm) | Round Button | Black | FSM1 | Stainless Steel | Right Angle | TE Connectivity / Alcoswitch | - | Copper Alloy | - | - | 100000 Cycle(s) | 400 | TE CONNECTIVITY LTD | Non-Illuminated | TE Connectivity | FSM104 | - | - | 0.4@20VAC 20VDC VA | TE Connectivity ALCOSWITCH Switches | - | Through Hole | Straight | Through Hole | -20C to 85C | 85 °C | -35 °C | Bulk | ROHS COMPLIANT | 1437565-6 | Active | SPDT | 18(mm) | Active | 0.96 | Details | Yes | No | - | ON None ON | OFF ON | 0.035274 oz | - | 24(V) | 24 VDC | - | -30 to 85 °C | Bulk | FSM100 ~ 104 | - | e4 | Active | - | EAR99 | - | Sub-Miniature | - | Silver (Ag) | - | - | Black | 8536.50.90.40 | - | Switches | - | - | BULK | - | - | -- | compliant | 50 mA | - | - | - | - | - | PC Pin | - | - | Standard | - | Alcoswitch | - | SPST-NO | Off-Mom | - | 0.05 A | -- | -- | 24 V | SOLDER | - | - | - | - | Non-Illuminated | - | - | - | - | 100,000 Cycles | - | - | KEYPAD SWITCH | - | - | - | SPST | 160gf | Not Required | PC Pins | Tactile Switches | - | - | - | - | Side Actuated | - | 12.00mm x 12.00mm | 0.05A @ 24VDC | - | 0.05(A) | 0.30mm | MOMENTARY-TACTILE | -- | 1 | 1.57 N | - | - | - | -- | 1X1 | Tactile Switches | - | - | 13.1(mm) | - | - | - | - | - | - | 11.15mm | 13.5(mm) | - | - | - | ||
![]() 1-1825910-2 TE Connectivity | In Stock | - | - | - | - | - | Solder | Through Hole | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | 1-1825910 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | Bag | - | - | - | - | - | Active | - | Compliant | - | - | - | - | - | - | - | - | - | - | -35°C ~ 85°C | Bulk | FSMJ | - | - | Active | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | PC Pin | - | - | Standard | - | - | - | SPST-NO | Off-Mom | - | - | -- | -- | - | - | - | - | - | SPST | Non-Illuminated | - | - | - | - | 100,000 Cycles | - | - | - | 10 A | - | - | - | 520gf | - | - | - | - | - | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 24VDC | 90 ° | - | 0.25mm | - | 7.00mm | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 19 mm | - | - | -- | - | - | Unknown | - | ||
![]() 2337228-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2213818-6 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 1 week ago) | Silver | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() 1-2213819-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2213819-2 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 1 week ago) | Silver | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1571468-2 TE Connectivity | In Stock | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | 1571468 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Compliant | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | Standard | - | - | - | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | 260gf | - | - | - | - | - | - | - | Top Actuated | - | 12.00mm x 12.00mm | 0.05A @ 12VDC | - | - | 0.30mm | - | 8.50mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2331393-1 TE Connectivity | In Stock | - | - | - | - | - | - | Surface Mount | SMA-NT | - | - | - | - | SMA-NT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Formosa Microsemi Co., Ltd. | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 178V | - | 1500W (1.5kW) | 5.7A | - | - | 259V | 160V | - | - | - | - | Tactile Switches | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2331372-1 TE Connectivity | In Stock | - | - | - | - | - | - | Panel Mount | - | - | Flange | Circular | Aluminum | - | - | - | - | - | - | - | D38999/20ZJ | - | - | - | - | - | 22D (97), 8 Twinax (2) | - | - | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Receptacle Housing | For Female Sockets | 99 (97 + 2 Twinax) | - | - | - | - | - | Threaded | Switches | - | Crimp | - | N (Normal) | Shielded | Environment Resistant | - | - | - | - | Zinc Nickel | - | 25-7 | - | - | - | - | Black | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSMIJM61BW04 TE Connectivity | In Stock | - | - | - | - | Silver | - | Surface Mount | - | - | - | - | - | - | - | Thermoplastic | - | 2.2(mm) | Rectangular Button | Brown | FSMIJM61 | - | Straight | TE Connectivity / P&B | - | Stainless Steel | - | - | - | 450 | - | Illuminated | TE Connectivity | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Straight | Surface Mount | -25C to 70C | - | - | Tape & Reel (TR);Cut Tape (CT); | - | 1-2213819-6 | - | SPST | 10(mm) | Active | - | Details | - | - | - | - | OFF ON | 0.010547 oz | - | 12(V) | 12 VDC | - | -25°C ~ 70°C | Tape & Reel (TR) | FSMIJ | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | -- | - | 50 mA | - | - | - | - | - | Gull Wing | - | - | Plunger for Cap | - | - | - | SPST-NO | Off-Mom | - | - | -- | LED, White | - | - | - | - | - | - | Illuminated | - | - | - | - | 500000 | - | - | - | - | - | - | SPST | 0.98(N) | Led | Gull Wing | Tactile Switches | - | - | White | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.05(A) | 0.20mm | - | -- | - | - | - | - | LED | Tactile/Audible Feedback | - | Tactile Switches | - | - | 6.1(mm) | - | - | 6 mm | 6 mm | - | - | -- | 7.8(mm) | - | - | - | ||
![]() FSMIJ62BPG04 TE Connectivity | 112 |
| - | 7 Weeks | - | - | - | Through Hole | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | FSMIJ62B | - | - | TE Connectivity / Alcoswitch | - | Brass | - | 6.1 x 6.1mm | - | 75 | TE CONNECTIVITY LTD | Yes | TE Connectivity | FSMIJ62BPG04 | - | +70°C | - | TE Connectivity ALCOSWITCH Switches | -25°C | - | - | - | - | - | - | Tube | - | 2-2213818-6 | Active | - | - | Active | 1.75 | Details | Yes | - | - | - | - | 0.010547 oz | - | - | - | 12V dc | -25°C ~ 70°C | Tube | FSMIJ | - | - | Active | - | EAR99 | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | -- | compliant | - | - | - | - | - | - | PC Pin | - | - | Plunger for Cap | - | - | - | SPST-NO | Off-Mom | - | - | -- | LED, Green | - | - | - | - | - | - | Illuminated | - | - | - | - | 500,000 Cycles | - | - | KEYPAD SWITCH | 50 mA | - | - | - | 160gf | - | Solder Tab | Tactile Switches | - | -25 → +70°C | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.20mm | - | -- | - | - | SPST | - | - | Tactile/Audible Feedback | - | Tactile Switches | - | - | - | 7mm | - | 6.1mm | 6.1mm | - | 2.2mm | -- | - | - | - | - | ||
![]() MSLPT5252CL3BTR TE Connectivity | In Stock | - | - | - | - | Silver | - | Surface Mount | - | - | - | - | - | - | - | Thermoplastic | Round | - | - | - | MSLPT5252 | - | - | TE Connectivity / Alcoswitch | - | - | - | - | - | 3000 | TE CONNECTIVITY LTD | Non-Illuminated | TE Connectivity | MSLPT5252CL3BTR | - | + 70 C | - | TE Connectivity ALCOSWITCH Switches | - 25 C | - | Straight | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 2337245-3 | Active | - | - | Active | 1.73 | Details | Yes | - | 0.8 mm | - | - | 0.002363 oz | - | - | 12 VDC | - | -25°C ~ 70°C | - | MSLPT | - | - | - | - | - | - | Mini, Low Profile Tactile Switches | - | - | - | - | Black | - | - | Switches | - | - | - | - | - | - | compliant | 50 mA | - | - | - | - | - | J Form Lead | - | - | Round Button | - | - | - | SPST-NO | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | 1,000,000 Cycles | - | - | KEYPAD SWITCH | 50 mA | - | - | SPST | 160 gf | - | J Bend | Tactile Switches | - | - | - | - | Top Actuated | - | 5.20mm x 5.20mm | 0.05A @ 12VDC | - | - | 0.25mm | - | 2.00mm | - | - | SPST | Tactile Switches | - | - | - | Tactile Switches | 0.25 mm | - | - | 2 mm | - | 5.2 mm | 5.2 mm | - | - | - | - | - | - | - |