- Operating Force
- Series
- Termination Style
- Mechanical Life
- Operating Temperature
- Mfr
- Package
- Product Status
- Switch Function
- Mounting Type
- Features
- Actuator Type
Attribute column
Manufacturer
TE Connectivity Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Actuator Material | Actuator | Actuator Length (mm) | Actuator Style | ActuatorColor | Base Product Number | Body Orientation | Brand | Cap Color | Contact Materials | DC Voltage Rating (Max) | Dimensions | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Direction | Mounting Styles | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Seal | Standard Frequency | Stem Height | Switch Configuration | Switch Function Configuration | Unit Weight | Usage Level | Voltage Rated | Voltage Rating (VDC) | Voltage Rating DC | Voltage, Rating | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Color | Applications | Power (Watts) | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Packing Method | Ingress Protection | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Pin Count | Termination Style | Number of Outputs | Body Length or Diameter | Body Breadth | Actuator Type | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Brand Name | Voltage - Input (Min) | ESR (Equivalent Series Resistance) | Circuit | Symmetry-Max | Failure Rate | Switch Function | Lead Spacing | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Termination Type | Current - Output (Max) | Load Capacitance | Operating Mode | Illumination | Frequency Tolerance | Manufacturer Size Code | Control Features | Mechanical Life | Switch Type | Voltage - Output 2 | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Voltage - Output 3 | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Actuator Orientation | Contact (DC) Max Rating R Load | Screening Level | Outline | Contact Rating @ Voltage | Current Rating (Max) | Switch Travel | Switch Action | Actuator Height off PCB, Vertical | Number of Switches | Operating Force-Max | Contact Configuration | Contact Bounce Time-Max | Product | Lamp Type | Features | Circuit Configuration | Product Category | Travel | IP Rating | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Body Height | Actuator Length | Actuator Length, Right Angle | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSM2JELGELTR TE Connectivity | In Stock | - | - | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | Thermoplastic | - | - | - | - | FSM2 | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | Cal-Chip Electronics, Inc. | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 10 V | - | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | TC | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | Active | - | Molded | - | - | - | - | - | - | 47 µF | - | - | - | -- | - | - | - | - | - | Gull Wing | - | - | - | Standard | - | - | - | - | - | 80mOhm | SPST-NO | - | - | Off-Mom | - | - | -- | -- | - | - | - | - | - | - | Non-Illuminated | - | D | - | 1,000,000 Cycles | - | - | - | - | 100gf | - | - | - | - | - | - | - | Top Actuated | - | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | 0.25mm | - | 2.50mm | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | 0.122 (3.10mm) | - | - | - | - | -- | - | - | ||
![]() FSMRACDA TE Connectivity | In Stock | - | - | - | - | - | - | Through Hole | 8-DIP Module, 1/8 Brick | NO | THROUGH HOLE-RIGHT ANGLE | Polyacetal Resin | - | - | - | - | EBDW020 | - | - | - | - | - | - | 100000 Cycle(s) | - | TYCO ELECTRONICS ALCOSWITCH | - | - | TE Connectivity | FSMRACDA | FSMRACDA | - | ABB Power Electronics Inc. | - | - | - | - | - | - | - | - | - | - | 85 °C | -20 °C | Bulk | ROHS COMPLIANT | - | Obsolete | - | - | Active | 5.82 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 12V | -40°C ~ 85°C | Bulk | Barracuda™ EBDW020A0B (240W) | 2.30 L x 0.90 W x 0.44 H (58.4mm x 22.9mm x 11.1mm) | - | e4 | - | Obsolete | - | Intermediate Bus Converter, Digital | Silver (Ag) | - | ITE (Commercial) | 240 W | - | - | - | - | - | BULK | -- | unknown | - | - | - | - | PC Pin | 1 | 7.11 mm | 5.99 mm | Plunger for Cap | 95.2% | 2.25 kV | 75V | Alcoswitch | 36V | - | SPST-NO | - | - | Off-Mom | - | 0.05 A | -- | -- | - | 12 V | SOLDER | 20A | - | - | Non-Illuminated | - | - | Enable, Active High | 100,000 Cycles | KEYPAD SWITCH | - | - | - | 160gf | - | - | - | - | - | - | - | Side Actuated | - | - | 7.10mm x 7.00mm | 0.05A @ 24VDC | - | 0.25mm | MOMENTARY-TACTILE | -- | 1 | 1.57 N | - | - | - | - | Remote On/Off, UVLO | 1X1 | - | - | - | - | - | - | - | - | 2.8 mm | - | 6.35mm | - | - | ||
![]() 6-2213818-0 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 1 week ago) | Silver | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | TE CONNECTIVITY LTD | - | - | TE Connectivity | 6-2213818-0 | 2213818 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.73 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEYPAD SWITCH | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSLPT5252CG1BTR TE Connectivity | 44 |
| - | - | - | Silver | - | Surface Mount | 4-SMD, No Lead | - | - | Thermoplastic | Round | - | - | - | MSLPT5252 | - | TE Connectivity / Alcoswitch | - | - | - | - | - | 3000 | - | Non-Illuminated | - | TE Connectivity | - | - | + 70 C | Suntsu Electronics, Inc. | - 25 C | - | - | Straight | SMD/SMT | - | - | - | - | - | - | - | Bulk | - | 2337238-1 | - | - | - | Active | - | Details | - | - | - | - | - | - | - | 0.002363 oz | - | - | - | 12 VDC | - | - | 0°C ~ 70°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | Black | - | - | - | - | - | Switches | - | - | - | - | 50 mA | 13.56 MHz | ±30ppm | - | Gull Wing Lead | - | - | - | Round Button | - | - | - | - | - | 100 Ohms | SPST-NO | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | 10pF | Fundamental | Non-Illuminated | ±15ppm | - | - | 1,000,000 Cycles | - | - | 50 mA | SPST | 70 gf | - | Gull Wing | Tactile Switches | - | - | - | - | Top Actuated | - | - | 5.20mm x 5.20mm | 0.05A @ 12VDC | - | 0.25mm | - | 2.00mm | - | - | SPST | - | Tactile Switches | - | - | - | Tactile Switches | 0.25 mm | - | - | 2 mm | 0.031 (0.80mm) | 5.2 mm | 5.2 mm | - | - | - | - | - | ||
![]() FSM8JRT TE Connectivity | In Stock | - | - | 9 Weeks | - | Silver Clad | - | Through Hole | QFN | NO | THROUGH HOLE-STRAIGHT | Polyamide (PA66), Nylon 6/6 | Round | 5.9(mm) | Round Button | Black | FSM8 | Straight | TE Connectivity / P&B | - | Copper Alloy | - | - | 100000 Cycle(s) | 1000 | TE CONNECTIVITY LTD | Non-Illuminated | - | TE Connectivity | FSM8JRT | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | Straight | Surface Mount | 3.63(V) | 2.97(V) | -40C to 85C | - | - | 105 °C | -40 °C | Cut Tape (CT);Tape & Box (TB); | ROHS COMPLIANT | 147694-1 | Active | SPST | 3.2(mm) | Active | 1.66 | Details | Yes | Tactile switch,PCB,SPST,raised actuator | No | 32.768 | 5.9 mm | - | N.O. | 0.008572 oz | Industrial grade | - | 24(V) | 24 VDC | - | - | -35°C ~ 105°C | Bulk | FSMJRT | - | - | e4 | Yes | Active | EAR99 | CLOCK OSCILLATOR | Silver (Ag) | Black | - | - | - | 8536.50.90.40 | - | Switches | - | TAPE AND REEL | -- | compliant | 50 mA | - | ±10(ppm) | 4 | PC Pin | - | 6.19 mm | 6.19 mm | Standard | - | - | - | Alcoswitch | - | - | SPST-NO | 55(%) | - | Off-Mom | - | 0.05 A | -- | -- | - | 12 V | SOLDER | - | 15(pF) | - | Non-Illuminated | - | - | - | 100,000 Cycles | KEYPAD SWITCH | - | - | SPST | 1.57(N) | Not Required | PC Pins | Tactile Switches | - | - | - | - | Top Actuated | - | INDUSTRIALC | 6.00mm x 6.00mm | 0.05A @ 24VDC | 0.05(A) | 0.25mm | MOMENTARY-TACTILE | 9.50mm | 1 | 2.06 N | - | - | - | - | -- | 1X1 | Tactile Switches | - | - | 5(mm) | 9.5 mm | - | 5.99 mm | 5.99 mm | 3.6 mm | - | -- | 0.75(mm) | - | ||
![]() 1571245-1 TE Connectivity | In Stock | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 1571245 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C ~ 85°C | - | * | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | Standard | - | - | - | - | - | - | SPST-NO | - | - | Off-Mom | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | 100,000 Cycles | - | - | - | - | 520gf | - | - | - | - | - | - | - | Top Actuated | - | - | 6.00mm x 6.00mm | 0.05A @ 24VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1571407-2 TE Connectivity | 246 |
| Datasheet | 11 Weeks | - | Silver | - | Surface Mount, Right Angle | - | NO | SURFACE MOUNT-RIGHT ANGLE | Silicon Rubber | Round | 1.6(mm) | Round Button | Black | 1571407 | Right Angle | TE Connectivity / Alcoswitch | - | Stainless Steel | - | 6.3 x 6.4mm | 1000000 Cycle(s) | 850 | TE CONNECTIVITY LTD | Yes | - | TE Connectivity | 1571407-2 | - | +85°C | TE Connectivity ALCOSWITCH Switches | -35°C | - | Surface Mount | - | Surface Mount | - | - | -20C to 85C | - | - | 85 °C | -35 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | ROHS COMPLIANT | - | Active | SPST | 6(mm) | Active | 0.85 | Details | Yes | - | Silicone Rubber | - | - | OFF (ON) | OFF ON | - | - | - | 24(V) | 24 VDC | 24V dc | - | -20 to 85 °C | Tape and Reel | -- | - | - | - | - | Active | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | - | Switches | - | TAPE AND REEL | IP67 - Dust Tight, Waterproof | compliant | 50 mA | - | - | - | SMD (SMT) Tab | - | 6.4 mm | 6.3 mm | Standard | - | - | - | Alcoswitch | - | - | SPST-NO | - | - | Off-Mom | - | 0.05 A | -- | -- | IP67 | 24 V | SOLDER | - | - | - | Non-Illuminated | - | - | - | 1,000,000 Cycles | KEYPAD SWITCH | - | 50 mA | SPST | 2.55(N) | Not Required | Gull Wing | Tactile Switches | - | -35 → +85°C | - | - | Side Actuated | - | - | 6.40mm x 6.30mm | 0.05A @ 24VDC | 0.05(A) | 0.35mm | MOMENTARY-TACTILE | -- | 1 | 3.53 N | SPST | 20 ms | - | - | Sealed - Fully | 1X1 | Tactile Switches | - | IP67 | 7.6(mm) | - | - | 6.3mm | 6.4mm | 2.41 mm | 1.6mm | -- | 6.4(mm) | - | ||
![]() 1-1825910-3 TE Connectivity | In Stock | - | Datasheet | - | - | Silver/Nickel | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | - | 5.9(mm) | Round Button | Brown | 1-1825910 | Straight | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | Through Hole | - | Through Hole | - | - | -35C to 85C | - | - | - | - | Bag | - | - | - | SPST | 7.8(mm) | Active | - | - | - | - | - | - | - | OFF (ON) | OFF ON | - | - | - | 24(V) | - | - | - | -35 to 85 °C | Bulk | FSMJ | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | PC Pin | - | - | - | Standard | - | - | - | - | - | - | SPST-NO | - | - | Off-Mom | - | - | -- | -- | - | - | - | - | - | - | Non-Illuminated | - | - | - | 100000 | - | - | - | - | 0.98(N) | Not Required | PC Pins | - | - | - | - | - | Top Actuated | - | - | 6.00mm x 6.00mm | 0.05A @ 24VDC | 0.05(A) | 0.25mm | - | 9.50mm | - | - | - | - | - | - | -- | - | - | - | - | 5.99(mm) | - | - | - | - | - | - | -- | 9.5(mm) | - | ||
![]() 1571634-2 TE Connectivity | 2960 |
| Datasheet | 11 Weeks | - | Silver | - | Surface Mount | - | NO | SURFACE MOUNT-STRAIGHT | Silicon Rubber | Round | 2.4(mm) | Round Button | Natural | - | Straight | TE Connectivity / P&B | - | Stainless Steel | - | 6.2 x 6.2 x 5mm | 500000 Cycle(s) | 1000 | TE CONNECTIVITY LTD | Yes | - | TE Connectivity | 1571634-2 | - | +85°C | - | -35°C | - | Surface Mount | Straight | Surface Mount | - | - | -40C to 85C | - | - | 85 °C | -35 °C | - | ROHS COMPLIANT | - | Active | SPST | 10(mm) | - | 1.62 | Details | Yes | Tactile Switches TACT SMT SOFT ACTUATOR T&R | No | - | 2.4 mm | OFF (ON) | OFF ON | 0.022223 oz | - | - | 24(V) | 24 VDC | 24V dc | - | -40 to 85 °C | Tape and Reel | -- | - | - | - | - | Active | EAR99 | - | - | Brown | - | - | LOW PROFILE | 8536.50.90.31 | - | Switches | - | TAPE AND REEL | -- | compliant | 50 mA | - | - | - | Gull Wing | - | 7.01 mm | - | Standard | - | - | - | Alcoswitch | - | - | SPST-NO | - | - | Off-Mom | - | 0.05 A | -- | -- | - | 24 V | SOLDER | - | - | - | Non-Illuminated | - | - | - | 5000000 | PUSHBUTTON SWITCH | - | 50 mA | SPST | 1.568(N) | Not Required | Gull Wing | Tactile Switches | - | -35 → +85°C | - | 0.05 A | Top Actuated | - | - | 6.20mm x 6.20mm | 0.05A @ 24VDC | 0.05(A) | 0.15mm | MOMENTARY-TACTILE | 5.00mm | - | 2.06 N | SPST | - | - | - | -- | - | Tactile Switches | - | - | 6.2(mm) | 5mm | - | 6.2mm | 6.2mm | 9.49 mm | 2.5 (Dia.)mm | - | 5(mm) | - | ||
![]() 1825910-6 TE Connectivity | 20000 |
| Datasheet | 9 Weeks | - | Silver | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT | Polybutylene Terephthalate (PBT) | Round | 1.4(mm) | Round Button | Black | 1825910 | Straight | - | - | Copper Alloy | 24V VDC | 5.99 x 5.99 x 7.8mm | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | No | - | TE Connectivity | 1825910-6 | - | +105°C | TE Connectivity ALCOSWITCH Switches | -40°C | - | Through Hole | Straight | Through Hole | - | - | -35C to 85C | 85C | -35C | 85 °C | -35 °C | Bulk | ROHS COMPLIANT | - | Active | SPST | - | Active | 0.97 | - | Yes | - | - | - | 1.4 mm | OFF ON | OFF ON | - | - | - | 24(V) | - | 24V dc | - | -35 to 85 °C | Bulk | FSMJ | - | - | - | - | Active | EAR99 | Momentary Contact | - | - | - | - | - | 8536.50.90.40 | - | Switches | - | - | -- | compliant | 50 mA | - | - | - | PC Pin | - | 5.99 mm | 5.99 mm | Standard | - | - | - | Alcoswitch | - | - | SPST-NO | - | - | Off-Mom | - | 0.05 A | -- | -- | - | 24 V | SOLDER | - | - | - | Non-Illuminated | - | - | - | 100000 | KEYPAD SWITCH | - | 50 mA @ 24 V dc | SPST | 1.57(N) | Not Required | PC Pins | Tactile Switches | - | -40 °C → +105°C | - | - | Top Actuated | - | - | 6.00mm x 6.00mm | 0.05A @ 24VDC | 0.05(A) | 0.25mm | MOMENTARY | 5.00mm | 1 | 2.06 N | SPST | - | - | - | -- | 1X1 | - | - | - | 5.99(mm) | 7.8mm | - | 6.99mm | 5.99mm | 3.61 mm | 1.4mm | -- | 5(mm) | - | ||
![]() FSMIJ61AO04 TE Connectivity | In Stock | - | - | - | - | - | - | Through Hole | - | - | - | Thermoplastic | - | - | - | - | FSMIJ61 | - | TE Connectivity / Alcoswitch | - | - | - | - | - | 75 | - | Illuminated | - | TE Connectivity | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | 2213818-6 | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 70°C | Tube | FSMIJ | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | Switches | - | - | -- | - | - | - | - | - | PC Pin | - | - | - | Plunger for Cap | - | - | - | - | - | - | SPST-NO | - | - | Off-Mom | - | - | -- | LED, Red Orange | - | - | - | - | - | - | Illuminated | - | - | - | 500,000 Cycles | - | - | - | - | 100gf | - | - | Tactile Switches | - | - | - | - | Top Actuated | - | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.20mm | - | -- | - | - | - | - | - | - | Tactile/Audible Feedback | - | Tactile Switches | - | - | - | - | - | - | - | - | - | -- | - | - | ||
![]() FSMIJ61AR04 TE Connectivity | In Stock | - | - | - | - | Silver | - | Through Hole | - | - | - | Thermoplastic | Without Cap | 2.2(mm) | Rectangular Button | Brown | FSMIJ61 | Straight | TE Connectivity / Alcoswitch | - | Stainless Steel | - | - | - | 75 | - | Illuminated | - | TE Connectivity | - | - | - | PEI-Genesis | - | - | - | Straight | Through Hole | - | - | -25C to 70C | - | - | - | - | Bulk | - | 2213818-7 | - | SPST | 7.8(mm) | Active | - | Details | - | - | - | - | - | - | OFF ON | 0.010547 oz | - | - | 12(V) | 12 VDC | - | - | -25°C ~ 70°C | Tube | * | - | - | - | - | Active | - | - | - | Black | - | - | - | - | - | Switches | - | - | -- | - | 50 mA | - | - | - | PC Pin | - | - | - | Plunger for Cap | - | - | - | - | - | - | SPST-NO | - | - | Off-Mom | - | - | -- | LED, Red | - | - | - | - | - | - | Illuminated | - | - | - | 500000 | - | - | - | SPST | 0.98(N) | Led | PC Pins | Tactile Switches | - | - | Red | - | Top Actuated | - | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.05(A) | 0.20mm | - | -- | - | - | - | - | - | LED | Tactile/Audible Feedback | - | Tactile Switches | - | - | 6.1(mm) | - | - | 6 mm | 6 mm | - | - | -- | 7(mm) | - | ||
![]() FSMIJM61BW04 TE Connectivity | In Stock | - | - | - | - | Silver | - | Surface Mount | - | - | - | Thermoplastic | - | 2.2(mm) | Rectangular Button | Brown | FSMIJM61 | Straight | TE Connectivity / P&B | - | Stainless Steel | - | - | - | 450 | - | Illuminated | - | TE Connectivity | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | Straight | Surface Mount | - | - | -25C to 70C | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | 1-2213819-6 | - | SPST | 10(mm) | Active | - | Details | - | - | - | - | - | - | OFF ON | 0.010547 oz | - | - | 12(V) | 12 VDC | - | - | -25°C ~ 70°C | Tape & Reel (TR) | FSMIJ | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | Switches | - | - | -- | - | 50 mA | - | - | - | Gull Wing | - | - | - | Plunger for Cap | - | - | - | - | - | - | SPST-NO | - | - | Off-Mom | - | - | -- | LED, White | - | - | - | - | - | - | Illuminated | - | - | - | 500000 | - | - | - | SPST | 0.98(N) | Led | Gull Wing | Tactile Switches | - | - | White | - | Top Actuated | - | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.05(A) | 0.20mm | - | -- | - | - | - | - | - | LED | Tactile/Audible Feedback | - | Tactile Switches | - | - | 6.1(mm) | - | - | 6 mm | 6 mm | - | - | -- | 7.8(mm) | - | ||
![]() FSMIJ62BPG04 TE Connectivity | 112 |
| - | 7 Weeks | - | - | - | Through Hole | - | - | - | Thermoplastic | - | - | - | - | FSMIJ62B | - | TE Connectivity / Alcoswitch | - | Brass | - | 6.1 x 6.1mm | - | 75 | TE CONNECTIVITY LTD | Yes | - | TE Connectivity | FSMIJ62BPG04 | - | +70°C | TE Connectivity ALCOSWITCH Switches | -25°C | - | - | - | - | - | - | - | - | - | - | - | Tube | - | 2-2213818-6 | Active | - | - | Active | 1.75 | Details | Yes | - | - | - | - | - | - | 0.010547 oz | - | - | - | - | 12V dc | - | -25°C ~ 70°C | Tube | FSMIJ | - | - | - | - | Active | EAR99 | - | - | - | - | - | - | - | - | Switches | - | - | -- | compliant | - | - | - | - | PC Pin | - | - | - | Plunger for Cap | - | - | - | - | - | - | SPST-NO | - | - | Off-Mom | - | - | -- | LED, Green | - | - | - | - | - | - | Illuminated | - | - | - | 500,000 Cycles | KEYPAD SWITCH | - | 50 mA | - | 160gf | - | Solder Tab | Tactile Switches | - | -25 → +70°C | - | - | Top Actuated | - | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.20mm | - | -- | - | - | SPST | - | - | - | Tactile/Audible Feedback | - | Tactile Switches | - | - | - | 7mm | - | 6.1mm | 6.1mm | - | 2.2mm | -- | - | - | ||
![]() MSLPT5252CL3BTR TE Connectivity | In Stock | - | - | - | - | Silver | - | Surface Mount | - | - | - | Thermoplastic | Round | - | - | - | MSLPT5252 | - | TE Connectivity / Alcoswitch | - | - | - | - | - | 3000 | TE CONNECTIVITY LTD | Non-Illuminated | - | TE Connectivity | MSLPT5252CL3BTR | - | + 70 C | TE Connectivity ALCOSWITCH Switches | - 25 C | - | - | Straight | SMD/SMT | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 2337245-3 | Active | - | - | Active | 1.73 | Details | Yes | - | - | - | 0.8 mm | - | - | 0.002363 oz | - | - | - | 12 VDC | - | - | -25°C ~ 70°C | - | MSLPT | - | - | - | - | - | - | Mini, Low Profile Tactile Switches | - | Black | - | - | - | - | - | Switches | - | - | - | compliant | 50 mA | - | - | - | J Form Lead | - | - | - | Round Button | - | - | - | - | - | - | SPST-NO | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | 1,000,000 Cycles | KEYPAD SWITCH | - | 50 mA | SPST | 160 gf | - | J Bend | Tactile Switches | - | - | - | - | Top Actuated | - | - | 5.20mm x 5.20mm | 0.05A @ 12VDC | - | 0.25mm | - | 2.00mm | - | - | SPST | - | Tactile Switches | - | - | - | Tactile Switches | 0.25 mm | - | - | 2 mm | - | 5.2 mm | 5.2 mm | - | - | - | - | - | ||
![]() MCSLPT4644B1PHTR TE Connectivity | In Stock | - | - | - | - | Silver | - | Surface Mount | - | - | - | Silicon Rubber | Round | - | - | - | MCSLPT | - | TE Connectivity / Alcoswitch | - | - | - | - | - | 1500 | TE CONNECTIVITY LTD | Non-Illuminated | - | TE Connectivity | MCSLPT4644B1PHTR | - | + 70 C | TE Connectivity ALCOSWITCH Switches | - 20 C | Yes | - | Straight | SMD/SMT | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 2337235-1 | Active | - | - | Active | 1.71 | Details | Yes | - | - | - | 0.4 mm | - | - | 0.000741 oz | - | - | - | 12 VDC | - | - | -20°C ~ 70°C | - | MCSLPT | - | - | - | - | - | - | Micro Mini Low Profile TactileSwitches | - | Black | - | - | - | - | - | Switches | - | - | - | compliant | 50 mA | - | - | - | J Form Lead | - | - | - | Round Button | - | - | - | - | - | - | SPST-NO | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | 1,000,000 Cycles | KEYPAD SWITCH | - | 50 mA | SPST | 100 gf | - | J Bend | Tactile Switches | - | - | - | - | Top Actuated | - | - | 4.60mm x 4.40mm | 0.05A @ 12VDC | - | 0.20mm | - | 1.05mm | - | - | SPST | - | Tactile Switches | - | - | - | Tactile Switches | 0.2 mm | - | - | 1.05 mm | - | 4.6 mm | 4.4 mm | - | - | - | - | - | ||
![]() FSMIJ62BB04 TE Connectivity | 2199 |
| - | - | - | Silver | - | Through Hole | - | - | - | Thermoplastic | Without Cap | 2.2(mm) | Rectangular Button | Brown | FSMIJ62 | Straight | TE Connectivity / AMP | - | Stainless Steel | - | 6.1 x 6.1mm | - | 75 | - | Yes | - | TE Connectivity | - | - | +70°C | TE Connectivity ALCOSWITCH Switches | -25°C | - | - | Straight | Through Hole | - | - | -25C to 70C | - | - | - | - | Tube | - | 2-2213818-5 | - | SPST | 7.8(mm) | Active | - | Details | - | - | - | - | - | - | OFF ON | 0.010547 oz | - | - | 12(V) | 12 VDC | 12V dc | - | -25°C ~ 70°C | Tube | FSMIJ | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | Switches | - | - | -- | - | 50 mA | - | - | - | PC Pin | - | - | - | Plunger for Cap | - | - | - | - | - | - | SPST-NO | - | - | Off-Mom | - | - | -- | LED, Blue | - | - | - | - | - | - | Illuminated | - | - | - | 500000 | - | - | 50 mA | SPST | 1.57(N) | Led | PC Pins | Tactile Switches | - | -25 → +70°C | Blue | - | Top Actuated | - | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.05(A) | 0.20mm | - | -- | - | - | SPST | - | - | LED | Tactile/Audible Feedback | - | Tactile Switches | - | - | 6.1(mm) | 7mm | - | 6.1mm | 6.1mm | - | 2.2mm | -- | 7(mm) | - | ||
![]() FSMIJ62AW04 TE Connectivity | In Stock | - | - | 10 Weeks | - | Silver | - | Through Hole | - | - | - | Thermoplastic | Without Cap | 2.2(mm) | Rectangular Button | Brown | FSMIJ62 | Straight | TE Connectivity / AMP | - | Stainless Steel | - | 6.1 x 6.1mm | - | 75 | TE CONNECTIVITY LTD | Yes | - | TE Connectivity | FSMIJ62AW04 | - | +70°C | TE Connectivity ALCOSWITCH Switches | -25°C | - | - | Straight | Through Hole | - | - | -25C to 70C | - | - | - | - | Tube | - | 2-2213818-4 | Active | SPST | 7.8(mm) | Active | 1.69 | Details | Yes | - | - | - | - | - | OFF ON | 0.010547 oz | - | - | 12(V) | 12 VDC | 12V dc | - | -25°C ~ 70°C | Tube | FSMIJ | - | - | - | - | Active | EAR99 | - | - | - | - | - | - | - | - | Switches | - | - | -- | compliant | 50 mA | - | - | - | PC Pin | - | - | - | Plunger for Cap | - | - | - | - | - | - | SPST-NO | - | - | Off-Mom | - | - | -- | LED, White | - | - | - | - | - | - | Illuminated | - | - | - | 500000 | KEYPAD SWITCH | - | 50 mA | SPST | 1.57(N) | Led | PC Pins | Tactile Switches | - | -25 → +70°C | White | - | Top Actuated | - | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.05(A) | 0.20mm | - | -- | - | - | SPST | - | - | LED | Tactile/Audible Feedback | - | Tactile Switches | - | - | 6.1(mm) | 7mm | - | 6.1mm | 6.1mm | - | 2.2mm | -- | 7(mm) | - | ||
![]() FSMIJM62BW04 TE Connectivity | In Stock | - | - | - | - | Silver | - | Surface Mount | - | - | - | Thermoplastic | - | 2.2(mm) | Rectangular Button | Brown | FSMIJM62 | Straight | TE Connectivity / Alcoswitch | - | Stainless Steel | - | 6.1 x 6.1mm | - | 450 | - | Yes | - | TE Connectivity | - | - | +70°C | TE Connectivity ALCOSWITCH Switches | -25°C | - | - | Straight | Surface Mount | - | - | -25C to 70C | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | 3-2213819-2 | - | SPST | 10(mm) | Active | - | Details | - | - | - | - | - | - | OFF ON | 0.010547 oz | - | - | 12(V) | 12 VDC | 12V dc | - | -25°C ~ 70°C | Tape & Reel (TR) | FSMIJ | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | Switches | - | - | -- | - | 50 mA | - | - | - | Gull Wing | - | - | - | Plunger for Cap | - | - | - | - | - | - | SPST-NO | - | - | Off-Mom | - | - | -- | LED, White | - | - | - | - | - | - | Illuminated | - | - | - | 500000 | - | - | 50 mA | SPST | 1.57(N) | Led | Gull Wing | Tactile Switches | - | -25 → +70°C | White | - | Top Actuated | - | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.05(A) | 0.20mm | - | -- | - | - | SPST | - | - | LED | Tactile/Audible Feedback | - | Tactile Switches | - | - | 6.1(mm) | 7mm | - | 6.1mm | 6.1mm | - | 2.2mm | -- | 7.8(mm) | - | ||
![]() FSM103 TE Connectivity | In Stock | - | - | 12 Weeks | - | Silver Clad | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT | Acetal | Round | 3.38(mm) | Round Button | Black | FSM1 | Straight | TE Connectivity / P&B | - | Copper Alloy | - | - | - | 400 | TE CONNECTIVITY LTD | Non-Illuminated | - | Murrelektronik | MURDD-5MR-1M | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | Straight | Through Hole | - | - | -20C to 85C | - | - | - | - | Bulk | ROHS COMPLIANT | 1437565-5 | Active | SPST | 14.1(mm) | Active | 1.72 | Details | Yes | - | No | - | - | - | OFF ON | 0.046637 oz | - | - | 24(V) | 24 VDC | - | - | -35°C ~ 85°C | Bulk | FSM100 ~ 104 | - | - | - | Yes | Active | EAR99 | - | - | - | - | - | - | 8536.50.90.31 | - | Switches | - | BULK | -- | compliant | 50 mA | - | - | - | PC Pin | - | - | - | Plunger for Cap | - | - | - | Alcoswitch | - | - | SPST-NO | - | - | Off-Mom | - | 0.05 A | -- | -- | - | - | SOLDER | - | - | - | Non-Illuminated | - | - | - | 100,000 Cycles | PUSHBUTTON SWITCH | - | - | SPST | 1.57(N) | Not Required | PC Pins | Tactile Switches | - | - | - | 0.05 A | Top Actuated | - | - | 12.00mm x 12.00mm | 0.05A @ 24VDC | 0.05(A) | 0.30mm | MOMENTARY-TACTILE | 7.28mm | - | 1.57 N | - | - | - | - | -- | - | Tactile Switches | - | - | 12(mm) | - | - | - | - | - | - | -- | 7.3(mm) | - |