- Switch Function
- Series
- ElectricalLife
- Termination Style
- Actuator Material
- Current Rating
- Actuator Type
- Mounting Type
- Actuator Length
- Packaging
- Mfr
- Package
Attribute column
Manufacturer
TE Connectivity Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Mounting Feature | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Packaging | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Reach Compliance Code | Current Rating | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Current(DC)-Max | Sealing | ELV | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Switch Type | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Switch Action | Body Height | Actuator Length | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3-1825142-6 TE Connectivity | In Stock | - | - | Gold, Silver | Through Hole | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | 85°C | -30°C | - | - | 5A | - | - | - | - | - | - | Compliant | - | 250V | - | SPDT | 28V | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1-1825142-4 TE Connectivity | In Stock | - | - | Silver | Through Hole | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Wrap | - | - | 85°C | -30°C | - | - | 5A | - | - | - | - | - | - | Compliant | - | 250V | - | SPDT | 28V | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 4-1825142-3 TE Connectivity | In Stock | - | - | Gold | Through Hole | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | 85°C | -30°C | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | SPDT | 20V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 4-1825142-8 TE Connectivity | In Stock | - | - | Gold | Through Hole | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | 85°C | -30°C | - | - | - | - | - | - | - | - | - | Compliant | - | 20V | - | SPDT | 20V | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 5-1825142-0 TE Connectivity | In Stock | - | - | Gold | Through Hole | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | 85°C | -30°C | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | SPDT | 20V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2-1825143-1 TE Connectivity | In Stock | - | - | Gold | Through Hole | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | 85°C | -30°C | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | DPDT | 20V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3-1825142-3 TE Connectivity | In Stock | - | - | Gold | Through Hole | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | 85°C | -30°C | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | SPDT | 20V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2-1825137-7 TE Connectivity | In Stock | - | - | Gold, Silver | Through Hole | - | - | Copper | 40000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | yes | PC Pins | EAR99 | - | 85°C | -30°C | 8536.50.90.40 | - | 5A | 12.7mm | 6.86 mm | - | - | 5A | EPOXY TERMINAL SEALED | Compliant | - | 250V | - | SPDT | 28V | TOGGLE SWITCH | - | 5A | 5A@120VAC | 5A@28VDC | - | MOMENTARY | 8.89mm | - | No | RoHS Compliant | UL94 V-1 | - | ||
![]() 1-1825143-8 TE Connectivity | In Stock | - | Datasheet | Silver | Through Hole | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | 85°C | -30°C | - | - | 5A | - | - | - | - | - | - | Compliant | - | 250V | - | DPDT | 28V | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 3-1825137-4 TE Connectivity | In Stock | - | Datasheet | Gold | Through Hole | - | - | Copper | 40000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | yes | PC Pins | EAR99 | - | 85°C | -30°C | 8536.50.90.40 | unknown | - | 12.7mm | 12.7 mm | STANDARD TYPE | - | 0.02A | EPOXY TERMINAL SEALED | Compliant | - | - | - | SPDT | 20V | TOGGLE SWITCH | - | 0.02A | .02A@20VAC | .02A@20VDC | - | MOMENTARY | 6.86mm | - | - | RoHS Compliant | UL94 V-1 | - | ||
![]() 1825139-5 TE Connectivity | In Stock | - | - | Gold | Through Hole | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | 85°C | -30°C | - | - | 5A | - | - | - | - | - | - | Compliant | - | - | - | DPDT | 20V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-1 | - | ||
![]() AE101MD1CQ04 TE Connectivity | In Stock | - | - | - | Through Hole | NO | THROUGH HOLE-STRAIGHT | - | 6 kcycles | TE CONNECTIVITY LTD | TE Connectivity | AE101MD1CQ04 | 85 °C | -30 °C | ROHS COMPLIANT | Obsolete | 5.84 | Compliant | Yes | 120 V | 28 V | Bulk | e4 | Yes | PC Pin | - | Gold (Au) - with Nickel (Ni) barrier | 85 °C | -20 °C | - | unknown | 5 A | 12.7 mm | 6.6 mm | LEVER | On-On | 5 A | EPOXY TERMINAL SEALED; IP67 | - | 28 V | - | SOLDER | SPDT | - | TOGGLE SWITCH | Non-Illuminated | 5 A | - | - | 120 V | LATCHED | 10.39 mm | 2.67 mm | - | - | - | Lead Free | ||
![]() 2-1825139-6 TE Connectivity | In Stock | - | - | Silver | Solder | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lug | - | - | 85°C | -30°C | - | - | 5A | - | - | - | - | - | - | Compliant | - | 250V | - | DPDT | 28V | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 1-1825138-0 TE Connectivity | In Stock | - | - | Silver | Through Hole | - | - | Copper | 40000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | EAR99 | - | 85°C | -30°C | 8536.50.90.65 | - | 5A | 12.7mm | 12.7 mm | SHORT TYPE | - | 5A | EPOXY TERMINAL SEALED | Compliant | - | 250V | - | DPDT | 28V | TOGGLE SWITCH | - | 5A | 5A@120VAC | 5A@28VDC | - | LATCHED | 11.43mm | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 4-1825139-3 TE Connectivity | In Stock | - | - | Gold | Through Hole | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | 85°C | -30°C | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | DPDT | 20V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |