- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Series
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Package
- Mfr
- Product Status
- Product
Attribute column
Manufacturer
TE Connectivity Crimpers, Applicators, Presses - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Material | RoHS | Shell Sizes | Tab Width | Series | Termination | Type | Number of Rows | Gender | Contact Type | Pitch | Contact Finish | Row Spacing | Note | Insulation | Terminal Type | Number of Positions/Contacts | IP Rating | Length - Overall | Tab Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 104790 TE Connectivity | In Stock | - | - | Wire | Thermoplastic | - | Yes | - | - | CT | Through hole | - | - | Male | - | n/a | Sn | - | - | - | - | 8 | - | - | - | ||
![]() 105867 TE Connectivity | In Stock | - | - | - | - | - | Yes | - | - | Universal MATE-N-LOK | - | Contact | - | - | - | - | - | - | Wire size: 0.52-2.08 mm2; Wire Insulation Diameter: 1.52 – 3.3u2009mm | - | - | - | - | - | - | ||
![]() 104637 TE Connectivity | In Stock | - | - | - | - | - | Yes | - | - | Universal MATE-N-LOK | - | Contact | - | - | - | - | - | - | Wire size: 0.52-2.08 mm2; Wire Insulation Diameter: 1.52 – 3.3u2009mm | - | - | - | - | - | - | ||
![]() 104471 TE Connectivity | In Stock | - | - | - | - | - | Yes | - | - | n/a | - | Contact | - | - | - | - | - | - | n/a | - | - | - | - | - | - | ||
![]() 107226 TE Connectivity | In Stock | - | - | - | - | - | Yes | - | - | n/a | - | Contact | - | - | - | - | - | - | n/a | - | - | - | - | - | - | ||
![]() 107181 TE Connectivity | In Stock | - | - | - | - | - | Yes | - | - | Mark II | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | ||
![]() 110044 TE Connectivity | In Stock | - | - | - | - | Brass | Yes | - | 2,8mm | Faston | Crimp | - | - | Female | - | - | - | - | - | Non-Insulated | Flat 90° | - | - | 10,5 mm | 0,66mm | ||
![]() 112314 TE Connectivity | In Stock | - | - | Wire | PBT | - | Yes | 38x20,6mm | - | Timer | - | - | - | Female | - | n/a | - | - | - | - | - | 4 | - | - | - | ||
![]() 115006 TE Connectivity | In Stock | - | - | - | - | - | Yes | - | - | n/a | - | Contact | - | - | - | - | - | - | n/a | - | - | - | - | - | - | ||
![]() 111054 TE Connectivity | In Stock | - | - | - | - | Brass | Yes | - | 6,35mm | Faston | Screw | - | - | Male | - | - | - | - | - | Non-Insulated | Flat | - | - | 15,62 mm | 0,8mm | ||
![]() 115460 TE Connectivity | In Stock | - | - | - | - | - | Yes | - | - | MATE-N-LOK | - | Seal | - | - | - | - | - | - | n/a | - | - | - | - | - | - | ||
![]() 130085 TE Connectivity | In Stock | - | - | - | - | Steel/Ni | Yes | - | 6,3mm | Faston | Crimp | - | - | Female | - | - | - | - | - | Non-Insulated | Flat | - | - | 20,19 mm | 0,8mm | ||
![]() 129081 TE Connectivity | In Stock | - | - | Free Hanging | Polyamide | - | Yes | - | - | AMP FASTIN-FASTON | Crimp | - | - | Female | - | n/a | - | - | - | - | - | 6 | - | - | - | ||
![]() 131970 TE Connectivity | In Stock | - | - | Wire | - | - | Yes | - | - | AMPMODU Mod IV | Crimp | - | 2 | - | n/a | 2,54 mm | Au-plated | n/a | n/a | - | - | - | - | - | - | ||
![]() 130286 TE Connectivity | In Stock | - | - | Free Hanging | - | - | Yes | - | - | Mini-Universal MATE-N-LOK | Crimp | - | n/a | - | n/a | n/a | - | n/a | UL 94 V-0 | - | - | - | - | - | - | ||
![]() 133434 TE Connectivity | In Stock | - | - | Wire | Polyamide | - | Yes | - | - | Universal MATE-N-LOK | Crimp | - | - | Male | - | n/a | - | - | - | - | - | 8 | - | - | - | ||
![]() 131497 TE Connectivity | In Stock | - | - | - | - | PP | Yes | - | 6,35mm | Faston | - | - | - | Female | - | - | - | - | - | Insulated | Housing | - | - | 24,4 mm | - | ||
![]() 135036 TE Connectivity | In Stock | - | - | - | - | - | Yes | - | - | Universal MATE-N-LOK | - | Contact | - | - | - | - | - | - | Wire size: 0.52-2.08 mm2; Wire Insulation Diameter: 1.52 – 3.3u2009mm | - | - | - | - | - | - | ||
![]() 137558 TE Connectivity | In Stock | - | - | - | - | - | Yes | - | - | n/a | - | Contact | - | - | - | - | - | - | n/a | - | - | - | - | - | - | ||
![]() 137923 TE Connectivity | In Stock | - | - | Wire | - | - | Yes | - | - | AMPMODU Mod IV | Crimp | - | 2 | - | n/a | 2,54 mm | - | n/a | n/a | - | - | - | - | - | - |