- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Package
- Mfr
- Product Status
- Product
Attribute column
Manufacturer
TE Connectivity Crimpers, Applicators, Presses - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Material | RoHS | Shell Sizes | Tab Width | Series | Termination | Type | Number of Rows | Gender | Contact Type | Pitch | Contact Finish | Row Spacing | Note | Insulation | Terminal Type | Number of Positions/Contacts | IP Rating | Length - Overall | Tab Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 139082 TE Connectivity | In Stock | - | - | Wire | PBT | - | Yes | 31,25x54,1x25,7mm | - | HDSCS, MCP 1.5K | Crimp | - | - | Female | - | n/a | - | - | UL 94 V-0 | - | - | 12 | UL 94 V-0 / IP67 | - | - | ||
![]() 139336 TE Connectivity | In Stock | - | - | - | - | - | Yes | - | - | Micro MATE-N-LOK | Crimp | - | 2 | - | n/a | 3 mm | - | n/a | n/a | - | - | - | - | - | - | ||
![]() 139559 TE Connectivity | In Stock | - | - | - | - | - | Yes | - | - | n/a | - | Contact | - | - | - | - | - | - | n/a | - | - | - | - | - | - | ||
![]() 139551 TE Connectivity | In Stock | - | - | - | - | - | Yes | - | - | MTA-100 | - | - | 1 | - | n/a | n/a | - | n/a | - | - | - | - | - | - | - | ||
![]() 139931 TE Connectivity | In Stock | - | - | - | - | - | Yes | - | - | n/a | - | Contact | - | - | - | - | - | - | n/a | - | - | - | - | - | - | ||
![]() 139935 TE Connectivity | In Stock | - | - | Free hanging | - | - | Yes | - | - | Micro MATE-N-LOK | Crimp | - | 1 | - | n/a | 3 mm | Phosphor Bronze | n/a | n/a | - | - | - | - | - | - | ||
![]() 139971 TE Connectivity | In Stock | - | - | - | - | - | Yes | - | - | n/a | - | Contact | - | - | - | - | - | - | n/a | - | - | - | - | - | - | ||
![]() 142606 TE Connectivity | In Stock | - | - | - | - | Brass | Yes | - | 6,35mm | Mark I | Crimp | - | - | Female | - | - | - | - | - | Non-Insulated | Flat | - | - | 22,25 mm | 0,81mm | ||
![]() 143490 TE Connectivity | In Stock | - | - | - | - | Brass/Sn | Yes | - | 6,35mm | Faston, PIDG | Crimp | - | - | Female | - | - | - | - | - | Non-Insulated | Flat | - | - | 22,86 mm | 0,81mm | ||
![]() 143947 TE Connectivity | In Stock | - | - | - | - | - | Yes | - | - | Timer | Crimp | - | - | Male | - | n/a | - | - | - | - | - | 9 | - | - | - | ||
![]() 144708 TE Connectivity | In Stock | - | - | Free Hanging | - | - | Yes | - | - | VAL-U-LOK | - | - | n/a | - | n/a | n/a | - | n/a | - | - | - | - | - | - | - | ||
![]() 144706 TE Connectivity | In Stock | - | - | Free Hanging | - | - | Yes | - | - | VAL-U-LOK | - | - | n/a | - | n/a | n/a | - | n/a | - | - | - | - | - | - | - | ||
![]() 150651 TE Connectivity | In Stock | - | - | Wire | - | - | Yes | - | - | AMPMODU HE 13/HE 14 | IDC | - | 2 | - | n/a | 2,54 mm | n/a | 2,54 mm | - | - | - | - | - | - | - | ||
![]() 152606 TE Connectivity | In Stock | - | - | Cable | Polycarbonate | - | Yes | 14x14mm | - | HDC | Screw | - | - | Male | - | n/a | Ag | - | - | - | - | 4 | - | - | - | ||
![]() 159929 TE Connectivity | In Stock | - | - | - | - | Brass/Sn | Yes | - | 6,35mm | Fastin-Faston | Crimp | - | - | Male | - | - | - | - | - | Non-Insulated | Flat | - | - | 28 mm | 0,81mm | ||
![]() 160068 TE Connectivity | In Stock | - | - | Wire | Polyamide | - | Yes | 36x36mm | - | MCP | - | - | - | Female | - | n/a | - | - | - | - | - | 18 | - | - | - | ||
![]() 163289 TE Connectivity | In Stock | - | - | - | Aluminium | - | Yes | - | - | HDC | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | ||
![]() 171601 TE Connectivity | In Stock | - | - | Wire | Polyamide | - | Yes | - | - | - | Crimp | - | - | Female | - | n/a | - | - | - | - | - | 25 | - | - | - | ||
![]() 172609 TE Connectivity | In Stock | - | - | - | - | - | Yes | - | 2,8 | Termi-Point | Crimp | - | - | Female | - | - | - | - | - | Non-Insulated | Flat | - | - | - mm | 0,8mm | ||
![]() 177892 TE Connectivity | In Stock | - | - | - | - | - | Yes | - | - | n/a | - | Housing | - | - | - | - | - | - | n/a | - | - | - | - | - | - |