- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Package
- Mfr
- Product Status
- Product
Attribute column
Manufacturer
TE Connectivity Crimpers, Applicators, Presses - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Material | RoHS | Shell Sizes | Tab Width | Series | Termination | Type | Number of Rows | Gender | Contact Type | Pitch | Contact Finish | Row Spacing | Note | Insulation | Terminal Type | Number of Positions/Contacts | IP Rating | Length - Overall | Tab Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100861 TE Connectivity | In Stock | - | - | - | - | - | Yes | 32,8x31mm | - | DIN 72585 | - | - | - | Female | - | n/a | - | - | UL 94 HB / IP69K | - | - | 4 | UL 94-HB / IP69K | - | - | ||
![]() 100791 TE Connectivity | In Stock | - | - | THT | - | - | Yes | - | - | Micro-MaTch | IDC | - | 2 | - | n/a | 2,54 mm | n/a | 2,54 mm | - | - | - | - | - | - | - | ||
![]() 101260 TE Connectivity | In Stock | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 103807 TE Connectivity | In Stock | - | - | Wire | - | - | Yes | - | - | - | Crimp | - | - | - | n/a | - mm | n/a | - mm | - | - | - | - | - | - | - | ||
![]() 103186 TE Connectivity | In Stock | - | - | - | - | - | Yes | - | - | n/a | - | Shield Barrel | - | - | - | - | - | - | n/a | - | - | - | - | - | - | ||
![]() 103755 TE Connectivity | In Stock | - | - | - | - | - | Yes | - | - | Universal MATE-N-LOK | - | Contact | - | - | - | - | - | - | Wire size: 0.2-0.82 mm2; Wire Insulation Diameter: 1.02 – 2.54u2009mm | - | - | - | - | - | - | ||
![]() 103913 TE Connectivity | In Stock | - | - | - | - | - | Yes | - | - | AMP-LATCH | - | - | - | - | - | n/a | - | - | - | - | - | 6 | - | - | - | ||
![]() 104036 TE Connectivity | In Stock | - | - | THT | Nylon | - | Yes | - | - | Metrimate | Through hole | - | - | Female | - | n/a | Sn | - | - | - | - | 4 | - | - | - | ||
![]() 104006 TE Connectivity | In Stock | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 104078 TE Connectivity | In Stock | - | - | THT | - | - | Yes | - | - | Mini-Universal MATE-N-LOK | Through hole | - | n/a | - | n/a | n/a | Sn | n/a | UL 94 V-0 | - | - | - | - | - | - | ||
![]() 104082 TE Connectivity | In Stock | - | - | - | - | Nylon | Yes | - | 2,79mm | Faston | - | - | - | Male | - | - | - | - | - | Insulated | Housing | - | - | 18 mm | - | ||
![]() 104038 TE Connectivity | In Stock | - | - | THT | Polyester | - | Yes | - | - | Dynamic 5000 | Through hole | - | - | Male | - | n/a | Au | - | P10.16mm | - | - | 4 | - | - | - | ||
![]() 104455 TE Connectivity | In Stock | - | - | - | - | Phosphor Bronze | Yes | - | 9,53mm | Fastin-Faston | Crimp | - | - | Female | - | - | - | - | - | Non-Insulated | Flat | - | - | 29 mm | 1,19mm | ||
![]() 103714 TE Connectivity | In Stock | - | - | Wire | Polyamide | - | Yes | - | - | Universal MATE-N-LOK | Crimp | - | - | Male | - | n/a | - | - | - | - | - | 9 | - | - | - | ||
![]() 103805 TE Connectivity | In Stock | - | - | Free Hanging | - | - | Yes | - | - | CST-100 | Crimp | - | 1 | - | n/a | 2,54 mm | n/a | n/a | n/a | - | - | - | - | - | - | ||
![]() 104617 TE Connectivity | In Stock | - | - | - | - | Copper Alloy/Sn | Yes | - | 2,79mm | Fastin-Faston | Crimp | - | - | Female | - | - | - | - | - | Non-Insulated | Flat | - | - | 12,5 mm | 0,81mm | ||
![]() 103600 TE Connectivity | In Stock | - | - | - | - | Brass | Yes | - | 4,75mm | Faston | Crimp | - | - | Female | - | - | - | - | - | Non-Insulated | Flat 90° | - | - | 13,46 mm | 0,51mm | ||
![]() 104793 TE Connectivity | In Stock | - | - | Wire | - | - | Yes | - | - | CT | Crimp | - | 1 | - | n/a | 2 mm | n/a | - mm | - | - | - | - | - | - | - | ||
![]() 105049 TE Connectivity | In Stock | - | - | Wire | PBT | - | Yes | 33x82,5x32mm | - | Junior Power Timer | - | - | - | Female | - | n/a | - | - | - | - | - | 42 | - | - | - | ||
![]() 105130 TE Connectivity | In Stock | - | - | - | - | Brass/Sn | Yes | - | 6,3mm | Faston | Crimp | - | - | Female | - | - | - | - | - | Non-Insulated | Flat | - | - | 20,19 mm | 0,8mm |