- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Series
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Note
- Mounting Type
- Product
- Type
Attribute column
Manufacturer
TE Connectivity Crimpers, Applicators, Presses - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Shell Material | Material | Brand | Cable features | Content | Core layout | Cross section (each core) | Factory colour | Factory Pack QuantityFactory Pack Quantity | Halogen-free | Manufacturer | Manufacturer part # | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Mounting Styles | No. of leads | Nominal voltage | Nominal voltage U0 | Operating Temp Range | Outside Ø | Package | Product Depth (mm) | RoHS | Shell Sizes | Sold per metre | Tab Width | Usage Level | Packaging | Series | Termination | Type | Number of Rows | Gender | Subcategory | Contact Type | Pitch | Pin Count | Contact Finish | Row Spacing | Note | Insulation | Terminal Type | Product Type | Number of Positions/Contacts | Screening Level | Product Category | IP Rating | Product Length (mm) | Length - Overall | Tab Thickness | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 182671 TE Connectivity | In Stock | - | - | Cable | - | PBT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 39,2x25,7mm | - | - | - | - | HDSCS | Crimp | - | - | Male | - | - | n/a | - | - | - | UL 94 V-0 | - | - | - | 10 | - | - | UL 94 V-0 / IP67 | - | - | - | - | ||
![]() 183182 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | n/a | - | Contact | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 183525 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | n/a | - | Contact | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 183345 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | n/a | - | Contact | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 196325 TE Connectivity | In Stock | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 6,35mm | - | - | Mark I | - | - | - | Female | - | - | - | - | - | - | - | Insulated | Housing | - | - | - | - | - | - | - mm | - | - | ||
![]() 196185 TE Connectivity | In Stock | - | - | THT Angled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | MTA-100 | Solder | - | 1 | - | - | n/a | 2,54 mm | - | n/a | - mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 195855 TE Connectivity | In Stock | - | - | Wire | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Commercial MATE-N-LOK | Through hole | - | - | Male | - | - | n/a | - | Sn | - | - | - | - | - | 3 | - | - | - | - | - | - | - | ||
![]() 197216 TE Connectivity | In Stock | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | AMP-LATCH | - | - | - | Male | - | - | n/a | - | Au | - | - | - | - | - | 40 | - | - | - | - | - | - | - | ||
![]() 196351 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | n/a | - | Screw | - | - | - | - | - | - | - | - | Accessory | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 138751 TE Connectivity | In Stock | - | - | Free Hanging | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | MTA-156 | IDC | - | - | Female | - | - | n/a | - | Sn | - | - | - | - | - | 4 | - | - | - | - | - | - | - | ||
![]() 258179 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | n/a | - | Strain Relief | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 388948 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | MCP | - | Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 230779 TE Connectivity | In Stock | - | - | THT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Micro MATE-N-LOK | Solder | - | 1 | - | - | n/a | 3 mm | - | n/a | n/a | n/a | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209662 TE Connectivity | In Stock | - | - | Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Mini-Universal MATE-N-LOK | Crimp | - | n/a | - | - | n/a | n/a | - | - | n/a | UL 94 V-0 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 231259 TE Connectivity | In Stock | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 6,35mm | - | - | Mark I | - | - | - | Female | - | - | - | - | - | - | - | Insulated | Housing | - | - | - | - | - | - | - mm | - | - | ||
![]() 232507 TE Connectivity | In Stock | - | - | Wire | - | PBT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 19,65x18x31,15mm | - | - | - | - | Sensor Flat Contact System | - | - | - | Female | - | - | n/a | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | ||
![]() 234249 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Superseal | - | Seal | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-1803453-9 TE Connectivity | 2518 |
| - | - | - | - | - | TE Connectivity | - | - | - | - | - | 1 | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Applicable | - | - | - | - | - | - | - | - | - | - | Tools | - | - | - | - | - | - | - | - | Crimpers | - | - | Crimpers / Crimping Tools | - | - | - | - | - | ||
![]() 2-1803583-1 TE Connectivity | In Stock | - | - | - | - | - | - | TE Connectivity | Flame-retardant | Sold per metre | Copper, blank, Class 5 = fine | 0.50mm² | Grey | 1 | No | TE Connectivity | 030587 | 500m | +80°C | +70°C | -30°C | -5°C | - | 8x | 250V | 250V | - | 7.90mm | No | - | - | - | Yes | - | - | - | - | - | LIYY | - | - | Tools | - | - | - | - | - | - | PVC | - | Bench Top Tools | - | - | Bench Top Tools | - | - | - | - | - | ||
![]() 1-692693-3 TE Connectivity | In Stock | - | - | - | QFN | - | - | TE Connectivity | - | - | - | - | - | 1 | - | TE Connectivity | - | - | - | - | - | - | Surface Mount | - | - | - | -40C to 105C | - | - | 5(mm) | Not Applicable | - | - | - | Industrial grade | Bulk | - | - | - | - | - | Tools | - | - | 4 | - | - | - | - | - | Hand Tools | - | Industrial | Other Tools | - | 7(mm) | - | - | 0.9(mm) |