- Material
- Mounting Styles
- Shrink Ratio
- Termination Style
- Failure Rate
- Packaging
- Type
- Capacitance
- Case Style
- Construction
- Inside Diameter
- Insulator Material
Attribute column
Manufacturer
Raychem Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Supplier Device Package | Material | Number of Terminals | Case Style | Contact Materials | Dimensions | ECCN | Harmonized Code | Inside Diameter | Itar Registered | Latching Type | Lead Diameter (nom) | Maximum Operating Temperature | Mfr | Microwave Application | Minimum Operating Temperature | Mounting Hole Dia | Mounting Styles | Number of Outlets | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Recovered Diameter | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Wire Form | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Color | Number of Rows | Power (Watts) | Capacitance | Subcategory | Pitch | Technology | Construction | Current Rating | Termination Style | Contact Gender | Housing Color | Failure Rate | Wire Gauge | Row Spacing | Voltage | Mating Post Length | Product Type | Termination Post Length | Product | Mounting Angle | Features | Shrink Ratio | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 383008-1 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5020280003 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 881723J001 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() H903 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Raychem | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CE-02 Raychem | In Stock | - | - | - | Axial | Axial | - | - | - | - | 240 x 47 x 64mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±5% | Active | 2 | ±100ppm/°C | - | 1.5 MOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | 47mm | -- | 240mm | 64mm | - | ||
![]() HL104YW1NF050B Raychem | In Stock | - | - | - | 0805 | - | - | 2 | Ceramic Chip | - | - | - | - | - | - | - | Not Required(mm) | - | - | YES | - | - | Surface Mount | - | -55C to 125C | - | 1.25(mm) | Not Required(mm) | - | No | - | Not Required(mm) | X7R | 10% | Not Required | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000PF(pF) | - | - | STANDARD | SMT Chip | - | PAD | - | - | Not Required | - | - | 50VDC | - | - | - | - | - | - | - | 2(mm) | - | - | - | - | - | ||
![]() RAYRIM-NR7-0-769-186 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 721041-001 Raychem | In Stock | - | - | - | - | - | Polyolefin (PO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 in, 0 out | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | End Cap | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 526002N008 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Mounts | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9105556001 Raychem | In Stock | - | - | - | - | - | Fluoropolymer (FP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 273380-000 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3215554002 Raychem | In Stock | - | - | - | - | - | Neoprene | - | - | - | - | - | - | 44.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75:1 | - | - | - | - | - | - | ||
![]() 450213-000 Raychem | In Stock | - | - | Gold Plated Contacts | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | Crimp | Socket | - | - | 22 AWG to 20 AWG | - | - | - | Headers & Wire Housings | - | Contacts | - | - | - | - | - | - | - | - | - | ||
![]() 823285-000 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transition Boot, Y-shaped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAYRIM-NR9-0-769-204 Raychem | In Stock | - | - | - | - | - | - | 2 | Ceramic Chip | - | - | - | - | - | - | - | Not Required(mm) | - | - | YES | - | - | Surface Mount | - | -55C to 125C | - | 1.4(mm) | Not Required(mm) | - | No | - | Not Required(mm) | +90±20 ppm/°C | 0.1pF | Not Required | - | WAFFLE | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.7PF(pF) | - | - | STANDARD | SMT Chip | - | PAD | - | - | Not Required | - | - | 150VDC | - | - | - | - | - | - | - | 1.4(mm) | - | - | - | - | 1.45(mm) | ||
![]() 355127-000 Raychem | In Stock | - | - | - | - | - | Polyolefin (PO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Boot | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54.9 mm | - | - | ||
![]() 115607J001 Raychem | In Stock | - | - | - | - | - | Polyolefin (PO) | - | - | - | - | - | - | 12.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2:1 | - | - | - | - | - | - | ||
![]() 5550054014 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TP4COOLST0.625 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTCPK2RJC22PP Raychem | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 65 C | - | Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 Position | - | - | 2 Row | - | - | - | 0.099 in | - | - | 5 A | Crimp | Pin (Male) | - | - | - | - | - | - | - | - | Connectors | Straight | - | - | - | - | - | - | - | - |