- Attenuation - Typ
- Bend Radius
- Cladding Diameter
- Core Diameter
- Insulation Diameter
- Insulation Materials
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket Color
- Lead Free
- Length
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Raychem Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Jacket (Insulation) Material | Insulation Materials | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Style | Number of Conductors | Cable Length | Jacket Color | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Tensile Strength | Outside Diameter | Bend Radius | Core Diameter | Cladding Diameter | Attenuation - Typ | Features | Refractive Index - Core | Numerical Aperture | Refractive Index - Cladding | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 501232-3 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | Cable | Polyethylene (PE) | PE | -40°C~85°C | 2011 | OPTIMATE | Obsolete | 1 (Unlimited) | Multimode, Simplex | 85°C | -40°C | Black | Standard | 1 | 100m | Black | 0.087 (2.21mm) | 2.2 mm | 2.2 mm | 8kg | 2.2 mm | 25mm | 980μm | 1000μm | -0.14dB/m | - | 1.492 | 0.46 | 1.42 | 328.1' 100.0m | No | Unknown | RoHS Compliant | Lead Free | ||
![]() 501336-1 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | Cable | Polyethylene (PE) | PE | -40°C~85°C | 2015 | OPTIMATE | Obsolete | 1 (Unlimited) | Multimode, Duplex | - | - | - | Standard | - | - | Black | 0.087 (2.21mm) | 2.2 mm | - | 17kg | - | 25mm | 980μm | 1000μm | -0.14dB/m | Zipcord | 1.492 | 0.46 | 1.42 | 3.28' 1.00m | - | - | RoHS Compliant | Lead Free | ||
![]() 501232-6 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 8 Weeks | Cable | Polyethylene (PE) | PE | -40°C~85°C | 2011 | OPTIMATE | Obsolete | 1 (Unlimited) | Multimode, Simplex | 85°C | -40°C | Black | Standard | - | - | Black | 0.087 (2.21mm) | 2.2 mm | - | 8kg | 2.2 mm | 25mm | 980μm | 1000μm | -0.14dB/m | - | 1.492 | 0.46 | 1.42 | 1640.4' 500.0m | - | - | RoHS Compliant | Lead Free |