- Wire Gauge - AWG
- Cable Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Voltage, Rating
- Shielding
- Conductor Material
- Jacket Material
- Number of Conductors
- Packaging
- Type
Attribute column
Manufacturer
Raychem Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Terminals | Conductor Material | Case Style | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Jacket Material | Lead Diameter (nom) | Microwave Application | Mounting Styles | Operating Temp Range | Part # Aliases | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Voltage, Rating | Wire Form | Packaging | Series | Type | Capacitance | Technology | Shielding | Construction | Number of Conductors | Termination Style | Failure Rate | Voltage | Cable Length | Jacket Color | Product Type | Outside Diameter | Stranding | Wire Gauge - AWG | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 400R1121-16-0/9-9 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | - | EG8828-000 | - | - | - | Details | - | - | - | - | - | - | 400R | - | - | - | - | - | - | - | - | - | 1 ft | - | - | - | - | 16 AWG | - | - | ||
![]() 302595-000 TE Connectivity / Raychem | In Stock | - | - | - | - | Tinned Copper | - | 1 | Ethylene Tetrafluoroethylene (ETFE) | Ethylene Tetrafluoroethylene (ETFE) | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | High Performance | - | - | Shielded | - | 3 Conductor | - | - | - | - | Black | - | 3.9 mm | Solid | 22 AWG | - | - | ||
![]() 3160163004 TE Connectivity / Raychem | In Stock | - | - | - | - | Tinned Copper | - | 1000 | - | - | - | - | - | - | 3-1192391-4 | - | - | - | Details | - | - | - | 600 V | - | - | - | High Performance | - | - | Shielded | - | 3 Conductor | - | - | - | - | White | - | 3.63 mm | - | 20 AWG | - | - | ||
![]() 55A1122-2-9/96-6L-S2655 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 122220-000 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | - | - | 2/0 AWG | - | - | ||
![]() 44AM1131-20-9/93/96-9 Raychem | In Stock | - | - | - | - | Tinned Copper | - | - | - | Polyvinyl Fluoride (PFV), Cross Linked Radiation | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | Commercial Applications | - | - | Shielded | - | 3 Conductor | - | - | - | 1 ft | White | - | 3.76 mm | - | 20 AWG | - | - | ||
![]() 99M1121-22-2/6-0 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hook-up Wire | - | - | 22 AWG | - | - | ||
![]() CTC-0039-22-9/5-9 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | ||
![]() 55PC1131-12-/2/9-9CS2754 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 632723-000 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | - | - | 12 AWG | - | - | ||
![]() 44A1131-22-3/6/9-9 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | - | - | 22 AWG | - | - | ||
![]() 55A1121-20-0/40-9 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | - | - | 20 AWG | - | - | ||
![]() 44AM1131-22-9/93/96-9 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | ||
![]() 55PC1122-22-9/96-9CS3296 Raychem | In Stock | - | - | 1210 | 2 | - | Ceramic Chip | - | - | - | Not Required(mm) | NO | Surface Mount | -55C to 125C | - | 2.5(mm) | Not Required(mm) | No | - | Not Required(mm) | X7R | 10% | 600 V | Not Required | Tape and Reel | - | - | 470000PF(pF) | STANDARD | Shielded | SMT Chip | - | PAD | Not Required | 100VDC | 1 ft | - | - | - | - | 22 AWG | 3.2(mm) | 2.5(mm) | ||
![]() 55PC0831-18-2/4/6CS2502 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55PC2234-24-9/93/96-9 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55PC2123-22-0/9-9-F737 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 382581-000 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A7355-20-92/926-9CS2768 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A4223-22-9/96-9-5CF/1 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55PC1231-10-9/93/96-4 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VG-95218-T028-C039CK3100 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |