- Wire Gauge - AWG
- Cable Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Voltage, Rating
- Shielding
- Conductor Material
- Jacket Material
- Number of Conductors
- Packaging
- Type
Attribute column
Manufacturer
Raychem Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Terminals | Conductor Material | Terminal Material | Case Style | Jacket Material | Lead Diameter (nom) | Manufacturer Part Number | Microwave Application | Mounting Styles | Operating Temp Range | Other Names | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Voltage Rating (DC) | Voltage, Rating | Wire Form | Packaging | Series | Tolerance | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Technology | Shielding | Depth | Construction | Termination Style | Case Code (Metric) | Case Code (Imperial) | Dielectric | Failure Rate | Wire Gauge | Voltage | Cable Length | Wire Gauge - AWG | IP Rating | Product Length (mm) | Height | Length | Width | Thickness | Product Height (mm) | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 44A0141-20-9/90/92/96 Raychem | In Stock | - | - | - | - | 2 | - | - | Ceramic Chip | - | Not Required(mm) | - | YES | Surface Mount | -55C to 125C | - | 1.4(mm) | Not Required(mm) | No | - | Not Required(mm) | +90±20 ppm/°C | 0.1pF | - | - | Not Required | WAFFLE | - | - | - | - | - | - | - | 2.7PF(pF) | STANDARD | - | - | SMT Chip | PAD | - | - | - | Not Required | - | 150VDC | 1 ft | 20 AWG | - | 1.4(mm) | - | - | - | - | 1.45(mm) | - | - | ||
![]() 55/032A-30-6/9CS2787 Raychem | In Stock | - | - | - | 1206 | 2 | - | - | Ceramic Chip | - | Not Required(mm) | - | YES | Surface Mount | -55C to 125C | - | 1.6(mm) | Not Required(mm) | No | - | Not Required(mm) | C0G | 5% | - | - | Not Required | Tape and Reel | - | - | - | - | - | - | - | 22PF(pF) | STANDARD | - | - | SMT Chip | PAD | - | - | - | Not Required | - | 2000VDC | - | - | - | 3.2(mm) | - | - | - | - | 0.8(mm) | - | - | ||
![]() 55/1822-24-6/9-6 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | 55/1822-24-6/9-6 | - | - | - | CW7480-000 | - | - | - | - | - | - | - | - | - | - | - | * | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RL1131-0.75-0/0/0-0 Raychem | 2773 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB Modular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | ||
![]() M27500-18MH3T08 Raychem | In Stock | - | - | - | - | - | Tinned Copper | - | - | PVDF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18AWG | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10612-9 Raychem | In Stock | - | - | - | - | - | Silver Plated Copper | - | - | ETFE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24AWG | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A1121-22-0/9-9 Raychem | 39 | - | - | - | - | - | Tinned Copper | - | - | ETFE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22AWG | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A0121-22-2/6 Raychem | 41 | - | - | - | - | - | Tinned Copper | - | - | Unjacketed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22AWG | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A1121-18-0/9-9 Raychem | 42 | - | - | - | - | - | Tinned Copper | - | - | PVF2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18AWG | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A0121-26-0/9 Raychem | 53 | - | - | - | - | - | Tinned Copper | - | - | Unjacketed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26AWG | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A1121-24-0/9-9 Raychem | In Stock | - | - | - | - | - | Copper | - | - | PVF2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24AWG | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A1121-16-0/9-9 Raychem | 39 | - | - | - | - | - | Tinned Copper | - | - | PVF2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16AWG | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A1141-22-0/2/6/9-9 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | 1 ft | 22 AWG | - | - | - | - | - | - | - | - | - | ||
![]() 55PC2226-24-2/6-9CS2970 Raychem | In Stock | - | - | - | - | - | - | BRASS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ELECTRO-TIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EN50306-3-RAIL-3X2.50 Raychem | 2132 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 1 kV | 1 kV | - | Tape & Reel | - | 10 % | - | SMD/SMT | - | 125 °C | -55 °C | 5.6 nF | - | - | 2.5 mm | - | - | 3225 | 1210 | X7R | - | - | - | - | - | - | - | 1.7 mm | 3.2 mm | 2.4892 mm | 1.7018 mm | - | No | Lead Free | ||
![]() RL1131-0.50-0/0/0-0 Raychem | 828 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 221197-000 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55FB1541-22-FLT4-0 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A0122-22-3/4CS1889 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RL1121-0.50-9/9-0 Raychem | 167 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |