- Wire Gauge - AWG
- Cable Length
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- Part # Aliases
- Voltage, Rating
- Shielding
- Conductor Material
- Jacket Material
- Number of Conductors
- Packaging
- Type
Attribute column
Manufacturer
Raychem Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Terminals | Conductor Material | Case Style | Factory Pack QuantityFactory Pack Quantity | Jacket Material | Lead Diameter (nom) | Microwave Application | Mounting Styles | Operating Temp Range | Part # Aliases | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Voltage, Rating | Wire Form | Packaging | Type | Capacitance | Technology | Shielding | Construction | Number of Conductors | Termination Style | Failure Rate | Voltage | Cable Length | Jacket Color | Outside Diameter | Wire Gauge - AWG | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55A4122-22-7/8-0 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55PC0831-16-2/4/6CS2502 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 067381-000 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 003201-000 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55FB7122-24-7L/7L6-0 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55PC2121-16-9/96-9-L002 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55PC1122-22-9/96-9CS3296 Raychem | In Stock | - | - | 1210 | 2 | - | Ceramic Chip | - | - | Not Required(mm) | NO | Surface Mount | -55C to 125C | - | 2.5(mm) | Not Required(mm) | No | - | Not Required(mm) | X7R | 10% | 600 V | Not Required | Tape and Reel | - | 470000PF(pF) | STANDARD | Shielded | SMT Chip | - | PAD | Not Required | 100VDC | 1 ft | - | - | 22 AWG | 3.2(mm) | 2.5(mm) | ||
![]() 44AM1131-20-9/93/96-9 Raychem | In Stock | - | - | - | - | Tinned Copper | - | - | Polyvinyl Fluoride (PFV), Cross Linked Radiation | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | Commercial Applications | - | - | Shielded | - | 3 Conductor | - | - | - | 1 ft | White | 3.76 mm | 20 AWG | - | - | ||
![]() 44A4121-22-9/96-9 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | 22 AWG | - | - | ||
![]() 55A1141-24-0/2/6/9-9 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | 24 AWG | - | - | ||
![]() 55PC1131-12-/2/9-9CS2754 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | 632723-000 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | 12 AWG | - | - | ||
![]() 44A1231-0-ST3-9CS3030 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | CZ4005-000 | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | 4/0 AWG | - | - | ||
![]() 55PC1841-22-G123CS2433-L005 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | 55PC1841-22-G123C2433L005 A28328-000 | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | 22 AWG | - | - | ||
![]() RL1121-1.50-0/0-0 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RL1131-2.50-9/9/9-0 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EN50306-3-RAIL-2X0.75 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RL1141-0.50-9/9/9/9-0 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A1131-22-3/6/9-9 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | 22 AWG | - | - | ||
![]() 55A1121-20-0/40-9 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | 20 AWG | - | - | ||
![]() 44AM1131-22-9/93/96-9 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | - |