- Conductor Material
- Wire Gauge
- Jacket Color
- Series
- Cable Types
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Manufacturer
Raychem Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Shielding | Construction | Number of Conductors | Voltage - Rated AC | Approval Agency | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Wire and Cable Name | Number of Strands | Conductor Diameter | Strand Size | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55A0814-26-97 TE Connectivity Raychem Cable Protection | 34 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 3 days ago) | Silver | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | 600V | -65°C~200°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0814 | Active | 1 (Unlimited) | - | 200°C | -65°C | Violet | - | - | - | 1 | - | - | 26 AWG | 600V | Compliant | - | - | - | White, Violet Stripe | 19/38 | 0.040 (1.02mm) | 1.02 mm | 1.016 mm | White | - | 19 | 480 μm | 38 AWG | - | 0.009 0.23mm | - | RoHS Compliant | - | ||
![]() 55A0112-28-9 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | - | 200°C | -65°C | White | - | - | - | 1 | 600V | - | 28 AWG | 600V | Compliant | - | - | - | White | 7/36 | 0.027 (0.69mm) | 685.8 μm | 690 μm | White | - | 7 | 381 μm | 36 AWG | - | - | 127μm | RoHS Compliant | Not Applicable | ||
![]() 22759/35-26-9 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | 600V | -65°C~200°C | - | 2008 | MIL-W-22759 and MIL-C-27500, 55A0814 | Active | 1 (Unlimited) | - | 200°C | -65°C | White | - | - | - | 1 | 600V | - | 26 AWG | 600V | Compliant | - | - | - | White | 19/38 | 0.040 (1.02mm) | 1.02 mm | 1.016 mm | White | - | 19 | 480 μm | 38 AWG | - | 0.009 0.23mm | 228.6μm | RoHS Compliant | Not Applicable | ||
![]() 55A0112-18-2 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | - | 200°C | -65°C | Red | - | - | - | 1 | - | - | 18 AWG | 600V | - | - | - | 18 AWG | Red | 19/30 | 0.060 (1.52mm) | 1.52 mm | 1.524 mm | Red | - | 19 | 1.19 mm | 30 AWG | - | - | 127μm | RoHS Compliant | - | ||
![]() 55A0112-14-6 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | -65°C~150°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 14 AWG | 600V | - | - | - | - | Blue | 19/27 | 0.085 (2.16mm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 22759/45-14-9 TE Connectivity Raychem Cable Protection | 26 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | 600V | -65°C~200°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0113 | Active | 1 (Unlimited) | - | 200°C | -65°C | White | - | - | - | 1 | - | - | 14 AWG | 600V | - | - | - | - | White | 19/27 | 0.085 (2.16mm) | 2.159 mm | 2.159 mm | White | - | 19 | 1.651 mm | 27 AWG | - | 0.005 0.13mm | - | RoHS Compliant | - | ||
![]() 81044/13-20-9 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | Copper, Silver Coated | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | - | 600V | -65°C~150°C | - | 2009 | MIL-W-81044 and MIL-C-27500, 44A0811 | Active | 1 (Unlimited) | - | 150°C | -65°C | White | - | - | - | 1 | 600V | - | 20 AWG | 600V | Compliant | - | - | - | White | 19/32 | 0.055 (1.40mm) | 1.397 mm | 1.4 mm | White | - | 19 | 1.016 mm | 32 AWG | - | 0.0030 0.076mm | - | Non-RoHS Compliant | Not Applicable | ||
![]() 22759/33-30-9 TE Connectivity Raychem Cable Protection | 2804 |
| - | 11 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | Copper Alloy, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | - | 600V | -65°C~200°C | - | - | MIL-W-22759 and MIL-C-27500, 55A0114 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | 600V | - | 30 AWG | - | Compliant | - | WIRE AND CABLE | 30 AWG | - | 7/38 | 0.024 (0.61mm) | 610 μm | 610 μm | White | - | 7 | 310 μm | 38 AWG | 500.0' 152.4m | 0.005 0.13mm | 127μm | RoHS Compliant | Not Applicable | ||
![]() 81044/12-22-3 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | Copper, Tinned | Polyvinyl Fluoride (PVF) | Hook-Up, Dual Wall | - | 600V | -65°C~200°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0811 | Active | 1 (Unlimited) | - | 150°C | -65°C | Orange | - | - | - | 1 | 600V | - | 22 AWG | 600V | Compliant | - | - | - | Orange | 19/34 | 0.047 (1.19mm) | 1.19 mm | 1.1938 mm | Orange | - | 19 | 787.4 μm | 34 AWG | - | 0.0030 0.076mm | - | RoHS Compliant | Not Applicable | ||
![]() 22759/33-22-6 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | CROSSLINKED EXTRUDED MODIFIED ETFE | 600V | -65°C~200°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0114 | Active | 1 (Unlimited) | 0.057Ohm | - | - | - | STANDARD: MIL-W-22759 | NO | STRANDED | 1 | 600V | MIL | 22 AWG | - | Compliant | - | WIRE AND CABLE | - | - | 19/34 | 0.043 (1.09mm) | 1.09 mm | 1.09 mm | Blue | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 787.4 μm | 34 AWG | - | 0.005 0.13mm | 127μm | RoHS Compliant | Not Applicable | ||
![]() 22759/33-22-7 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | CROSSLINKED EXTRUDED MODIFIED ETFE | 600V | -65°C~200°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0114 | Active | 1 (Unlimited) | 0.057Ohm | - | - | - | STANDARD: MIL-W-22759 | NO | STRANDED | 1 | 600V | MIL | 22 AWG | - | Compliant | - | WIRE AND CABLE | - | - | 19/34 | 0.043 (1.09mm) | 1.09 mm | 1.09 mm | Violet | FLEXIBLE CORD AND FIXTURE WIRE | 19 | 787.4 μm | 34 AWG | - | 0.005 0.13mm | 127μm | RoHS Compliant | Not Applicable | ||
![]() 22759/32-28-5 TE Connectivity Raychem Cable Protection | 42 |
| - | 16 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up, Dual Wall | - | 600V | -65°C~150°C | - | - | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | 600V | - | 28 AWG | - | Compliant | - | WIRE AND CABLE | - | - | 7/36 | 0.027 (0.69mm) | 685.8 μm | 690 μm | Green | - | 7 | 381 μm | 36 AWG | 1.00' 0.30m | - | 127μm | RoHS Compliant | Not Applicable | ||
![]() 22759/33-28-8 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | CROSSLINKED EXTRUDED MODIFIED ETFE | 600V | -65°C~200°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0114 | Active | 1 (Unlimited) | 0.244Ohm | - | - | Grey | - | NO | STRANDED | 1 | 600V | MIL | 28 AWG | - | Compliant | - | WIRE AND CABLE | - | Gray | 7/36 | 0.027 (0.69mm) | 685.8 μm | 690 μm | - | FLEXIBLE CORD AND FIXTURE WIRE | 7 | 381 μm | 36 AWG | - | 0.005 0.13mm | - | RoHS Compliant | Not Applicable | ||
![]() 55PC1112-22-9-3 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Shielded | RADIATION-CROSSLINKED MODIFIED ETFE | 600V | 200°C | Bulk | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | YES | - | 1 | - | - | 22 AWG | - | - | - | WIRE AND CABLE | 22 AWG | Orange | 19/34 | 0.071 (1.80mm) | 1.0414 mm | 1.8034 mm | White | FLEXIBLE CORD AND FIXTURE WIRE | - | - | - | - | 0.006 0.15mm | - | RoHS Compliant | - | ||
![]() 81044/9-10-9CS1464 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 14 Weeks | - | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | - | - | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0811 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 10 AWG | 600V | - | - | - | - | White | 37/26 | 0.155 (3.94mm) | - | - | - | - | - | - | - | - | 0.005 0.13mm | - | RoHS Compliant | - | ||
![]() 55PC1112-20-9-3 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Shielded | - | - | 200°C | Bulk | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 20 AWG | 600V | - | - | - | - | Orange | 19/32 | 0.079 (2.01mm) | - | - | - | - | - | - | - | - | 0.006 0.15mm | - | RoHS Compliant | - | ||
![]() 22759/41-10-9CS2620 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 8 Weeks | - | - | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | -65°C~200°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0813 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 10 AWG | 600V | - | - | - | - | White | 37/26 | 0.134 (3.40mm) | - | - | - | - | - | - | - | - | 0.009 0.23mm | - | RoHS Compliant | - | ||
![]() 22759/32-24-3 TE Connectivity Raychem Cable Protection | 42 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Cable | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up, Dual Wall | - | 600V | -65°C~150°C | - | 2005 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | 600V | - | 24 AWG | - | Compliant | 600V | - | 24 AWG | Orange | 19/36 | 0.037 (0.94mm) | 940 μm | 940 μm | - | - | 19 | 635 μm | 36 AWG | - | - | 127μm | RoHS Compliant | Not Applicable | ||
![]() FLHTC0311-24-0 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Wire | 2.76kg | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | 200°C | Bulk | - | - | Active | 1 (Unlimited) | - | 200°C | -65°C | Black | - | - | - | 1 | - | - | 24 AWG | 600V | - | - | - | 24 AWG | Black | 19/36 | 0.036 (0.91mm) | 927.1 μm | 1.17094 mm | Black | - | 19 | 609.6 μm | 36 AWG | - | 0.006 0.15mm | 152μm | RoHS Compliant | - | ||
![]() 22759/32-24-4 TE Connectivity Raychem Cable Protection | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Cable | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up, Dual Wall | - | 600V | -65°C~150°C | - | - | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | 600V | - | 24 AWG | - | Compliant | 600V | - | 24 AWG | Yellow | 19/36 | 0.037 (0.94mm) | 940 μm | 940 μm | - | - | 19 | 635 μm | 36 AWG | - | - | 127μm | RoHS Compliant | Not Applicable |