- Conductor Material
- Wire Gauge
- Jacket Color
- Series
- Cable Types
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Manufacturer
Raychem Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Number of Strands | Conductor Diameter | Strand Size | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100G0111-0.25-0 TE Connectivity Raychem Cable Protection | 12948 |
| Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Polymer | Hook-Up, Dual Wall | - | - | 125°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 24 AWG | 750/1300V | - | - | - | Black | 19/0.0051 | 0.045 (1.14mm) | - | - | - | - | - | - | - | - | 0.008 0.20mm | - | RoHS Compliant | - | ||
![]() 55A0112-20-5 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | 200°C | -65°C | Green | - | 1 | - | 20 AWG | 600V | - | - | - | Green | 19/32 | 0.050 (1.27mm) | - | 1.27 mm | 1.27 mm | Green | 19 | 1.016 mm | 32 AWG | 5000' 1524.0m | - | 127μm | RoHS Compliant | - | ||
![]() 55A0112-22-7 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Cable | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | Bulk | 2005 | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | 200°C | -65°C | Violet | - | 1 | 600V | 22 AWG | 600V | Compliant | 600V | - | Violet | 19/34 | 0.043 (1.09mm) | - | 1.09 mm | 1.09 mm | Violet | 19 | 787.4 μm | 34 AWG | - | - | 127μm | RoHS Compliant | Not Applicable | ||
![]() 55A0112-20-93 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | 200°C | -65°C | White | - | 1 | 600V | 20 AWG | 600V | Compliant | - | - | White, Orange Stripe | 19/32 | 0.050 (1.27mm) | - | 1.27 mm | 1.27 mm | White | 19 | 1.016 mm | 32 AWG | - | - | 127μm | RoHS Compliant | Not Applicable | ||
![]() 282018-007 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Cable | Copper, Tinned | Polyvinyl Fluoride (PVF) | Hook-Up, Dual Wall | Polyalkene | 600V | -65°C~150°C | - | 2011 | - | Active | 1 (Unlimited) | 150°C | -65°C | - | - | 1 | - | 18 AWG | 600V | Compliant | - | 18 AWG | Gray | 19/30 | 0.065 (1.65mm) | - | 1.651 mm | 1.651 mm | Grey | 19 | 1.27 mm | 30 AWG | - | 0.0030 0.076mm | - | RoHS Compliant | - | ||
![]() 55A0112-20-6 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | Bulk | 2011 | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | 200°C | -65°C | Blue | - | 1 | - | 20 AWG | 600V | - | - | - | Blue | 19/32 | 0.050 (1.27mm) | - | 1.27 mm | 1.27 mm | Blue | 19 | 1.016 mm | 32 AWG | - | - | 127μm | RoHS Compliant | - | ||
![]() 55A0112-22-3 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | 200°C | -65°C | Orange | - | 1 | 600V | 22 AWG | 600V | Compliant | - | - | Orange | 19/34 | 0.043 (1.09mm) | - | 1.09 mm | 1.09 mm | Orange | 19 | 787.4 μm | 34 AWG | - | - | 127μm | RoHS Compliant | Not Applicable | ||
![]() 55A0112-22-8 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Cable | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | Bulk | 2005 | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | 200°C | -65°C | Grey | - | 1 | 600V | 22 AWG | 600V | Compliant | 600V | - | Gray | 19/34 | 0.043 (1.09mm) | - | 1.09 mm | 1.09 mm | Grey | 19 | 787.4 μm | 34 AWG | - | - | 127μm | RoHS Compliant | Not Applicable | ||
![]() 55A0112-22-90 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 4 days ago) | Silver | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | 200°C | -65°C | Black, White | - | 1 | - | 22 AWG | 600V | - | - | - | White, Black Stripe | 19/34 | 0.043 (1.09mm) | - | 1.09 mm | 1.09 mm | Black | 19 | 787.4 μm | 34 AWG | - | - | 127μm | RoHS Compliant | - | ||
![]() 55A0811-12-0 TE Connectivity Raychem Cable Protection | 35 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | 600V | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0811 | Active | 1 (Unlimited) | - | - | - | unknown | 1 | 600V | 12 AWG | - | Compliant | - | 12 AWG | Black | 37/28 | 0.103 (2.62mm) | 2.6162 mm | 2.8194 mm | 2.819 mm | - | 37 | 2.23 mm | 28 AWG | - | 0.004 0.09mm | 228.6μm | RoHS Compliant | Not Applicable | ||
![]() 55PC0211-12-9CS2502 TE Connectivity Raychem Cable Protection | 20538 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | 600V | 150°C | Digi-Spool™, Continuous Spool | 2004 | - | Active | 1 (Unlimited) | 150°C | -65°C | White | - | 1 | - | 12 AWG | 600V | - | - | - | White | 37/28 | 0.105 (2.67mm) | - | - | 2.65938 mm | White | 37 | - | 28 AWG | Enter Number of Feet in Order Quantity | 0.008 0.20mm | - | RoHS Compliant | - | ||
![]() 82A0111-10-9 TE Connectivity Raychem Cable Protection | 2393 |
| - | 22 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Cable | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | ETFE | 600V | -65°C~200°C | Digi-Spool™, Continuous Spool | 2013 | MIL-W-22759, FlexLine | Active | 1 (Unlimited) | - | - | - | unknown | 1 | - | 10 AWG | - | Compliant | - | 10 AWG | White | 665/38 | 0.157 (3.99mm) | 3.9878 mm | 3.9878 mm | 3.98 mm | - | 665 | 3.3782 mm | 38 AWG | Enter Number of Feet in Order Quantity | 0.006 0.15mm | 152.4μm | RoHS Compliant | Not Applicable | ||
![]() 55A0811-14-4 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | 600V | -65°C~150°C | - | 2015 | MIL-W-22759 and MIL-C-27500, 55A0811 | Active | 1 (Unlimited) | - | - | - | unknown | 1 | 600V | 14 AWG | - | Compliant | - | 14 AWG | Yellow | 19/27 | 0.085 (2.16mm) | 2.159 mm | 2.3876 mm | 2.39 mm | - | 19 | 1.7526 mm | 27 AWG | - | 0.004 0.09mm | 228.6μm | RoHS Compliant | Not Applicable | ||
![]() 55A0111-18-5 TE Connectivity Raychem Cable Protection | 5 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | unknown | 1 | 600V | 18 AWG | - | Compliant | - | 18 AWG | Green | 19/30 | 0.060 (1.52mm) | - | 1.52 mm | 1.51892 mm | - | 19 | 1.27 mm | 30 AWG | - | - | 127μm | RoHS Compliant | Not Applicable | ||
![]() 55A0812-0-96CS2654 TE Connectivity Raychem Cable Protection | 431 |
| Datasheet | 22 Weeks | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | -65°C~200°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0812 | Active | 1 (Unlimited) | - | - | - | - | - | - | 1/0 AWG | 600V | - | - | - | White, Blue Stripe | 1045/30 | 0.510 (12.95mm) | - | - | - | - | - | - | - | - | 0.009 0.23mm | - | RoHS Compliant | - | ||
![]() 55A0111-24-5-1KF-US TE Connectivity Raychem Cable Protection | 26 |
| Datasheet | 15 Weeks | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | -65°C~150°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | Green | - | - | - | 24 AWG | 600V | - | - | - | Green | 19/36 | 0.037 (0.94mm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 44A0111-16-2-MX TE Connectivity Raychem Cable Protection | 751 | - | Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | - | - | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | - | - | - | - | - | 16 AWG | 600V | - | - | - | Red | 19/29 | 0.072 (1.83mm) | - | - | - | - | - | - | - | - | 0.0031 0.080mm | - | RoHS Compliant | - | ||
![]() 55/0112-24-2 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | 200°C | Bulk | 2013 | - | Active | 1 (Unlimited) | 200°C | -65°C | Red | - | 1 | - | 24 AWG | 600V | Compliant | - | 24 AWG | Red | 19/36 | 0.037 (0.94mm) | - | 940 μm | 940 μm | Red | 19 | 597 μm | 36 AWG | - | 0.005 0.13mm | - | RoHS Compliant | - | ||
![]() 100G0111-0.50-6 TE Connectivity Raychem Cable Protection | 6165 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Copper, Tinned | - | Hook-Up | Polymer | - | 125°C | - | - | - | Active | 1 (Unlimited) | 125°C | -65°C | Blue | - | 1 | 600V | - | 750/1300V | Compliant | - | - | Blue | 19/0.0071 | 0.055 (1.40mm) | - | 1.42 mm | 1.4224 mm | Blue | 19 | 863.6 μm | 19 AWG | - | 0.008 0.20mm | 200μm | RoHS Compliant | Not Applicable | ||
![]() 55A0811-26-9 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | 600V | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0811 | Active | 1 (Unlimited) | - | - | - | unknown | 1 | - | 26 AWG | - | Compliant | - | - | White | 19/38 | 0.040 (1.02mm) | - | 1.02 mm | 1.016 mm | - | 19 | 508 μm | 38 AWG | - | 0.009 0.23mm | - | RoHS Compliant | - |