- Conductor Material
- Wire Gauge
- Jacket Color
- Series
- Cable Types
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Manufacturer
Raychem Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Jacket Material | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Reach Compliance Code | Number of Conductors | Voltage - Rated AC | Wire Gauge | Voltage | ELV | Max Voltage Rating (AC) | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Number of Strands | Conductor Diameter | Strand Size | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55A0112-20-91 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -200°C | -65°C | Brown, White | - | 1 | 600V | - | - | Compliant | - | 20 AWG | - | - | - | - | 1.27 mm | - | White | - | - | - | - | - | - | RoHS Compliant | Not Applicable | ||
![]() 22759/32-14-9 TE Connectivity Raychem Cable Protection | 34 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | 600V | - | -65°C~150°C | Digi-Spool™, Continuous Spool | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | 150°C | -65°C | White | - | 1 | 600V | 14 AWG | 600V | Compliant | - | - | White | 19/27 | 0.085 (2.16mm) | - | 2.16 mm | 2.159 mm | White | 19 | 1.778 mm | 27 AWG | Enter Number of Feet in Order Quantity | 0.005 0.13mm | 127μm | RoHS Compliant | Not Applicable | ||
![]() 44A0311-20-3 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 11 Weeks | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | Polyalkene | - | 2.5kV | - | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0311 | Active | 1 (Unlimited) | 150°C | -65°C | Orange | - | 1 | - | 20 AWG | 2500V | - | - | - | Orange | 19/32 | 0.078 (1.98mm) | - | 1.98 mm | 1.98 mm | Orange | - | 990.6 μm | - | - | 0.005 0.13mm | - | RoHS Compliant | - | ||
![]() 44A0111-22-9-MX TE Connectivity Raychem Cable Protection | 4000 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | Polyalkene | - | 600V | - | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | 150°C | -65°C | White | - | 1 | - | 22 AWG | 600V | - | - | 22 AWG | White | 19/34 | 0.047 (1.19mm) | 1.1938 mm | 1.19 mm | 1.1938 mm | White | 19 | 787.4 μm | 34 AWG | 5000' 1524.0m | 0.0031 0.080mm | 78.74μm | RoHS Compliant | - | ||
![]() 55A0112-20-96 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | - | 600V | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0112 | Active | 1 (Unlimited) | 200°C | -65°C | White | - | 1 | 600V | 20 AWG | 600V | Compliant | - | - | White, Blue Stripe | 19/32 | 0.050 (1.27mm) | - | 1.27 mm | 1.27 mm | White | 19 | 1.016 mm | 32 AWG | - | - | 127μm | RoHS Compliant | Not Applicable | ||
![]() 44A0111-18-9 TE Connectivity / Raychem | 51 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A0121-24-0/9 TE Connectivity / Raychem | 27 | - | - | - | - | - | - | Tinned Copper | - | - | - | Unjacketed | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | 24AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A0111-16-9 TE Connectivity / Raychem | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55A0811-24-0 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 6 Weeks | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | - | 600V | - | -65°C~150°C | - | 2015 | MIL-W-22759 and MIL-C-27500, 55A0811 | Active | 1 (Unlimited) | - | - | - | unknown | 1 | 600V | 24 AWG | - | Compliant | - | 24 AWG | Black | 19/36 | 0.045 (1.14mm) | - | 1.14 mm | 1.14 mm | - | 19 | 635 μm | 36 AWG | - | 0.009 0.23mm | - | RoHS Compliant | Not Applicable | ||
![]() FLHTC0311-26-5 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 15 Weeks | - | Wire | 1.89kg | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | - | 600V | - | 200°C | - | 2010 | - | Active | 1 (Unlimited) | 200°C | -65°C | Green | - | 1 | - | 26 AWG | 600V | - | 600V | 26 AWG | Green | 19/38 | 0.031 (0.79mm) | - | 800.1 μm | 1.02108 mm | Green | 19 | 470 μm | 38 AWG | - | 0.006 0.15mm | 152μm | RoHS Compliant | - | ||
![]() 44A0111-26-6 TE Connectivity / Raychem | 42 | - | - | - | - | - | - | Copper | - | - | - | PVDF | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | 26AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A1111-22-9-9 TE Connectivity / Raychem | 19 | - | - | - | - | - | - | Copper | - | - | - | PVF2 | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | 22AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A0111-20-6 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLTWC0319-20-4 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 11 Weeks | - | - | - | Copper, Bare | Polyester | Hook-Up | - | - | - | - | 135°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 20 AWG | 600V | - | - | - | Yellow | 19/32 | 0.056 (1.42mm) | - | - | - | - | - | - | - | - | 0.006 0.15mm | - | RoHS Compliant | - | ||
![]() 55PC1116-24-9-9 TE Connectivity Raychem Cable Protection | 42 |
| - | 11 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Shielded | - | - | 600V | - | 200°C | - | 2005 | - | Active | 1 (Unlimited) | 200°C | -65°C | White | - | 1 | - | 24 AWG | 600V | Compliant | - | 24 AWG | White | 19/36 | 0.065 (1.65mm) | - | 900 μm | 1.65 mm | White | - | - | - | - | 0.006 0.15mm | - | RoHS Compliant | - | ||
![]() 55A0811-22-9CS1621 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 15 Weeks | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | - | - | -65°C~150°C | - | 2015 | MIL-W-22759 and MIL-C-27500, 55A0811 | Active | 1 (Unlimited) | - | - | - | - | - | - | 22 AWG | 600V | - | - | - | White | 19/34 | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | 0.009 0.23mm | - | RoHS Compliant | - | ||
![]() 55A6359-22-4CS1999 TE Connectivity Raychem Cable Protection | 26 |
| Datasheet | 20 Weeks | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | - | - | - | - | - | MIL-W-22759 and MIL-C-27500, 55A6359 | Active | 1 (Unlimited) | - | - | - | - | - | - | 22 AWG | 600V | - | - | - | Yellow | 19/34 | 0.043 (1.09mm) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 22759/32-16-4 TE Connectivity Raychem Cable Protection | 35 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | 600V | - | -65°C~150°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | 150°C | -65°C | Yellow | - | 1 | 600V | 16 AWG | 600V | Compliant | - | - | Yellow | 19/29 | 0.068 (1.73mm) | - | 1.73 mm | 1.73 mm | Yellow | 19 | 1.397 mm | 29 AWG | - | 0.005 0.13mm | 127μm | RoHS Compliant | Not Applicable | ||
![]() 55A6315-12-9-9CS2632 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 11 Weeks | - | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall, Shielded | - | - | - | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A6315 | Active | 1 (Unlimited) | - | - | - | - | - | - | 12 AWG | 600V | - | - | - | White | 37/28 | 0.139 (3.53mm) | - | - | - | - | - | - | - | - | 0.008 0.20mm | - | Non-RoHS Compliant | - | ||
![]() 55/0312-12-9CS2570 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 19 Weeks | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | - | - | 200°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 12 AWG | 600V | - | - | - | White | 37/28 | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | 0.004 0.09mm | - | RoHS Compliant | - |