- Conductor Material
- Wire Gauge
- Jacket Color
- Series
- Cable Types
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Manufacturer
Raychem Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Voltage - Rated AC | Wire Gauge | Voltage | ELV | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Number of Strands | Conductor Diameter | Strand Size | Length | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 55/0312-22-9CS2641 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 16 Weeks | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | 200°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 22 AWG | 600V | - | - | White | 19/34 | 0.039 (0.99mm) | - | - | - | - | - | - | - | 0.004 0.09mm | - | RoHS Compliant | - | ||
![]() 22759/32-16-5 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | -65°C~150°C | - | 2005 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | - | 16 AWG | 600V | - | - | Green | 19/29 | 0.068 (1.73mm) | - | - | - | - | - | - | - | 0.005 0.13mm | - | RoHS Compliant | - | ||
![]() FLHTD0311-12-0 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 19 Weeks | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | 200°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 12 AWG | 600V | - | - | Black | 37/28 | 0.101 (2.57mm) | - | - | - | - | - | - | - | 0.007 0.18mm | - | RoHS Compliant | - | ||
![]() 44A0211-16-3-1KF/1 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 11 Weeks | - | - | - | Copper, Tinned | Polyvinyl Fluoride (PVF) | Hook-Up, Dual Wall | - | - | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0211 | Active | 1 (Unlimited) | - | - | - | - | - | 16 AWG | 1000V | - | - | Orange | 19/29 | 0.081 (2.06mm) | - | - | - | - | - | - | - | 0.004 0.09mm | - | RoHS Compliant | - | ||
![]() ATFC0311-20-7 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Fluoropolymer | Hook-Up | - | - | -55°C~150°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 20 AWG | 600V | - | - | Violet | 19/32 | 0.054 (1.37mm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 22759/32-22-90CS2870 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 7 Weeks | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | -65°C~150°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | - | - | - | - | - | 22 AWG | 600V | - | 22 AWG | White, Black Stripe | 19/34 | 0.043 (1.09mm) | - | - | - | - | - | - | 304.8mm | 0.005 0.13mm | - | RoHS Compliant | - | ||
![]() 22759/32-12-6 TE Connectivity Raychem Cable Protection | 5 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | -65°C~150°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0111 | Active | 1 (Unlimited) | -150°C | -65°C | Blue | 1 | 600V | 12 AWG | 600V | Compliant | 12 AWG | Blue | 37/28 | 0.103 (2.62mm) | 2.62 mm | - | Blue | - | - | - | - | 0.005 0.13mm | - | RoHS Compliant | Not Applicable | ||
![]() 55PC6142-22-9-9CS2953 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 18 Weeks | - | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Shielded | - | - | 200°C | - | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | 22 AWG | 600V | - | - | White | 19/34 | 0.062 (1.57mm) | - | - | - | - | - | - | - | 0.007 0.18mm | - | RoHS Compliant | - | ||
![]() 82A0111-12-0 TE Connectivity Raychem Cable Protection | 34 |
| - | 25 Weeks | ACTIVE (Last Updated: 1 day ago) | Cable | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | 600V | 150°C | - | 2013 | MIL-W-22759, FlexLine | Active | 1 (Unlimited) | 150°C | -65°C | Black | 1 | - | 12 AWG | 600V | Compliant | - | Black | 665/40 | 0.121 (3.07mm) | 3.07 mm | 3.07 mm | Black | 665 | 2.565 mm | 40 AWG | - | 0.006 0.15mm | - | RoHS Compliant | - | ||
![]() FDR25S-4 TE Connectivity Raychem Cable Protection | 42 |
| - | 24 Weeks | - | Wire | - | Copper, Tinned | Polyester | Hook-Up, Dual Wall | - | 1kV | -55°C~125°C | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | 4 AWG | 600V | Compliant | 4 AWG | Black | 1666/36 | 0.384 (9.75mm) | - | 9.7 mm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 82A0111-6-F868-9 TE Connectivity Raychem Cable Protection | 42 |
| - | 14 Weeks | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | ETFE | - | 150°C | - | 2013 | MIL-W-22759, FlexLine | Active | 1 (Unlimited) | 150°C | -65°C | White | 1 | 600V | 6 AWG | 600V | Compliant | 6 AWG | White | 1045/36 | 0.236 (5.99mm) | 5.9944 mm | 5.9944 mm | - | 1045 | - | 36 AWG | 15.24m | 0.012 0.30mm | - | RoHS Compliant | - | ||
![]() CMC-0554-8-9 TE Connectivity Raychem Cable Protection | In Stock | - | - | 22 Weeks | ACTIVE (Last Updated: 1 week ago) | Cable | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | - | 200°C | - | 2005 | CMC-0554 | Active | 1 (Unlimited) | - | - | White | 1 | 600V | 8 AWG | 600V | Compliant | 8 AWG | Gray | 133/29 | 0.231 (5.87mm) | 5.8674 mm | 5.8674 mm | - | - | 4.2037 mm | - | - | 0.012 0.30mm | - | RoHS Compliant | - | ||
![]() CMC-0547-0-9-L059 TE Connectivity Raychem Cable Protection | 34 |
| Datasheet | 7 Weeks | - | Cable | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | 150°C | - | 2008 | CMC-0547 | Active | 1 (Unlimited) | - | - | - | - | - | 1/0 AWG | 600V | - | - | White | 1045/30 | 0.504 (12.80mm) | - | - | - | - | - | - | - | 0.015 0.38mm | - | RoHS Compliant | - | ||
![]() CMC-0587-00-9 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 25 Weeks | - | - | - | Aluminum | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | 150°C | - | - | CMC-0587 | Active | 1 (Unlimited) | - | - | - | - | - | 2/0 AWG | 600V | - | - | White | 334/24 | 0.553 (14.05mm) | - | - | - | - | - | - | - | 0.015 0.38mm | - | RoHS Compliant | - | ||
![]() 82A0812-10-9 TE Connectivity Raychem Cable Protection | 42 |
| - | 20 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | 600V | 150°C | - | - | MIL-W-22759, FlexLine | Active | 1 (Unlimited) | 150°C | -65°C | White | 1 | - | 10 AWG | 600V | Compliant | - | White | 665/38 | 0.187 (4.75mm) | 3.4036 mm | 3.4 mm | White | 665 | 2.768 mm | 38 AWG | - | 0.005 0.13mm | 127μm | RoHS Compliant | Not Applicable | ||
![]() CMC-0553-1-9CS2903 TE Connectivity Raychem Cable Protection | 26 |
| Datasheet | 22 Weeks | - | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | 200°C | - | 2011 | CMC-0553 | Active | 1 (Unlimited) | - | - | White | - | - | 1 AWG | 600V | - | - | White | 817/30 | 0.453 (11.51mm) | 3.65 mm | - | - | - | - | - | - | 0.015 0.38mm | - | RoHS Compliant | - | ||
![]() 55/0812-26-0 TE Connectivity Raychem Cable Protection | 35 |
| - | 11 Weeks | ACTIVE (Last Updated: 1 week ago) | - | 0812 | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | -65°C~200°C | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | 26 AWG | 600V | - | - | Black | 19/38 | 0.040 (1.02mm) | - | - | - | - | - | - | - | 0.009 0.23mm | - | RoHS Compliant | - | ||
![]() 55PC2111-20-9-4CS2502 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 12 Weeks | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Shielded | - | - | 150°C | - | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | 20 AWG | 600V | - | - | Yellow | 19/32 | 0.070 (1.78mm) | - | - | - | - | - | - | - | 0.007 0.18mm | - | RoHS Compliant | - | ||
![]() 55/0812-24-9 TE Connectivity Raychem Cable Protection | 35 |
| - | 17 Weeks | ACTIVE (Last Updated: 5 days ago) | - | 0812 | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | ETFE | 600V | -65°C~200°C | - | 2011 | - | Active | 1 (Unlimited) | 200°C | -65°C | White | 1 | - | 24 AWG | 600V | Compliant | 24 AWG | White | 19/36 | 0.045 (1.14mm) | 1.13792 mm | 1.14 mm | White | 19 | 597 μm | 36 AWG | - | 0.009 0.23mm | - | RoHS Compliant | - | ||
![]() 55A6359-22-2CS1999 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 16 Weeks | - | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | - | - | - | MIL-W-22759 and MIL-C-27500, 55A6359 | Active | 1 (Unlimited) | - | - | - | - | - | 22 AWG | 600V | - | - | Red | 19/34 | 0.043 (1.09mm) | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |