- Conductor Material
- Wire Gauge
- Jacket Color
- Series
- Cable Types
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Manufacturer
Raychem Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Number of Conductors | Wire Gauge | Voltage | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Number of Strands | Conductor Diameter | Strand Size | Jacket (Insulation) Thickness | Insulation Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATFC0311-22-0 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 9 Weeks | - | - | Copper, Tinned | Fluoropolymer | Hook-Up | - | - | -55°C~150°C | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | 22 AWG | 600V | Black | 19/34 | 0.046 (1.17mm) | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 62A6002-22-9 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Copper, Tinned | Polyester | Hook-Up | Polyester | 600V | 150°C | - | 2005 | - | Active | 1 (Unlimited) | 150°C | -65°C | White | - | 22 AWG | 600V | White | 154/44 | 0.047 (1.19mm) | - | - | - | - | - | - | 0.008 0.20mm | - | RoHS Compliant | ||
![]() WXA-0059-20-2LL-CS2972 TE Connectivity Raychem Cable Protection | 42 |
| - | 10 Weeks | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | -65°C~150°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 20 AWG | 600V | Red | 19/32 | 0.060 (1.52mm) | - | - | - | - | - | - | 0.007 0.18mm | - | RoHS Compliant | ||
![]() 64AC0311-24-4CS2651 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 11 Weeks | - | - | Copper, Tinned | Polyester | Hook-Up | - | - | -65°C~125°C | - | 2003 | - | Active | 1 (Unlimited) | - | - | - | - | 24 AWG | 600V | Yellow | 19/36 | 0.040 (1.02mm) | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FLTWC0311-26-0 TE Connectivity Raychem Cable Protection | In Stock | - | - | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | 1.94kg | Copper, Tinned | Polyester | Hook-Up | Polyester | 600V | 135°C | Bulk | 2010 | - | Active | 1 (Unlimited) | 135°C | -65°C | Black | 1 | 26 AWG | 600V | Black | 19/38 | 0.034 (0.86mm) | 864 μm | 863.6 μm | Black | 19 | 470 μm | 38 AWG | 0.006 0.15mm | 152.4μm | RoHS Compliant | ||
![]() FLHTC0311-26-9-L030 TE Connectivity Raychem Cable Protection | 35 |
| Datasheet | 11 Weeks | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | 200°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 26 AWG | 600V | White | 19/38 | 0.031 (0.79mm) | - | - | - | - | - | - | 0.006 0.15mm | - | RoHS Compliant | ||
![]() 55PC0112-22-9CS2670 TE Connectivity Raychem Cable Protection | 42 |
| - | 6 Weeks | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | 200°C | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | 22 AWG | 600V | White | 19/34 | 0.041 (1.04mm) | - | - | - | - | - | - | 0.006 0.15mm | - | RoHS Compliant | ||
![]() 55A0114-22-9CS1880 TE Connectivity Raychem Cable Protection | 34 |
| Datasheet | 20 Weeks | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | 200°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A0114 | Active | 1 (Unlimited) | - | - | - | - | 22 AWG | 600V | White | 19/34 | 0.043 (1.09mm) | - | - | - | - | - | - | 0.005 0.13mm | - | RoHS Compliant | ||
![]() 44A0112-16-9 TE Connectivity Raychem Cable Protection | 35 |
| - | 10 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Copper, Silver Coated | Polyvinyl Fluoride (PVF) | Hook-Up, Dual Wall | Polyalkene | 600V | -65°C~150°C | - | 2003 | MIL-W-81044 and MIL-C-27500, 44A0112 | Active | 1 (Unlimited) | 150°C | -65°C | White | 1 | 16 AWG | 600V | White | 19/29 | 0.072 (1.83mm) | 1.83 mm | 1.83 mm | White | - | 1.4224 mm | - | 0.0030 0.076mm | - | RoHS Compliant | ||
![]() 55PC1111-22-9-9CS2970 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 10 Weeks | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Shielded | - | - | 150°C | - | 2013 | - | Active | 1 (Unlimited) | - | - | - | - | 22 AWG | 600V | White | 19/34 | 0.071 (1.80mm) | - | - | - | - | - | - | 0.006 0.15mm | - | RoHS Compliant | ||
![]() 55PC0214-20-9CS2572 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 7 Weeks | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | 200°C | - | 2004 | - | Active | 1 (Unlimited) | - | - | - | - | 20 AWG | 600V | White | 19/32 | 0.054 (1.37mm) | - | - | - | - | - | - | 0.008 0.20mm | - | RoHS Compliant | ||
![]() 55PC0211-12-9CS3071 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 6 Weeks | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | 150°C | Bulk | 2004 | - | Active | 1 (Unlimited) | - | - | - | - | 12 AWG | 600V | White | 37/28 | 0.105 (2.67mm) | - | - | - | - | - | - | 0.008 0.20mm | - | RoHS Compliant | ||
![]() FLHTC0311-22-6CS2997 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 13 Weeks | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | 200°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | 22 AWG | 600V | Blue | 19/34 | 0.043 (1.09mm) | - | - | - | - | - | - | 0.006 0.15mm | - | RoHS Compliant | ||
![]() FLHTC0311-22-9-1KF TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 13 Weeks | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | 200°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | 22 AWG | 600V | White | 19/34 | 0.043 (1.09mm) | - | - | - | - | - | - | 0.006 0.15mm | - | RoHS Compliant | ||
![]() FLHTC0311-22-7CS2997 TE Connectivity Raychem Cable Protection | 5 |
| Datasheet | 10 Weeks | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | 200°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | 22 AWG | 600V | Violet | 19/34 | 0.043 (1.09mm) | - | - | - | - | - | - | 0.006 0.15mm | - | RoHS Compliant | ||
![]() 55PC0811-20-9CS2970 TE Connectivity Raychem Cable Protection | 42 |
| - | 6 Weeks | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | 150°C | - | 2004 | - | Active | 1 (Unlimited) | - | - | - | - | 20 AWG | 600V | White | 19/32 | 0.058 (1.47mm) | - | - | - | - | - | - | 0.010 0.25mm | - | RoHS Compliant | ||
![]() 100G0111-1.00-3 TE Connectivity Raychem Cable Protection | 5 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Copper, Tinned | Polymer | Hook-Up, Dual Wall | - | - | 125°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 18 AWG | 750/1300V | Orange | 19/0.0098 | 0.069 (1.75mm) | - | - | - | - | - | - | 0.008 0.20mm | - | RoHS Compliant | ||
![]() FLHTC0311-26-8CS3125 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 11 Weeks | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | 200°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | 26 AWG | 600V | Gray | 19/38 | 0.031 (0.79mm) | - | - | - | - | - | - | 0.006 0.15mm | - | RoHS Compliant | ||
![]() 55PC0214-24-9CS3071 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 6 Weeks | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | 200°C | - | 2004 | - | Active | 1 (Unlimited) | - | - | - | - | 24 AWG | 600V | White | 19/36 | 0.039 (0.99mm) | - | - | - | - | - | - | 0.008 0.20mm | - | RoHS Compliant | ||
![]() 55PC0211-18-9CS3071 TE Connectivity Raychem Cable Protection | 5 |
| Datasheet | 6 Weeks | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall | - | - | 150°C | Bulk | 2004 | - | Active | 1 (Unlimited) | - | - | - | - | 18 AWG | 600V | White | 19/30 | 0.064 (1.63mm) | - | - | - | - | - | - | 0.008 0.20mm | - | RoHS Compliant |