- Conductor Material
- Wire Gauge
- Jacket Color
- Series
- Cable Types
- Conductor Strand
- Factory Lead Time
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Manufacturer
Raychem Single Conductor Cables (Hook-Up Wire)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Weight | Conductor Material | Jacket (Insulation) Material | Cable Types | Insulation Materials | Jacket Material | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Number of Conductors | Voltage - Rated AC | Wire Gauge | Voltage | ELV | Connector Support Type | Cable Length | Wire/Cable Gauge | Jacket Color | Conductor Strand | Jacket (Insulation) Diameter | Insulation Diameter | Product Type | Wire/Cable Diameter | Outside Diameter | Wire/Cable Color | Stranding | Number of Strands | Conductor Diameter | Strand Size | Wire Gauge - AWG | Length | Jacket (Insulation) Thickness | Insulation Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22759/33-26-95 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -200°C | -65°C | Green, White | - | 1 | 600V | - | - | Compliant | - | - | 26 AWG | - | - | - | - | - | 810 μm | - | White | - | - | - | - | - | - | - | - | - | RoHS Compliant | Not Applicable | ||
![]() 55A1112-22-9-9CS2275 TE Connectivity Raychem Cable Protection | 13 |
| - | 9 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up, Dual Wall | - | - | 600V | - | -65°C~200°C | - | 2005 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | - | - | - | Shielded | 1 | 600V | 22 AWG | - | Compliant | WIRE AND CABLE | - | 22 AWG | - | 19/34 | 0.076 (1.93mm) | - | - | 1.09 mm | 1.93 mm | White | - | 19 | 787.4 μm | 34 AWG | - | - | 0.008 0.20mm | - | - | RoHS Compliant | Not Applicable | ||
![]() CJ3635-000 TE Connectivity / Raychem | In Stock | - | - | - | - | Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CB4327-000 TE Connectivity / Raychem | In Stock | - | - | - | - | Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 44A0111-22-4-MX TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | Polyalkene | - | 600V | - | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0111 | Active | 1 (Unlimited) | - | 150°C | -65°C | Yellow | - | 1 | - | 22 AWG | 600V | Compliant | - | - | 22 AWG | Yellow | 19/34 | 0.047 (1.19mm) | 1.1938 mm | - | 1.19 mm | 1.1938 mm | Yellow | - | 19 | 787.4 μm | 34 AWG | - | - | 0.0031 0.080mm | 78.74μm | - | RoHS Compliant | - | ||
![]() 82A0111-22-6 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 5 days ago) | Cable | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE) | Hook-Up | ETFE | - | 600V | - | -65°C~200°C | Spool | 2013 | MIL-W-22759, FlexLine | Active | 1 (Unlimited) | - | - | - | - | - | 1 | - | 22 AWG | - | Compliant | - | - | - | Blue | 154/44 | 0.043 (1.09mm) | - | - | 1.0922 mm | 1.0922 mm | - | - | 154 | 838.2 μm | 44 AWG | - | 5000' 1524.0m | 0.004 0.09mm | 101.6μm | No | RoHS Compliant | Not Applicable | ||
![]() FLTWC0311-22-8 TE Connectivity Raychem Cable Protection | 13 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 4 days ago) | - | 4.17kg | Copper, Tinned | Polyester | Hook-Up | Polyester | - | 600V | - | 135°C | - | 2010 | - | Active | 1 (Unlimited) | - | 135°C | -65°C | - | - | 1 | - | 22 AWG | 600V | - | - | - | - | Gray | 19/34 | 0.047 (1.19mm) | - | - | 1.245 mm | 1.19 mm | Grey | - | 19 | 762 μm | 34 AWG | - | - | 0.006 0.15mm | 153μm | - | RoHS Compliant | - | ||
![]() 44A0111-18-0 TE Connectivity / Raychem | 48 | - | - | - | - | - | - | Tinned Copper | - | - | Polyalkene | PVDF | - | 600V | - | - | - | - | - | - | Spec 44 | - | - | - | - | - | - | 18AWG | - | - | - | - | - | Black | - | - | - | Hook-up Wire | - | - | - | 19 x 30 | - | - | - | 18 AWG | - | - | - | - | - | - | ||
![]() FLTWC0311-18-3 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 6 days ago) | - | 9.52kg | Copper, Tinned | Polyester | Hook-Up | Polyester | - | 600V | - | 135°C | - | 2010 | - | Active | 1 (Unlimited) | - | 135°C | -65°C | Orange | - | 1 | - | 18 AWG | 600V | - | - | - | 18 AWG | Orange | 19/30 | 0.065 (1.65mm) | - | - | 1.651 mm | 1.651 mm | Orange | - | 19 | 1.1938 mm | 30 AWG | - | - | 0.006 0.15mm | 152.4μm | - | RoHS Compliant | - | ||
![]() 44A0111-14-9 TE Connectivity / Raychem | 31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A0121-22-0/9 TE Connectivity / Raychem | 29 | - | - | - | - | - | - | Tinned Copper | - | - | - | Unjacketed | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | 22AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A0111-24-3 TE Connectivity / Raychem | 45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 ft | - | - | - | - | - | Hook-up Wire | - | - | - | - | - | - | - | 24 AWG | - | - | - | - | - | - | ||
![]() 44A0111-16-0 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44A0111-26-9 TE Connectivity / Raychem | 63 | - | - | - | - | - | - | Tinned Copper | - | - | - | PVDF | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | - | 26AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55/0114-26-6 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Copper, Silver Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | - | - | -65°C~200°C | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 26 AWG | 600V | - | - | - | - | Blue | 19/38 | 0.032 (0.81mm) | - | - | - | - | - | - | - | - | - | - | - | 0.005 0.13mm | - | - | Non-RoHS Compliant | - | ||
![]() 55A1111-10-9-9-F871 TE Connectivity Raychem Cable Protection | In Stock | - | - | 11 Weeks | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | - | - | -65°C~150°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A1111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 10 AWG | 600V | - | - | - | - | White | 37/26 | 0.128 (3.25mm) | - | - | - | - | - | - | - | - | - | - | - | 0.008 0.20mm | - | - | RoHS Compliant | - | ||
![]() 55PC1113-12-9-9CS3049 TE Connectivity Raychem Cable Protection | 42 |
| Datasheet | 9 Weeks | - | - | - | Copper, Nickel Coated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Shielded | - | - | - | - | 200°C | - | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 600V | - | - | - | - | White | 37/28 | 0.130 (3.30mm) | - | - | - | - | - | - | - | - | - | - | - | 0.006 0.15mm | - | - | RoHS Compliant | - | ||
![]() 44A0811-12-9-MX TE Connectivity Raychem Cable Protection | In Stock | - | - | 16 Weeks | - | - | - | Copper, Tinned | Polyvinylidene Fluoride (PVDF) | Hook-Up, Dual Wall | - | - | - | - | -65°C~150°C | - | 2011 | MIL-W-81044 and MIL-C-27500, 44A0811 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 12 AWG | 600V | - | WIRE AND CABLE | - | - | White | 37/28 | 0.126 (3.20mm) | - | - | - | - | - | - | - | - | - | - | - | 0.005 0.13mm | - | - | RoHS Compliant | - | ||
![]() 55PC1211-24-9-9CS2502 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 10 Weeks | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up, Dual Wall, Shielded | - | - | - | - | 150°C | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 24 AWG | 600V | - | - | - | - | White | 19/36 | 0.069 (1.75mm) | - | - | - | - | - | - | - | - | - | - | - | 0.006 0.15mm | - | - | RoHS Compliant | - | ||
![]() 55A1111-20-9-9F871 TE Connectivity Raychem Cable Protection | 42 |
| - | 15 Weeks | - | - | - | Copper, Tinned | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Hook-Up | - | - | - | - | -65°C~150°C | - | 2011 | MIL-W-22759 and MIL-C-27500, 55A1111 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 20 AWG | 600V | - | - | - | - | White | 19/32 | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | - | - | - | 0.008 0.20mm | - | - | RoHS Compliant | - |